Programmable Vacuum Furnaces

6 Results
High Vacuum Furnace -- SST 3150
from Palomar Technologies, Inc

Overview. The SST 3150 is a high vacuum furnace that provides advanced packaging capabilities in vacuum levels as low as 10-7 Torr, and temperatures up to 500 °C (1000 °C optional). The clean-room compatible system may also be configured to allow for in situ separation of lid and package,... [See More]

  • Controller Type: Programmable
  • Vacuum / Pressure Range: (HV, < 10-3, >10-8 torr)
  • Temperature Range: 100 to 500
  • Pressure Range: 15
High Vacuum Tube Furnace -- HVT 12/50/550
from Carbolite Gero Limited

Maximum operating temperatures of 1200 ºC. Carbolite HVT vacuum tube furnaces provide vacuum levels better than 1 x 10-5 mbar. These turn-key systems include two stage sliding vane rotary pump, water cooled oil diffusion pump, high vacuum baffle valve, roughing/backing valves, and Pirani and... [See More]

  • Controller Type: Single Set Point; Programmable
  • Vacuum / Pressure Range: Low or Roughing Vacuum (> 1 torr); Low / Medium (HV < 1 torr, >10-3 torr); (HV, < 10-3, >10-8 torr)
  • Temperature Range: 0.0 to 1200
  • Width / Tube O.D.: 50
High Vacuum Wafer Furnace -- SST 3250
from Palomar Technologies, Inc

Overview. The SST 3250 is a high vacuum multi-atmosphere furnace that has been designed for soldering and bonding components and wafers up to 8-inch (200 mm) diameter. The system is fully operational at vacuum levels of 10-7 Torr and pressures up to 12 psig with automatic selection and control of up... [See More]

  • Controller Type: Programmable
  • Vacuum / Pressure Range: (HV, < 10-3, >10-8 torr)
  • Temperature Range: 350
  • Pressure Range: 12
Vacumm Pressure Furnace -- SST 3130
from Palomar Technologies, Inc

he SST 3130 is a vacuum and pressure furnace that provides precise automatic control of heating to 500 °C (1000 °C optional) and cooling in an inert gas environment from vacuum levels of below 50 millitorr to pressures exceeding 50 psig. Process profiles are easily created, and the process... [See More]

  • Controller Type: Programmable
  • Vacuum / Pressure Range: Low or Roughing Vacuum (> 1 torr)
  • Temperature Range: 100 to 500
  • Pressure Range: 50
Vacuum Pressure Furnace -- SST 5100
from Palomar Technologies, Inc

Overview. The SST 5100 is a vacuum and pressure furnace that provides precise automatic control of heating and cooling ramp rates. This system allows for heating up to 500 °C and cooling in an inert gas environment from vacuum levels below 50 millitorr to pressures up to 40 psig. An unlimited... [See More]

  • Controller Type: Programmable
  • Vacuum / Pressure Range: Low or Roughing Vacuum (> 1 torr)
  • Temperature Range: 100 to 500
  • Pressure Range: 40
Vacuum Pressure Furnace -- SST 518
from Palomar Technologies, Inc

Overview. The SST 518 Vacuum/Pressure furnace provides the right combination of performance and value for use in R &D labs to high mix/low volume production environments. Void-free, flux-free solder joints are reliably obtained through a carefully controlled and sequenced combination of heat,... [See More]

  • Controller Type: Programmable
  • Vacuum / Pressure Range: Low or Roughing Vacuum (> 1 torr)
  • Temperature Range: 100 to 500
  • Pressure Range: 40