Pipe Strap Pipe Hangers and Conduit Hangers
from Appleton Electric
2-HOLE TYPE. ZINC ELECTROPLATED STEEL MATERIAL. 2.44 INCH. 0.75 INCH. 1.38 INCH. RIGID METAL CONDUIT/IMC USED ON. CSA C22.2 APPROVAL. 1 INCH TRADE SIZE. 0.19 INCH HOLE/BOLT SIZE [See More]
- Support Type: Pipe Strap
from Madison Electric Products
CONDUIT HANGER WITHOUT BOLT TYPE. 18 GAUGE STEEL MATERIAL. BRIGHT ELECTROPLATED ZINC FINISH. 100 STANDARD PACKAGE. #0 TRADE SIZE. 1/4 INCH MOUNTING HOLE SIZE. 3/8 TO 1/2 INCH RIGID, 1/2 INCH EMT CONDUIT TYPE [See More]
- Support Type: Pipe Strap
from RAWELT S.A. de C.V.
APPLICATIONS: The straps are used to support and attach conduit runs to structural beams. MATERIAL: Galvanized steel. Shipped with hex nuts [See More]
- Support Type: Pipe Strap
- Pipe Size: 0.50 to 6.00
- Material of Construction: Galvanized Steel
from Atkore International
ONE PIECE, TWO HOLE TYPE. PERMA-GREEN[R] II FINISH. 2-7/8 INCH STRAP LENGTH. 1/2 INCH MIN. PIPE SIZE. 1/2 INCH MAX. PIPE SIZE. .5 MIN. PIPE SIZE - DECIMAL. .5 MAX. PIPE SIZE - DECIMAL. 1/2 MIN. PIPE SIZE - FRACTIONAL. 1/2 MAX. PIPE SIZE - FRACTIONAL. HOT ROLLED PRESSED PROCESS. 9/32 INCH MOUNTING... [See More]
- Support Type: Pipe Strap
- Pipe Size: 0.50
from Thomas & Betts Limited
ALUMINUM MATERIAL. 0.56 INCH. 0.5 INCH. 2-HOLE INSTALLATION. (2) 12 TO 10 AWG, (3) 14 TO 12 AWG, (4) 14 AWG (AC90 BX), (3)10 AWG (NMD90 LOOMEX) CABLE SIZE. CSA APPROVAL. 2000 STANDARD PACKAGE. 5/16 INCH TRADE SIZE. 3/16 INCH HOLE SIZE. ARMORED CABLE/FLEXIBLE CONDUIT/NON-METALLIC SHEATHED CABLE. CI... [See More]
- Support Type: Pipe Strap
from Appleton Electric
ZINC ELECTROPLATED DICHROMATE ALUMINUM POLYMER ENAMELED STEEL MATERIAL. 7/8 INCH. 1-7/16 INCH. RIGID CONDUIT/IMC USED ON. 1 INCH TRADE SIZE. 11/32 INCH HOLE/BOLT SIZE. APPLETON. BRAND. INSTALLATION 1 HOLE. CL MODEL [See More]
- Support Type: Pipe Strap
from Madison Electric Products
CONDUIT HANGER WITH BOLT TYPE. 18 GAUGE STEEL MATERIAL. BRIGHT ZINC ELECTROPLATED FINISH. UL (CANADA AND US) APPROVAL. 100 STANDARD PACKAGE. 1 INCH TRADE SIZE. 1/4 INCH MOUNTING HOLE SIZE. 3/4 INCH RIGID/EMT CONDUIT TYPE. SCREW SIZE 1/4 INCH X 1 INCH [See More]
- Support Type: Pipe Strap
- Pipe Size: 1.00
from Atkore International
ONE PIECE, TWO HOLE TYPE. ELECTROGALVANIZED FINISH. 10 INCH STRAP LENGTH. 6 INCH MIN. PIPE SIZE. 6 INCH MAX. PIPE SIZE. 6 MIN. PIPE SIZE - DECIMAL. 6 MAX. PIPE SIZE - DECIMAL. 6 MIN. PIPE SIZE - FRACTIONAL. 6 MAX. PIPE SIZE - FRACTIONAL. HOT ROLLED PRESSED PROCESS. 7/16 INCH MOUNTING HOLE SIZE. 1/4... [See More]
- Support Type: Pipe Strap
- Pipe Size: 6.00
from Thomas & Betts Limited
GALVANIZED STEEL MATERIAL. 1-HOLE INSTALLATION. CSA APPROVAL. 250 STANDARD PACKAGE. 3/8 INCH TRADE SIZE. 3/16 INCH HOLE SIZE. FLEXIBLE CONDUIT. CI MODEL [See More]
- Support Type: Pipe Strap
from Appleton Electric
STEEL MATERIAL. RIGID METAL CONDUIT/IMC USED ON. 100 STANDARD PACKAGE. 1 INCH TRADE SIZE. APPLETON[R] BRAND [See More]
- Support Type: Pipe Strap
from Madison Electric Products
CONDUIT HANGER WITH BOLT AND NUT TYPE. 301 STAINLESS STEEL MATERIAL. UL 5148, UL (CANADA AND US) APPROVAL. 100 STANDARD PACKAGE. 3/4 INCH TRADE SIZE. 3/4 INCH RIGID/EMT CONDUIT TYPE. APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-40BE, NEMA FB-1 [See More]
- Support Type: Pipe Strap
- Pipe Size: 0.75
from Atkore International
1-PIECE, 2-HOLE TYPE. HOT DIP GALVANIZED FINISH. 3-3/8 INCH STRAP LENGTH. 1 INCH MIN. PIPE SIZE. 1 INCH MAX. PIPE SIZE. 1 MIN. PIPE SIZE - DECIMAL. 1 MAX. PIPE SIZE - DECIMAL. 1 MIN. PIPE SIZE - FRACTIONAL. 1 MAX. PIPE SIZE - FRACTIONAL. 500 LOAD RATING IN LB. HOT ROLLED PICKLED OILED PROCESS. 500... [See More]
- Support Type: Pipe Strap
- Pipe Size: 1.00
- Maximum Load: 500
from Thomas & Betts Limited
1-HOLE TYPE. GALVANIZED STEEL MATERIAL. EMT/RIGID CONDUIT USED ON. CSA APPROVAL. 100 STANDARD PACKAGE. 3/8 INCH TRADE SIZE. 1/4 INCH HOLE/BOLT SIZE. EMT CONDUIT SIZE 0.68 INCH DIA. CI MODEL [See More]
- Support Type: Pipe Strap
from Appleton Electric
1-HOLE TYPE. HOT DIP GALVANIZED MALLEABLE IRON MATERIAL. 0.88 INCH. 1.5 INCH. IMC/RIGID METAL CONDUIT USED ON. CSA C22.2 APPROVAL. 1 INCH TRADE SIZE. 0.25 INCH HOLE/BOLT SIZE [See More]
- Support Type: Pipe Strap
from Madison Electric Products
2-HOLE, SNAP-ON, RIBBED TYPE. 20 GAUGE ZINC ELECTROPLATED COLD ROLLED STEEL MATERIAL. 0.56 INCH. EMT CONDUIT USED ON. UL (CANADA AND US) APPROVAL. 500 STANDARD PACKAGE. 1/2 INCH TRADE SIZE. 0.188 INCH HOLE/BOLT SIZE [See More]
- Support Type: Pipe Strap
- Pipe Size: 0.50
from Atkore International
1-PIECE, 2-HOLE TYPE. ELECTROGALVANIZED FINISH. 3-1/2 INCH STRAP LENGTH. 1 INCH MIN. PIPE SIZE. 1 INCH MAX. PIPE SIZE. 1 MIN. PIPE SIZE - DECIMAL. 1 MAX. PIPE SIZE - DECIMAL. 1 MIN. PIPE SIZE - FRACTIONAL. 1 MAX. PIPE SIZE - FRACTIONAL. 500 LOAD RATING IN LB. HOT ROLLED PICKLED OILED PROCESS. 500 LB... [See More]
- Support Type: Pipe Strap
- Pipe Size: 1.00
- Maximum Load: 500
from Thomas & Betts Limited
1-HOLE, SNAP-ON TYPE. GALVANIZED STEEL MATERIAL. EMT CONDUIT USED ON. CSA APPROVAL. 1000 STANDARD PACKAGE. 1/2 INCH TRADE SIZE. 1/4 INCH HOLE/BOLT SIZE. EMT MAXIMUM DIAMETER 0.71 INCH. CI MODEL [See More]
- Support Type: Pipe Strap
from Appleton Electric
2-HOLE TYPE. MALLEABLE IRON MATERIAL. 2.81 INCH. 0.63 INCH. EMT CONDUIT USED ON. 1 INCH TRADE SIZE. APPLICATION CLAMPS AND STRAPS ARE USED TO SECURE OVAL/ROUND CABLES OR SUPPORT RUNS OF RIGID METAL CONDUIT, IMC AND EMT [See More]
- Support Type: Pipe Strap
from Madison Electric Products
2-HOLE, SNAP-ON, RIBBED TYPE. 20 GAUGE ZINC ELECTROPLATED COLD ROLLED STEEL MATERIAL. 0.562 INCH. IMC/RIGID CONDUIT USED ON. 500 STANDARD PACKAGE. 3/8 INCH TRADE SIZE. 0.188 INCH HOLE/BOLT SIZE [See More]
- Support Type: Pipe Strap
- Pipe Size: 0.38
from Thomas & Betts Limited
2-HOLE TYPE. GALVANIZED STEEL MATERIAL. RIGID CONDUIT USED ON. CSA APPROVAL. 500 STANDARD PACKAGE. 1/2 INCH TRADE SIZE. 3/16 INCH HOLE/BOLT SIZE. EMT MAXIMUM DIAMETER 0.84 INCH. CI MODEL [See More]
- Support Type: Pipe Strap
from Appleton Electric
1-HOLE TYPE. STEEL MATERIAL. 1.13 INCH. EMT CONDUIT USED ON. 1 INCH TRADE SIZE. APPLICATION CLAMPS AND STRAPS ARE USED TO SECURE OVAL/ROUND CABLES OR SUPPORT RUNS OF RIGID METAL CONDUIT, IMC AND EMT [See More]
- Support Type: Pipe Strap
from Madison Electric Products
NAIL TYPE. ZINC ELECTROPLATED STAMPED STEEL MATERIAL. 2 INCH. IMC/RIGID/EMT CONDUIT USED ON. 1000 STANDARD PACKAGE. 3/8 INCH (RIGID), 1/2 INCH (EMT) TRADE SIZE. ROHS COMPLIANT. USED FOR WOOD, MASONRY [See More]
- Support Type: Pipe Strap
- Pipe Size: 0.38 to 0.50
from Appleton Electric
1-HOLE TYPE. MALLEABLE IRON MATERIAL. 0.81 INCH. 1.38 INCH. EMT CONDUIT USED ON. 1 INCH TRADE SIZE. 0.25 INCH HOLE/BOLT SIZE. APPLICATION CLAMPS AND STRAPS ARE USED TO SECURE OVAL/ROUND CABLES OR SUPPORT RUNS OF RIGID METAL CONDUIT, IMC AND EMT [See More]
- Support Type: Pipe Strap
from Madison Electric Products
NAIL TYPE. ZINC PLATED CAST STEEL MATERIAL. 1-13/16 INCH. IMC/RIGID/EMT CONDUIT USED ON. 1000 STANDARD PACKAGE. 3/8 INCH (RIGID), 1/2 INCH (EMT) TRADE SIZE [See More]
- Support Type: Pipe Strap
- Pipe Size: 0.38 to 0.50
from Madison Electric Products
1-HOLE TYPE. ZINC PLATED COLD ROLLED STEEL MATERIAL. 0.312 INCH. 800 STANDARD PACKAGE. 1/4 INCH TRADE SIZE. 0.175 INCH HOLE/BOLT SIZE. ROHS COMPLIANT. CABLE SIZE 16/3 AWG [See More]
- Support Type: Pipe Strap
- Pipe Size: 0.25
from Madison Electric Products
1-HOLE, SNAP-ON, RIBBED TYPE. 14 GAUGE ZINC ELECTROPLATED STEEL MATERIAL. 0.562 INCH. EMT CONDUIT USED ON. UL APPROVAL. 1000 STANDARD PACKAGE. 1/2 INCH TRADE SIZE. 0.25 INCH HOLE/BOLT SIZE [See More]
- Support Type: Pipe Strap
- Pipe Size: 0.50
from Madison Electric Products
1-HOLE, SNAP-ON, RIBBED TYPE. 9 GAUGE ZINC ELECTROPLATED STEEL MATERIAL. 1.25 INCH. IMC/RIGID/EMT CONDUIT USED ON. 50 STANDARD PACKAGE. 2-1/2 INCH TRADE SIZE. 0.562 INCH HOLE/BOLT SIZE [See More]
- Support Type: Pipe Strap
- Pipe Size: 2.50
from Madison Electric Products
NAIL TYPE. STEEL MATERIAL. 2.25 INCH. IMC/RIGID/EMT CONDUIT USED ON. 1000 STANDARD PACKAGE. 3/8 INCH (RIGID), 1/2 INCH (EMT) TRADE SIZE. ROHS COMPLIANT. USED FOR WOOD [See More]
- Support Type: Pipe Strap
- Pipe Size: 0.38 to 0.50
from Madison Electric Products
1-HOLE RIBBED TYPE. ZINC PLATED COLD ROLLED STEEL MATERIAL. 0.562 INCH. ARMORED/METAL CLAD CABLE USED ON. 1000 STANDARD PACKAGE. 1/4 INCH TRADE SIZE. 0.2 INCH HOLE/BOLT SIZE [See More]
- Support Type: Pipe Strap
- Pipe Size: 0.25
from Madison Electric Products
1-HOLE TYPE. ZINC PLATED MALLEABLE IRON MATERIAL. 1-7/16 INCH. 5/8 INCH. IMC/RIGID CONDUIT USED ON. UL APPROVAL. 250 STANDARD PACKAGE. 1/2 INCH TRADE SIZE. 5/16 INCH HOLE/BOLT SIZE [See More]
- Support Type: Pipe Strap
- Pipe Size: 0.50