Pipe Support Pipe Hangers and Conduit Hangers
from Underground Devices
The BNT Series of nonmetallic cable supports are the latest entry into the cable support product lines manufactured by Underground Devices. The BNT is a truly versatile cable support system - the arms can be installed either in nonmetallic stanchions or certain styles of metallic stanchions. Arm... [See More]
- Support Type: Pipe Support; Support Arm
from Atkore International
2-ROLLER TYPE. 500 LB LOAD RATING. 1/2 TO 4 INCH PIPE SIZE. ELECTROGALVANIZED CAST IRON ROLLER MATERIAL. UNISTRUT[R] BRAND. INSULATION THICKNESS 1 TO 4 INCH. EXCLUSIONS (2) BOLT AND CHANNEL NUT. WEIGHT 268 LB PER 100 PIECES [See More]
- Support Type: Pipe Support
- Pipe Size: 0.50 to 4.00
- Maximum Load: 500
from Lisega SE
Rollers are made from high tensile carbon steel. Their outer surfaces are machined. To compensate for misaligned anchor bolts, on site, the base holes are slotted for additional adjustment. The standard roller bearing is hot-dip galvanized and provides optimum corrosion protection. [See More]
- Support Type: Pipe Clamp; Pipe Support
- Maximum Load: 520
- Material of Construction: Carbon Steel
- Pipe Size: 0.84
from Madison Electric Products
MALLEABLE IRON MATERIAL. HOT DIP ZINC PLATED FINISH. UL APPROVAL. 50 STANDARD PACKAGE. 2 INCH TRADE SIZE [See More]
- Support Type: Pipe Support; Rigid/EMT Conduit Support
- Pipe Size: 2.00
from Buckaroos, Inc.
Available in 18, 16, 14, and 12 Gauge, and up to 30" I.P.S. Precisely manufactured 180 Degree Saddles. Each Saddle marked with Insulation O.D. [See More]
- Support Type: Pipe Support
from Underground Devices
Cable SlingThe ideal temporary support for power and communication cables at jobsitesLow cost, but tough, molded in one pieceUL listed, high performance non-corrosive, non-flammable polymerFor permanent installation in vaults, tanks and manholes; also for pipe supportsNo grounding required -... [See More]
- Support Type: Pipe Support; Sling
- Pipe Size: 3.00
from Atkore International
2-ROLLER TYPE. 750 LB LOAD RATING. 1 TO 4 INCH PIPE SIZE. ELECTROGALVANIZED CAST IRON ROLLER MATERIAL. UNISTRUT[R] BRAND. INSULATION THICKNESS 1 INCH, 1 1/2 INCH. EXCLUSIONS (2) BOLT AND CHANNEL NUT. WEIGHT 299 LB PER 100 PIECES [See More]
- Support Type: Pipe Support
- Pipe Size: 1.00 to 4.00
- Maximum Load: 750
from Lisega SE
Shock absorbers are usually employed to protect thermal systems against sudden shocks. LISEGA shock absorbers do not restrict gradual thermal expansion. When subjected to sudden movements, which exceed designated velocity limits, the shock absorber "locks up" momentarily and forms a rigid... [See More]
- Support Type: Pipe Support
- Maximum Load: ? to 675
- Material of Construction: Carbon Steel
from Madison Electric Products
PARALLEL TYPE. MALLEABLE IRON MATERIAL. HOT DIP GALVANIZED FINISH. UL APPROVAL. 50 STANDARD PACKAGE. 1/2 INCH TRADE SIZE [See More]
- Support Type: Pipe Support; Rigid/EMT Conduit Support
- Pipe Size: 0.50
from Buckaroos, Inc.
Flared edges prevent cutting into the vapor barrier and increases the structural integrity of the saddle. O.D. size is marked on each saddle to simplify identification in the warehouse or on jobsites. Saddles are sold in 10-piece packs for easy handling. The low cost makes it economical to insulate... [See More]
- Support Type: Pipe Support
from Underground Devices
The Heavy Duty Nonmetallic Cable Rack is the new standard in manhole racking. The Heavy Duty Rack is non-conductive and will never rust or corrode. Grounding and insulators are no longer necessary. The Heavy Duty Rack has the same loading capacity as comparable steel cable racks. Features:... [See More]
- Support Type: Pipe Support; Rack
- Maximum Load: 250 to 450
from Atkore International
2-ROLLER TYPE. 1500 LB LOAD RATING. 6 TO 16 INCH PIPE SIZE. ELECTROGALVANIZED CAST IRON ROLLER MATERIAL. UNISTRUT[R] BRAND. INSULATION THICKNESS 1 TO 4 INCH. EXCLUSIONS (2) BOLT AND CHANNEL NUT. WEIGHT 680 LB PER 100 PIECES [See More]
- Support Type: Pipe Support
- Pipe Size: 6.00 to 16.00
- Maximum Load: 1500
from Madison Electric Products
RIGHT ANGLE TYPE. MALLEABLE IRON MATERIAL. HOT DIP GALVANIZED FINISH. UL APPROVAL. 50 STANDARD PACKAGE. 3/4 INCH TRADE SIZE [See More]
- Support Type: Pipe Support; Rigid/EMT Conduit Support
- Pipe Size: 0.75
from Buckaroos, Inc.
The first one piece hanger/saddle design with round corners on the Saddles. Round corners protect workers and help avoid cuts, scrapes or bruises. Available in all of the popular clevis hanger sizes. Size marked on each Saddle. Clevis size and hanger marked on each product. The round corners protect... [See More]
- Support Type: Pipe Support
from Underground Devices
The Multi-Mount Cable Support Arm is the complete nonmetallic cable support system. It bolts directly to the vault or manhole wall, making it ideal for new installations or retrofit jobs. The Multi-Mount is non-conductive and will never rust or corrode. Grounding and insulators are no longer... [See More]
- Support Type: Pipe Support; Support Arm
- Maximum Load: 200 to 350
from Atkore International
3-ROLLER TYPE. 2000 LB LOAD RATING. 16 TO 24 INCH PIPE SIZE. ELECTROGALVANIZED CAST IRON ROLLER MATERIAL. UNISTRUT[R] BRAND. INSULATION THICKNESS 1 1/2 TO 4 INCH. EXCLUSIONS (2) BOLT AND CHANNEL NUT. WEIGHT 1046 LB PER 100 PIECES [See More]
- Support Type: Pipe Support
- Pipe Size: 16.00 to 24.00
- Maximum Load: 2000
from Buckaroos, Inc.
It's all about safety!. Safety is #1. Round corners protect workers from cuts or scrapes during handling. Round corner feature makes splitting Saddles easier. Short-Rib feature centers saddle inside hanger. Fast and easy to install due to no sharp corners. Flared outside edges protect insulation... [See More]
- Support Type: Pipe Support
from Underground Devices
The Saddle Rack is a versatile cable support. Available in 2 sizes with 1, 2 or 3 saddles, the Saddle Rack is designed for all manhole, tunnel and vault applications. It bolts directly to the vault or manhole wall, making it ideal for new installations or retrofit jobs. The Saddle Rack is... [See More]
- Support Type: Pipe Support; Saddle
- Pipe Size: 3.00
from Atkore International
2-PIECE TYPE. 500 LB LOAD RATING. 1/2 TO 4 INCH PIPE SIZE. ELECTRO GALVANIZED CAST IRON ROLLER MATERIAL. POWER-STRUT. BRAND. WEIGHT 268 LB PER 100 PAIR. BRACKET MATERIAL STEEL. INSULATION THICKNESS 1 TO 4 INCH. STANDARDS AND SPECIFICATIONS FINISH ASTM B633 TYPE III C1 [See More]
- Support Type: Pipe Support
- Pipe Size: 0.50 to 4.00
- Maximum Load: 500
from Buckaroos, Inc.
The engineer's solution to hanger support on moving pipes. Top saddle moves with the pipe during pipe movement at startup or beyond. Fast and easy to install. Very low material cost versus roller hangers. Made from heavy gauge carbon steel (18, 16, 14 and 12 gauge). Protects people and objects below... [See More]
- Support Type: Pipe Support
from Atkore International
2-ROLLER TYPE. 750 LB LOAD RATING. 1 TO 2 INCH PIPE SIZE. ELECTRO GALVANIZED CAST IRON ROLLER MATERIAL. POWER-STRUT. BRAND. WEIGHT 299 PER 100 PIECES. YOKE SIZE 6-3/4 INCH LENGTH. INSULATION THICKNESS 1 TO 1-1/2 INCH. BRACKET MATERIAL HOT ROLLED PICKLED OILED MILD STEEL. PS 1902 MODEL [See More]
- Support Type: Pipe Support
- Pipe Size: 1.00 to 2.00
- Maximum Load: 750
from Buckaroos, Inc.
Ideal for food plants or exposed piping. Painted steel matches the insulation jacketing. Short-Rib feature centers saddle inside hanger. Specially packaged to protect the paint. Flared outside edge to protect insulation jacketing. Available in durable 20 Gauge Steel. [See More]
- Support Type: Pipe Support
from Atkore International
2-ROLLER TYPE. 950 LB LOAD RATING. 2 TO 3-1/2 INCH PIPE SIZE. ELECTRO GALVANIZED CAST IRON ROLLER MATERIAL. POWER-STRUT. BRAND. WEIGHT 160 LB PER 100 PIECES. BRACKET MATERIAL HOT ROLLED PICKLED OILED MILD STEEL. PS 1911 MODEL [See More]
- Support Type: Pipe Support
- Pipe Size: 2.00 to 3.50
- Maximum Load: 950
from Buckaroos, Inc.
Recommended Product - All Cold and Hot Applications from -290 °F to 250 °F. Phenolic foam insulation meets 25/50 Flame-Smoke Ratings. Superior Zero Perm rated facing makes it ideal for all cold piping. Does not contribute to mold, mildew or bacteria growth. Water and moisture resistant. [See More]
- Support Type: Pipe Support
- Pipe Size: 1.50
from Atkore International
2 ROLLER TYPE. 1500 LB LOAD RATING. 6 TO 18 INCH PIPE SIZE. ELECTROGALVANIZED CAST IRON ROLLER MATERIAL. POWER-STRUT[R] BRAND. INSULATION THICKNESS 1 TO 4 INCH. BRACKET MATERIAL STEEL. PS 815 MODEL [See More]
- Support Type: Pipe Support
- Pipe Size: 6.00 to 18.00
- Maximum Load: 1500
from Buckaroos, Inc.
Ideal in food process or clean room areas to avoid rust and corrosion. Available in 20 Gauge. Each Saddle marked with Saddle O.D. Features flared edges on most sizes. [See More]
- Support Type: Pipe Support
from Atkore International
2-PIECE TYPE. 1500 LB LOAD RATING. 6 TO 16 INCH PIPE SIZE. HOT DIPPED GALVANIZED CAST IRON ROLLER MATERIAL. POWER-STRUT. BRAND. WEIGHT 680 LB PER 100 PAIR. BRACKET MATERIAL STEEL. INSULATION THICKNESS 1 TO 4 INCH. STANDARDS AND SPECIFICATIONS ASTM A123, A153 [See More]
- Support Type: Pipe Support
- Pipe Size: 6.00 to 16.00
- Maximum Load: 1500
from Buckaroos, Inc.
Ideal for hot service piping such as steam piping. Rigid 12 PCF Insulation gives excellent compressive strength. High quality ASJ Facing, with saddles made of durable carbon steel. [See More]
- Support Type: Pipe Support
- Features: High Temperature
- Pipe Size: 0.50
from Atkore International
3-PIECE TYPE. 2000 LB LOAD RATING. 16 TO 24 INCH PIPE SIZE. HOT DIPPED GALVANIZED CAST IRON ROLLER MATERIAL. POWER-STRUT. BRAND. WEIGHT 1046 LB PER 100 UNIT. BRACKET MATERIAL STEEL. INSULATION THICKNESS 1-1/2 TO 4 INCH. STANDARDS AND SPECIFICATIONS ASTM A123, A153 [See More]
- Support Type: Pipe Support
- Pipe Size: 16.00 to 24.00
- Maximum Load: 2000
from Buckaroos, Inc.
Ideal for hot service piping such as steam piping. Complete 360-degree composite assembly, for fast and easy installation. A 360-degree section of 12 PCF Calcium Silicate pipe insulation, for greater thermal efficiency at elevated temperatures. [See More]
- Support Type: Pipe Support
- Features: High Temperature
- Pipe Size: 0.50
from Atkore International
3-ROLLER TYPE. 2000 LB LOAD RATING. 20 TO 30 INCH PIPE SIZE. ELECTROGALVANIZED CAST IRON ROLLER MATERIAL. POWER-STRUT[R] BRAND. INSULATION THICKNESS 1 1/2 TO 4 INCH. BRACKET MATERIAL STEEL. PS 816 MODEL [See More]
- Support Type: Pipe Support
- Pipe Size: 20.00 to 30.00
- Maximum Load: 2000
from Buckaroos, Inc.
Complete 360-degree composite assembly, for fast and easy installation. A 360-degree section of 12 PCF Calcium Silicate pipe insulation,for greater thermal efficiency at elevated temperatures. High quality vapor retarder with an excellent Perm rating, and a premium self-seal tape closure system. [See More]
- Support Type: Pipe Support
- Features: High Temperature
- Pipe Size: 0.50
from Buckaroos, Inc.
Complete 360-degree composite assembly, for fast and easy installation. A high quality ASJ vapor barrier is available, if required for appearance and performance consistency. A G-90 galvanized steel Buckaroo, 180-degree bottom shield for maximum insulation protection at hanger locations. (A... [See More]
- Support Type: Pipe Support
- Features: High Temperature
- Pipe Size: 10.00
from Buckaroos, Inc.
Our first product we introduced for chilled water and cold piping applications. Rigid 3 PCF Polyisocyanurate Insulation with a superior vapor retarder. Good for piping systems to 300 °F. Superior Zero Perm facing that makes it ideal for cold piping systems. Completely assembled for a fast job... [See More]
- Support Type: Pipe Support
- Pipe Size: 0.50
from Buckaroos, Inc.
A complete composite assembly, for fast and easy installation. A 360-degree section of 3 P.C.F. density polyisocyanurate pipe insulation for greater thermal efficiency. A 6-mil thickness, .01 perm rated industrial grade vapor retarder film for superior condensation control. A G-90 galvanized steel... [See More]
- Support Type: Pipe Support
- Pipe Size: 10.00
from Buckaroos, Inc.
A complete composite assembly, for fast and easy installation. A 360-degree section of 3 P.C.F. density polyisocyanurate pipe insulation for greater thermal efficiency. A 6-Mil thickness, .01 perm rated industrial grade vapor retarder film for superior condensation control. A type 304 Stainless... [See More]
- Support Type: Pipe Support
- Pipe Size: 0.50
from Buckaroos, Inc.
A complete composite assembly, for fast and easy installation. A 360-degree section of polyisocyanurate pipe insulation for greater thermal efficiency and compressive strength. With a 4.0 PCF bottom support-section and a 3.0 PCF top section. A 6 mil thickness, .01 perm rated industrial grade vapor... [See More]
- Support Type: Pipe Support
- Pipe Size: 0.50
from Buckaroos, Inc.
A complete composite assembly, for fast and easy installation. A 360-degree section of polyisocyanurate pipe insulation for greater thermal efficiency and compressive strength. Comes with a 6.0 PCF-bottom support section and a 3.0 PCFtop section. A 6-mil thickness, .01 perm rated industrial grade... [See More]
- Support Type: Pipe Support
- Pipe Size: 0.50
from Buckaroos, Inc.
A complete composite assembly, for fast and easy installation. A 360-degree section of polyisocyanurate pipe insulation for greater thermal efficiency and compressive strength. With a 6.0 PCF bottom support-section and a 3.0 PCF top section. A 6-Mil thickness, .01 perm rated industrial grade vapor... [See More]
- Support Type: Pipe Support
- Pipe Size: 10.00
from Buckaroos, Inc.
A complete composite assembly, for fast and easy installation. Meets ASTM E-84 25-50 Flame Spread requirements for design considerations. Uses a 360-degree section of 8 PCF density, cellular glass pipe insulation for thermal efficiency. An All-Service Jacket vapor retarder for condensation control. [See More]
- Support Type: Pipe Support
- Features: High Temperature
- Pipe Size: 0.50
from Buckaroos, Inc.
Features a sliding saddle system with the top saddle moving with the pipe. Unique PTFE inner layer allows for controlled movement of the top Saddle. Low K factor of .13 at 75 °F Mean temperature. Zero Perm rated vapor barrier jacketing making it ideal for moving pipe. Cost much less than... [See More]
- Support Type: Pipe Support
- Pipe Size: 0.50