Spring Support Pipe Hangers and Conduit Hangers
1 Result
Angulating Spring Support Type 20 -- 20 12 14
from Lisega SE
from Lisega SE
To compensate for slight vertical displacements in the piping, spring components are used as supports. The functioning of these components is based on preset helical coil springs which exert a variable supporting load over the whole range of movement corresponding to the given spring... [See More]
- Support Type: Spring Support
- Maximum Load: ? to 281
- Material of Construction: Steel