Aerospace Specialty Fluids and Lubricants
from CIMCOOL
CIMTECH ® GL 2015 glass grinding fluid is a low foaming, rapid settling, synthetic. [See More]
- Applications: Aerospace
- Specific Gravity: 1.1
- Type / Function: Lubricant; Metal Working; Grinding Fluid; Specialty, Proprietary or Other; Glass Grinding Fluid
- Pour Point: 16
from Magnalube, Inc.
Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]
- Applications: Aerospace; Automotive or Transportation; Bearings; Internal Combustion Engines; Compressors; Machine, Gears, Spindles, Ways and Final Drives; Marine; Mil-Spec or Military; Process Equipment, Tanks, Reactor or Lines
- Kinematic Viscosity: 165.0 to 180.0
- Type / Function: Grease / Gel; Lubricant; Corrosion Inhibiting or Rust Preventative; Release Agent or Mold Release; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; BoundaryLubricant PTFE,ElastomerThickend
- Viscosity Index: 95
from United Bio Lube
Provides excellent ROI through long service life/energy conserving formula [See More]
- Applications: Aerospace; Automotive or Transportation; Mil-Spec or Military; Process Equipment, Tanks, Reactor or Lines; Air Tools
- Kinematic Viscosity: 22.4
- Type / Function: Lubricant; Corrosion Inhibiting or Rust Preventative; Specialty, Proprietary or Other; Air Tool Oil
- Viscosity Index: 176
from M&I Materials Limited
Apiezon H Grease. Apiezon H Grease is a silicone-free high vacuum grease perfectly suited for use at high temperatures in both scientific and industrial applications. H Grease has exceptional 'stiction' and thermal conduction properties and has gained prestigious approvals from a variety of... [See More]
- Applications: Aerospace; Commonly Used in Scientific and Industrial High Temperature Sealing Applications
- Specific Gravity: 0.9180
- Type / Function: Grease / Gel; Vacuum Grease, Diffusion Pump Oil or Fluid Suitable for Vacuum; Specialty, Proprietary or Other
- Use Temperature: 14 to 464
from Dupont Molykote
Air-curing dry film lubricant. Applications. Excellent combination of lubrication and corrosion protection. Features. Excellent lubricity. Excellent corrosion protection. Air-curing. High pressure and wear resistance [See More]
- Applications: Aerospace; Automotive or Transportation; Process Equipment, Tanks, Reactor or Lines
- Specific Gravity: 1.06
- Type / Function: Lubricant; Corrosion Inhibiting or Rust Preventative; Specialty, Proprietary or Other; Anti-Friction Coating
- Use Temperature: -328 to 590
from Sunnen Products Company
KG3X is a non-hazardous, ecologically responsible, unregulated honing oil. Like MAN-852, it is additive free and is composed entirely of surface active lubricity agents, but is formulated to a lower viscosity. Because this product does not use additives, it is ideally suited for applications where... [See More]
- Applications: Aerospace; Nuclear Indusries
- Type / Function: Lubricant; Metal Working; Grinding Fluid; Specialty, Proprietary or Other; Honing Oil
from Magnalube, Inc.
Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]
- Applications: Aerospace; Automotive or Transportation; Bearings; Internal Combustion Engines; Compressors; Machine, Gears, Spindles, Ways and Final Drives; Marine; Mil-Spec or Military; Process Equipment, Tanks, Reactor or Lines
- Kinematic Viscosity: 165.0 to 180.0
- Type / Function: Grease / Gel; Lubricant; Corrosion Inhibiting or Rust Preventative; Release Agent or Mold Release; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; BoundaryLubricant PTFE,ElastomerThickend
- Viscosity Index: 95
from Dupont Molykote
Air dry coating for high temperature and high load applications (MRO & OEM). Dry film lubricant for components used intermittently or those exposed to unusual environments. USES. Molykote ® 321 Dry Film Lubricant is designed for use on parts that are. inaccessible for lubrication after... [See More]
- Applications: Aerospace; Machine, Gears, Spindles, Ways and Final Drives
- Specific Gravity: 0.9700
- Type / Function: Lubricant; Metal Working; Metal Forming; Metal Cutting; Vacuum Grease, Diffusion Pump Oil or Fluid Suitable for Vacuum; Specialty, Proprietary or Other
- Use Temperature: -288 to 842
from Sunnen Products Company
Man-852 is a non-hazardous, ecologically responsible, unregulated honing oil composed entirely of natural surface active lubricity agents. Because this product does not use additives, it is ideally suited for applications where additives are restricted, such as the aerospace and nuclear industries. [See More]
- Applications: Aerospace; Nuclear Indusries
- Type / Function: Lubricant; Metal Working; Grinding Fluid; Specialty, Proprietary or Other; Honing Oil
from Magnalube, Inc.
Magnalube-GX grease is composed of a lithium-complex thickener infused with functional polymers for better adhesion in wet environments and better performance at higher temperatures. This composition is blended carefully with high viscosity base oils to give the product exceptional film strength and... [See More]
- Applications: Aerospace; Automotive or Transportation; Bearings; Internal Combustion Engines; Compressors; Machine, Gears, Spindles, Ways and Final Drives; Marine; Mil-Spec or Military; Process Equipment, Tanks, Reactor or Lines
- Kinematic Viscosity: 327.0 to 350.0
- Type / Function: Grease / Gel; Lubricant; Corrosion Inhibiting or Rust Preventative; Release Agent or Mold Release; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; Boundary Lubricant Molybdenum and PTFE
- Viscosity Index: 80