Specialty Specialty Fluids and Lubricants

52 Results
Food Grade Silicone Mold Release -- 2011
from Aervoe Industries Incorporated

Ideal for hot or cold molds, low flash, non-staining, non-corrosive formula [See More]

  • Applications: Food Contact Approved; Plastic Injection & Compression Molders
  • Specific Gravity: 0.8000
  • Type / Function: Lubricant; Release Agent or Mold Release; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; Mold Release
  • Use Temperature: 60 to 80
Magnalube-G 5 Lb. Can -- MG5LB
from Magnalube, Inc.

Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]

  • Applications: Aerospace; Automotive or Transportation; Bearings; Internal Combustion Engines; Compressors; Machine, Gears, Spindles, Ways and Final Drives; Marine; Mil-Spec or Military; Process Equipment, Tanks, Reactor or Lines
  • Kinematic Viscosity: 165.0 to 180.0
  • Type / Function: Grease / Gel; Lubricant; Corrosion Inhibiting or Rust Preventative; Release Agent or Mold Release; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; BoundaryLubricant PTFE,ElastomerThickend
  • Viscosity Index: 95
Biodegradable Diamond Lapping Vehicle -- AmberCut™ LVE 44R
from Saint-Gobain Surface Conditioning Group

AmberCut ™ LVE 44R is a water dilutable, synthetic lapping vehicle specifically formulated for the free abrasive lapping of computer disk read/write heads. It provides excellent removal rates, imparts improved surface finishes and enhances plate life. AmberCut LVE 44R has the unique ability to... [See More]

  • Applications: Lapping
  • Specific Gravity: 0.9500
  • Type / Function: Metal Working; Specialty, Proprietary or Other; Lapping Vehicle
  • Flash Point: 200
Industrial Gear Oil -- NanoLub® ISO-220EP
from Nanotech Industrial Solutions

NanoLub ® ISO-220EP Industrial Gear Oil is a new generation fully formulated oil based on our proprietary nano-sized inorganic fullerene-like tungsten disulfide (IF-WS2) particles engineered to provide outstanding load-bearing, anti-wear and ultra-low friction. NanoLub ® ISO-220EP is a blend... [See More]

  • Applications: Power Plants, Mining Equipment, Steel Mills and Cement Plants
  • Composition / Chemistry: Petroleum or Mineral Oil
  • Type / Function: Lubricant; Specialty, Proprietary or Other
  • Features: Extreme Pressure or Chemically Active
Aqueous Quenchants -- Aqua-Quench® 145
from Houghton International, Inc.

Aqua-Quench ® 145 was the world ’s first biostable polymer quenchant formulated specifically for induction and flame hardening applications. The polyalkylene glycol based product has a proven biostable technology that eliminates the need for sump-side additions of antimicrobial agents to... [See More]

  • Applications:
  • Composition / Chemistry: Water Soluble / Emulsion
  • Type / Function: Metal Working; Quenching / Heat Treat; Specialty, Proprietary or Other
Air Compressor and Industrial Oil: Synfilm® -- ISO Grade: 32
from Royal Purple, Ltd.

Synfilm ® is Royal Purple's best-selling industrial lubricant and is recommended for use in air compressors, pumps, steam turbines, bearings, gears, air tools, etc. Synfilm ® is a clean, dry, long life, high film strength, energy efficient, synthetic lubricant that significantly increases... [See More]

  • Applications: Bearings; Compressors; Machine, Gears, Spindles, Ways and Final Drives; Steam Turbines, Air Tools
  • Kinematic Viscosity: 32.0
  • Type / Function: Lubricant; Corrosion Inhibiting or Rust Preventative; Specialty, Proprietary or Other; Air Compressor & Industrial Oil
  • Viscosity Index: 123
Fire Safe, Synthetic Ester-Based Transformer Fluid -- MIDEL 7131
from M&I Materials Limited

MIDEL 7131 is a fire safe, synthetic ester-based transformer fluid that has been successfully serving the global market for over 30 years. Our customers favour MIDEL 7131 for a wide range of applications because of its flexibility, reliability and high performance. MIDEL 7131 has been specifically... [See More]

  • Applications: Electrical / Electronic; Distribution Transformers, Power Transformers, Traction Transformers, Rectifier Transformers, Pole-type Transformers, Tapchangers, Thyristor Cooling
  • Kinematic Viscosity: 28.0
  • Type / Function: Dielectric or Electrically Insulating; Specialty, Proprietary or Other
  • Specific Gravity: 0.9700
Apiezon Grease AP100 Tube
from Edwards Vacuum

A range of Apiezon ® greases is offered for use on high vacuum systems and for many general applications in the laboratory. The high purity greases are non-toxic, are easy to apply and clean off and have long shelf lives. Choice of grease depends largely on operating temperature. [See More]

  • Applications: General Application in the Laboratory
  • Grade / Approvals: Marconi Radar
  • Type / Function: Grease / Gel; Lubricant; Corrosion Inhibiting or Rust Preventative; Vacuum Grease, Diffusion Pump Oil or Fluid Suitable for Vacuum; Specialty, Proprietary or Other
Honing Oil -- CK-50
from Sunnen Products Company

CK-50 is specially formulated for honing cast iron automotive and truck engine blocks and should not be used to hone other materials. It is petroleum based, containing high performance lubricity agents in combination with both sulfur and chlorine extreme pressure additives. If your application... [See More]

  • Applications: Automotive or Transportation; Specially Formulated for Honing Cast Iron Automotive and Truck Engine Blocks
  • Composition / Chemistry: Petroleum or Mineral Oil; Specialty, Proprietary or Other; Sulfur, Clorine
  • Type / Function: Lubricant; Metal Working; Grinding Fluid; Specialty, Proprietary or Other; Honing Oil
Ultra High Vacuum and High Temperature Grease -- Santovac® 5GB
from SantoLubes LLC

SANTOVAC 5-GB Lubricating Grease is a non-melting, high temperature, ultra-high vacuum grease with exceptional resistance to oxidation, radiation, chemical attack, and moisture. The base fluid used in this grease is Polyphenyl Ether (SANTOVAC 5) that has been successfully used for many years in high... [See More]

  • Applications: High Vacuum & Temperature Applications
  • Use Temperature: 601
  • Type / Function: Grease / Gel; Corrosion Inhibiting or Rust Preventative; Dielectric or Electrically Insulating; Vacuum Grease, Diffusion Pump Oil or Fluid Suitable for Vacuum; Specialty, Proprietary or Other
  • Composition / Chemistry: Straight Oil (Non-soluble); Synthetic or Semi-synthetic; Polyphenyl ether (PPE) / Ether
Alcohol Base Diamond Extender/Lubricant -- Etha-Pol Blue Lubricant / Extender
from Advanced Abrasives Corp.

We have developed unique extenders and lubricants to compliment our complete line of Slurries, Suspensions and Compounds. Oil Base Extender/Lubricant - An oil soluble lubricant with low viscosity designed for use with all oil base compounds and slurries. Water Base Extenders/Lubricants - Water base... [See More]

  • Applications: Abrasive Applications
  • Composition / Chemistry: Specialty, Proprietary or Other; Alcohol
  • Type / Function: Lubricant; Specialty, Proprietary or Other; Extender
Magnalube-G .75 oz. Tube -- MG75
from Magnalube, Inc.

Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]

  • Applications: Aerospace; Automotive or Transportation; Bearings; Internal Combustion Engines; Compressors; Machine, Gears, Spindles, Ways and Final Drives; Marine; Mil-Spec or Military; Process Equipment, Tanks, Reactor or Lines
  • Kinematic Viscosity: 165.0 to 180.0
  • Type / Function: Grease / Gel; Lubricant; Corrosion Inhibiting or Rust Preventative; Release Agent or Mold Release; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; BoundaryLubricant PTFE,ElastomerThickend
  • Viscosity Index: 95
Biodegradable Wire Slice Vehicle -- AmberCut™ WS-236T
from Saint-Gobain Surface Conditioning Group

AmberCut ™ WS-236T is a ready-to-use, synthetic, wire slice vehicle specifically formulated for the free abrasive cutting of sapphire or other crystalline materials. It provides excellent cut rates and imparts outstanding surface finishes with reduced warp and TTV. AmberCut WS-236T offers... [See More]

  • Applications: Wire Slicing
  • Specific Gravity: 1.12
  • Type / Function: Metal Working; Specialty, Proprietary or Other; Wire Slice Vehicle
  • Flash Point: 300
Air Hammer Oil -- Premium Rock Drill Oil
from Royal Purple, Ltd.

Air Hammer Oil is recommended for users looking for much longer tool oil life and significantly improved reliability. Air Hammer Oil is an ultra-tough, para-synthetic rock drill / air hammer oil designed to increase the life of air hammers and rock drills. Air Hammer Oil outperforms other E. P. rock... [See More]

  • Applications: For Air Hammers & Rock Drills
  • Kinematic Viscosity: 46.0 to 100.0
  • Type / Function: Lubricant; Corrosion Inhibiting or Rust Preventative; Specialty, Proprietary or Other; Prevents Metal-to-Metal Contact
  • Viscosity Index: 104 to 117
Hydrocarbon Vacuum Grease -- Apiezon AP100
from M&I Materials Limited

Apiezon AP100 Grease. Apiezon AP100 Grease is a silicone-free vacuum grease and lubricant. Containing PTFE, AP100 exhibits extremely high levels of lubricity and has been shown to provide eight times the level of lubrication offered by standard, petroleum-based lubricating greases. Apiezon AP100 is... [See More]

  • Applications: Machine, Gears, Spindles, Ways and Final Drives; Used to Protect Stepping Motors and Gearboxes from Corrosion and Abrasion, to Prevent Seizure in Stopcocks, Taps and Small Metal Fastenings
  • Specific Gravity: 1.04
  • Type / Function: Grease / Gel; Lubricant; Vacuum Grease, Diffusion Pump Oil or Fluid Suitable for Vacuum; Specialty, Proprietary or Other
  • Use Temperature: 50 to 86
Fomblin Fluid 06/6
from Edwards Vacuum

Edwards now offers an extended range of Fomblin ® perfluoropolyether oils for use in rotary vacuum pumps. Fomblin YVAC 06/6 is recommended for Edwards oil sealed rotary pumps and are practically a direct replacement for mineral oil in terms of viscosity and vapor pressure. Fomblin Y16/6 is... [See More]

  • Applications: Rotary Vacuum Pumps
  • Viscosity Index: 25 to 160
  • Type / Function: Lubricant; Corrosion Inhibiting or Rust Preventative; Vacuum Grease, Diffusion Pump Oil or Fluid Suitable for Vacuum; Specialty, Proprietary or Other
  • Specific Gravity: 1.88 to 1.9
Honing Oil -- KG3X
from Sunnen Products Company

KG3X is a non-hazardous, ecologically responsible, unregulated honing oil. Like MAN-852, it is additive free and is composed entirely of surface active lubricity agents, but is formulated to a lower viscosity. Because this product does not use additives, it is ideally suited for applications where... [See More]

  • Applications: Aerospace; Nuclear Indusries
  • Type / Function: Lubricant; Metal Working; Grinding Fluid; Specialty, Proprietary or Other; Honing Oil
Magnalube-G 1 Lb. Can -- MG1LB
from Magnalube, Inc.

Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]

  • Applications: Aerospace; Automotive or Transportation; Bearings; Internal Combustion Engines; Compressors; Machine, Gears, Spindles, Ways and Final Drives; Marine; Mil-Spec or Military; Process Equipment, Tanks, Reactor or Lines
  • Kinematic Viscosity: 165.0 to 180.0
  • Type / Function: Grease / Gel; Lubricant; Corrosion Inhibiting or Rust Preventative; Release Agent or Mold Release; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; BoundaryLubricant PTFE,ElastomerThickend
  • Viscosity Index: 95
Air Mist Lubricant: Synmist® -- ISO Grade: 32
from Royal Purple, Ltd.

Synmist ® is a high film strength, synthetic lubricant specifically designed for use in centralized air-mist lubrication systems. Synmist ® is designed to readily atomize to eliminate large, unwanted, wet oil droplets that can accumulate in mist systems. Synmist ® also exhibits superior... [See More]

  • Applications: Bearings; Centralized Air Mist Lubrication Systems
  • Kinematic Viscosity: 32.0
  • Type / Function: Lubricant; Corrosion Inhibiting or Rust Preventative; Specialty, Proprietary or Other; Air Mist Lubricant
  • Viscosity Index: 123
Hydrocarbon Vacuum Grease -- Apiezon AP101
from M&I Materials Limited

Apiezon AP101 Grease. Apiezon AP101 is a silicone-free, excellent general purpose, hydrocarbon grease, which is intended for a variety of industrial and scientific applications. Apiezon AP101 is a specialist, anti-seize vacuum grease, containing PTFE, which confers superior anti-seize properties... [See More]

  • Applications: Typically Used to Maintain the Smooth Operation of Stopcocks and Taps in Scientific and Industrial Settings
  • Specific Gravity: 0.9810
  • Type / Function: Grease / Gel; Vacuum Grease, Diffusion Pump Oil or Fluid Suitable for Vacuum; Specialty, Proprietary or Other
  • Use Temperature: -40 to 365
Krytox 240 Grease
from Edwards Vacuum

DuPont Krytox fluorinated greases are a family of multipurpose lubricants intended for use in speciality applications at elevated temperatures or in aggressive environments. [See More]

  • Applications: Aggressive Environments
  • Composition / Chemistry: Synthetic or Semi-synthetic; CFC / Chlorofluorcarbon
  • Type / Function: Grease / Gel; Lubricant; Specialty, Proprietary or Other; Elevated Temperatures
Honing Oil -- MAN-852
from Sunnen Products Company

Man-852 is a non-hazardous, ecologically responsible, unregulated honing oil composed entirely of natural surface active lubricity agents. Because this product does not use additives, it is ideally suited for applications where additives are restricted, such as the aerospace and nuclear industries. [See More]

  • Applications: Aerospace; Nuclear Indusries
  • Type / Function: Lubricant; Metal Working; Grinding Fluid; Specialty, Proprietary or Other; Honing Oil
Magnalube-G 120 Lb. Drum -- MG120LB
from Magnalube, Inc.

Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]

  • Applications: Aerospace; Automotive or Transportation; Bearings; Internal Combustion Engines; Compressors; Machine, Gears, Spindles, Ways and Final Drives; Marine; Mil-Spec or Military; Process Equipment, Tanks, Reactor or Lines
  • Kinematic Viscosity: 165.0 to 180.0
  • Type / Function: Grease / Gel; Lubricant; Corrosion Inhibiting or Rust Preventative; Release Agent or Mold Release; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; BoundaryLubricant PTFE,ElastomerThickend
  • Viscosity Index: 95
Assembly Lubricant: Max-Tuff®
from Royal Purple, Ltd.

Max-Tuff is an ultra-tough, synthetic lubricant designed for use in reassembling repaired equipment. Max-Tuff utilizes durable synthetic molecules that adhere to metal surfaces and create an extremely strong barrier between surfaces. This minimizes the possibility of metal-to-metal contact while... [See More]

  • Applications: Reassembling Repaired Equipment
  • Kinematic Viscosity: 683.0
  • Type / Function: Lubricant; Corrosion Inhibiting or Rust Preventative; Specialty, Proprietary or Other; Assembly Lube
  • Viscosity Index: 77
Hydrocarbon Vacuum Grease -- Apiezon H Grease
from M&I Materials Limited

Apiezon H Grease. Apiezon H Grease is a silicone-free high vacuum grease perfectly suited for use at high temperatures in both scientific and industrial applications. H Grease has exceptional 'stiction' and thermal conduction properties and has gained prestigious approvals from a variety of... [See More]

  • Applications: Aerospace; Commonly Used in Scientific and Industrial High Temperature Sealing Applications
  • Specific Gravity: 0.9180
  • Type / Function: Grease / Gel; Vacuum Grease, Diffusion Pump Oil or Fluid Suitable for Vacuum; Specialty, Proprietary or Other
  • Use Temperature: 14 to 464
Santovac 5 Fluid
from Edwards Vacuum

This synthetic fluid is a polyphenyl ether developed from fluids originally produced as lubricants for space vehicles. It has exceptionally low vapor pressure, exceptional thermal stability and a tendency to wet surfaces less readily and "creep" to a lesser extent than is common with most fluids. [See More]

  • Applications: Mass Spectrometry Applications
  • Viscosity Index: 4 to 2400
  • Type / Function: Lubricant; Corrosion Inhibiting or Rust Preventative; Vacuum Grease, Diffusion Pump Oil or Fluid Suitable for Vacuum; Specialty, Proprietary or Other
  • Specific Gravity: 1.2
Honing Oil -- MB-30
from Sunnen Products Company

MB-30 is Sunnen's multi-purpose industrial honing oil. For over forty years, MB-30 has set the standards by which other honing oils are judged. High performance lubricity agents combine with sulfur extreme pressure additives prevent welding and tearing of the work piece and keep the abrasive clean. [See More]

  • Applications: General Purpose
  • Composition / Chemistry: Petroleum or Mineral Oil; Specialty, Proprietary or Other; Sulfur
  • Type / Function: Lubricant; Metal Working; Grinding Fluid; Specialty, Proprietary or Other; Honing Oil
Magnalube-G 14.5 oz. Cartridge -- MG145
from Magnalube, Inc.

Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]

  • Applications: Aerospace; Automotive or Transportation; Bearings; Internal Combustion Engines; Compressors; Machine, Gears, Spindles, Ways and Final Drives; Marine; Mil-Spec or Military; Process Equipment, Tanks, Reactor or Lines
  • Kinematic Viscosity: 165.0 to 180.0
  • Type / Function: Grease / Gel; Lubricant; Corrosion Inhibiting or Rust Preventative; Release Agent or Mold Release; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; BoundaryLubricant PTFE,ElastomerThickend
  • Viscosity Index: 95
Compressor, Pump and General Plant Lubricant: Parafilm® -- ISO Grade: 32
from Royal Purple, Ltd.

Parafilm ® is recommended for use in air compressors, pumps, turbines, bearings and general plant equipment where premium performance is desired but the use of a fully synthetic oil is not a viable option. Parafilm ® is a high film strength, para-synthetic lubricant that offers Royal... [See More]

  • Applications: Bearings; Compressors; General Plant Equipment, Turbines
  • Kinematic Viscosity: 32.0
  • Type / Function: Lubricant; Corrosion Inhibiting or Rust Preventative; Specialty, Proprietary or Other; Para-Synthetic Lubricant
  • Viscosity Index: 120
Hydrocarbon Vacuum Grease -- Apiezon L Grease
from M&I Materials Limited

Apiezon L Grease is a silicone- and halogen-free ultra high vacuum grease suitable for use scientific and industrial applications. L Grease has the best vapour pressure properties of all the Apiezon products and is therefore suitable for use in ultra high vacuum applications. L Grease is regularly... [See More]

  • Applications: Commonly Used in Scientific and Industrial Sealing and Lubrication Applications
  • Specific Gravity: 0.8960
  • Type / Function: Grease / Gel; Vacuum Grease, Diffusion Pump Oil or Fluid Suitable for Vacuum; Specialty, Proprietary or Other
  • Use Temperature: 50 to 86
Ultragrade 15 Oil
from Edwards Vacuum

Edwards offers a range of new oils, Ultragrade ® 15, 19, 20 and 70, which result from a new process. Most manufacturers use a solvent refining process, whereas these oils are produced by a unique hydrotreating process. This process eliminates nitrogen, sulphur and oxygen and the aromatic... [See More]

  • Applications: Large Pumps in Cycling Applications
  • Viscosity Index: 38 to 104
  • Type / Function: Lubricant; Corrosion Inhibiting or Rust Preventative; Vacuum Grease, Diffusion Pump Oil or Fluid Suitable for Vacuum; Specialty, Proprietary or Other
  • Specific Gravity: 0.8600 to 1.07
Honing Oil Concentrate -- MB-40
from Sunnen Products Company

MB-40 combines the best features of our industrial and automotive honing oils in one. It is specially formulated for use in severe applications that encounter problems such as pick up and galling. NOTE: Parts cleaning can be more difficult than with MB-30, so it is recommended that MB-40 be used... [See More]

  • Applications: Automotive or Transportation; Industrial
  • Composition / Chemistry: Petroleum or Mineral Oil; Specialty, Proprietary or Other; Sulfur, Clorine
  • Type / Function: Lubricant; Metal Working; Grinding Fluid; Specialty, Proprietary or Other; Honing Oil
Magnalube-G 35 Lb. Pail -- MG35LB
from Magnalube, Inc.

Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]

  • Applications: Aerospace; Automotive or Transportation; Bearings; Internal Combustion Engines; Compressors; Machine, Gears, Spindles, Ways and Final Drives; Marine; Mil-Spec or Military; Process Equipment, Tanks, Reactor or Lines
  • Kinematic Viscosity: 165.0 to 180.0
  • Type / Function: Grease / Gel; Lubricant; Corrosion Inhibiting or Rust Preventative; Release Agent or Mold Release; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; BoundaryLubricant PTFE,ElastomerThickend
  • Viscosity Index: 95
Food Grade Lubricants -- ISO Grade: 15
from Royal Purple, Ltd.

Poly-Guard ® FDA is recommended for use in compressors, pumps, gear boxes, bearings, hydraulic systems, blowers or almost any other equipment in food processing or pharmaceutical plants requiring oil. Poly-Guard ® FDA is a superior anti-wear, long life, synthetic lubricant that is USDA H-1... [See More]

  • Applications: Bearings; Compressors; Food Contact Approved; Machine, Gears, Spindles, Ways and Final Drives; Food Processing; Pharmaceutical Plants
  • Kinematic Viscosity: 15.0
  • Type / Function: Lubricant; Corrosion Inhibiting or Rust Preventative; Specialty, Proprietary or Other; Synthetic Oil
  • Viscosity Index: 115
Hydrocarbon Vacuum Grease -- Apiezon M Grease
from M&I Materials Limited

Apiezon M Grease is a silicone- and halogen-free high vacuum grease and is ideally suited to all manner of high vacuum applications. Its inherent versatility means M Grease is also frequently used for non-vacuum purposes in both scientific and industrial settings and it is approved for use by NATO. [See More]

  • Applications: Commonly Used in Scientific and Industrial Sealing and Lubrication Applications
  • Specific Gravity: 0.8940
  • Type / Function: Grease / Gel; Vacuum Grease, Diffusion Pump Oil or Fluid Suitable for Vacuum; Specialty, Proprietary or Other
  • Use Temperature: 50 to 86
Magnalube-G 400 Lb. Drum -- MG400LB
from Magnalube, Inc.

Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]

  • Applications: Aerospace; Automotive or Transportation; Bearings; Internal Combustion Engines; Compressors; Machine, Gears, Spindles, Ways and Final Drives; Marine; Mil-Spec or Military; Process Equipment, Tanks, Reactor or Lines
  • Kinematic Viscosity: 165.0 to 180.0
  • Type / Function: Grease / Gel; Lubricant; Corrosion Inhibiting or Rust Preventative; Release Agent or Mold Release; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; BoundaryLubricant PTFE,ElastomerThickend
  • Viscosity Index: 95
Gear and Bearing Oil: Thermyl-Glyde® -- ISO Grade: 460
from Royal Purple, Ltd.

High performance gear oil, with DynaGlyde ®. A high film strength, para-synthetic lubricant that contains slippery, synthetic molecules and special anti-wear additives to provide the lubricity and oiliness properties necessary to excel in worm gear lubrication (including cylindrical and double... [See More]

  • Applications: Bearings; Machine, Gears, Spindles, Ways and Final Drives; Gear Boxes
  • Kinematic Viscosity: 460.0
  • Type / Function: Lubricant; Corrosion Inhibiting or Rust Preventative; Specialty, Proprietary or Other; Severe Service Gear Oils
  • Viscosity Index: 112
Hydrocarbon Vacuum Grease -- Apiezon N Grease
from M&I Materials Limited

Apiezon N Grease is silicone-free and widely recognised and recommended as the cryogenic vacuum grease of choice. This cryogenic grease is specially formulated to exhibit craze-free performance characteristics at low temperatures and withstand frequent cycling between cryogenic temperatures as low... [See More]

  • Applications: Cryogenic Vacuum Seal, Thermal Coupling, Sensor Mounting, Sample Mounting
  • Specific Gravity: 0.9110
  • Type / Function: Grease / Gel; Vacuum Grease, Diffusion Pump Oil or Fluid Suitable for Vacuum; Specialty, Proprietary or Other
  • Use Temperature: -452 to 86
Magnalube-G 5cc Pillow Pack -- MGPP
from Magnalube, Inc.

Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]

  • Applications: Aerospace; Automotive or Transportation; Bearings; Internal Combustion Engines; Compressors; Machine, Gears, Spindles, Ways and Final Drives; Marine; Mil-Spec or Military; Process Equipment, Tanks, Reactor or Lines
  • Kinematic Viscosity: 165.0 to 180.0
  • Type / Function: Grease / Gel; Lubricant; Corrosion Inhibiting or Rust Preventative; Release Agent or Mold Release; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; BoundaryLubricant PTFE,ElastomerThickend
  • Viscosity Index: 95
Hydrocarbon Gas Compressor Oil: NGL-NS™ -- ISO Grade: 100
from Royal Purple, Ltd.

NGL-NS ™ is a premium, synthetic lubricant specifically designed to increase the service life of reciprocating gas compressors in hydrocarbon service where sulfur-sensitive catalysts are present downstream of the compressor. NGL-NS ™ is virtually sulfur free and is formulated with dense,... [See More]

  • Applications: Compressors; Reciprocating Gas Compressors
  • Kinematic Viscosity: 100.0
  • Type / Function: Lubricant; Corrosion Inhibiting or Rust Preventative; Specialty, Proprietary or Other; Hydrocarbon Gas Compressor Oil
  • Viscosity Index: 130
Hydrocarbon Vacuum Grease -- Apiezon T Grease
from M&I Materials Limited

Apiezon T Grease is a silicone-free medium temperature vacuum grease renowned for its quality and tenacity. T Grease has gained approval from prestigious organisations including NATO and the US Navy. Apiezon T Grease: Medium Temperature Vacuum Grease Properties. Apiezon T Grease is a silicone-free... [See More]

  • Applications: Electrical / Electronic; Marine; Sealing and Lubrication in Medium Temperature Environments
  • Specific Gravity: 0.9120
  • Type / Function: Grease / Gel; Vacuum Grease, Diffusion Pump Oil or Fluid Suitable for Vacuum; Specialty, Proprietary or Other
  • Use Temperature: 50 to 248
Magnalube-GX 5 Lb. Can -- MGX5LB
from Magnalube, Inc.

Magnalube-GX grease is composed of a lithium-complex thickener infused with functional polymers for better adhesion in wet environments and better performance at higher temperatures. This composition is blended carefully with high viscosity base oils to give the product exceptional film strength and... [See More]

  • Applications: Aerospace; Automotive or Transportation; Bearings; Internal Combustion Engines; Compressors; Machine, Gears, Spindles, Ways and Final Drives; Marine; Mil-Spec or Military; Process Equipment, Tanks, Reactor or Lines
  • Kinematic Viscosity: 327.0 to 350.0
  • Type / Function: Grease / Gel; Lubricant; Corrosion Inhibiting or Rust Preventative; Release Agent or Mold Release; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; Boundary Lubricant Molybdenum and PTFE
  • Viscosity Index: 80
Royal Purple® Motor Oil -- SAE Grade: 5W20
from Royal Purple, Ltd.

Royal Purple Motor Oil delivers superior protection and improves performance in four-cycle gasoline and diesel engines. It increases horsepower and torque, saves fuels and reduces heat, wear and emissions. It has unsurpassed oxidation stability that allows for extended oil drains and fewer oil... [See More]

  • Applications: Automotive or Transportation; Internal Combustion Engines; Gasoline Engines
  • Kinematic Viscosity: 49.5
  • Type / Function: Lubricant; Corrosion Inhibiting or Rust Preventative; Specialty, Proprietary or Other; High Performance Engine Oil
  • Viscosity Index: 156
PFPE Vacuum Grease -- Apiezon PFPE 501
from M&I Materials Limited

We are pleased to announce that there is a new addition to the Apiezon range of high vacuum greases. Delivering the quality and reliability synonymous with the Apiezon brand, PFPE 501 is the perfect addition to our range. PFPE 501 is a chemically inert, high temperature and extreme pressure... [See More]

  • Applications: Bearings; Machine, Gears, Spindles, Ways and Final Drives; Bearings, Valves, Gears, Threads, O-rings and Seals
  • Specific Gravity: 2
  • Type / Function: Grease / Gel; Lubricant; Vacuum Grease, Diffusion Pump Oil or Fluid Suitable for Vacuum; Specialty, Proprietary or Other
  • Use Temperature: 5 to 482
Magnalube-GX 1 Lb. Can -- MGX1LB
from Magnalube, Inc.

Magnalube-GX grease is composed of a lithium-complex thickener infused with functional polymers for better adhesion in wet environments and better performance at higher temperatures. This composition is blended carefully with high viscosity base oils to give the product exceptional film strength and... [See More]

  • Applications: Aerospace; Automotive or Transportation; Bearings; Internal Combustion Engines; Compressors; Machine, Gears, Spindles, Ways and Final Drives; Marine; Mil-Spec or Military; Process Equipment, Tanks, Reactor or Lines
  • Kinematic Viscosity: 327.0 to 350.0
  • Type / Function: Grease / Gel; Lubricant; Corrosion Inhibiting or Rust Preventative; Release Agent or Mold Release; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; Boundary Lubricant Molybdenum and PTFE
  • Viscosity Index: 80
Synthetic Gear Oil: Max-Gear® -- SAE Grade 75W90
from Royal Purple, Ltd.

Max-Gear is an ultra-tough automotive gear oil. It ’s designed to maximize power and provide unsurpassed protection to heavily loaded gears. It makes gears run smoother, quieter, cooler and longer without overhauls. Max-Gear outperforms other gear oils because it combines the highest quality... [See More]

  • Applications: Automotive or Transportation; Bearings; Machine, Gears, Spindles, Ways and Final Drives; Mil-Spec or Military; Eliminates Harmful Deposits
  • Kinematic Viscosity: 144.5
  • Type / Function: Lubricant; Corrosion Inhibiting or Rust Preventative; Specialty, Proprietary or Other; High Performance Gear Oil
  • Pour Point: -40
Magnalube-GX 120 Lb. Drum -- MGX120LB
from Magnalube, Inc.

Magnalube-GX grease is composed of a lithium-complex thickener infused with functional polymers for better adhesion in wet environments and better performance at higher temperatures. This composition is blended carefully with high viscosity base oils to give the product exceptional film strength and... [See More]

  • Applications: Aerospace; Automotive or Transportation; Bearings; Internal Combustion Engines; Compressors; Machine, Gears, Spindles, Ways and Final Drives; Marine; Mil-Spec or Military; Process Equipment, Tanks, Reactor or Lines
  • Kinematic Viscosity: 327.0 to 350.0
  • Type / Function: Grease / Gel; Lubricant; Corrosion Inhibiting or Rust Preventative; Release Agent or Mold Release; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; Boundary Lubricant Molybdenum and PTFE
  • Viscosity Index: 80
Synthetic Slide/Way lubricantSynway® -- ISO Grade: 32
from Royal Purple, Ltd.

Synway ® is an ultra-tough, tenacious lubricant designed to effectively lubricate machine tool slides and ways. Synway ® allows for smooth, uniform, chatter-free motion and precision control -- even at low table speeds. Its excellent demulsibility properties plus its tacky, adhesive nature... [See More]

  • Applications: Machine Tool Slides & Ways
  • Kinematic Viscosity: 32.0
  • Type / Function: Lubricant; Corrosion Inhibiting or Rust Preventative; Specialty, Proprietary or Other; Slide & Way Lubricant
  • Viscosity Index: 106
Magnalube-GX 14.5 oz. Cartridge -- MGX145
from Magnalube, Inc.

Magnalube-GX grease is composed of a lithium-complex thickener infused with functional polymers for better adhesion in wet environments and better performance at higher temperatures. This composition is blended carefully with high viscosity base oils to give the product exceptional film strength and... [See More]

  • Applications: Aerospace; Automotive or Transportation; Bearings; Internal Combustion Engines; Compressors; Machine, Gears, Spindles, Ways and Final Drives; Marine; Mil-Spec or Military; Process Equipment, Tanks, Reactor or Lines
  • Kinematic Viscosity: 327.0 to 350.0
  • Type / Function: Grease / Gel; Lubricant; Corrosion Inhibiting or Rust Preventative; Release Agent or Mold Release; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; Boundary Lubricant Molybdenum and PTFE
  • Viscosity Index: 80
White Synthetic Food Service Grease: Ultra-Performance® -- White FDA Grease
from Royal Purple, Ltd.

Ultra-Performance ® White FDA Grease is an aluminum complex white H-1 grease authorized by the USDA for use in federally inspected meat and poultry plants. It meets or exceeds the FDA's CFR Title 21 Section 178.3750 purity requirement and is specifically designed for use in the food processing... [See More]

  • Applications: Food Contact Approved; Machine, Gears, Spindles, Ways and Final Drives; Needle, Ball, Journal & Sliding Bearings
  • Kinematic Viscosity: 126.0
  • Type / Function: Grease / Gel; Specialty, Proprietary or Other; White Synthetic Food Service Grease
  • Use Temperature: 0 to 400
Magnalube-GX 35 Lb. Pail -- MGX35LB
from Magnalube, Inc.

Magnalube-GX grease is composed of a lithium-complex thickener infused with functional polymers for better adhesion in wet environments and better performance at higher temperatures. This composition is blended carefully with high viscosity base oils to give the product exceptional film strength and... [See More]

  • Applications: Aerospace; Automotive or Transportation; Bearings; Internal Combustion Engines; Compressors; Machine, Gears, Spindles, Ways and Final Drives; Marine; Mil-Spec or Military; Process Equipment, Tanks, Reactor or Lines
  • Kinematic Viscosity: 327.0 to 350.0
  • Type / Function: Grease / Gel; Lubricant; Corrosion Inhibiting or Rust Preventative; Release Agent or Mold Release; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; Boundary Lubricant Molybdenum and PTFE
  • Viscosity Index: 80
Magnalube-GX 400 Lb. Drum -- MGX400LB
from Magnalube, Inc.

Magnalube-GX grease is composed of a lithium-complex thickener infused with functional polymers for better adhesion in wet environments and better performance at higher temperatures. This composition is blended carefully with high viscosity base oils to give the product exceptional film strength and... [See More]

  • Applications: Aerospace; Automotive or Transportation; Bearings; Internal Combustion Engines; Compressors; Machine, Gears, Spindles, Ways and Final Drives; Marine; Mil-Spec or Military; Process Equipment, Tanks, Reactor or Lines
  • Kinematic Viscosity: 327.0 to 350.0
  • Type / Function: Grease / Gel; Lubricant; Corrosion Inhibiting or Rust Preventative; Release Agent or Mold Release; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; Boundary Lubricant Molybdenum and PTFE
  • Viscosity Index: 80