Dielectric (Transformer / EDM) Specialty Fluids and Lubricants

14 Results
Fire Safe, Synthetic Ester-Based Transformer Fluid -- MIDEL 7131
from M&I Materials Limited

MIDEL 7131 is a fire safe, synthetic ester-based transformer fluid that has been successfully serving the global market for over 30 years. Our customers favour MIDEL 7131 for a wide range of applications because of its flexibility, reliability and high performance. MIDEL 7131 has been specifically... [See More]

  • Type / Function: Dielectric or Electrically Insulating; Specialty, Proprietary or Other
  • Specific Gravity: 0.9700
  • Kinematic Viscosity: 28.0
  • Pour Point: -76
Soft Dielectric Compound Lubricant/Sealant -- Bluesil™ V-726
from Bluestar Silicones USA Corp.

Soft Dielectric Compound Lubricant/Sealant. Description. Bluesil V-726 is a soft, easily spreadible, silica-thickened dimethyl silicone compound. It is designed as a lubricant for rubber and plastics, rubber coated and fiber optic cables. Bluesil V-726 is also an excellent dielectric compound. [See More]

  • Type / Function: Lubricant; Dielectric or Electrically Insulating; Specialty, Proprietary or Other
  • Use Temperature: -50 to 400
  • Specific Gravity: 1.03
  • Dielectric Strength: 650000
Excel 440 High Temperature Penetrant Lubricant
from H2O Control Products, Inc.

With the ability to withstand temperatures to 250 º C, Excel 440 provides unsurpassed friction/wear reduction and is highly effective in applications such as high stress chain lubrication, break-oil for metal fasteners and mechanisms and cutting oil for drilling, tapping and lathe work. With a... [See More]

  • Type / Function: Lubricant; Penetrant or Penetrating Oil; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; Cutting Oil
  • Dielectric Strength: 20000
  • Use Temperature: 480
  • Composition / Chemistry: Straight Oil (Non-soluble)
Food Grade Lube Grease -- 933
from Aervoe Industries Incorporated

Multi-service non-melting or staining, waterproof, fortified with P.T.F.E. [See More]

  • Type / Function: Grease / Gel; Lubricant; Dielectric or Electrically Insulating; Specialty, Proprietary or Other
  • Use Temperature: 40 to 110
  • Specific Gravity: 0.7100
  • Dielectric Strength: 3.00E7
Magnalube-G 5 Lb. Can -- MG5LB
from Magnalube, Inc.

Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]

  • Type / Function: Grease / Gel; Lubricant; Corrosion Inhibiting or Rust Preventative; Release Agent or Mold Release; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; BoundaryLubricant PTFE,ElastomerThickend
  • Viscosity Index: 95
  • Kinematic Viscosity: 165.0 to 180.0
  • Specific Gravity: 1.07 to ?
Ultra High Vacuum and High Temperature Grease -- Santovac® 5GB
from SantoLubes LLC

SANTOVAC 5-GB Lubricating Grease is a non-melting, high temperature, ultra-high vacuum grease with exceptional resistance to oxidation, radiation, chemical attack, and moisture. The base fluid used in this grease is Polyphenyl Ether (SANTOVAC 5) that has been successfully used for many years in high... [See More]

  • Type / Function: Grease / Gel; Corrosion Inhibiting or Rust Preventative; Dielectric or Electrically Insulating; Vacuum Grease, Diffusion Pump Oil or Fluid Suitable for Vacuum; Specialty, Proprietary or Other
  • Composition / Chemistry: Straight Oil (Non-soluble); Synthetic or Semi-synthetic; Polyphenyl ether (PPE) / Ether
  • Use Temperature: 601
  • Applications: High Vacuum & Temperature Applications
Mobilgrind™ Series -- 13
from Mobil Industrial Lubricants

Mobilgrind Series mineral oils are designed for conventional and high-speed grinding and honing applications across a wide range of materials and operations. They can be used in centralized systems or in individual machine tools. Designed to prevent staining of non-ferrous alloys and copper tubing... [See More]

  • Type / Function: Lubricant; Metal Working; Grinding Fluid; Metal Forming; Dielectric or Electrically Insulating; Specialty, Proprietary or Other
  • Specific Gravity: 0.8300
  • Kinematic Viscosity: 4.0
  • Flash Point: 248
Compound -- Molykote® 111
from Dupont Molykote

Silicone-based compound, heavy consistency. APPLICATIONS. Lubrication for control and pressure plug valves, water softener and faucet valves. Sealant for vacuum and pressure systems. Sealant for outdoor equipment (also shipboard) subject to washing and harsh environmental exposure: meters,... [See More]

  • Type / Function: Lubricant; Dielectric or Electrically Insulating; Vacuum Grease, Diffusion Pump Oil or Fluid Suitable for Vacuum; Specialty, Proprietary or Other
  • Use Temperature: -40 to 399
  • Specific Gravity: 1
  • Dielectric Strength: 1.77E7
H2O Corrosion Control Spray -- H2OCC08RF
from H2O Control Products, Inc.

Corrosion Control is a light oil, high dielectric formulation that stops corrosion in electrical enclosures. As a superior moisture inhibitor, H2O Corrosion Control helps keep contact points working efficiently. Perfect for shipping moisture sensitive equipment, whether domestic or overseas. With... [See More]

  • Type / Function: Lubricant; Corrosion Inhibiting or Rust Preventative; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; Corrosion Control
  • Composition / Chemistry: Straight Oil (Non-soluble)
  • Dielectric Strength: 30000
  • Applications: Electrical / Electronic
Food Grade Lube Oil -- 932
from Aervoe Industries Incorporated

Penetrates the surface to loosen rust, corrosion, scale, and dirt [See More]

  • Type / Function: Lubricant; Dielectric or Electrically Insulating; Specialty, Proprietary or Other
  • Use Temperature: 40 to 95
  • Specific Gravity: 0.8000
  • Dielectric Strength: 3.00E7
Magnalube-G .75 oz. Tube -- MG75
from Magnalube, Inc.

Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]

  • Type / Function: Grease / Gel; Lubricant; Corrosion Inhibiting or Rust Preventative; Release Agent or Mold Release; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; BoundaryLubricant PTFE,ElastomerThickend
  • Viscosity Index: 95
  • Kinematic Viscosity: 165.0 to 180.0
  • Specific Gravity: 1.07 to ?
Magnalube-G 1 Lb. Can -- MG1LB
from Magnalube, Inc.

Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]

  • Type / Function: Grease / Gel; Lubricant; Corrosion Inhibiting or Rust Preventative; Release Agent or Mold Release; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; BoundaryLubricant PTFE,ElastomerThickend
  • Viscosity Index: 95
  • Kinematic Viscosity: 165.0 to 180.0
  • Specific Gravity: 1.07 to ?
Magnalube-G 5cc Pillow Pack -- MGPP
from Magnalube, Inc.

Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]

  • Type / Function: Grease / Gel; Lubricant; Corrosion Inhibiting or Rust Preventative; Release Agent or Mold Release; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; BoundaryLubricant PTFE,ElastomerThickend
  • Viscosity Index: 95
  • Kinematic Viscosity: 165.0 to 180.0
  • Specific Gravity: 1.07 to ?
Magnalube-GX 14.5 oz. Cartridge -- MGX145
from Magnalube, Inc.

Magnalube-GX grease is composed of a lithium-complex thickener infused with functional polymers for better adhesion in wet environments and better performance at higher temperatures. This composition is blended carefully with high viscosity base oils to give the product exceptional film strength and... [See More]

  • Type / Function: Grease / Gel; Lubricant; Corrosion Inhibiting or Rust Preventative; Release Agent or Mold Release; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; Boundary Lubricant Molybdenum and PTFE
  • Viscosity Index: 80
  • Kinematic Viscosity: 327.0 to 350.0
  • Specific Gravity: 0.9000 to ?