Metal Working Fluid Specialty Fluids and Lubricants
from Chemetall
Gardobond Z 3200 is an electrolytic, heavy metal-free phosphating process for iron materials to facilitate cold forming. [See More]
- Type / Function: Metal Working; Specialty, Proprietary or Other
from Houghton International, Inc.
Aqua-Quench ® 145 was the world ’s first biostable polymer quenchant formulated specifically for induction and flame hardening applications. The polyalkylene glycol based product has a proven biostable technology that eliminates the need for sump-side additions of antimicrobial agents to... [See More]
- Type / Function: Metal Working; Quenching / Heat Treat; Specialty, Proprietary or Other
- Composition / Chemistry: Water Soluble / Emulsion
from Dupont Molykote
Air dry coating for high temperature and high load applications (MRO & OEM). Dry film lubricant for components used intermittently or those exposed to unusual environments. USES. Molykote ® 321 Dry Film Lubricant is designed for use on parts that are. inaccessible for lubrication after... [See More]
- Type / Function: Lubricant; Metal Working; Metal Forming; Metal Cutting; Vacuum Grease, Diffusion Pump Oil or Fluid Suitable for Vacuum; Specialty, Proprietary or Other
- Use Temperature: -288 to 842
- Specific Gravity: 0.9700
- Flash Point: 102
from Saint-Gobain Surface Conditioning Group
AmberCut ™ LVE 44R is a water dilutable, synthetic lapping vehicle specifically formulated for the free abrasive lapping of computer disk read/write heads. It provides excellent removal rates, imparts improved surface finishes and enhances plate life. AmberCut LVE 44R has the unique ability to... [See More]
- Type / Function: Metal Working; Specialty, Proprietary or Other; Lapping Vehicle
- Flash Point: 200
- Specific Gravity: 0.9500
- Composition / Chemistry: Water Soluble / Emulsion; Synthetic or Semi-synthetic
from Mobil Industrial Lubricants
Mobilgrind Series mineral oils are designed for conventional and high-speed grinding and honing applications across a wide range of materials and operations. They can be used in centralized systems or in individual machine tools. Designed to prevent staining of non-ferrous alloys and copper tubing... [See More]
- Type / Function: Lubricant; Metal Working; Grinding Fluid; Metal Forming; Dielectric or Electrically Insulating; Specialty, Proprietary or Other
- Specific Gravity: 0.8300
- Kinematic Viscosity: 4.0
- Flash Point: 248
from Sunnen Products Company
SCC-605 and SCC-205 Honing Coolant Concentrates are formulated to meet the demands of the KROSSGRINDING ® System, Single-Stroke ® Honing System and metalbond superabrasive honing. SCC-605 and SCC-205 are very similar. Select SCC-605 when honing cast iron. This coolant has the ability to... [See More]
- Type / Function: Lubricant; Flood or Misting Coolant; Metal Working; Specialty, Proprietary or Other; Honing Coolant
from Chevron Lubricants
Designed to provide controlled cooling of steel. Chevron Quenching Oil 70 provides a high initial cooling rate inducing maximum hardness, yet once the critical transformation temperature is passed, the ideal fluid cooling rate decreases to help eliminate the possibility of stresses and metal... [See More]
- Type / Function: Metal Working; Quenching / Heat Treat; Specialty, Proprietary or Other
from BP Lubricants North America
BP Dialectric Fluids are designed for use in electro-discharge machines (EDM) of most power ratings. These hydrocarbon oils, made of the highest purity, and are designed for use in electro-discharge machines (EDM) of most power ratings. BP ® Dielectric fluids provide long fluid life and meet... [See More]
- Type / Function: Metal Working; Dielectric or Electrically Insulating; Specialty, Proprietary or Other
from CITGO Petroleum Corporation
CITGO Quenchol 521 and 624 are highly stable quench oils designed especially for use in steel heat treating operations. They are formulated with premium high viscosity index base oils and additives to provide outstanding service life and performance. CITGO Quenchol products provide: • Excellent... [See More]
- Type / Function: Metal Working; Quenching / Heat Treat; Specialty, Proprietary or Other
from CIMCOOL
CIMTECH ® GL 2015 glass grinding fluid is a low foaming, rapid settling, synthetic. [See More]
- Type / Function: Lubricant; Metal Working; Grinding Fluid; Specialty, Proprietary or Other; Glass Grinding Fluid
- Pour Point: 16
- Specific Gravity: 1.1
- Composition / Chemistry: Water Soluble / Emulsion; Synthetic or Semi-synthetic
from Chemetall
ADD 80 is a heavy duty, safe, organic dispersant designed to be fully compatible with water based and water dispersible metalworking fluid systems. ADD 80 is designed for cleaning out machine tool sumps, coolant supply lines and coolant recycling equipment. The unique formulation allows for the... [See More]
- Type / Function: Metal Working; Specialty, Proprietary or Other
from Saint-Gobain Surface Conditioning Group
AmberCut ™ WS-236T is a ready-to-use, synthetic, wire slice vehicle specifically formulated for the free abrasive cutting of sapphire or other crystalline materials. It provides excellent cut rates and imparts outstanding surface finishes with reduced warp and TTV. AmberCut WS-236T offers... [See More]
- Type / Function: Metal Working; Specialty, Proprietary or Other; Wire Slice Vehicle
- Flash Point: 300
- Specific Gravity: 1.12
- Composition / Chemistry: Synthetic or Semi-synthetic
from Mobil Industrial Lubricants
Mobilmet 760 Series are chlorine-free oils intended for severe cutting operations, especially on difficult-to-machine steels. In comparison with other leading premium cutting oils, Mobilmet 760 Series oils have demonstrated exceptional surface finish, long tool life and control of built-up edge. The... [See More]
- Type / Function: Lubricant; Metal Working; Metal Cutting; Specialty, Proprietary or Other
- Flash Point: 320
- Kinematic Viscosity: 10.0
- Composition / Chemistry: Straight Oil (Non-soluble)
from Sunnen Products Company
CK-50 is specially formulated for honing cast iron automotive and truck engine blocks and should not be used to hone other materials. It is petroleum based, containing high performance lubricity agents in combination with both sulfur and chlorine extreme pressure additives. If your application... [See More]
- Type / Function: Lubricant; Metal Working; Grinding Fluid; Specialty, Proprietary or Other; Honing Oil
- Applications: Automotive or Transportation; Specially Formulated for Honing Cast Iron Automotive and Truck Engine Blocks
- Composition / Chemistry: Petroleum or Mineral Oil; Specialty, Proprietary or Other; Sulfur, Clorine
from Sunnen Products Company
KG3X is a non-hazardous, ecologically responsible, unregulated honing oil. Like MAN-852, it is additive free and is composed entirely of surface active lubricity agents, but is formulated to a lower viscosity. Because this product does not use additives, it is ideally suited for applications where... [See More]
- Type / Function: Lubricant; Metal Working; Grinding Fluid; Specialty, Proprietary or Other; Honing Oil
- Applications: Aerospace; Nuclear Indusries
from Sunnen Products Company
LP8X is a chlorine-free version of MAN-845 honing oil. LP8X is petroleum based and contains a highly effective sulfur additive in combination with lubricity agents to produce slightly higher honing performance than MAN-845 in automotive machine shop applications. If your application requires... [See More]
- Type / Function: Lubricant; Metal Working; Grinding Fluid; Specialty, Proprietary or Other; Honing Oil
- Applications: Automotive or Transportation
- Composition / Chemistry: Petroleum or Mineral Oil; Specialty, Proprietary or Other; Sulfur
from Sunnen Products Company
MAN-845 is formulated for general purpose automotive machine shop honing. It is excellent for con rods, piston pins, king pins, or general shop honing. MAN-845 can be boosted if necessary for occasional honing of more difficult materials (like aluminum or high nickel cast iron) by adding a small... [See More]
- Type / Function: Lubricant; Metal Working; Grinding Fluid; Specialty, Proprietary or Other; Honing Oil
- Applications: Automotive or Transportation
- Composition / Chemistry: Petroleum or Mineral Oil; Specialty, Proprietary or Other; Sulfur, Clorine