Round Tube and Pipe Bending Machines
from Ideal Industries, Inc.
BENDER HEAD TYPE. DUCTILE IRON MATERIAL. NO HANDLE INCLUDED. 1/2 INCH EMT CONDUIT SIZE. INCLUDES CONVENIENT BENDING GUIDE [See More]
- Shape: Round
- Power: Manual
- Type: Roll
- Maximum Round Size: 0.5000
from transfluid Maschinenbau GmbH
Mobile wheeled machine suitable for maintenance and site pipework, drop-on quick-hange tooling – no adjustments necessary, fully hydraulic, can be controlled easily, manual or semi automatic operation [See More]
- Shape: Round
- Power: Manual (optional feature); Hydraulic
- Type: Rotary Draw / Mandrel
- Maximum Round Size: 0.2500 to 4
from Greenlee Textron, Inc.
2-5/8 TO 5-7/8 INCH RIGID BENDING RADIUS [See More]
- Shape: Round
- Power: Manual
from Bobcat Company
The robust Bobcat ® rebar bender attachment is a fast, easy and convenient way to bend rebar on site. It ’s ideal for road repair and maintenance, structural building projects, concrete work, military facilities and concrete/asphalt plants. The rebar bender eliminates the need for manual... [See More]
- Shape: Round
- Power: Hydraulic
- Type: Rotary Draw / Mandrel
from J&S Machine, Inc.
J &S Machine carries a full line of Tre C bending machines capable of covering the many needs of the bending industry. The Tre C product line includes a variety of machines used to bend window and storefront extrusions, angle iron, tube and pipe, and a variety of other materials. To do this, Tre... [See More]
- Shape: Round
- Power: Hydraulic; Electric
- Type: Roll
- Maximum Round Size: 1.18
from Garage Equipment Supply
BendPak has been building benders for more than three decades, with a single overriding priority-performance. The 1302BAS-202 Semi-automatic exhaust pipe bender includes the 202 die package and a dual function end finishing unit for precision OE expansions and flares. This tubing bender has a... [See More]
- Shape: Round
- Maximum Round Size: 3
- Type: Roll
from BLM GROUP USA Corporation
CNC tube benders, available in right or left bending configuration and optionally equipped with automatic loading and unloading, variable radius bending facility and in line punching stations. Controlled and programmed by the innovative VGP3D: Highly innovative 3D Graphic Programming Software... [See More]
- Shape: Round
- Power: Electric
- Type: Rotary Draw / Mandrel
- Maximum Round Size: ? to 1.26
from Klein Tools, Inc.
BENDER HEAD WITH HANDLE TYPE. IRON MATERIAL. 4 INCH BENDING RADIUS. YES HANDLE INCLUDED. 1/2 INCH EMT CONDUIT SIZE. HANDLE COLOR ORANGE. IMC/RIGID CONDUIT SIZE 1/2 INCH [See More]
- Shape: Round
- Power: Manual
- Type: Roll
- Maximum Round Size: 0.5000
from Ideal Industries, Inc.
BENDER HEAD WITH HANDLE TYPE. DUCTILE IRON MATERIAL. YES HANDLE INCLUDED. 1/2 INCH EMT CONDUIT SIZE. HANDLE FINISH BAKED-ON BLUE ENAMEL. INCLUDES CONVENIENT BENDING GUIDE [See More]
- Shape: Round
- Power: Manual
- Type: Roll
- Maximum Round Size: 0.5000
from transfluid Maschinenbau GmbH
The DB CNC VE series are absolute powerhouses of machines. They can bend tubes in round, oval, square, rectangular, and other special profile shapes. In addition, they are known for outstanding rigidity and power which is unmatched in the market for this size of machines. [See More]
- Shape: Round
- Power: Electric
- Type: Rotary Draw / Mandrel
- Maximum Round Size: 0.7500 to 4
from Greenlee Textron, Inc.
YES HANDLE INCLUDED. 1/2 INCH EMT CONDUIT SIZE. LITTLE KICKER[R] BRAND [See More]
- Shape: Round
- Maximum Round Size: 0.5000
- Power: Manual
from J&S Machine, Inc.
These models are high performance hydraulic machines for bending steel and aluminum sections. The machines' housing and frame are made of heavy G30 cast iron and are electro welded onto a sheet metal base. All of the shafts, gears, and pinions are constructed of nickel chromium steel that is... [See More]
- Shape: Round
- Power: Hydraulic; Electric
- Type: Roll
- Maximum Round Size: 1.97
from Garage Equipment Supply
BendPak has been building benders for more than three decades, with a single overriding priority-performance. The 1302BAS-202 Semi-automatic exhaust pipe bender includes the 202 die package and a dual function end finishing unit for precision OE expansions and flares. This tubing bender has a... [See More]
- Shape: Round
- Maximum Round Size: 3
- Type: Roll
from BLM GROUP USA Corporation
Equipped with two bidirectional bending heads (clockwise and counter-clockwise) with variable radius feature, DH2010VGP doubles productivity rates and bends in one cycle even complex wire and/or tube shapes both with coil feeding and straightened cut to length bar. [See More]
- Shape: Round
- Power: Electric
- Type: Rotary Draw / Mandrel
- Maximum Round Size: ? to 0.3150
from Klein Tools, Inc.
BENDER WITH HANDLE TYPE. ALUMINUM MATERIAL. 4 INCH BENDING RADIUS. YES HANDLE INCLUDED. 1/2 INCH EMT CONDUIT SIZE. HANDLE COLOR ORANGE [See More]
- Shape: Round
- Power: Manual
- Type: Roll
- Maximum Round Size: 0.5000
from Ideal Industries, Inc.
BENDER HEAD TYPE. ALUMINUM MATERIAL. NO HANDLE INCLUDED. 1/2 INCH EMT CONDUIT SIZE. INCLUDES CONVENIENT BENDING GUIDE [See More]
- Shape: Round
- Power: Manual
- Type: Roll
- Maximum Round Size: 0.5000
from transfluid Maschinenbau GmbH
Energy savings up to 70% by control of the hydraulic pump via a servo motor. On demand system only runs when hydraulic pressure is required; reducing the overall duty cycle and increasing lifecycle of all hydraulic components. The DB 3A-CNC mandrel bending machine performs tight radius bends with... [See More]
- Shape: Round
- Power: Hydraulic
- Type: Rotary Draw / Mandrel
- Maximum Round Size: 0.2500 to 2.38
from Greenlee Textron, Inc.
YES HANDLE INCLUDED. 3/4 INCH EMT CONDUIT SIZE. LITTLE KICKER[R] BRAND [See More]
- Shape: Round
- Maximum Round Size: 0.7500
- Power: Manual
from J&S Machine, Inc.
These models are high performance hydraulic machines for bending steel and aluminum sections. The machines' housing and frame are made of heavy G30 cast iron and are electro welded onto a sheet metal base. All of the shafts, gears, and pinions are constructed of nickel chromium steel that is... [See More]
- Shape: Round
- Power: Hydraulic; Electric
- Type: Roll
- Maximum Round Size: 2.76
from Garage Equipment Supply
BendPak has been building benders for more than three decades, with a single overriding priority-performance. The 1302BAS-202 Semi-automatic exhaust pipe bender includes the 202 die package and a dual function end finishing unit for precision OE expansions and flares. This tubing bender has a... [See More]
- Shape: Round
- Maximum Round Size: 3
- Type: Roll
from BLM GROUP USA Corporation
Fully electric bending machine, with right and left bending in process and 3D graphic visual programming (VGP3D). Some features of E-TURN fully electric machine: No mechanical adjustment is needed. In-process right and left bending, with fixed and variable radius. Reduced time for programming and... [See More]
- Shape: Round
- Power: Electric
- Type: Rotary Draw / Mandrel
- Maximum Round Size: 0.2362 to 1.26
from Klein Tools, Inc.
BENDER WITH HANDLE TYPE. ALUMINUM MATERIAL. 5 INCH BENDING RADIUS. YES HANDLE INCLUDED. 3/4 INCH EMT CONDUIT SIZE. 1/2 INCH RIGID/IMC CONDUIT SIZE. HANDLE COLOR ORANGE [See More]
- Shape: Round
- Power: Manual
- Type: Roll
- Maximum Round Size: 0.7500
from Ideal Industries, Inc.
BENDER HEAD WITH HANDLE TYPE. ALUMINUM MATERIAL. YES HANDLE INCLUDED. 1/2 INCH EMT CONDUIT SIZE. HANDLE FINISH BAKED-ON BLUE ENAMEL. INCLUDES CONVENIENT BENDING GUIDE [See More]
- Shape: Round
- Power: Manual
- Type: Roll
- Maximum Round Size: 0.5000
from transfluid Maschinenbau GmbH
With our clockwise/counterclockwise bending machines the most complex bends become reality with great accuracy. The Bending head of our fully electric CNC R/L series can be positioned horizontally and vertically, including 360° rotation axis for a change of bending direction (right- or left-hand). [See More]
- Shape: Round
- Maximum Round Size: 0.2500 to 2.38
- Type: Rotary Draw / Mandrel
- Maximum Bending Angle: 7
from Greenlee Textron, Inc.
ALUMINUM, STEEL MATERIAL. 2-21/32 TO 7-3/8 INCH IMC, 2-21/32 TO 9 INCH RIGID, 5-3/32 TO 9-3/16 INCH EMT BENDING RADIUS. 3/4 TO 2 INCH EMT CONDUIT SIZE. ALUMINUM CONDUIT MATERIAL [See More]
- Shape: Round
- Maximum Round Size: 0.7500 to 2
- Power: Manual
from J&S Machine, Inc.
These models are high performance hydraulic machines for bending steel and aluminum sections. The machines' housing and frame are made of heavy G30 cast iron and are electro welded onto a sheet metal base. All of the shafts, gears, and pinions are constructed of nickel chromium steel that is... [See More]
- Shape: Round
- Power: Hydraulic; Electric
- Type: Roll
- Maximum Round Size: 4.72
from Garage Equipment Supply
BendPak has been building benders for more than three decades, with a single overriding priority-performance. The 1302BAS-202 Semi-automatic exhaust pipe bender includes the 202 die package and a dual function end finishing unit for precision OE expansions and flares. This tubing bender has a... [See More]
- Shape: Round
- Maximum Round Size: 3
- Type: Roll
from BLM GROUP USA Corporation
Fully electric CNC tube bending machine for tubes with OD 80 mm, 9 axis with 3D visual graphic programming (VGP3D). Features: multiradii (up to 8 tools). bend head with left or right hand bending sense configuration. all the critical machine setting parameters set and managed by the CNC control. [See More]
- Shape: Round
- Power: Electric
- Type: Rotary Draw / Mandrel
- Maximum Round Size: ? to 1.65
from Klein Tools, Inc.
BENDER HEAD WITH HANDLE TYPE. IRON MATERIAL. NO HANDLE INCLUDED. 1/2 INCH EMT CONDUIT SIZE [See More]
- Shape: Round
- Power: Manual
- Type: Roll
- Maximum Round Size: 0.5000
from transfluid Maschinenbau GmbH
Transportable, versatile and thoroughly tried and tested: the mobile bending machine is a smart companion for any bending directly on the object, because of its simple and effective technology. [See More]
- Shape: Round
- Maximum Round Size: 0.2500 to 2.38
- Power: Hydraulic
- Maximum Bending Angle: 4.1
from Greenlee Textron, Inc.
7-1/4 TO 9-1/2 INCH RIGID BENDING RADIUS. 90 DEG BENDING ANGLE. 1-1/4 TO 4 INCH RIGID RIGID/IMC CONDUIT SIZE. APPLICATION 1-1/4 TO 2 INCH ONE-SHOT 90 DEG AND 2-1/2 TO 4 INCH SEGMENT BENDING. INCLUDES HYDRAULIC PUMP [See More]
- Shape: Round
- Maximum Round Size: 1.25 to 4
- Power: Manual
- Maximum Bending Angle: 90
from J&S Machine, Inc.
J &S Machine carries a full line of Tre C bending machines capable of covering the many needs of the bending industry. The Tre C product line includes a variety of machines used to bend window and storefront extrusions, angle iron, tube and pipe, and a variety of other materials. To do this, Tre... [See More]
- Shape: Round
- Power: Hydraulic; Electric
- Type: Roll
- Maximum Round Size: 1.97
from Garage Equipment Supply
BendPak has been building benders for more than three decades, with a single overriding priority-performance. The 1302BAS-202 Semi-automatic exhaust pipe bender includes the 202 die package and a dual function end finishing unit for precision OE expansions and flares. This tubing bender has a... [See More]
- Shape: Round
- Maximum Round Size: 3
- Type: Roll
from BLM GROUP USA Corporation
Fully electric (12 axes) tube bending with 3D visual programming software (VGP3D). The machine can be freely and quickly switched into right-hand or left-hand configuration, for tubes up to 150 mm. Details: Multi-stack (up to 8 stacks). All critical machine setting parameters are established and... [See More]
- Shape: Round
- Power: Electric
- Type: Rotary Draw / Mandrel
- Maximum Round Size: ? to 3.94
from Greenlee Textron, Inc.
BENDER HEAD TYPE. ALUMINUM MATERIAL. 4-3/16 INCH BENDING RADIUS. 10, 22-1/2, 30, 45, 60 DEG BENDING ANGLE. 1/2 INCH EMT CONDUIT SIZE. SITE-RITE[R] BRAND. PEDAL TYPE FOOT [See More]
- Shape: Round
- Maximum Round Size: 0.5000
- Power: Manual
- Maximum Bending Angle: 10 to 60
from J&S Machine, Inc.
J &S Machine carries a full line of Tre C bending machines capable of covering the many needs of the bending industry. The Tre C product line includes a variety of machines used to bend window and storefront extrusions, angle iron, tube and pipe, and a variety of other materials. To do this, Tre... [See More]
- Shape: Round
- Power: Hydraulic; Electric
- Type: Roll
- Maximum Round Size: 2.36
from Garage Equipment Supply
Two separate end finishing units at rear for all necessary flaring and expanding. Digital control for automatic or manual bending operations. Includes 302 die package. Comes complete with quick release bending and end finishing dies. Includes high-speed clampless swager and internal expander. [See More]
- Shape: Round
- Maximum Round Size: 3
- Type: Roll
from BLM GROUP USA Corporation
The benefit of this combined working process, is the ability to incorporate different working operations in a single and specific production process i.e. straightening, end-forming, de-burring, bending and cut-off. The PLANET can also be configured, with different modules, to allow optional... [See More]
- Shape: Round
- Power: Electric
- Type: Ram; Rotary Draw / Mandrel
- Maximum Round Size: ? to 0.7480
from Greenlee Textron, Inc.
BENDER HEAD WITH HANDLE TYPE. ALUMINUM MATERIAL. 4 TO 3/16 INCH BENDING RADIUS. YES HANDLE INCLUDED. 10, 22-1/2, 30, 45, 60 DEG BENDING ANGLE. 1/2 INCH EMT CONDUIT SIZE. SITE-RITE[R] BRAND. PEDAL TYPE FOOT [See More]
- Shape: Round
- Maximum Round Size: 0.5000
- Power: Manual
- Maximum Bending Angle: 10 to 60
from J&S Machine, Inc.
The CRM 140 is a hydraulic bending machine that uses the central roller to create a radius. The central roller is hydraulically positioned and the position is fed back to the control console by an encoder which is records the position on a digital display. The descent of the roller can be programmed... [See More]
- Shape: Round
- Power: Hydraulic
- Type: Rotary Draw / Mandrel
- Maximum Round Size: 2.36
from Garage Equipment Supply
Two separate end finishing units at rear for all necessary flaring and expanding. Three-button control for automatic or manual bending operations. Includes 302 die package. Comes complete with quick release bending and end finishing dies. Includes high-speed clampless swager and internal expander. [See More]
- Shape: Round
- Maximum Round Size: 3
- Type: Roll
from BLM GROUP USA Corporation
SMART is the new all-electric (8 axes) tube bending machine with 3D visual programming software (VGP3D), SMART meets the following requirements: Can be freely and quickly switched into right-hand or left-hand configuration. Multi-stack. The automatic load and unload integrated in the machine offer... [See More]
- Shape: Round
- Power: Electric
- Type: Rotary Draw / Mandrel
- Maximum Round Size: ? to 1.1
from Greenlee Textron, Inc.
BENDER HEAD TYPE. IRON MATERIAL. 4 TO 3/16 INCH BENDING RADIUS. 10, 22-1/2, 30, 45, 60 DEG BENDING ANGLE. 1/2 INCH EMT CONDUIT SIZE. SITE-RITE[R] BRAND. PEDAL TYPE FOOT [See More]
- Shape: Round
- Maximum Round Size: 0.5000
- Power: Manual
- Maximum Bending Angle: 10 to 60
from J&S Machine, Inc.
SIMASV became the first company to manufacture horizontal bending presses. Known for their flexibility and versatility, SIMASV presses are user-friendly and easy to maintain. A sturdy machine with a steel worktable, and hardened and ground steel carriage, SIMASV bending presses are specially... [See More]
- Shape: Round; Rectangle; Square; Angle / Channel
- Power: Hydraulic
- Type: Ram; Rotary Draw / Mandrel
from Garage Equipment Supply
Two separate end finishing units at rear for all necessary flaring and expanding. Three-button control for automatic or manual bending operations. Includes 302 die package. Comes complete with quick release bending and end finishing dies. Includes high-speed clampless swager and internal expander. [See More]
- Shape: Round
- Maximum Round Size: 3
- Type: Roll
from Greenlee Textron, Inc.
BENDER HEAD WITH HANDLE TYPE. IRON MATERIAL. 4 TO 3/16 INCH BENDING RADIUS. YES HANDLE INCLUDED. 10, 22-1/2, 30, 45, 60 DEG BENDING ANGLE. 1/2 INCH EMT CONDUIT SIZE. SITE-RITE[R] BRAND. PEDAL TYPE FOOT [See More]
- Shape: Round
- Maximum Round Size: 0.5000
- Power: Manual
- Maximum Bending Angle: 10 to 60
from J&S Machine, Inc.
SIMASV became the first company to manufacture horizontal bending presses. Known for their flexibility and versatility, SIMASV presses are user-friendly and easy to maintain. A sturdy machine with a steel worktable, and hardened and ground steel carriage, SIMASV bending presses are specially... [See More]
- Shape: Round; Rectangle; Square; Angle / Channel
- Power: Hydraulic
- Type: Ram; Rotary Draw / Mandrel
from Garage Equipment Supply
Now you do have a choice. BendPak Blue Bullet ™ BB-1 delivers superior performance at a highly competitive price. We took our standard bender and equipped it with a simple knee valve and degree plate combination. BendPak made it simple but rugged, and oh yea, affordable. What more could you... [See More]
- Shape: Round
- Maximum Round Size: 3
- Type: Roll
from Greenlee Textron, Inc.
BENDER HEAD TYPE. ALUMINUM MATERIAL. 5-1/8 INCH BENDING RADIUS. 10, 22-1/2, 30, 45, 60 DEG BENDING ANGLE. 3/4 INCH EMT CONDUIT SIZE. 1/2 INCH RIGID/IMC CONDUIT SIZE. SITE-RITE[R] BRAND. PEDAL TYPE FOOT [See More]
- Shape: Round
- Maximum Round Size: 0.5000
- Power: Manual
- Maximum Bending Angle: 10 to 60
from J&S Machine, Inc.
SIMASV became the first company to manufacture horizontal bending presses. Known for their flexibility and versatility, SIMASV presses are user-friendly and easy to maintain. A sturdy machine with a steel worktable, and hardened and ground steel carriage, SIMASV bending presses are specially... [See More]
- Shape: Round; Rectangle; Square; Angle / Channel
- Power: Hydraulic
- Type: Ram; Rotary Draw / Mandrel
from Garage Equipment Supply
Now you do have a choice. BendPak Blue Bullet BB-2 delivers superior performance at a highly competitive price. We took our standard bender and equipped it with a simple knee valve and degree plate combination. BendPak made it simple but rugged, and oh yea, affordable. What more could you ask for?... [See More]
- Shape: Round
- Maximum Round Size: 3
- Type: Roll
from Greenlee Textron, Inc.
BENDER HEAD WITH HANDLE TYPE. ALUMINUM MATERIAL. 5-1/8 INCH BENDING RADIUS. YES HANDLE INCLUDED. 10, 22-1/2, 30, 45, 60 DEG BENDING ANGLE. 3/4 INCH EMT CONDUIT SIZE. 1/2 INCH RIGID/IMC CONDUIT SIZE. SITE-RITE[R] BRAND. PEDAL TYPE FOOT [See More]
- Shape: Round
- Maximum Round Size: 0.5000
- Power: Manual
- Maximum Bending Angle: 10 to 60
from J&S Machine, Inc.
SIMASV became the first company to manufacture horizontal bending presses. Known for their flexibility and versatility, SIMASV presses are user-friendly and easy to maintain. A sturdy machine with a steel worktable, and hardened and ground steel carriage, SIMASV bending presses are specially... [See More]
- Shape: Round; Rectangle; Square; Angle / Channel
- Power: Hydraulic
- Type: Ram; Rotary Draw / Mandrel
from Greenlee Textron, Inc.
BENDER HEAD WITH HANDLE TYPE. IRON MATERIAL. 5-1/8 INCH BENDING RADIUS. YES HANDLE INCLUDED. 10, 22-1/2, 30, 45, 60 DEG BENDING ANGLE. 3/4 INCH EMT CONDUIT SIZE. 1/2 INCH RIGID/IMC CONDUIT SIZE. SITE-RITE[R] BRAND. PEDAL TYPE FOOT [See More]
- Shape: Round
- Maximum Round Size: 0.5000
- Power: Manual
- Maximum Bending Angle: 10 to 60
from J&S Machine, Inc.
SIMASV became the first company to manufacture horizontal bending presses. Known for their flexibility and versatility, SIMASV presses are user-friendly and easy to maintain. A sturdy machine with a steel worktable, and hardened and ground steel carriage, SIMASV bending presses are specially... [See More]
- Shape: Round; Rectangle; Square; Angle / Channel
- Power: Hydraulic
- Type: Ram; Rotary Draw / Mandrel
from Greenlee Textron, Inc.
BENDER HEAD TYPE. ALUMINUM MATERIAL. 5-1/8 INCH BENDING RADIUS. 10, 22-1/2, 30, 45, 60 DEG BENDING ANGLE. 1 INCH EMT CONDUIT SIZE. 3/4 INCH RIGID/IMC CONDUIT SIZE. SITE-RITE[R] BRAND. PEDAL TYPE FOOT [See More]
- Shape: Round
- Maximum Round Size: 0.7500
- Power: Manual
- Maximum Bending Angle: 10 to 60
from J&S Machine, Inc.
SIMASV became the first company to manufacture horizontal bending presses. Known for their flexibility and versatility, SIMASV presses are user-friendly and easy to maintain. A sturdy machine with a steel worktable, and hardened and ground steel carriage, SIMASV bending presses are specially... [See More]
- Shape: Round; Rectangle; Square; Angle / Channel
- Power: Hydraulic
- Type: Ram; Rotary Draw / Mandrel
from Greenlee Textron, Inc.
BENDER HEAD WITH HANDLE TYPE. ALUMINUM MATERIAL. 6-1/2 INCH BENDING RADIUS. YES HANDLE INCLUDED. 10, 22-1/2, 30, 45, 60 DEG BENDING ANGLE. 1 INCH EMT CONDUIT SIZE. 3/4 INCH RIGID/IMC CONDUIT SIZE. SITE-RITE[R] BRAND. PEDAL TYPE FOOT [See More]
- Shape: Round
- Maximum Round Size: 0.7500
- Power: Manual
- Maximum Bending Angle: 10 to 60
from J&S Machine, Inc.
The YLM line of CNC electric benders combines the energy savings and quite operation of electric servo control with advanced design features and software to provide the package customers are looking for. The software features the teaching mode programming operation with precise positioning of all... [See More]
- Shape: Round; Rectangle; Square
- Power: Hydraulic; Electric
- Type: Rotary Draw / Mandrel
- Maximum Round Size: 2 to 4
from Greenlee Textron, Inc.
BENDER HEAD WITH HANDLE TYPE. IRON MATERIAL. 6-1/2 INCH BENDING RADIUS. YES HANDLE INCLUDED. 10, 22-1/2, 30, 45, 60 DEG BENDING ANGLE. 1 INCH EMT CONDUIT SIZE. 3/4 INCH RIGID/IMC CONDUIT SIZE. SITE-RITE[R] BRAND. PEDAL TYPE FOOT [See More]
- Shape: Round
- Maximum Round Size: 0.7500
- Power: Manual
- Maximum Bending Angle: 10 to 60
from J&S Machine, Inc.
The YLM line of CNC electric benders combines the energy savings and quite operation of electric servo control with advanced design features and software to provide the package customers are looking for. The software features the teaching mode programming operation with precise positioning of all... [See More]
- Shape: Round
- Power: Hydraulic; Electric
- Type: Rotary Draw / Mandrel
- Maximum Round Size: 0.5000 to 1
from Greenlee Textron, Inc.
BENDER HEAD TYPE. ALUMINUM MATERIAL. 9-5/8 INCH BENDING RADIUS. 10, 22-1/2, 30, 45, 60 DEG BENDING ANGLE. 1-1/4 INCH EMT CONDUIT SIZE. 1 INCH RIGID/IMC CONDUIT SIZE. SITE-RITE[R] BRAND. PEDAL TYPE FOOT [See More]
- Shape: Round
- Maximum Round Size: 1
- Power: Manual
- Maximum Bending Angle: 10 to 60
from J&S Machine, Inc.
J &S Machine carries a full line of YLM CNC bending machines capable of covering the many needs of the bending industry. Industries served are: automotive, furniture, appliance, exercise equipment, machine frames, carts, architecture, aircraft, HVAC, and job shop products. The YLM product line... [See More]
- Shape: Round; Rectangle; Square
- Power: Hydraulic
- Type: Rotary Draw / Mandrel
- Maximum Round Size: 2 to 4
from Greenlee Textron, Inc.
BENDER HEAD TYPE. IRON MATERIAL. 9-5/8 INCH BENDING RADIUS. 10, 22-1/2, 30, 45, 60 DEG BENDING ANGLE. 1-1/4 INCH EMT CONDUIT SIZE. 1 INCH RIGID/IMC CONDUIT SIZE. SITE-RITE[R] BRAND. PEDAL TYPE FOOT [See More]
- Shape: Round
- Maximum Round Size: 1
- Power: Manual
- Maximum Bending Angle: 10 to 60
from J&S Machine, Inc.
J &S Machine carries a full line of YLM CNC bending machines capable of covering the many needs of the bending industry. Industries served are: automotive, furniture, appliance, exercise equipment, machine frames, carts, architecture, aircraft, HVAC, and job shop products. The YLM product line... [See More]
- Shape: Round
- Power: Hydraulic
- Type: Rotary Draw / Mandrel
- Maximum Round Size: 0.3930 to 0.6250
from Greenlee Textron, Inc.
ALUMINUM MATERIAL. 4 TO 9-1/2 INCH RIGID BENDING RADIUS. 1, 1-1/4, 1-1/2, 2 INCH RIGID RIGID/IMC CONDUIT SIZE. INCLUDES HYDRAULIC PUMP [See More]
- Shape: Round
- Maximum Round Size: 1 to 2
- Power: Manual
from J&S Machine, Inc.
J &S Machine carries a full line of YLM CNC bending machines capable of covering the many needs of the bending industry. Industries served are: automotive, furniture, appliance, exercise equipment, machine frames, carts, architecture, aircraft, HVAC, and job shop products. The YLM product line... [See More]
- Shape: Round
- Power: Hydraulic
- Type: Rotary Draw / Mandrel
- Maximum Round Size: 0.2360 to 0.3150
from Greenlee Textron, Inc.
HYDRAULIC TYPE. STEEL REINFORCED (FOLLOW BAR) MATERIAL. 13-1/2 TO 20-7/8 INCH BENDING RADIUS. NO HANDLE INCLUDED. 0 TO 90 DEG BENDING ANGLE. 2-1/2 TO 4 INCH EMT CONDUIT SIZE. 2-1/2 TO 4 INCH RIGID/IMC CONDUIT SIZE. CAM TRACK[R] BRAND [See More]
- Shape: Round
- Maximum Round Size: 2.5 to 4
- Power: Manual; Hydraulic
- Maximum Bending Angle: 0.0 to 90
from J&S Machine, Inc.
YLM double-head compression hydraulic tube benders are high production benders capable of making two bends simultaneously. The CR-T38D and CR-T50D are NC controlled with the ability to bend multiple tubes at one-time. The Bend angles can be adjusted to bend at the same angle or two separate angles. [See More]
- Shape: Round; Rectangle; Square
- Power: Manual; Hydraulic
- Type: Ram; Rotary Draw / Mandrel
- Maximum Round Size: 1.5
from Greenlee Textron, Inc.
STEEL REINFORCED FOLLOW BAR MATERIAL. 13-1/2 TO 20-7/8 INCH BENDING RADIUS. 90 DEG BENDING ANGLE. 2-1/2 TO 4 INCH EMT EMT CONDUIT SIZE. 2-1/2 TO 4 IMC, 2-1/2 TO 4 INCH RIGID RIGID/IMC CONDUIT SIZE. STEEL REINFORCED FOLLOW BAR CONDUIT MATERIAL. CAM TRACK[R] BRAND [See More]
- Shape: Round
- Maximum Round Size: 2.5 to 4
- Power: Manual
- Maximum Bending Angle: 90
from J&S Machine, Inc.
YLM double-head compression hydraulic tube benders are high production benders capable of making two bends simultaneously. The CR-T38D and CR-T50D are NC controlled with the ability to bend multiple tubes at one-time. The Bend angles can be adjusted to bend at the same angle or two separate angles. [See More]
- Shape: Round; Rectangle; Square
- Power: Manual; Hydraulic
- Type: Ram; Rotary Draw / Mandrel
- Maximum Round Size: 2
from Greenlee Textron, Inc.
STEEL MATERIAL. 13-1/2 TO 20-7/8 INCH BENDING RADIUS. 90 DEG BENDING ANGLE. 2-1/2 TO 4 INCH EMT CONDUIT SIZE. 2-1/2 TO 4 INCH RIGID/IMC CONDUIT SIZE. CAM TRACK[R] BRAND. OPERATING VOLTAGE RATING 120 VAC. INCLUDES 980 ELECTRIC HYDRAULIC PUMP. APPLICATION ONE-SHOT 90 DEG BENDS IN 2-1/2, 3, 3-1/2 AND 4... [See More]
- Shape: Round
- Maximum Round Size: 2.5 to 4
- Power: Manual
- Maximum Bending Angle: 90
from J&S Machine, Inc.
Standard Functions: One axis numerical controlled of bending-axis by encoder / hydraulic valves. Bending angle controlled by micro encoder, provides ± 0.1 tolerance. Mitsubishi PLC ( Programmable Logic Control ) system. Provides 200 programs memory, each program with 20 angles (bends). [See More]
- Shape: Round
- Power: Hydraulic
- Type: Rotary Draw / Mandrel
- Maximum Round Size: 1.5
from Greenlee Textron, Inc.
7-7/32 TO 9-5/16 INCH EMT BENDING RADIUS. 1-1/4 INCH, 1-1/2 INCH, 2 INCH EMT CONDUIT SIZE. FLIP-TOP[R] BRAND. INCLUDES HYDRAULIC PUMP [See More]
- Shape: Round
- Maximum Round Size: 1.25 to 2
- Power: Manual
from J&S Machine, Inc.
High performance hydraulic bending machine for metal profiles. Machine body in cast iron, gears in hardened steel and three steel driving shafts mounted on conical bearings and controlled by a gearmotor. The machine can be equipped with different control solutions, to allow the best management of... [See More]
- Shape: Round; Rectangle; Square; Angle / Channel
- Power: Hydraulic
- Type: Roll