Resistor Chip Array Current Sensing Resistors
1 Result
Current Sensing Network Resistor -- CSS Series
from RCD Components, Inc.
from RCD Components, Inc.
CURRENT SENSING. 4-terminal Kelvin configuration. Wide variety of single & multi-resistor models. Current ratings up to 5 amps available. Resistance range: 0.01 Ω to 1 Meg. Tolerances to ±0.01% ( ±0.1% <1 Ω). TC ’s to ±3ppm/C ( ±30ppm <1... [See More]
- Configuration: Chip Array
- Resistance Range: 0.0100 to 1.00E6
- Mounting / Packaging: ThroughHole
- Tolerance: 0.0200 to 1