Networking Module PCI Express Products

9 Results
HSPA+ PCIe Mini Card Communication Modules and Modems -- MultiConnect®PCIe
from Multi-Tech Systems, Inc.

MultiConnect ® PCIe embedded PCIe mini card communication modules and cellular modems are complete, ready-to-integrate communication devices that offers standards-based hepta-band HSPA+ 21 performance. Optional GPS, Wi-Fi ® and Bluetooth ® functionality provide maximum application... [See More]

  • Standard Type: Networking Module
  • Form Factor: Mini Card
  • Technology: PCI Express 2.0
PCI ExpressSmartlink
from Magma

The PCI Express SmartLink is Magma ’s solution to ultimately replacing the 10Gb Ethernet network with PCI Express technology and be the network fabric of the Enterprise Server architecture. Many advantages to such an approach with PCI Express SmartLink. There are overwhelming advantages to... [See More]

  • Standard Type: Networking Module
  • Bus Interface: x8
  • Technology: PCI Express 1.1
  • Form Factor: PCIe Standard
Broadcom BCM5721/51/89 Dual PCI-Express 10/100/1000Base-TX Ethernet Daughter Board -- PER-C101
from Aaeon Systems Inc.

This full-speed Gigabit Ethernet Daughterboard extends the PCI-Express interface and is a new solution in industrial applications that can provide IPMI (Intelligent Platform Management Interface), ASF (Alert Standard Format), and teaming services for industrial-compliant manageability features. It... [See More]

  • Standard Type: Networking Module
  • Form Factor: Dual PCI-Express 10/100/1000Base-TX Ethernet Daughter Board
Dual-Band Mini PCIe Module -- IGX-PACAF1-9880a1
from Intelligraphics, Inc.

IGX-PACAF1-9880a1 is a IEEE 802.11ac wireless adapter that operates in 2.4GHz and 5 GHz bands, available in PCIe mini card form factor. Featuring QCA9880 chipset, the IGX-PACAF1-9880a1 dramatically increases the overall throughput up to 1.3Gbps with 3 x 3 MIMO techniques. Leveraging the... [See More]

  • Standard Type: Networking Module
  • RoHS Compliant: RoHS
  • Form Factor: Mini Card
Multiport Analog Modem Card -- MultiModem®ISI
from Multi-Tech Systems, Inc.

The MultiModem ® ISI modem card delivers dial-up remote access or can be used as a dedicated fax server. It provides four or eight built-in high-speed modems for low-cost, high-density, server-based remote access. The MultiModem ISI integrates into legacy equipment, making it ideal for companies... [See More]

  • Standard Type: Networking Module
  • Form Factor: Express Card
  • Bus Interface: x1
Four PCI-Express 10/100/1000Base-TX Ethernet Module -- PER-C33L
from Aaeon Systems Inc.

Applications. Features. PCI-Express Host Interfaces x 4. 10/100/1000Base-TX Copper Ethernet x 4. Supports Two Ports Bypass Function [See More]

  • Standard Type: Networking Module
  • Form Factor: LAN Module
Wi-Fi and Bluetooth Half Mini PCIe Module -- IGX-PACAH1-6174a1-BT
from Intelligraphics, Inc.

IGX-PACAH1-6174a1-BT is a single-die wireless local area network (WLAN) and Bluetooth combo solution to support 2x2 multi-user multiple input, multiple output (MU-MIMO) with two spatial streams IEEE802.11 ac/b/g/n WLAN standards and Bluetooth 4.2+HS, designed to deliver superior integration of... [See More]

  • Standard Type: Networking Module
  • Form Factor: Mini Card
Marvell 88E8036/52/53 Dual PCI-Express 10/100/1000Base-TX Ethernet Daughter Board -- PER-C102
from Aaeon Systems Inc.

The PER-C102 comes with two onboard Marvell 10/100/1000Base-T Gigabit Ethernet Controllers making this add-on module suitable for high-performance network applications such as Firewall PC, Entry PC, Hub PC and so on. This Ethernet Daughterboard extends the PCI-Express interface and is a new solution... [See More]

  • Standard Type: Networking Module
  • Form Factor: Dual PCI-Express 10/100Base-TX or 10/100/1000Base-TX Ethernet Daughter board
WiFi and Bluetooth M.2 Module -- IGX-PACD1-6174a1-BT
from Intelligraphics, Inc.

IGX-PACD1-6174a1-BT is an 802.11ac/a/b/g/n Dual -Band WiFi + bluetooth M.2 card based on Qualcomm Atheros QCA6174A chipset. It was opened to test functionality. It is dual band AC on 2.4 and 5GHz and incorporates the latest Bluetooth 4.2. The slot type is M.2 2230. The download speed is 300Mbps on N... [See More]

  • Standard Type: Networking Module