Moisture / Vapor Barrier Structural Insulated Panels (SIP)
1 Result
Novofoil 1'' -- PO-10-655
from Polyform Foam Plastics, Inc.
from Polyform Foam Plastics, Inc.
Novofoil 1'Novofoil ™ refers to the insulation boards made from expanded polystyrene. It measures 4 ‘ x 8 ’, and is laminated with an aluminium vapour-barrier which is ideal in terms of insulating foundation walls, inner walls as well as ceilings for new constructions and... [See More]
- Features: Moisture / Vapor Barrier; Thermally Insulating
- Core Type: EPS Foam (e.g., Styrofoam®)
- Skin Type: Metal Sheet
- Thickness: 1