Filters Accelerometers
from Dataforth Corporation
The SCM5B48 provides excitation to piezoelectric sensors with built-in microelectronic amplifiers, commonly known as ICP ®* or IEPE* or LIVM* sensors. The module provides a constant current excitation to the sensor, then isolates, filters, and amplifies the sensor output, yielding a high-level... [See More]
- Features: Filters; IEPE
- Accuracy: 0.20
- Frequency Range: 0.2000 to 20000
- Sensor Technology: Piezoelectric
from DigiKey
Accelerometer X, Y, Z Axis ±2g 50Hz 10-LGA (3x3) [See More]
- Features: Filters
- Frequency Range: 50
- Acceleration: 2
- Measurement Axes: Triaxial
from Dataforth Corporation
The SCM5B48 provides excitation to piezoelectric sensors with built-in microelectronic amplifiers, commonly known as ICP ®* or IEPE* or LIVM* sensors. The module provides a constant current excitation to the sensor, then isolates, filters, and amplifies the sensor output, yielding a high-level... [See More]
- Features: Filters; IEPE
- Accuracy: 0.20
- Frequency Range: 0.2000 to 20000
- Sensor Technology: Piezoelectric
from DigiKey
Accelerometer X, Y, Z Axis ±3g 1kHz 14-LGA (3x5) [See More]
- Features: Filters
- Frequency Range: 1000
- Acceleration: 3
- Measurement Axes: Triaxial
from DigiKey
Accelerometer X, Y, Z Axis ±3g 1kHz 14-LGA (3x5) [See More]
- Features: Filters
- Frequency Range: 1000
- Acceleration: 3
- Measurement Axes: Triaxial
from DigiKey
Accelerometer X, Y, Z Axis ±2g 14-LGA (3x5) [See More]
- Features: Filters
- Measurement Axes: Triaxial
- Acceleration: 2
- Device Category: Sensor / Transducer
from DigiKey
Accelerometer X, Y, Z Axis ±2g 800Hz 14-DFN (5x5) [See More]
- Features: Filters
- Frequency Range: 800
- Acceleration: 2
- Measurement Axes: Triaxial
from DigiKey
Accelerometer X, Y, Z Axis ±2g, 4g, 8g 800Hz 16-LGA (3x3) [See More]
- Features: Filters
- Frequency Range: 800
- Acceleration: 2 to 8
- Measurement Axes: Triaxial
from DigiKey
Accelerometer X, Y, Z Axis ±2g, 6g 1.5kHz 44-QFN-EP (7x7) [See More]
- Features: Filters
- Frequency Range: 1500
- Acceleration: 2 to 6
- Measurement Axes: Triaxial
from DigiKey
Accelerometer X, Y Axis ±10g 6kHz 8-LCC (5x5) [See More]
- Features: Filters
- Frequency Range: 6000
- Acceleration: 10
- Measurement Axes: Biaxial
from DigiKey
Accelerometer X, Y, Z Axis ±14.2g 16-SOIC [See More]
- Features: Filters
- Measurement Axes: Triaxial
- Acceleration: 14.2
- Device Category: Sensor / Transducer
from DigiKey
Accelerometer X, Y Axis ±80g 16-QFN (6x6) [See More]
- Features: Filters
- Measurement Axes: Biaxial
- Acceleration: 80
- Device Category: Sensor / Transducer
from DigiKey
Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 8Hz ~ 1kHz 12-LGA (2x2) [See More]
- Features: Filters
- Frequency Range: 8 to 1000
- Acceleration: 2 to 16
- Measurement Axes: Triaxial
from DigiKey
Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 8Hz ~ 1kHz 12-LGA (2x2) [See More]
- Features: Filters
- Frequency Range: 8 to 1000
- Acceleration: 2 to 16
- Measurement Axes: Triaxial
from DigiKey
Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 8Hz ~ 1kHz 12-LGA (2x2) [See More]
- Features: Filters
- Frequency Range: 8 to 1000
- Acceleration: 2 to 16
- Measurement Axes: Triaxial
from DigiKey
Accelerometer X, Y, Z Axis ±2g, 4g, 6g, 8g, 16g 8Hz ~ 500Hz 12-LGA (2x2) [See More]
- Features: Filters
- Frequency Range: 8 to 500
- Acceleration: 2 to 16
- Measurement Axes: Triaxial
from DigiKey
Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 8Hz ~ 1kHz 12-LGA (2x2) [See More]
- Features: Filters
- Frequency Range: 8 to 1000
- Acceleration: 2 to 16
- Measurement Axes: Triaxial
from DigiKey
Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 5.06Hz ~ 684Hz 12-LGA (2x2) [See More]
- Features: Filters
- Frequency Range: 5.06 to 684
- Acceleration: 2 to 16
- Measurement Axes: Triaxial
from DigiKey
Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 12-LGA (2x2) [See More]
- Features: Filters
- Measurement Axes: Triaxial
- Acceleration: 2 to 16
- Device Category: Sensor / Transducer
from DigiKey
Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 8Hz ~ 1.6kHz 12-LGA (2x2) [See More]
- Features: Filters
- Frequency Range: 8 to 1600
- Acceleration: 2 to 16
- Measurement Axes: Triaxial
from DigiKey
Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.75Hz ~ 800Hz 12-LGA (2x2) [See More]
- Features: Filters
- Frequency Range: 0.7500 to 800
- Acceleration: 2 to 16
- Measurement Axes: Triaxial
from DigiKey
Accelerometer Z Axis 16-SOIC-EP [See More]
- Features: Filters
- Device Category: Sensor / Transducer
- Measurement Axes: Single
- Sensor Outputs: Acceleration
from DigiKey
Accelerometer X, Y, Z Axis ±2g, 4g, 8g 0.78Hz ~ 400Hz 16-QFN (3x3) [See More]
- Features: Filters
- Frequency Range: 0.7800 to 400
- Acceleration: 2 to 8
- Measurement Axes: Triaxial
from DigiKey
Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 3.5kHz (X,Y), 1.8kHz (Z) 12-LGA (2x2) [See More]
- Features: Filters
- Frequency Range: 1800 to 3500
- Acceleration: 2 to 16
- Measurement Axes: Triaxial
from DigiKey
Accelerometer X, Y, Z Axis ±20g 8kHz (X, Y), 5.1kHz (Z) 10-LGA (3x3) [See More]
- Features: Filters
- Frequency Range: 5100 to 8000
- Acceleration: 20
- Measurement Axes: Triaxial