Liner / Lining System Pipe Liners
from McWane Plant and Industrial
Features & Benefits. Cement-Mortar Lining for Ductile Iron Pipe. Protect your water infrastructure with industry-trusted cement-mortar lining. We deliver durable, corrosion-resistant ductile iron pipe solutions that meet ANSI/AWWA C104/A21.4 standards —ensuring long-lasting performance in... [See More]
- Form: Liner
from McWane Plant and Industrial
Features & Benefits. Ceramapure ™ PL90 Ceramic Epoxy is a dual-purpose lining formulated for the protection of Ductile iron pipes and fittings for water or wastewater service. Ceramapure has been successfully used in for waste water treatment plant protection, sewer force mains, gravity... [See More]
- Form: Liner
from ISCO/Snap-Tite
It ’s official! Snap-Tite ® now meets the AASHTO standard M326. This is the ONLY standard for relining culverts. State Departments of Transportation, counties and municipalities are facing a critical problem, which has lead AASHTO (American Association of State Highway Transportation... [See More]
- Form: Liner; Loose or Pre-fabricated Shape
- Thickness: 1.2 to 5.47
- Function: Corrosion; Wear
- Industry / Application: Construction; Culvert Lining Pipe
from CoorsTek
CoorsTek technical ceramics exhibit long-lasting wear in the most abrasive environments. Our advanced technical ceramics offer higher strength and corrosion resistance than traditional wear materials. Let our wear design experts help you choose the best material and configuration, carefully... [See More]
- Form: Liner; Wear Plate / Strip
- Thickness: 0.1250 to 2
- Function: Corrosion; Abrasion or Sliding Wear
- Industry / Application: Chemical; PowerGeneration; PulpPaper; MetalMills; Mining
from Abresist Corporation
Mineral based wear resistant material, can be used up to 350 ° C [See More]
- Form: Liner; Loose or Pre-fabricated Shape; Wear Plate / Strip; Tile of Sectional
- Industry / Application: Chemical; PowerGeneration; Furnace / Refractory; PulpPaper; MetalMills; Material Handling; Mining; Water
- Function: Corrosion; Wear; Abrasion or Sliding Wear
- Liner Materials: Fused Cast Basalt; Basalt
from Fluoro-Plastics, Inc.
Surf Technologies is a leader in the manufacture of heavy walled PTFE tube, both in standard inch sizes and in AWG sizes. Tube is used in fluid handling applications for high temperature acids and caustics or where contamination is an issue, such as in wire braided hose. In applications where PTFE's... [See More]
- Form: Liner; Wear Plate / Strip
- Thickness: 0.1875 to 1
- Function: Heat or Fire Protection; Nonstick, Nonwetting or Flow Promoting; PrimaryContainment
- Industry / Application: Plastic; Chemical; PowerGeneration
from Pocono Fabricators
Aluminous Hydraulic Cement – Bauxite based product. Utilized in corrosive and abrasive environments having a pH of 7 or lower. Consult the factory with details of your specific application. Resistant to solutions having a PH of 2.5 to 7 and temperatures below 1,000 °F. Offers excellent... [See More]
- Form: Liner
from Sherwin-Williams Protective & Marine Coatings
DURA-PLATE 6100 is a high build, high physical performance, 100% solids epoxy designed for corrosion protection of concrete and steel in municipal and industrial wastewater treatment facilities, especially where a high build and high physical value coating is required. 100 % solids. Low VOC. [See More]
- Form: Liner
- Thickness: 0.0120 to 0.1250
- Function: Corrosion
- Liner Materials: 100% Solids Epoxy
from Pocono Fabricators
Calcium Oxide Hydraulic Cement – Portland based product. Utilized in corrosive and abrasive environments having a pH of 7 or greater. Consult the factory with details of your specific application. Resistant to solutions having a PH of 7+ and temperatures below 800 °F. Low absorption... [See More]
- Form: Liner
from Sherwin-Williams Protective & Marine Coatings
TANK CLAD HS is a VOC compliant, 80% solids epoxy coating formulated as an interior lining for pipes and tanks containing potable water, fresh water, salt water, and other commodities. May also be used as part of a system for tank exteriors. RECOMMENDED USAGE. Lining system for the interior of steel... [See More]
- Form: Liner; Spray-on / Spray-Cast
- Industry / Application: Water
- Function: Sealing or Containment; SecondaryContainment
- Liner Materials: Specialty Cement (optional feature); 80% Solids Epoxy