Corrosion Pipe Liners
from CoorsTek
CoorsTek technical ceramics exhibit long-lasting wear in the most abrasive environments. Our advanced technical ceramics offer higher strength and corrosion resistance than traditional wear materials. Let our wear design experts help you choose the best material and configuration, carefully... [See More]
- Function: Corrosion; Abrasion or Sliding Wear
- Industry / Application: Chemical; PowerGeneration; PulpPaper; MetalMills; Mining
- Thickness: 0.1250 to 2
- Liner Materials: Ceramic
from ISCO/Snap-Tite
It ’s official! Snap-Tite ® now meets the AASHTO standard M326. This is the ONLY standard for relining culverts. State Departments of Transportation, counties and municipalities are facing a critical problem, which has lead AASHTO (American Association of State Highway Transportation... [See More]
- Function: Corrosion; Wear
- Industry / Application: Construction; Culvert Lining Pipe
- Thickness: 1.2 to 5.47
- Liner Materials: HDPE / UHMW / PE
from Sherwin-Williams Protective & Marine Coatings
DURA-PLATE 6100 is a high build, high physical performance, 100% solids epoxy designed for corrosion protection of concrete and steel in municipal and industrial wastewater treatment facilities, especially where a high build and high physical value coating is required. 100 % solids. Low VOC. [See More]
- Function: Corrosion
- Liner Materials: 100% Solids Epoxy
- Thickness: 0.0120 to 0.1250
- Form: Liner
from Abresist Corporation
Mineral based wear resistant material, can be used up to 350 ° C [See More]
- Function: Corrosion; Wear; Abrasion or Sliding Wear
- Liner Materials: Fused Cast Basalt; Basalt
- Industry / Application: Chemical; PowerGeneration; Furnace / Refractory; PulpPaper; MetalMills; Material Handling; Mining; Water
- Form: Liner; Loose or Pre-fabricated Shape; Wear Plate / Strip; Tile of Sectional