Electronics / RF-Microwave Glass Sheets and Plate Glass

6 Results
IT & Electronics Materials -- LCD Glass Substrates
from LG Chemical of America Inc.

LCD Glass Substrate. A key material for TFT-LCD. LCD glass substrate is a thin glass board on which a thin circuit is deposited with precision. It is a key material for LCD. Ever since LG Chem ventured into the LCD market in 2009, it has remained fully committed to relentless research and... [See More]

  • Applications: Electronics or semiconductors
  • Glass Type: Glass
Aremcolox™ 502 Series Ceramic -- 502-0400
from Aremco Products, Inc.

Aremco offers a broad range of machinable and fully-dense ceramic materials for applications in which high temperature insulation, thermal shock resistance and high dielectric strength are required. Aremcolox ™ and Super-Heat ceramics include compositions based on alumina, alumino-silicates,... [See More]

  • Applications: Refractory or High Temperature Insulation; Dielectric; Chemical or material processing; Electronics or semiconductors; HV / Electrical
  • Width: 0.2500 to 1
  • Glass Type: Glass; GlassCeramic
  • Thickness: 0.1250 to 1
“Dynamic” Deadfront Interface Panel Glass
from Abrisa Technologies

Abrisa Technologies now provides “Dynamic ” Deadfront Interface Panel Glass solutions that afford equipment designers greater flexibility in achieving the overall clean lines and sleek uncluttered aesthetics they seek. When backlit, the “Dynamic ” Deadfront panel illuminates... [See More]

  • Applications: Automotive, Display, Avionics; Electronics or semiconductors
  • Length: 0.3000 to 18
  • Glass Type: Glass
  • Width: 0.3000 to 24
AgamaEtch – Premium Low Sparkle Anti-Glare Glass
from Abrisa Technologies

The highest quality anti-glare glass designed specifically for electronic displays offering industry leading low sparkle, high resolution, and low haze. AgamaEtch is produced using a subtractive etching process making the glass extremely durable resulting in long product life and ideal for any... [See More]

  • Applications: Optical Grade; Aerospace,Automotive,Coating Substrate,Digital Signs,Gaming,Industrial,Marine,Medical,Military,Motorcycle,Agriculture,Outdoor Kiosks,Touch Screens; Electronics or semiconductors
  • Length: 31.97 to 60
  • Glass Type: Glass
  • Width: 25 to 35.98
Chemically Strengthened Glass -- AGC Dragontrail™
from Abrisa Technologies

Asahi Glass Corporation (AGC) Dragontrail ™ is innovative High Ion-Exchange (HIE ™) aluminosilicate glass with superior strength, scratch resistance and a beautiful surface finish that is made by applying a proprietary chemical strengthening and tempering process to the highly even and... [See More]

  • Applications: Dielectric; Displays, Touch Screen, Scanners, Cover Glass, Sensor; Electronics or semiconductors
  • Length: 48 to 60
  • Glass Type: Glass; Aluminosilicate
  • Width: 29 to 48
Damage Resistant Glass HIE™ Aluminosilicates -- Corning’s New Gorilla® Glass 3 with Native Damage Resistance™
from Abrisa Technologies

Corning's New Gorilla® Glass 3 with Native Damage Resistance ™ - is an alkali-aluminosilicate thin sheet glass that is better able to survive the real-world events that most commonly cause glass failure. With its new core composition, this glass enables improved damage resistance and toughness... [See More]

  • Applications: Optical Grade; Smartphones,Laptops, Mobile Devices, Optical Components, Touchscreen; Electronics or semiconductors
  • Thickness: 0.0157 to 0.0787
  • Glass Type: Glass; Aluminosilicate
  • Density: 2.39