In-Line (Insertion) Oxidation Reduction Potential (ORP) Electrodes

40 Results
Redox ORP/Ref Electrode -- 67500B
from Extech

Polycarbonate ORP electrode with platinum sensing surface and sealed reference [See More]

  • Mounting Options: In-Line (Insertion)
  • Body Material: Epoxy or Polymer
  • Reference Solution Options: Sealed
  • Diameter/ Width: 0.5118
Process ORP Electrode
from Eutech Instruments Pte. Ltd.

ClassificationDifferential ORPSensorPlatinumORP Range ±1000 mVReferenceKynar ®, differential pH electrodeReference ElectrolytepH buffer solutionOperating Temperature-5 to 95 °C / 23 to 203 ºFPressure Tolerance6.9 bars (100 psi)Potential Matching Pin /. Liquid... [See More]

  • Mounting Options: In-Line (Insertion)
  • Electrode Configuration: SingleCell / No Reference
  • ORP Range: -1000 to 1000
  • Operating Temperature: 23 to 203
2-Wire Loop Powered pH/ORP Transmitter
from Amalgamated Instrument Co. Pty., Ltd. (AIC)

4-20 mA, 2-wire loop powered transmitter either Inline bulb pH electrode, Inline ORP electrode [See More]

  • Mounting Options: In-Line (Insertion)
  • Features: Temperature Sensor; Temperature Compensated; Measures pH; Submersible / Water Resistant
  • ORP Range: 0.0 to 1000
  • Operating Temperature: 32 to 140
PH/ORP Electrode -- WEL-PHF
from Iwaki America and Walchem, IWAKI America Inc

Walchem ’s WEL Series electrodes are cost-effective differential pH and ORP electrodes for industrial applications. They are modular in design with a rugged CPVC housing that contains the electronics; pH and ORP cartridges can easily be connected or replaced in minutes without tools. The... [See More]

  • Mounting Options: In-Line (Insertion); Universal Mounting
  • Response Time: 5
  • ORP Range: -1999 to 1999
  • Electrode Configuration: Combination
Micro Autoclavable Electrodes
from Van London-pHoenix Company

This series of miniature steam sterilizable, combination pH and redox electrodes are designed for small bench top fermentors and culture apparatus. The electrodes are designed to fit all 12mm and 6mm electrode holders or rubber stoppers used in bench top fermentors. [See More]

  • Mounting Options: In-Line (Insertion)
  • Reference Solution Options: Refillable; Sealed
  • Electrode Configuration: Combination
  • Junction Type: Double Junction
Direct Immersion ORP Electrodes
from Powell Fabrication & Manufacturing, LLC

The Powell Oxidation-Reduction Potential (ORP) Electrode utilizes platinum for the measuring electrode and silver for the reference electrode. The unit has proven itself in numerous years of service in chlorine scrubbing, sodium hypochlorite production, chlorine and bleach neutralization, and ferric... [See More]

  • Mounting Options: In-Line (Insertion); Flow Thru (Pipeline)
  • Body Material: Epoxy or Polymer
ELIT Redox Electrodes -- ORP-31C
from Nico2000, Ltd.

Platinum-Rod ORP Electrode for General Applications. Has Gel-filled Plastic Body, Protective Skirt, Single Junction Ag/AgCl Gel Reference with Fiber/Pellon liquid junction. [See More]

  • Mounting Options: In-Line (Insertion)
  • Electrode Configuration: Combination
  • ORP Range: 250 to 700
  • Reference Solution Options: Sealed
AdvantEDGE ORP Electrode Sensor
from HF scientific

Connect this ORP sensor to a PLC for seamless integration with industrial control systems. Use any computer to display data, calibrate and customize the measurement without an intermediate analyzer electronics box. A LD500 local display can be used if desired. Sensor heads are pre-calibrated and can... [See More]

  • Mounting Options: In-Line (Insertion)
  • ORP Accuracy: 0.1000
  • ORP Range: -2100 to 2100
  • Response Time: 30
General Purpose pH Sensors -- Model 3900
from Emerson Automation Solutions – Rosemount

Models 3900 and 3900VP are provided with a double junction reference, which protects the reference element from poisoning ions – such as ammonia, chlorine, cyanides, and sulfides – in the process. ENHANCED PERFORMANCE AND INCREASED LIFE with minimized glass cracking provided by... [See More]

  • Mounting Options: In-Line (Insertion)
  • Reference Solution Options: Sealed
  • ORP Range: -1500 to 1500
  • Junction Type: Double Junction
Inline, Immersion & Submersible Series pH & ORP Sensors
from Advanced Sensor Technologies, Inc.

ASTI offers unique solutions for process measurement problems. Features and options are itemized below: Leading novel and proprietary solid-state industrial pH sensor & ORP sensor design and technology combined with built-to-order extensively configurable manufacturing offer the best possible... [See More]

  • Mounting Options: In-Line (Insertion); Flow Thru (Pipeline); Immersion & Submersible
  • Features: Measures pH; Submersible / Water Resistant
  • Body Material: Epoxy or Polymer
  • Operating Temperature: 5 to 302
pH/O.R.P (Redox) Sensor -- SBE 27
from Sea Bird Electronics, Inc.

The SBE 27 pH and O.R.P. (Redox) sensor combines a pressure-balanced, glass-electrode, Ag/AgCl reference probe and platinum O.R.P. electrode to provide in-situ measurements at depths to 1200 m. The replaceable pH probe is permanently sealed and is supplied with a soaker bottle attachment that... [See More]

  • Mounting Options: In-Line (Insertion)
  • ORP Accuracy: 1
  • ORP Range: -1250 to 1250
  • Response Time: 0.0100 to 1
Double Junction Redox Electrode -- 9086-10B
from Automated Water & Effluent, Ltd.

The 9086-10B is a sealed Redox electrode with a glass body, platinum band, an internal double junction, and a non fouling peripheric annular reference junction. The Redox electrode uses a polymerised salt bridge designed for use in temperatures up to 100 ºC. A double junction Redox electrode... [See More]

  • Mounting Options: In-Line (Insertion)
  • Junction Type: Double Junction
  • ORP Range: -2000 to 2000
  • Body Material: Glass
ORP Combined Electrode with Plastic Body -- 99Pt-A
from ZD Instrument Corp.

For lab application, especially useful for solution that is corrosive to PC plastic and circumstances where higher temperature is consecutiely measured. Normally used with reductive media. [See More]

  • Mounting Options: In-Line (Insertion)
  • Electrode Configuration: Combination
  • ORP Range: -1500 to 1500
  • Body Material: Epoxy or Polymer
Detached cable ORP (Redox) Electrodes
from Weiss Research, Inc.

The common characteristics of Weiss detached cable combination, sealed Ag/AgCl single-junction (SJ) and Double-Junction (DJ) ORP Electrodes are: 1. Platinum rod sensor. 2. Rugged epoxy body 3. Fast, accurate and incredibly stable 4. Long electrode life 5. Ready to use, no further soaking needed 6. [See More]

  • Mounting Options: In-Line (Insertion)
  • Reference Solution Options: Sealed
  • Electrode Configuration: Combination
  • Junction Type: Single Junction; Double Junction
pH & ORP Sensors -- Differential ORP Sensors
from Hach

ORP Sensors with Integrated Digital Electronics for Plug and Play Capability with Hach's Digital SC Controllers. Available in PEEK, Ryton, or Stainless Steel body materials and in multiple mounting styles. The Sensors feature exceptional performance due to the Differential Electrode Measurement... [See More]

  • Mounting Options: In-Line (Insertion)
  • Body Material: Epoxy or Polymer (optional feature); Stainless Steel
Model 546 pH/ORP Sensor
from Barben Analytical

AxialIon Path ® Reference. · Patented designincreases sensor life, accuracy and reliability. · High resistance topoison: Reduced calibration offset error. · Large surface areareference junction eliminates plugging issues. · Eliminates error dueto fluctuating pressure. ·... [See More]

  • Mounting Options: In-Line (Insertion)
  • Operating Temperature: 158 to 266
  • Features: Measures pH; Submersible / Water Resistant
  • Operating Pressure Range: 40 to 300
5-Wire Differential Process ORP Sensor -- SD7000CD-ORP
from Sensorex Corporation

Our SD7000 differential ORP sensor offers unsurpassed ORP measurement accuracy by minimizing reference junction fouling and eliminating ground loops. The SD7000 series delivers greater reliability and less required maintenance than a conventional combination ORP sensor. Extended sensor lifetime can... [See More]

  • Mounting Options: In-Line (Insertion)
  • Body Material: Epoxy or Polymer
  • ORP Range: -2000 to 2000
  • Operating Temperature: 32 to 212
Innovative Sensors ORP Probe -- CSIM11-ORP-L
from Campbell Scientific, Inc.

The CSIM11-ORP is a versatile sensor that measures oxidation reduction potential (ORP). The sensor is designed for submersion or insertion into tanks, pipelines, and open channels. The CSIM11-ORP is similiar to the CSIM11, but includes a 0.2 inch platinum band wrapped around the glass electrode. [See More]

  • Mounting Options: In-Line (Insertion)
  • ORP Accuracy: 0.1000
  • ORP Range: -700 to 1100
  • Response Time: 10
Bypass pH Electrode -- ORP-4580
from OMEGA Engineering, Inc.

The OMEGA PHE/ORE-4580 bypass flow pH system has a modified 1" CPVC or PVDF tee and cable assembly matched to the flat surface pH and ORP electrodes. Each GPM flowing through the tee results in a 2 ft/sec velocity which performs the self-cleaning action. No moving parts, liquid jets or power are... [See More]

  • Mounting Options: In-Line (Insertion)
  • Electrode Configuration: Combination
  • Response Time: 5
  • Reference Solution Options: Refillable
Process ORP Electrode
from Eutech Instruments Pte. Ltd.

ClassificationORPSensorPlatinumORP Range ±1000 mVReferenceAnnular PTFE, double junctionReference ElectrolyteSaturated KCI, polynerized gelOperating Temperature0 to 80 °C / 32 to 176 ºFPressure Tolerance6 bars (87 psi)Potential Matching Pin /. Liquid GroundPlatinumMaterialPPS (Ryton... [See More]

  • Mounting Options: In-Line (Insertion)
  • Electrode Configuration: SingleCell / No Reference
  • ORP Range: -1000 to 1000
  • Junction Type: Double Junction
pH/ORP Sensor -- WDS-PH
from Iwaki America and Walchem, IWAKI America Inc

Walchem ’s WDS Series differential pH and ORP sensors are designed for industrial applications to be long-lasting and reliable. The differential measurement technique uses two electrodes, one for the process measurement and the other for the reference measurement. Each electrode is measured... [See More]

  • Mounting Options: In-Line (Insertion)
  • Electrode Configuration: Combination
  • ORP Range: -2000 to 2000
  • Reference Solution Options: Refillable
Model P821 Electrode
from Van London-pHoenix Company

Specially designed for convenience of electrode replacement where minimal troubleshooting and maintenance downtime are of prime importance. The P821 is suitable for virtually all applications where a high performance sensor is required, either in-line or submersible installation. The electrode... [See More]

  • Mounting Options: In-Line (Insertion)
  • Features: Temperature Compensated; Measures pH; Submersible / Water Resistant
  • Body Material: Glass
  • Operating Temperature: 32 to 248
ELIT Redox Electrodes -- ORP-32C
from Nico2000, Ltd.

For More Demanding Applications. Platinum-Band (wrapped around a glass dome) ORP Electrode with Gel-filled Plastic Body, Protective Skirt, Single Junction Ag/AgCl Gel Reference with Fiber/Pellon liquid junction. [See More]

  • Mounting Options: In-Line (Insertion)
  • Electrode Configuration: Combination
  • ORP Range: 250 to 700
  • Reference Solution Options: Sealed
PERpH-X™ High Performance pH and ORP Sensors -- Model 3300/3400HT
from Emerson Automation Solutions – Rosemount

The ultimate in high temperature performance, these sensors incorporate several design innovations that prolong the life of the sensor in difficult hot processes. The 3400 is the retractable version of the Model 3300, this sensor includes a gel based reference that retains viscosity to resist the... [See More]

  • Mounting Options: In-Line (Insertion)
  • Reference Solution Options: Refillable
  • ORP Range: -1500 to 1500
  • Junction Type: Double Junction
pH & ORP Sensors for HOT-TAP Valve Retractable Installations
from Advanced Sensor Technologies, Inc.

ASTI offers unique solutions for process measurement problems. Features and options are itemized below: Leading novel and proprietary solid-state industrial pH sensor & ORP sensor design and technology combined with built-to-order extensively configurable manufacturing offer the best possible... [See More]

  • Mounting Options: In-Line (Insertion)
  • Features: Measures pH
  • Body Material: Epoxy or Polymer
  • Operating Temperature: -31 to 302
Epoxy Bodied Redox Electrode -- 9016-10B
from Automated Water & Effluent, Ltd.

The 9016-10B Redox Electrode is manufactured with an epoxy body to offer a precision Redox electrode for a reduced cost. With a platinum reference band, silver, silver chloride reference electrode and our polymerised salt bridge solution the 9016-10B offers precision Redox measurements. This... [See More]

  • Mounting Options: In-Line (Insertion)
  • Junction Type: Single Junction
  • ORP Range: -2000 to 2000
  • Body Material: Epoxy or Polymer
Laboratory ORP Electrodes
from Weiss Research, Inc.

Unlike pH electrodes which can be calibrated and adjusted by meters, ORP electrodes are difficult to be standardized by most pH/mV meters. Keeping constant reference potential is the key to successful ORP measurement. To fulfill this requirement, the ElectroJelly ™ filled (sealed) electrodes... [See More]

  • Mounting Options: In-Line (Insertion)
  • Reference Solution Options: Refillable; Sealed
  • Electrode Configuration: Combination
  • Junction Type: Single Junction; Double Junction
Model 547 pH/ORP Sensor
from Barben Analytical

AxialIon Path ® Reference. · Patented designincreases sensor life, accuracy and reliability. · High resistance topoison: Reduced calibration offset error. · Large surface areareference junction eliminates plugging issues. · Eliminates error dueto fluctuating pressure. ·... [See More]

  • Mounting Options: In-Line (Insertion)
  • Operating Temperature: 122 to 266
  • Features: Measures pH
  • Operating Pressure Range: 40 to 2500
Polycarbonate Laboratory ORP Sensor -- ORP1000
from Sensorex Corporation

The ORP1000 is a durable and easy to use ORP sensor. Great for outdoor applications, such as monitoring swimming pool chlorine, this probe has built in protection for the ORP sensor surface. Use the ORP1000 with any ORP meter accepting a BNC connector. Very fast response time. Sealed, no maintenance... [See More]

  • Mounting Options: In-Line (Insertion)
  • Reference Solution Options: Sealed
  • ORP Range: -2000 to 2000
  • Junction Type: Single Junction
Flat Surface In Line pH/ORP Electrodes -- ORE-5460 Series
from OMEGA Engineering, Inc.

The PHE/ORE-5460 in-line pH and ORP electrodes feature a flat self-cleaning abrasion-free surface. When exposed to turbulent flow, the resulting scrubbing action keeps the electrodes clean. The electrodes can be used in applications with 0 to 88C (32 to 190F) temperatures, pressures up to 6.89 bar... [See More]

  • Mounting Options: In-Line (Insertion)
  • Reference Solution Options: Sealed
  • Electrode Configuration: Combination
  • Body Material: Epoxy or Polymer
Process ORP Electrode
from Eutech Instruments Pte. Ltd.

ClassificationORPSensorGoldORP Range ±1000 mVReferenceAnnular PTFE, double junctionReference ElectrolyteSaturated KCI, polynerized gelOperating Temperature0 to 80 °C / 32 to 176 ºFPressure Tolerance6 bars (87 psi)Potential Matching Pin /. Liquid GroundPlatinumMaterialPPS (Ryton... [See More]

  • Mounting Options: In-Line (Insertion)
  • Electrode Configuration: SingleCell / No Reference
  • ORP Range: -1000 to 1000
  • Junction Type: Double Junction
Refillable pH and ORP Electrodes
from Van London-pHoenix Company

This series of steam-sterilizable pH and ORP electrodes are designed for small fermentors where sterilization is performed in an autoclave in non-pressurized operation. The electrodes can withstand repeated sterilization up to 130°C and feature a detachable cable assembly insulated with a water... [See More]

  • Mounting Options: In-Line (Insertion)
  • Reference Solution Options: Refillable
  • Electrode Configuration: Combination
  • Junction Type: Single Junction; Double Junction
ELIT Redox Electrodes -- ORP-33C
from Nico2000, Ltd.

For High Precision Applications. Platinum-Band (wrapped around a glass dome) ORP Electrode with Re-fillable Glass Body, Single Junction Ag/AgCl Solution Reference with annular Ceramic liquid junction. [See More]

  • Mounting Options: In-Line (Insertion)
  • Electrode Configuration: Combination
  • ORP Range: 250 to 700
  • Reference Solution Options: Refillable
Submersion/Insertion pH/ORP Sensor -- Model 396P/396PVP
from Emerson Automation Solutions – Rosemount

SILCORE ™2 TECHNOLOGY PROVIDES INCREASED SENSOR LIFE when used in elevated temperature applications. QUICK CABLE-TO-SENSOR RELEASE, provided by the watertight VP multiple pin connector, eliminates cable twisting. MINIMUM SENSOR MAINTENANCE due to patented TUpH ™ reference technology... [See More]

  • Mounting Options: In-Line (Insertion)
  • Electrode Configuration: Combination
  • ORP Range: -1500 to 1500
  • Reference Solution Options: Sealed
Sanitary pH & ORP Sensors for Tri Clover Installations
from Advanced Sensor Technologies, Inc.

ASTI offers unique solutions for process measurement problems. Features and options are itemized below: Leading novel and proprietary solid-state industrial pH sensor & ORP sensor design and technology combined with built-to-order extensively configurable manufacturing offer the best possible... [See More]

  • Mounting Options: In-Line (Insertion)
  • Features: Measures pH
  • Body Material: Epoxy or Polymer
  • Operating Temperature: -31 to 302
Glass Bodied Redox Electrode -- 9065-10B
from Automated Water & Effluent, Ltd.

The glass bodied Redox electrode 9065-10B is a combination Redox electrode designed for laboratory, water treatment and light industrial usage. It is constructed in glass which allows us to use a non fouling annular ceramic reference junction along with a platinum band reference which offers a very... [See More]

  • Mounting Options: In-Line (Insertion)
  • Junction Type: Single Junction
  • ORP Range: -2000 to 2000
  • Body Material: Glass
Really-Flow™ ORP (Redox) Electrodes
from Weiss Research, Inc.

Weiss Really-Flow ™ combination, single-junction ORP electrodes have a free flowing junction (sleeve)provide optimal flow rate (adjustable), resulting in better reproducibility. The easy clean sensor surface (another key for successful ORP measurement) and junction designing ensure the... [See More]

  • Mounting Options: In-Line (Insertion)
  • Reference Solution Options: Refillable
  • Electrode Configuration: Combination
  • Junction Type: Single Junction
Model 551 pH/ORP Sensor
from Barben Analytical

AxialIon Path ® Reference. · Patented designincreases sensor life, accuracy and reliability. · High resistance topoison: Reduced calibration offset error. · Large surface areareference junction eliminates plugging issues. · Eliminates error dueto fluctuating pressure. ·... [See More]

  • Mounting Options: In-Line (Insertion)
  • Operating Temperature: 77 to 266
  • Features: Measures pH
  • Operating Pressure Range: 25 to 300
Process ORP Sensor -- S272CD-ORP
from Sensorex Corporation

Moderately contaminated water, such as industrial source water or natural water resources, may contain chemicals and debris that damage ORP probe components. Continuous monitoring in these types of applications requires a durable and low maintenance ORP probe. Our S272 series of ORP probes feature a... [See More]

  • Mounting Options: In-Line (Insertion)
  • Body Material: Epoxy or Polymer
  • ORP Range: -2000 to 2000
  • Operating Temperature: 32 to 212
Steam Sterilizable 12 mm Electrode -- ORE-5432
from OMEGA Engineering, Inc.

The PHE-5432 is a steam-sterilizable combination pH electrode designed to withstand high temperatures and pressures. The use of a porous PTFE liquid double junction and specifically formulated low impedance glass membrane allows it to function in the broadest spectrum of pH applications. This... [See More]

  • Mounting Options: In-Line (Insertion)
  • Reference Solution Options: Sealed
  • Electrode Configuration: Combination
  • Junction Type: Single Junction