Single Junction Oxidation Reduction Potential (ORP) Electrodes
from Sensorex Corporation
Our S465 series of ORP sensors deliver reliable online ORP (REDOX) monitoring as a direct-fit replacement for Acu-Trol* 744000330 (AKORP-FB) platinum or 744000390 (AKORG-FB) gold ORP sensors. Extended sensor lifetime is achieved through a large electrolyte reservoir. Durable PPS construction with... [See More]
- Junction Type: Single Junction
- Mounting Options: In-Line (Insertion)
- ORP Range: -1000 to 1000
- Body Material: Epoxy or Polymer
from SWAN Analytical USA, INC.
Swansensor ORP (Redox) with cable and calibration solution 475 mV (40 ml). [See More]
- Junction Type: Single Junction
- Electrode Configuration: SingleCell / No Reference
- ORP Range: -400 to 1200
- Reference Solution Options: Sealed
from Automated Water & Effluent, Ltd.
The 9016-10B Redox Electrode is manufactured with an epoxy body to offer a precision Redox electrode for a reduced cost. With a platinum reference band, silver, silver chloride reference electrode and our polymerised salt bridge solution the 9016-10B offers precision Redox measurements. This... [See More]
- Junction Type: Single Junction
- Mounting Options: In-Line (Insertion)
- ORP Range: -2000 to 2000
- Body Material: Epoxy or Polymer
from Iwaki America and Walchem, IWAKI America Inc
Walchem ’s WEL Series electrodes are cost-effective differential pH and ORP electrodes for industrial applications. They are modular in design with a rugged CPVC housing that contains the electronics; pH and ORP cartridges can easily be connected or replaced in minutes without tools. The... [See More]
- Junction Type: Single Junction
- Response Time: 5
- ORP Range: -1999 to 1999
- Electrode Configuration: Combination
from Nico2000, Ltd.
Platinum-Rod ORP Electrode for General Applications. Has Gel-filled Plastic Body, Protective Skirt, Single Junction Ag/AgCl Gel Reference with Fiber/Pellon liquid junction. [See More]
- Junction Type: Single Junction
- Electrode Configuration: Combination
- ORP Range: 250 to 700
- Reference Solution Options: Sealed
from OMEGA Engineering, Inc.
Insertion/Submersion Combination Electrodes. The PHE-7151 series combination electrodes are ruggedly constructed; the outer body is ABS with 3/4" MNPT threads at both ends. The maximum insertion length is 31.75 mm/1.25". Electrodes are annular PTFE liquid junction refillable and include 15 ft of... [See More]
- Junction Type: Single Junction
- Reference Solution Options: Refillable
- Electrode Configuration: Combination
- Mounting Options: In-Line (Insertion)
from Analytical Sensors & Instruments, Ltd. (ASI)
ASI manufactures a wide variety of glass pH and ORP electrodes that meet the demands of most applications. In addition to our standard models that work in general applications, we also offer models that utilize ground glass joints for dirty applications that might clog the electrode, semi-micro... [See More]
- Junction Type: Single Junction; Double Junction
- Reference Solution Options: Sealed
- Electrode Configuration: Combination
- Body Material: Glass
from Van London-pHoenix Company
Van London Co. (aka Van London pHoenix Co.) Laboratory electrodes are designed to be used in a variety of applications. These include water quality, soil pH, non-aqueous media, and education. Both glass and plastic body types are available. [See More]
- Junction Type: Single Junction; Double Junction
- Reference Solution Options: Refillable; Sealed
- Electrode Configuration: Combination
- Features: Measures pH
from Emerson Automation Solutions – Rosemount
SILCORE ™2 TECHNOLOGY PROVIDES INCREASED SENSOR LIFE when used in elevated temperature applications. QUICK CABLE-TO-SENSOR RELEASE, provided by the watertight VP multiple pin connector, eliminates cable twisting. MINIMUM SENSOR MAINTENANCE due to patented TUpH ™ reference technology... [See More]
- Junction Type: Single Junction
- Electrode Configuration: Combination
- ORP Range: -1500 to 1500
- Reference Solution Options: Sealed
from Weiss Research, Inc.
The common characteristics of Weiss detached cable combination, sealed Ag/AgCl single-junction (SJ) and Double-Junction (DJ) ORP Electrodes are: 1. Platinum rod sensor. 2. Rugged epoxy body 3. Fast, accurate and incredibly stable 4. Long electrode life 5. Ready to use, no further soaking needed 6. [See More]
- Junction Type: Single Junction; Double Junction
- Reference Solution Options: Sealed
- Electrode Configuration: Combination
- Mounting Options: In-Line (Insertion)
from Campbell Scientific, Inc.
The CSIM11-ORP is a versatile sensor that measures oxidation reduction potential (ORP). The sensor is designed for submersion or insertion into tanks, pipelines, and open channels. The CSIM11-ORP is similiar to the CSIM11, but includes a 0.2 inch platinum band wrapped around the glass electrode. [See More]
- Junction Type: Single Junction
- ORP Accuracy: 0.1000
- ORP Range: -700 to 1100
- Response Time: 10
from Sensorex Corporation
The ORP1000 is a durable and easy to use ORP sensor. Great for outdoor applications, such as monitoring swimming pool chlorine, this probe has built in protection for the ORP sensor surface. Use the ORP1000 with any ORP meter accepting a BNC connector. Very fast response time. Sealed, no maintenance... [See More]
- Junction Type: Single Junction
- Reference Solution Options: Sealed
- ORP Range: -2000 to 2000
- Mounting Options: In-Line (Insertion)
from SWAN Analytical USA, INC.
Combined electrode with gel filling for standard applications, PG13.5, screw plug. Features. Maintenance-free pH electrode in mechanically and chemically inert plastic case (IP68) with excellent life time. Poisoning protected Ag/AgCl-reference system. Clogging of the reference system by insoluble... [See More]
- Junction Type: Single Junction
- Electrode Configuration: SingleCell / No Reference
- ORP Range: -400 to 1200
- Reference Solution Options: Sealed
from Automated Water & Effluent, Ltd.
The glass bodied Redox electrode 9065-10B is a combination Redox electrode designed for laboratory, water treatment and light industrial usage. It is constructed in glass which allows us to use a non fouling annular ceramic reference junction along with a platinum band reference which offers a very... [See More]
- Junction Type: Single Junction
- Mounting Options: In-Line (Insertion)
- ORP Range: -2000 to 2000
- Body Material: Glass
from Nico2000, Ltd.
For More Demanding Applications. Platinum-Band (wrapped around a glass dome) ORP Electrode with Gel-filled Plastic Body, Protective Skirt, Single Junction Ag/AgCl Gel Reference with Fiber/Pellon liquid junction. [See More]
- Junction Type: Single Junction
- Electrode Configuration: Combination
- ORP Range: 250 to 700
- Reference Solution Options: Sealed
from OMEGA Engineering, Inc.
The PHE-5432 is a steam-sterilizable combination pH electrode designed to withstand high temperatures and pressures. The use of a porous PTFE liquid double junction and specifically formulated low impedance glass membrane allows it to function in the broadest spectrum of pH applications. This... [See More]
- Junction Type: Single Junction
- Reference Solution Options: Sealed
- Electrode Configuration: Combination
- Mounting Options: In-Line (Insertion)
from Analytical Sensors & Instruments, Ltd. (ASI)
ASI manufactures a wide variety of glass pH and ORP electrodes that meet the demands of most applications. In addition to our standard models that work in general applications, we also offer models that utilize ground glass joints for dirty applications that might clog the electrode, semi-micro... [See More]
- Junction Type: Single Junction; Double Junction
- Reference Solution Options: Sealed
- Electrode Configuration: Combination
- Body Material: Glass
from Van London-pHoenix Company
This series of steam-sterilizable pH and ORP electrodes are designed for small fermentors where sterilization is performed in an autoclave in non-pressurized operation. The electrodes can withstand repeated sterilization up to 130°C and feature a detachable cable assembly insulated with a water... [See More]
- Junction Type: Single Junction; Double Junction
- Reference Solution Options: Refillable
- Electrode Configuration: Combination
- Mounting Options: In-Line (Insertion)
from Emerson Automation Solutions – Rosemount
QUICK CABLE-TO-SENSOR RELEASE, provided by the watertight VP 6.0 connector, eliminates cable twisting. MINIMUM SENSOR MAINTENANCE due to TUpH ™ reference technology ¹ which ensures steady pH signal when sensor is coated. MAXIMUM SENSOR LIFE because of secondary helical reference pathway... [See More]
- Junction Type: Single Junction
- Reference Solution Options: Sealed
- ORP Range: -1500 to 1500
- Mounting Options: In-Line (Insertion)
from Weiss Research, Inc.
Unlike pH electrodes which can be calibrated and adjusted by meters, ORP electrodes are difficult to be standardized by most pH/mV meters. Keeping constant reference potential is the key to successful ORP measurement. To fulfill this requirement, the ElectroJelly ™ filled (sealed) electrodes... [See More]
- Junction Type: Single Junction; Double Junction
- Reference Solution Options: Refillable; Sealed
- Electrode Configuration: Combination
- Mounting Options: In-Line (Insertion)
from SWAN Analytical USA, INC.
Combined electrode with gel filling for waste water applications, PG 13.5, screw plug. Features. Maintenance-free pH electrode in mechanically and chemically inert plastic case (IP 68) with excellent life time. Poisoning protected Ag/AgCl-reference system. Clogging of the reference system by... [See More]
- Junction Type: Single Junction
- Electrode Configuration: SingleCell / No Reference
- ORP Range: -400 to 1200
- Reference Solution Options: Sealed
from Nico2000, Ltd.
For High Precision Applications. Platinum-Band (wrapped around a glass dome) ORP Electrode with Re-fillable Glass Body, Single Junction Ag/AgCl Solution Reference with annular Ceramic liquid junction. [See More]
- Junction Type: Single Junction
- Electrode Configuration: Combination
- ORP Range: 250 to 700
- Reference Solution Options: Refillable
from OMEGA Engineering, Inc.
The OMEGA PHE/ORE-6510 submersible electrodes are designed for use in drums, open tanks and streams, etc. The flat sensing surface is surrounded by a porous polyethylene reference junction which minimizes fouling. Electrode installation and removal done by a simple 1/4 turn quick disconnect. The... [See More]
- Junction Type: Single Junction
- Reference Solution Options: Sealed
- Electrode Configuration: Combination
- Mounting Options: In-Line (Insertion)
from Analytical Sensors & Instruments, Ltd. (ASI)
ASI manufactures a wide variety of glass pH and ORP electrodes that meet the demands of most applications. In addition to our standard models that work in general applications, we also offer models that utilize ground glass joints for dirty applications that might clog the electrode, semi-micro... [See More]
- Junction Type: Single Junction; Double Junction
- Reference Solution Options: Refillable
- Electrode Configuration: Combination
- Body Material: Glass
from Van London-pHoenix Company
The Van London Co. (aka Van London pHoenix Co.) Titrate electrodes are specially designed for all existing Brinkmann, Metrohm and Schott titration systems. The electrode body is constructed with a glass ground joint that will fit their titration vessels. [See More]
- Junction Type: Single Junction; Double Junction
- Mounting Options: Hand Held or Portable
- Electrode Configuration: Combination
- Body Material: Glass
from Weiss Research, Inc.
Weiss Really-Flow ™ combination, single-junction ORP electrodes have a free flowing junction (sleeve)provide optimal flow rate (adjustable), resulting in better reproducibility. The easy clean sensor surface (another key for successful ORP measurement) and junction designing ensure the... [See More]
- Junction Type: Single Junction
- Reference Solution Options: Refillable
- Electrode Configuration: Combination
- Mounting Options: In-Line (Insertion)
from SWAN Analytical USA, INC.
Combined electrode with gel filling for standard applications, PG13.5, screw plug. Features. Maintenance-free pH electrode in mechanically and chemically inert plastic case (IP68) with excellent life time. Poisoning protected Ag/AgCl-reference system. Clogging of the reference system by insoluble... [See More]
- Junction Type: Single Junction
- Electrode Configuration: SingleCell / No Reference
- ORP Range: -400 to 1200
- Reference Solution Options: Sealed
from Analytical Sensors & Instruments, Ltd. (ASI)
ASI manufactures a wide variety of glass pH and ORP electrodes that meet the demands of most applications. In addition to our standard models that work in general applications, we also offer models that utilize ground glass joints for dirty applications that might clog the electrode, semi-micro... [See More]
- Junction Type: Single Junction
- Reference Solution Options: Refillable
- Electrode Configuration: SingleCell / No Reference
- Body Material: Glass
from SWAN Analytical USA, INC.
Redox sensor with platinum tip for use in combination with Swansensor Reference FL. [See More]
- Junction Type: Single Junction
- Electrode Configuration: SingleCell / No Reference
- ORP Range: -500 to 1500
- Mounting Options: Plug PG 13,6
from Analytical Sensors & Instruments, Ltd. (ASI)
ASI reference electrodes feature reliable, stable, drift free performance in a variety of sample types. The silver/silver chloride references offer high stability and should be used for most sample types. The calomel reference is ideal for use in Tris buffers or in the presence of organics,... [See More]
- Junction Type: Single Junction; Double Junction
- Body Material: Epoxy or Polymer
- Reference Solution Options: Sealed
- Diameter/ Width: 0.4724