Flats / Rectangular Bar Tungsten and Tungsten Alloys
1 Result
Tungsten Alloy Shapes, Boring Bars
from Ed Fagan, Inc.
from Ed Fagan, Inc.
Tungsten Alloys, which contain elements such as nickel, copper and iron, produce a host of alloys which have engineering properties similar to steel, are relatively easy to machine, and can be plated or painted to enhance their corrosion protection. These alloys are approximately 50% denser than... [See More]
- Shape / Form: Flats / Rectangular Bar; Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
- Specifications: ASTM / ASME; ASTM B 777-07
- Metal / Alloy Type: Tungsten; Pure or Very Low Alloy
- Features: Cold Finished, Rolled or Cold Drawn; Corrosion Resistant; Wrought