ACME Screw Lead Screws and ACME Screws

12 Results
ACME Screws -- A102520-1
from Rockford Ball Screw

ACME Screws [See More]

  • Screw Type: Acme Screw
  • Screw O.D.: 0.2500
  • Design: English Design Arrangement
  • Screw Lead: 0.0500
Acme screw, 1" diameter, 0.10" lead, 2 Feet length -- AB11SA-100102
from Stock Drive Products & Sterling Instrument - SDP/SI

Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks. [See More]

  • Screw Type: Acme Screw; Lead Screw
  • Length: 24
  • Component Type: Screw Only
  • Screw O.D.: 1
Machine Nut -- SN050R013B
from Joyce/Dayton Corp.

Joyce/Dayton offers Acme 2C and Stub Acme screw and nut assemblies in a variety of screw leads and in diameters ranging from ½ inch up to 6 inches. Bronze nuts and steel flanges are available for each screw size. Complete assemblies include bearing blocks and finished machining on screw ends. [See More]

  • Screw Type: Acme Screw
  • Design: English Design Arrangement
  • Component Type: Screw Only
  • Design Features: Right Hand Thread
Acme Lead Screw -- 1/4-16-1
from Noll, Inc.

Rolled 2G Acme Lead Screw, 300 series SS, Custom Ends Avail [See More]

  • Screw Type: Acme Screw; Lead Screw
  • Manufacturing Process: Rolled Thread
  • Component Type: Screw Only
  • Design: English Design Arrangement
Acme Screw -- AR-12 [AR-12 from Helix Linear Technologies, Inc.]
from Reid Supply

Ball screw products improve load capacity, speed, accuracy and overall life while acmw products improve noise cancellation, vertical applications and backlash. . AR-12 [See More]

  • Screw Type: Acme Screw
  • Design Features: Left Hand Thread
  • Length: 36
Metric Speedy Lead Screw -- 10 x 10
from Nook Industries, Inc.

Repeatable positioning accuracy of 17.5 µm / 25mm (Speedy Line) 6.25 µm / 25mm (ISO Trapezoidal). Standard diameters from 5mm to 65mm. Standard leads from 3mm to 200mm. Alloy and Stainless Steel Screws. Bronze and Plastic Nuts. Flanges and EZZE-MOUNT ™ end bearing supports are... [See More]

  • Screw Type: Acme Screw
  • Design: Metric Design Arrangement
  • Component Type: Screw Only
  • Screw O.D.: 0.3937
Precision Lead Screw Assembly -- 1/2" Diameter
from Universal Thread Grinding Company

Universal Thread Grinding offers a comprehensive selection of standard precision lead screw assemblies. Installed with ordinary skills and equipment, Universal lead screw assemblies deliver their full rated accuracy. Applications include single or multiaxis positioning tables, instruments, or... [See More]

  • Screw Type: Acme Screw
  • Manufacturing Process: Ground Thread
  • Component Type: Screw Assembly
  • Design: English Design Arrangement
ACME Leadscrew Sleeve/Mount Nut
from igus® inc.

Self-Lubricating iglide ® J Thermoplastic Lead Screw Nuts ACME N. American Standard Dimensions Mount nuts with threaded OD for easy mounting. [See More]

  • Screw Type: Acme Screw
  • Design: English Design Arrangement; Metric Design Arrangement
  • Component Type: Nut Only
  • Length: 0.6000 to 1.5
Special Thread Acme Screws & Nuts
from Wedin International, Inc.

Wedin manufactures all styles and types. of acme screws and nuts. Through the years,. we have manufactured acme screw assemblies. for nearly every machine tool in existence. Sizes range from 1/8 inch up to 22. inch diameters. We do not have any length. restriction under 6 inch diameter and have. [See More]

  • Screw Type: Acme Screw
  • Design: English Design Arrangement
  • Component Type: Screw Assembly
  • Screw O.D.: 0.1250 to 22
Acme Thread Ball Screws
from IBT Industrial Solutions

Industrial bearings have been a mainstay of the IBT Industrial Solutions business from the very beginning, when IBT was founded in Kansas City in 1949. With this legacy of service, you can be confident that you are working with the pros when you partner with IBT. Whether you are replacing an... [See More]

  • Screw Type: Acme Screw; Ball Screw; Roller Screw
  • Manufacturing Process: Rolled Thread; Ground Thread
Metric Speedy Lead Screw -- 5 x 5
from Nook Industries, Inc.

Alloy or stainless steel, flanges and EZZE-MOUNT supports are available [See More]

  • Screw Type: Acme Screw
  • Design: Metric Design Arrangement
  • Component Type: Screw Only
  • Screw O.D.: 0.1969
Precision Lead Screw Dual Thrust -- 1/2" Diameter
from Universal Thread Grinding Company

Universal manufactures high quality lead screw assemblies to meet your most demanding micro positioning applications. Our new dual thrust lead screw assemblies, containing two thrust nuts, allow users to execute equal and opposing precision linear motion with one drive system. Each thrust nut on the... [See More]

  • Screw Type: Acme Screw
  • Manufacturing Process: Ground Thread
  • Component Type: Screw Assembly
  • Design: English Design Arrangement