Bulkhead Fitting Conduit Fittings
1 Result
Conduit Bulkhead Fitting -- CONFIX FWS
from icotek GmbH
from icotek GmbH
The 90° angled conduit fitting CONFIX FWS is for installation of parallel corrugated cable protection conduits, for example in machines, control panels or electronic enclosures. Protection class IP54. The liftable cover is tightly fixed by a hinge to the mounting box. The system is therefore very... [See More]
- Fitting Type: Bulkhead; Elbow; Flange
- Material: Polycarbonate
- Size: 0.6299 to 1.97