Interlock Cleanroom Pass Throughs
from Clean Air Products
CAP18WBD-SST Standard Features: Fully-welded type 304 #4 finish stainless steel construction. Smooth-ground crevice-free continuous seam welds throughout the interior and exterior. Concealed stainless steel mechanical interlock mechanism mounted inside the wall cavity. Service access via removable... [See More]
- Features: Wall Mounted; Interlock; Windows
- Inside Depth: 18
- Inside Width: 24
- Inside Height: 24
from Terra Universal, Inc.
Adjustable nozzles direct high-velocity, 8000 ft./min. (41 m/s) streams of HEPA filtered air to dislodge particles from materials entering a clean room. PLC panel controls interlocked doors and duration of air shower. Powder-coated or 304 stainless steel chamber with access ramp on both sides is... [See More]
- Features: Floor Mounted; Interlock; Vented
- Inside Depth: 36
- Inside Width: 36
- Inside Height: 48
from Clean Air Products
CAP18WVP-SST Standard Features. Formed and stitch-welded type 304 #4 finish stainless steel construction - not a low-quality metal-clad laminate clone. Minimal panel seams in the interior for easy cleaning. Pneumatic vertical sliding doors powered by individual low pressure rodless cylinders. Door... [See More]
- Features: Wall Mounted; Interlock; Windows
- Inside Depth: 18
- Inside Width: 18
- Inside Height: 18
from Terra Universal, Inc.
Smooth, Ultra-Clean Surfaces Eliminate Germ Traps, Simplify Cleaning and Disinfection. Smooth internal surfaces and rounded corners eliminate cracks and crevices that can harbor microbes. Removable doors, available with and without viewing windows, can be interchanged and steam-sterilized for... [See More]
- Features: Wall Mounted; Interlock; Windows (optional feature); Shelves (optional feature); ESD / Static Control (optional feature)
- Inside Depth: 12
- Inside Width: 12
- Inside Height: 12
from Clean Air Products
CAP18WBD-SST Standard Features: Fully-welded type 304 #4 finish stainless steel construction. Smooth-ground crevice-free continuous seam welds throughout the interior and exterior. Concealed stainless steel mechanical interlock mechanism mounted inside the wall cavity. Service access via removable... [See More]
- Features: Wall Mounted; Interlock; Windows
- Inside Depth: 24
- Inside Width: 12
- Inside Height: 12
from Terra Universal, Inc.
Dual chambers optimize high-volume parts transfer, or dedicated transfer-in, transfer-out operations. Includes mechanical interlocks. Each chamber 40"W x 24"D x 30"H (1016 mm x 610 mm x 762 mm) [See More]
- Features: Wall Mounted; Interlock; Windows
- Inside Depth: 24
- Inside Width: 40
- Inside Height: 30
from Clean Air Products
CAP18WTI-SST Standard Features. Formed and stitch-welded type 304 #4 finish stainless steel construction - not a low-quality metal-clad laminate clone. Minimal panel seams in the interior for easy cleaning. A removable full-size side panel completely covers the interlock mechanism, eliminating the... [See More]
- Features: Wall Mounted; Interlock; Windows
- Inside Depth: 12
- Inside Width: 12
- Inside Height: 12
from Terra Universal, Inc.
Includes interlocks; each chamber 22"W x 28"D x 53.5"H (559 mm x 711 mm x 1359 mm) [See More]
- Features: Floor Mounted; Interlock; Windows
- Inside Depth: 28
- Inside Width: 22
- Inside Height: 53.5
from Terra Universal, Inc.
The ideal chamber for heavy use (and abuse!) applications – a nearly indestructible pass-through!. Prevents damage when operators apply excessive force to an interlocked door. All-stainless steel construction, with double-wall doors and heavy-duty hardware, prevents flexing and misalignment. [See More]
- Features: Wall Mounted; Interlock; Windows
- Inside Depth: 11.88
- Inside Width: 9.38
- Inside Height: 9.5