Nitride Shock Absorbers, Linear Dampers, and Dashpots
from H.A. Guden Co., Inc.
COMPRESSION DAMPER .25 X .59 6.47" EXT C ORIFICE BLACK NIT [See More]
- Rod Treatment: Black Nitride
- Stroke: 2
- Absorption / Damping Action: Compression
- Extended Length: 6.47
from ACE Controls Inc.
Many application options: the hydraulic feed controls in models FA, MA and MVC are similar to that of the VC model. However, these hydraulic controls have been designed for applications that require less precision. There are also plenty of accessories for the FA, MA and MVC models. All products are... [See More]
- Rod Treatment: Black Nitride
- Dampening Method: Hydraulic
- Shock Absorber / Damper Type: Linear Damper
- Stroke: 0.2800 to 1.58
from H.A. Guden Co., Inc.
COMP DAMPER .25 X.59 7.89" EXT J ORIFICE EF090A-02B/BS101-02 [See More]
- Rod Treatment: Black Nitride
- Extended Length: 6.47
- Stroke: 2
- Maximum Force (P1): 3 to 50
from ACE Controls Inc.
Adjustable and unique: these industrial shock absorbers from ACE, which can be precisely adjusted both at the front and rear, also contribute towards the success of the MAGNUM series. Equipped with excellent sealing technology, an annealed guide bearing and integrated positive stop, they are robust... [See More]
- Rod Treatment: Black Nitride
- Stroke: 0.9800 to 1.97
- Dampening Method: Hydraulic
- Total Energy/Cycle: 1500 to 30000
from ACE Controls Inc.
The latest damper technology: the combination of the latest sealing technology, annealed guide bearing and integrated positive stop make these self-compensating shock absorbers from ACE'S MAGNUM range so successful. After all, users benefit from the longer service life of the products, even in the... [See More]
- Rod Treatment: Black Nitride
- Stroke: 0.9800 to 1.97
- Dampening Method: Hydraulic
- Total Energy/Cycle: 1350 to 2700
from ACE Controls Inc.
Ideal for high-speed moving machines, industrial shock absorbers of the SALD product family feature a built-in external positive stop which prevents damage from bottoming out and a positive work-positioning point. High energy absorption and a wide damping range lead to huge advantages in practice. [See More]
- Rod Treatment: Black Nitride
- Stroke: 0.9100 to 1.91
- Dampening Method: Hydraulic
- Total Energy/Cycle: 1350 to 2700
from ACE Controls Inc.
SALDN industrial shock absorbers offer high performance levels and a long service life, even in the most difficult environments. These shock absorbers feature an integrated positive stop and are designed to handle effective weights from 3,450 to 10,350 in-lbs. per cycle. High energy absorption in a... [See More]
- Rod Treatment: Black Nitride
- Stroke: 0.9800 to 2.95
- Dampening Method: Hydraulic
- Total Energy/Cycle: 3450 to 10350
from ACE Controls Inc.
True performers: The SC33 to SC45 absorber models are strong and durable by combining the proven sealing technology from the MAGNUM series including membrane accumulator with the well-known piston tube technology from the SC ² family. We increase the oil volume to ensure the maximum braking... [See More]
- Rod Treatment: Black Nitride
- Stroke: 0.9843 to 1.97
- Dampening Method: Hydraulic
- Total Energy/Cycle: 155 to 310
from ACE Controls Inc.
Effective emergency stop: the ACE safety shock absorbers from the SCS33 to 64 Series are based on the innovative technology of the successful MAGNUM-Series shock absorbers. They are also maintenance-free and ready-to-install. ACE uses our proprietary custom calculation program to design each shock... [See More]
- Rod Treatment: Black Nitride
- Stroke: 0.9100 to 1.91
- Shock Absorber / Damper Type: Shock Absorber
- Total Energy/Cycle: 4425 to 8408