Explosion Resistant Industrial Enclosures
from Phoenix Mecano Inc.
Rose+Bopla ’s aluminum watertight 05/15/25 enclosures are designed as Ex II T5. These boxes are designed to conform to Standards, EN 50014, EN 50019 and EN 50020. Enclosures feature captive stainless steel lid screws, external stainless steel grounding lugs and a high heat red silicone gasket. [See More]
- Features: Screw-on Cover; Explosion Resistant
- Shape: Rectangular
- Type: Electronic and Instrument Enclosures
- Length: 2.28
from Wiegmann
Explosionproof Multipurpose Wall Mount Enclosure [See More]
- Features: Explosion Resistant
- Mounting Type: Wall Mount
from R. STAHL, Inc.
Cost effective single enclosure. Lightweight construction. Temperature range for worldwide use. Captive screws. Retrofitable hinges. The enclosure is used to build motor control units, control stations and terminal boxes with type of protection "Ex d". It is suitable for the installation of... [See More]
- Features: Explosion Resistant
- Shape: Rectangular
- Type: Junction Box
- Length: 12.8 to 14.49
from Phoenix Mecano Inc.
The design orientated BOCARD enclosure system is available in 5 basic sizes. For each size, 2 bases with different heights can be combined with 5 different lid variants. This range of combinations ensures that the enclosure is suitable for an extremely wide range of applications. An additional... [See More]
- Features: Hinged Cover (optional feature); Screw-on Cover (optional feature); Explosion Resistant; Flame Retardant; Viewing Door / Window (optional feature)
- Shape: Rectangular
- Type: Electronic and Instrument Enclosures; Operator Station (optional feature)
- Length: 7.05
from R. STAHL, Inc.
Ex d enclosure made of saltwater-resistant, copper-free aluminium cast alloy. Powder coated to RAL 7032. Available in 3 different sizes. Enclosure with 3, 4 or 5 hubs with metric or NPT threads. Drilled holes in the enclosure enable quick and easy mounting. Die neuen, druckfesten Geh äuse der... [See More]
- Features: Explosion Resistant
- Shape: Round
- Type: Junction Box
- Material: Aluminum
from Phoenix Mecano Inc.
BOTEGO, Rose+Bopla ’s desktop enclosure system, sets new standards in enclosure technology. Thanks to its design, the enclosure consisting of two plastic half-shells can be inserted either horizontally or vertically. Extension sets permit optimal adaption to the relevant space requirements. In... [See More]
- Features: Screw-on Cover; Explosion Resistant; Flame Retardant
- Shape: Rectangular
- Type: Electronic and Instrument Enclosures
- Length: 1.96
from R. STAHL, Inc.
Circumferential protection channel prevents water entry. Extended temperature range due to high-quality seal materials. Optionally with hinges / cam locks or screw-on cover. Hinge versions with large opening angle 130 °. Flange plates tightened from the outside enables simple installation. [See More]
- Features: Explosion Resistant
- Shape: Rectangular
- Type: Operator Station
- Length: 4.59 to 14.17
from Phoenix Mecano Inc.
The modular construction of this innovative enclosure system ensures that the demands of a future-orientated enclosure system are satisfied in the best possible way. Variable widths and depths, an ingress protection rating of IP 66, and enclosure access protection, which can be defined...are just a... [See More]
- Features: Screw-on Cover; Explosion Resistant; Flame Retardant; Carrying Handle (optional feature); Ventilated (optional feature); Viewing Door / Window (optional feature)
- Shape: Rectangular
- Type: Electronic and Instrument Enclosures; Operator Station
- Material: ABS
from R. STAHL, Inc.
Enclosure for use in hazardous areas. Max 300mm2 1100V. Features. Scalable in 25mm steps in all directions. Dimensions span from 300x300x100 mm upwards in. 25 mm steps with 5 dimensions at stock. DIN standard. ( Internal fastening arrangement.). AISI316L Stainless steel. Wide range of accessories:... [See More]
- Features: Explosion Resistant
- Shape: Rectangular
- Type: Electronic and Instrument Enclosures
- Length: 15.75 to 47.24
from Phoenix Mecano Inc.
Rose+Bopla ’s Polyglas ® (Fiberglass Watertight Safety 06/16/26) enclosures are a modified version of our standard compression molded fiberglass watertight enclosures. Carbon has been added to the material to reduce the surface conductivity to almost zero (L 109 OHMS). The structure is... [See More]
- Features: Screw-on Cover; Explosion Resistant; Flame Retardant
- Shape: Rectangular
- Type: Electronic and Instrument Enclosures
- Length: 3.15
from R. STAHL, Inc.
Enclosure versions. Stainless steel brushed 1.4301 V2A (AISI 304). Stainless steel brushed 1.4404 V4A (AISI 316L). Polyester resin (GRP). Protection IP66. "Increased safety" certified II 2 G Ex e II according to 94/9/EG (ATEX). Services. Consulting. Engineering and project management. Manufacturing... [See More]
- Features: Explosion Resistant
- Shape: Rectangular
- Type: Electronic and Instrument Enclosures
- Length: 40 to 52
from Phoenix Mecano Inc.
Rose+Bopla ’s fiberglass Ex “Okta-Box ” enclosures offer new dimensions in equipment safety. New design provides simple external mounting without separate brackets and has more potential rail fixing positions inside. Recessed areas are provided on the lid for label installation,... [See More]
- Features: Screw-on Cover; Explosion Resistant; Flame Retardant
- Shape: Rectangular; Square
- Type: Electronic and Instrument Enclosures
- Length: 3.19
from R. STAHL, Inc.
Enclosure in sheet steel. 6 basic enclosure sizes. Enclosures can be combined, modular system. Available as empty enclosures or as completely assembled and wired control and distribution panels. Cable entries available: Direct cable entry: cable gland, conduit entry. indirect cable entry (via Ex e... [See More]
- Features: Explosion Resistant; Flame Retardant
- Shape: Rectangular
- Type: Electronic and Instrument Enclosures
- Length: 23.82 to 43.31
from Phoenix Mecano Inc.
Rose+Bopla ’s fiberglass watertight enclosures are the enclosures to use when harsh environments are a problem. These enclosures are made of compression molded fiberglass, the best method for producing a strong, rugged enclosure which will withstand all conditions: weather, liquids, chemicals... [See More]
- Features: Screw-on Cover; Explosion Resistant; Flame Retardant; EMI/RFI (optional feature)
- Shape: Rectangular; Square
- Type: Electronic and Instrument Enclosures
- Length: 2.17
from R. STAHL, Inc.
International certification. 6 enclosure sizes. Inspection windows are optional available. Direct or indirect cable entry possible. The enclosures are used for building motor control units, control stations and terminal boxes. They are suitable for installation of measuring instruments and customer... [See More]
- Features: Explosion Resistant; Flame Retardant
- Shape: Rectangular
- Type: Electronic and Instrument Enclosures
- Length: 4.92 to 13.19
from Phoenix Mecano Inc.
Profitronic 19 is the enclosure system for 19" components, and with an IP65 rating, is ideal for use in an industrial environment. These enclosures are made of robust aluminum extrusions and are designed in a modular fashion. With 40 different variations, the Profitronic enclosure system offers... [See More]
- Features: Screw-on Cover; Explosion Resistant; EMI/RFI; Locking (optional feature); Viewing Door / Window (optional feature)
- Shape: Rectangular
- Type: Electronic and Instrument Enclosures
- Length: 9.49
from R. STAHL, Inc.
Enclosure material. Painted sheet steel. Stainless steel. 6 enclosure sizes available. ATEX / IECEx. Class I (NEC 505). (NEC 506). Class I. Class II. Class III. Zone. 0. 1. 2. 20. 21. 22. Zone. 0. 1. 2. 20. 21. 22. Division. 1. 2. 1. 2. 1. 2. For use. x. x. x. x. For use in. x. For use in. x [See More]
- Features: Explosion Resistant; Flame Retardant
- Shape: Rectangular
- Type: Operator Station
- Length: 4.59 to 14.17
from Phoenix Mecano Inc.
The Profitronic 19 Universal enclosure family is designed for electrical and/or mechanical components that are not made for 19" design technology. As standard, there are guide grooves on the sides of the Profitronic 19 Universal for mounting plates or main frames. These enclosures consist of robust... [See More]
- Features: Screw-on Cover; Explosion Resistant; EMI/RFI; Locking (optional feature); Viewing Door / Window (optional feature)
- Shape: Rectangular
- Type: Electronic and Instrument Enclosures
- Length: 5.87
from R. STAHL, Inc.
Enclosures in glass-fibre reinforced polyester resin. Secure protection of built-in devices. Corrosion resistant. Modular enclosure dimensions. Low weight. Minimal maintenance required. ATEX / IECEx. Zone. 0. 1. 2. 20. 21. 22. For use in. x. x. x. x [See More]
- Features: Explosion Resistant; Flame Retardant
- Shape: Rectangular
- Type: Operator Station
- Length: 4.43 to 13.41
from Phoenix Mecano Inc.
RCP/RCPM Control Housings, an extensive array of wall-mount enclosures, are ideal for measurement and control applications. They are available in 8 basic sizes, each with three different designs. To permit the insertion of mounting plates and PC boards, all designs have both vertical and horizontal... [See More]
- Features: Hinged Cover; Explosion Resistant; Flame Retardant; Viewing Door / Window
- Shape: Rectangular
- Type: Electronic and Instrument Enclosures
- Length: 7.32
from R. STAHL, Inc.
Empty Enclosure Series 8150 [See More]
- Features: Explosion Resistant
- Shape: Rectangular
- Type: Junction Box
- Mounting Type: Wall Mount
from Phoenix Mecano Inc.
The Rose+Bopla Ex Stainless Steel cabinets are second to none in reliability and appearance. These enclosures house electrical and electronic applications in hazardous locations in medicine, food preparation, pharmaceutics, wood and pulp mills, chemical environments, the entire petrochemical... [See More]
- Features: Hinged Cover; Explosion Resistant; Locking
- Shape: Rectangular
- Type: Electronic and Instrument Enclosures
- Length: 3.82
from R. STAHL, Inc.
Enclosures in shock-resistant glass fibre reinforced polyester resin. 8 basic enclosure sizes with various heights. Fitted according to the customer's requirements. For terminals up to max. 300 mm2. With captive cover screws. Degree of protection IP66. The terminal boxes of the Series 8146, made of... [See More]
- Features: Explosion Resistant
- Shape: Rectangular
- Type: Junction Box
- Length: 4.43 to 13.41
from Phoenix Mecano Inc.
These stylish enclosures, ideal for small test equipment and computer peripherals, are easily adapted to your individual space requirements. Ultramas offers many different dimensions and height options to satisfy a wide range of applications. Ultramas is comfortable in either the horizontal or... [See More]
- Features: Screw-on Cover; Explosion Resistant; Flame Retardant; Ventilated (optional feature)
- Shape: Rectangular
- Type: Electronic and Instrument Enclosures
- Length: 2.45
from R. STAHL, Inc.
Enclosures made of stainless steel, brush finished 1.4301 (AISI 304) or 1.4404 (AISI 316L). Optionally with hinges / cam lock or screw-on cover. Hinge versions with large opening angle 130 °. Extended ambient temperature range due to high-quality seal materials. Circumferential protection... [See More]
- Features: Explosion Resistant
- Shape: Rectangular
- Type: Junction Box
- Length: 4.59
from R. STAHL, Inc.
Robust enclosure of glass fibre reinforced polyester resin. Equipped with 4 sheath terminals and 1 PE connection. Terminal capacity: 2 x 4 mm2, single-wire. Degree of protection IP66. The junction boxes Series 8102 are used to transport and distribute electrical energy in areas subject to explosion... [See More]
- Features: Explosion Resistant
- Shape: Rectangular
- Type: Junction Box
- Length: 4.57 to 6.42
from R. STAHL, Inc.
Enclosure made of glass fibre reinforced polyester resin. 3 different sizes available. with 4, 5 or 8 terminals. as a junction box with integrated miniature fuse: 3 terminals and 1 miniature fuse. 7 terminals and 1 miniature fuse. 6 terminals and 2 miniature fuses. Degree of protection IP66. Series... [See More]
- Features: Explosion Resistant
- Shape: Round
- Type: Junction Box
- Length: 3.35 to 5.71
from R. STAHL, Inc.
Junction box, EExe for use in hazardous areas. Max 4mm2 750V. Features. Junction box can be equipped with components according to component list. May only be equipped with approved terminals according to component list. Only appropriate ATEX certified glands, blanks and adaptors must be used. These... [See More]
- Features: Explosion Resistant
- Shape: Rectangular
- Type: Junction Box
- Length: 5.31
from R. STAHL, Inc.
Wall mounted junction box for heat tracing - EX. Junction box for 1 pc Self-Regulating Heating Cable. Features. High ingress protection IP66/67. Drainage flange in box prevents penetration of water. Manufactured in acid proof stainless steel (AISI 316L). Tailor made size and performance is possible. [See More]
- Features: Explosion Resistant
- Shape: Rectangular
- Type: Junction Box
- Length: 4.41
from R. STAHL, Inc.
Junction box, EExe for use in hazardous areas. Max 10mm2 750V. Features. Junction box can be equipped with components according to component list. May only be equipped with approved terminals according to component list. Only appropriate ATEX certified glands, blanks and adaptors must be used. These... [See More]
- Features: Explosion Resistant
- Shape: Rectangular
- Type: Junction Box
- Length: 5.79
from R. STAHL, Inc.
Junction box, EExe for use in hazardous areas. Max 16mm2 750V. Features. Junction box can be equipped with components according to component list. May only be equipped with approved terminals according to component list. Only appropriate ATEX certified glands, blanks and adaptors must be used. These... [See More]
- Features: Explosion Resistant
- Shape: Rectangular
- Type: Junction Box
- Length: 6.89
from R. STAHL, Inc.
Junction box, EExe for use in hazardous areas. Max 16mm2 750V - Available up to 3,3kV. Features. Junction box can be equipped with components according to component list. May only be equipped with approved terminals according to component list. Only appropriate ATEX certified glands, blanks and... [See More]
- Features: Explosion Resistant
- Shape: Rectangular
- Type: Junction Box
- Length: 6.69
from R. STAHL, Inc.
Junction box, EExe for use in hazardous areas. Max 16mm2 750V. Features. Junction box can be equipped with components according to component list. May only be equipped with approved terminals according to component list. Only appropriate ATEX certified glands, blanks and adaptors must be used. These... [See More]
- Features: Explosion Resistant
- Shape: Rectangular
- Type: Junction Box
- Length: 6.89
from R. STAHL, Inc.
Junction box, EExe for use in hazardous areas. Max 16mm2 750V. Features. Junction box can be equipped with components according to component list. May only be equipped with approved terminals according to component list. Only appropriate ATEX certified glands, blanks and adaptors must be used. These... [See More]
- Features: Explosion Resistant
- Shape: Rectangular
- Type: Junction Box
- Length: 8.46
from R. STAHL, Inc.
Junction box, EExe for use in hazardous areas. Max 16mm2 750V. Features. Junction box can be equipped with components according to component list. May only be equipped with approved terminals according to component list. Only appropriate ATEX certified glands, blanks and adaptors must be used. These... [See More]
- Features: Explosion Resistant
- Shape: Rectangular
- Type: Junction Box
- Length: 9.25
from R. STAHL, Inc.
Junction box, EExe for use in hazardous areas. Max 16mm2 750V. Features. Junction box can be equipped with components according to component list. May only be equipped with approved terminals according to component list. Only appropriate ATEX certified glands, blanks and adaptors must be used. These... [See More]
- Features: Explosion Resistant
- Shape: Rectangular
- Type: Junction Box
- Length: 11.22
from R. STAHL, Inc.
Junction box, EExe for use in hazardous areas. 35mm2 Max 1100V. Features. Equipped with components according to component list. May only be equipped with approved terminals according to component list. Only appropriate ATEX certified glands, blanks and adaptors must be used. These components must at... [See More]
- Features: Explosion Resistant
- Shape: Rectangular
- Type: Junction Box
- Length: 17.6
from R. STAHL, Inc.
Junction box, EExe for use in hazardous areas. 50mm2 Max 1100V. Features. Junction box can be equipped with components according to component list. May only be equipped with approved terminals according to component list. Only appropriate ATEX certified glands, blanks and adaptors must be used. [See More]
- Features: Explosion Resistant
- Shape: Rectangular
- Type: Junction Box
- Length: 12.83