Type 11 Industrial Enclosures

1 Result
Type 11 Standard and Economic Case
from ELMA Electronic Inc.

Side panels are of 2 mm sheet aluminum. The extruded aluminum 19" mounting sections have an effective thickness of 3 mm (Standard only). For mounting PCBs and plug-in units based on standard Eurocard sizes with depths of 160, 220 and 280 mm. The use of cover plates is recommended where the sub rack... [See More]

  • NEMA Rating: Type 11
  • Shape: Rectangular
  • Type: Rack Enclosures; Modular enclosure
  • Material: Aluminum