-
Supplier: QTC METRIC GEARS
Description: Module 2, 16 Tooth Mild Steel Miter Gear with Plain Bore
- Bore Diameter (if applicable): 10 mm
- Design Units: Metric
- Face Width: 7 mm
- Number of Teeth: 16
-
Supplier: QTC METRIC GEARS
Description: Module 3, 16 Tooth Mild Steel Miter Gear with Plain Bore
- Bore Diameter (if applicable): 14 mm
- Design Units: Metric
- Face Width: 11 mm
- Number of Teeth: 16
-
Supplier: QTC METRIC GEARS
Description: Module 5, 16 Tooth Mild Steel Miter Gear with Plain Bore
- Bore Diameter (if applicable): 20 mm
- Design Units: Metric
- Face Width: 17 mm
- Number of Teeth: 16
-
-
Supplier: QTC METRIC GEARS
Description: Module 2.5, 16 Tooth Mild Steel Miter Gear with Plain Bore
- Bore Diameter (if applicable): 12 mm
- Design Units: Metric
- Face Width: 9 mm
- Number of Teeth: 16
-
Supplier: Ogura Industrial Corp.
Description: style. FLEXIBLE MOUNTING Clutches are supplied with armature assembly only which should be bolted into customer's gear, pulley or coupling. LONG LIFE Since tooth wear is minimal, the MZ series has an extremely long operational life.
- Application / Type: Industrial / General Purpose
- Bore Diameter: 1.38 inch
- Clutch Engagement: Toothed
- Diameter: 4.33 inch
-
Supplier: Ogura Industrial Corp.
Description: style. FLEXIBLE MOUNTING Clutches are supplied with armature assembly only which should be bolted into customer's gear, pulley or coupling. LONG LIFE Since tooth wear is minimal, the MZ series has an extremely long operational life.
- Application / Type: Industrial / General Purpose
- Bore Diameter: 1.38 inch
- Clutch Engagement: Toothed
- Diameter: 4.33 inch
-
Supplier: KHK USA, Inc.
Description: Possible to operate without lubrication. Suitable for food processing machines. Finished products for J Series are also available.
- Bore Diameter (if applicable): 14 mm
- Design Units: Metric
- Face Width: 30 mm
- Gear Center: Center Bore
-
Supplier: W.M. Berg
Description: Spur Gears are the most recognized style of gear. Spur Gears are used exclusively to transmit rotary motion between parallel shafts, while maintaining uniform speed and torque. The involute tooth form, being the simplest to generate, permits high manufacturing tolerances
- Bore Diameter (if applicable): 0.2500 inch
- Gear Type: Cluster Gear
- Metal: Stainless Steel
- Pitch Diameter: 0.5000 inch
-
Description: 16 Teeth, 16DP / Commercial Miter Gear
- Bore Diameter (if applicable): 0.3750 inch
- Design Units: English
- Face Width: 0.2500 inch
- Gear Type: Miter / Bevel Gear
-
Supplier: KHK USA, Inc.
Description: Popular screw gears. Additionally, gear tooth induction hardening secondary operations can be performed.
- Bore Diameter (if applicable): 16 mm
- Design Units: Metric
- Face Width: 10 mm
- Gear Center: Center Bore
-
Supplier: ATLANTA Drive Systems, Inc.
Description: Welcome to the widest range of standard racks & pinions in the World! Consisting of both helical & straight (spur) tooth versions, in an assortment of sizes, materials and quality levels, to meet almost any axis drive requirements. These drives are perfect for a wide
- Design Units: Metric
- Face Width: 10 mm
- Gear Features: Anti-backlash
- Gear Type: Spur Gear, Rack
-
Description: 16 Teeth, 2Mod/Commercial, Miter Gear
- Bore Diameter (if applicable): 10 mm
- Face Width: 9.6 mm
- Gear Type: Miter / Bevel Gear
- Number of Teeth: 16
-
Supplier: KHK USA, Inc.
Description: Popular straight miter for many uses.
- Bore Diameter (if applicable): 16 mm
- Design Units: Metric
- Face Width: 14 mm
- Gear Center: Center Bore
-
Supplier: Accuris
Description: IMPACT OF SURFACE CONDITION AND LUBRICANT ON EFFECTIVE GEAR TOOTH FRICTION COEFFICIENT
-
Supplier: MultiDimension Technology Co., Ltd.
Description: The TMR401X magnetic gear tooth sensors utilize a unique push-pull Wheatstone bridge design, including one or two Wheatstone full bridges, with four or eight unshielded high sensitivity TMR sensing elements. The Wheatstone bridge creates a differential voltage output with respect to
- Body: Rectangular
- Linearity: 1 ±% Full Scale
- Measurement Range: 0.0472 inch
- Operating Temperature: -40 to 257 F
-
Supplier: MultiDimension Technology Co., Ltd.
Description: The TMR401X magnetic gear tooth sensors utilize a unique push-pull Wheatstone bridge design, including one or two Wheatstone full bridges, with four or eight unshielded high sensitivity TMR sensing elements. The Wheatstone bridge creates a differential voltage output with respect to
- Body Shape: Rectangular
- Operating Temperature: -40 to 257 F
- Output: Voltage
- Power Requirements: DC Powered
-
Supplier: W.M. Berg
Description: Bevel Gears are used exclusively to transmit rotary motion between intersecting shafts. Through commonly seen in right angle drives, bevel gears can be cut to drive any angle. A cross section of the gear tooth reveals a profile similar to a spur gear. However, as
- Bore Diameter (if applicable): 0.5000 inch
- Metal: Aluminum, Stainless Steel
- Pitch Diameter: 1.25 to 2.5 inch
- Pressure Angle: 20°
-
Supplier: KHK USA, Inc.
Description: Suitable for food machinery due to SUS303 material\'s rust-resistant quality.
- Bore Diameter (if applicable): 16 mm
- Design Units: Metric
- Face Width: 15 mm
- Gear Type: Pinion
-
Supplier: ATLANTA Drive Systems, Inc.
Description: A precondition for the proper functioning of sprocket wheels, bevel gears, spur gears, worm gears etc. is the accuracy of the tooth system and the concentricity relative to the location hole. This is ensured by the manufacturing procedure selected for off-the-shelf
- Bore Diameter: 40 mm
- Length Through Bore: 18.6 mm
- Material: Steel - Standard
- Number of Teeth: 30
-
Supplier: ATLANTA Drive Systems, Inc.
Description: milled profle bars. The dimensions of these bars are in keeping with DIN recommendations or are manufactured in accordance with DIN standards. splined shafts in accordance with DIN 5463/9611 and profle shafts with module-based tooth gearing according to DIN 5480, in conjunction with
- Additional Material Specifications: Unhardened
- Guide / Rail Information: Spline Shaft
- Guide / Rail Material: Steel
- Guide Width or Diameter: 2.36 inch
-
Description: Ondrives.US has been manufacturing worm and wheel gear systems for over 30 years. We offer worms and worm gears sets in a variety of inch and metric sizes and with numerous pitch, tooth count, and hub options. Our precision ground stainless steel worm and wheels and phosphor
- Bore Diameter (if applicable): 0.1248 to 0.4998 inch
- Design Units: English
- Face Width: 0.1880 to 0.3750 inch
- Gear Center: Center Bore
-
Supplier: ASTM International
Description: gear tooth. The second part of the examination is to have the ability to measure accurately the length and depth of any cracks found in these areas. No existing practice addresses the use of eddy current array for the detection of surface-breaking discontinuities on mill and kiln
-
Supplier: Zinko Hydraulic Jack
Description: 35 Ton Steel Mechanical Journal Jack, 10 inch stoke Minimum Height 16 inches. Beveled ring gear interlocks with the precision forged pinion to provide shifted tooth actuation. Extremely strong, precise interlocking gears.
- Jack Type: Other
- Lift Capacity: Over 35 tons
-
Supplier: Proto® Industrial Tools
Description: QUICK RELEASE, PEAR HEAD TYPE BLACK OXIDE FINISH 6 11/16 INCH OVERALL LENGTH 1/4 INCH DRIVE SIZE 1/4 DRIVE SIZE - FRACTIONAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.10 HANDLE TYPE ERGONOMIC, KNURLED WITH 45 TOOTH GEAR DESIGN WEIGHT 0.25 LB
- Drive Size: 0.2500 inch
- Features: Ratcheting
- Length: 6.69 inch
-
Supplier: R+W Coupling Technology
Description: balancing G16 (higher speeds upon request) Service life: Infinite life and maintenance free when operated within the technical specifications. Material: Torque limiter: High-strength, nitro-carburized steel Gear coupling ends: Extremely wear
- Application / Type: Industrial / General Purpose
- Bore Diameter: 1.57 to 10.83 inch
- Clutch Engagement: Friction
- Diameter: 10.63 to 25.51 inch
-
Supplier: RS Components, Ltd.
Description: shaped head makes the ratchet ideal for use in areas where space in a consideration. Also the 84 tooth gear provides a 4.3° arc that can quickly turn fasteners, saving your time. Handle Type = Polished Chrome Overall Length = 16.93 in Material = Steel Finish = Chrome
- Length: 16.93 inch
- Type: Socket Wrench
-
Supplier: Total Plastics, Inc.
Description: thermal, physical, chemical and mechanical material properties. Good cold impact strength (down to -40 °C), good chemical resistance and low water absorption (only 1/6 in comparison with PA 6 ) are characteristics of the material. Castors Sliding, sealing and closing rings Toothed
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features Knurled beauty rings provide a non-slip gripping surface Deep laser etched markings for easy socket size identification 5 Degree arc swing and slim head design for maneuverability in constricted areas 72 Tooth gear system for high
- Product Type: Socket Set (Sockets Only)
- SAE or Metric: SAE Only
-
Supplier: Radicon
Description: gearboxes have been introduced to meet the requirements of today's demanding applications in the medium and heavy-duty sector of the power transmission market. Innovative modular design technology has minimized manufactured part count to maximize availability of product. Gear tooth
- Gear Ratio: Up to 315 (X : 1)
- Gearing Arrangement: Helical
- Maximum Input Power: 2010 HP
- Output Torque: 1.43E6 In-lbs
-
Supplier: RS Components, Ltd.
Description: . Applications include drive-by-wire systems, gear-tooth counting, flow meters, push-button switches, etc. Magnet-Free Operation. Sub-Micron Precision. Adjustable Sensing Range (via Coil Design) Mounting Type = Surface Mount Package Type = WSON Pin Count = 16 Dimensions = 5 x 4 x 0
- Operating Temperature: Up to 257 F
- Signal Converter Package: Printed Circuit Board (PCB)
- Signal Converter Type: Analog-to-Digital Converter
-
Supplier: RS Components, Ltd.
Description: . Applications include drive-by-wire systems, gear-tooth counting, flow meters, push-button switches, etc. Magnet-Free Operation. Sub-Micron Precision. Adjustable Sensing Range (via Coil Design) Resolution = 28 bit Mounting Type = Surface Mount Package Type = WQFN Pin Count = 16
- Form Factor: Printed Circuit Board (PCB)
- Resolution: 28 bits
-
Supplier: RS Components, Ltd.
Description: A 49 Piece Socket Set from GearWrench that is ideal for use in automotive applications. The set includes 6 and 12 point standard/deep sockets in both metric and SAE measurements. Also the low profile teardrop shaped ratchet features reduced ratcheting action, offering a smaller arc that is
- Drive Size: 1/2"
- Product Type: Socket Set (Sockets Only)
-
Supplier: DeZURIK, Inc.
Description: superstructure is heavy duty cast carbon steel or cast stainless steel to minimize corrosion. A variety of actuator options are available including handwheels, chainwheels, bevel gears, levers, pneumatic cylinders, hydraulic cylinders, and electric motors. A full complement of accessories is
- Actuation: Mechanical Device, Pneumatic, Other
- Body Material: Stainless Steel, Steel, Other
- Connection: Clamp Flange
- Pressure Rating: 2 to 150 psi
-
Supplier: Reid Supply
Description: Reid Supply offers miter and spur gears which are amongst the most economical gears in the power transmission industry. Spur gears are used to transmit power between parallel shafts while miter gears are used to transmit power between perpendicular shafts. . N/A
- Bore Diameter (if applicable): 0.3120 inch
- Design Units: English
- Face Width: 0.2500 inch
- Gear Center: Center Bore
-
Supplier: Schneeberger Inc.
Description: Straight-toothed gear racks are available in standard industrial sizes from module 2 to module 12. The material, hardness, and accuracy determine the respective load.
- Design Units: Metric
- Gear Features: Ground Teeth
- Gear Type: Rack, Other
- Metal: Hardened Steel
Find Suppliers by Category Top
Featured Products Top
-
Precision 20° pressure angle stainless steel miter gears from QTC Metric Gears are stocked in 10 sizes in modules 1~3 in both 20 and 25 tooth. These gears, identified as the (read more)
Browse Bevel and Miter Gears Datasheets for QTC METRIC GEARS -
Bevel gears are gears where the axes of the two shafts intersect and the tooth-bearing faces of the gears themselves are conically shaped. Bevel gears are most often mounted on shafts that are (read more)
Browse Bevel and Miter Gears Datasheets for Hangzhou Chinabase Machinery Co., Ltd.
More Information Top
-
http://www.scirp.org/journal/PaperDownload.aspx?DOI=10.4236/eng.2010.29096
Similarly, the bending stress and deflection values taken from FEA results for 16 teeth gear with circular and trochoidal root fillet are depicted in Figure 11.
-
http://dspace.mit.edu/bitstream/handle/1721.1/78190/830375416-MIT.pdf?sequence=2
The asymmetry is reduced sharply as the 16 tooth gear is increased.
-
http://dspace.mit.edu/bitstream/handle/1721.1/45323/314406498-MIT.pdf?sequence=2
The 16 tooth gear was chosen because it was the smallest gear with well-formed teeth that could be mounted on the 8 mm central common drive shaft.
-
ZASMHBA0003327
Specimen (1 in. diam) Lower shaft with 16 tooth gear .
-
Numerical analysis of a hydraulic gear micro motor
For instance, compared to the reactive torque of 23.49 lb-in gener- ated when using two gears with 13 teeth, 39.28 lb-in and 49.40 lb-in are generated when using 15 and 16 teeth gears , respectively.
-
http://dspace.mit.edu/bitstream/handle/1721.1/56578/2-007Spring-2005/NR/rdonlyres/Mechanical-Engineering/2-007Spring-2005/19028525-B35A-4B44-A8E7-3E87B35E0158/...
The 24 pitch 16 tooth gear White 16t-24p white gear.sldprt (32 Kb .