-
Supplier: ValueTronics International, Inc.
Description: accurate, stable, high-power constant current over full-scale ranges of 1 mA to 1 A with adjustable compliance voltage (3-300 V to 100 mA, 3-50 V to 1A). The true bipolar current output can be modulated, programmed, monitored, and even floated up to
-
Supplier: ValueTronics International, Inc.
Description: dependent current source delivers an electric current that is proportional to another voltage in the circuit. An independent current source delivers a constant current. Additional Features: Current from 2 nA to 100 mA Voltage compliance of up
-
Supplier: ValueTronics International, Inc.
Description: dependent current source delivers an electric current that is proportional to another voltage in the circuit. An independent current source delivers a constant current. Additional Features: ±16.384 mA to ±99.99 mA @ 100V depending on the option
-
-
Supplier: ValueTronics International, Inc.
Description: The 6181C is a Current Source from HP. A current source is a type of electronic test equipment in circuit form that can deliver or absorb electrical current that’s independent of the voltage across its terminals. There are two types of current
-
Supplier: AMETEK Programmable Power
Description: The CS Series represents an advanced AC current source that addresses increasing demands on manufacturers to test products using real-world current profiles. By combining true current transconductance amplifiers with an advanced digital controller and harmonic power
- AC Input Current: 50 amps
- AC Input Voltage: Up to 400 volts
- Form Factor: Rack Mount
- Input Frequency: 45 to 819 Hz
-
Supplier: Lake Shore Cryotronics, Inc.
Description: The Model 121 programmable DC current source is a precision instrument suitable for bench-top use or panel-mounted operation in labs, test facilities, and manufacturing environments. It provides a low-noise, highly stable source of current up to 100 mA, with
- Form Factor: Desktop / Free Standing
-
Description: AC Constant Current Sources for use with Plug-in oscillators Features Output Circuit: Isolated output transformer Input Power: 115 or 230 volts 50 or 60 Hz Regulation: 1% line and load
- AC Input Voltage: 115 to 230 volts
- AC Output Current: 0.0 to 200 amps
- Adjustable Current: Yes
- Form Factor: Rack Mount
-
Description: AC Constant Current Sources for use with Plug-in oscillators Features Output Circuit: Isolated output transformer Regulation: 1% line and load Frequency Response: 30Hz to 5KHz for standard model, up to
- AC Input Voltage: 115 to 230 volts
- AC Output Current: 0.0 to 600 amps
- Form Factor: Rack Mount
- Input Frequency: 50 to 60 Hz
-
Supplier: Rohde & Schwarz USA, Inc.
Description: system use in electronic component test systems. Key Facts 4½ -digit calibration source (0 to ±32.000 V, 0 to ±220.00 mA) Precision bipolar DC voltage/current source High resolution: 1µV / 100 nA High accuracy: ±0.025%
- DC Output Current: 0.0 to 0.2200 amps
-
Supplier: Rohde & Schwarz USA, Inc.
Description: system use in electronic component test systems. Key Facts 5½ -digit calibration source (0 to ±32.0000 V, 0 to ±220.000 mA) Precision bipolar DC voltage/current source High resolution: 100nV / 10 nA High accuracy: ±0.015% voltage
- DC Output Current: 0.0 to 0.2200 amps
-
Supplier: Rohde & Schwarz USA, Inc.
Description: The 6166 is a high-accuracy, high-stable bipolar calibration source enabling voltage settings from 10 nV to 1200 V and current settings from 1 nA to 120 mA . Due to its outstanding accuracy and stability it is an ideal tool for the calibration of high-precision digital
- DC Output Current: -0.1200 to 0.1200 amps
-
Supplier: Dytran by HBK
Description: of 2 to 20 mA, at a supply (compliance) voltage range of +18 to +30 VDC. The current source power unit supplies a fixed constant current (called sensor drive current) to the sensor of 2 mA at +18 Volts compliance voltage level. Power to operate the sensor is
- DC Input Voltage: 9 volts
- DC Output Current: 0.0020 amps
- Form Factor: Desktop / Free Standing
-
Supplier: Dytran by HBK
Description: of 2 to 20 mA, at a supply (compliance) voltage range of +18 to +30 VDC. The current source power unit supplies a fixed constant current (called sensor drive current) to the sensor of 2 mA at +18 Volts compliance voltage level. Power to operate the sensor is
- DC Input Voltage: 9 volts
- DC Output Current: 0.0020 amps
- Form Factor: Desktop / Free Standing
-
Supplier: Rohde & Schwarz USA, Inc.
Description: 6241A is DC voltage and current source/monitor with high-performance features including source resolution of 4½ digits, measuring resolution of 5½ digits, and a basic accuracy of 0.02%. It supplies/measures 0 to ±32 V / 0 to ±500 mA and enables extensive pulse
- DC Output Current: -0.5000 to 0.5000 amps
-
Supplier: QuinStar Technology, Inc.
Description: . Higher power noise sources offer amplified output power (ranging from 20 to 30 dB ENR) over the 50 to 110 GHz frequency range. Narrowband versions with high output power are offered for subsystem applications and special test equipment. These nominally offer 1 to 2 GHz bandwidth with
- Device Type: Noise Source
- Form Factor: Waveguide Component
- Maximum Frequency Range: 75000 to 110000 MHz
- Minimum Frequency Range: 50000 to 75000 MHz
-
Supplier: Lake Shore Cryotronics, Inc.
Description: to anybody who owns a smartphone. MeasureReady™ Low-Noise DC and AC/DC 155 Voltage and Current Source Features Low RMS noise: from 200 nV (10 mV)/7 pA (1 µ A) Bipolar, 4-quadrant power source DC and AC modes supported up to 100 kHz* Full
- Form Factor: Desktop / Free Standing, Rack Mount
-
Supplier: Amp-Line Corp.
Description: Constant Current Source (Linear AC Power Source / Power Supply): 0-1 A @ 50 V compliance voltage; 0-5 A @ 10 V compliance voltage; 50 watts; Output Frequency: 60 Hz (unless otherwise specified). Custom output range(s) can be order at no additional cost.
- AC Input Voltage: 120 to 230 volts
- AC Output Current: 0.0 to 5 amps
- Form Factor: Rack Mount
- Input Frequency: 50 to 400 Hz
-
Supplier: HORIBA Instruments, Inc.
Description: These units supply the power to drive mass flow controllers, mass flow meters and automatic pressure regulators. They also supply the setting standard voltage of 5 VDC for performing analog control. HORIBA's product line-up includes models for controlling current (4-20 mA), models with
- AC Input Voltage: 100 to 240 volts
- Form Factor: Desktop / Free Standing
- Input Frequency: 50 to 60 Hz
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: SOT-23-6 Current Source/Constant Current Source ROHS
- IC Package Type: SOT23
-
Supplier: AMETEK Programmable Power
Description: platform on the market. Its groundbreaking capabilities set the standard for affordable, precision power sources. iX2™ current doubling technology. All Asterion sources employ AMETEK’s latest current enhancing technology, iX2™. The iX2 current doubling technology
- AC Input Current: 4.4 to 64 amps
- AC Input Voltage: 90 to 457 volts
- AC Output Current: 0.0 to 67.5 amps
- AC Output Power: 500 to 36000 VA
-
Supplier: AMETEK Programmable Power
Description: slewed up or down dynamically. With precise output regulation and accuracy, high load drive current, multi or single phase mode and built-in power analyzer measurement capabilities, Lx Series AC source/analyzers address many application areas for AC power testing. Additional features,
- AC Input Voltage: 208 to 400 volts
- AC Output Power: 1000 to 6000 VA
- Form Factor: Rack Mount
- Waveform: Sine Wave, Square Wave
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 50mA 75V SOT-353 Current Source/Constant Current Source ROHS
- Operating Temperature: -65 to 150 C
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 200mA ±1% 1.2V~40V SOT-223-3 Current Source/Constant Current Source ROHS
- Operating Temperature: -40 to 125 C
-
IC Power Supplies - Power Supply Chip >> Current Source/Constant Current Source -- LT3092ETS8#TRMPBFSupplier: LCSC Electronics Technology (HK) Limited
Description: 200mA ±1% 1.2V~40V TSOT-23-8 Current Source/Constant Current Source ROHS
- IC Package Type: SOT23
- Operating Temperature: -40 to 125 C
-
Supplier: Block USA, Inc.
Description: Rated input voltage 230 Vac Rated output voltage 0 - 250 Vac Rated power 400 - 2200 VA Insulation class B Maximum ambient temperature 40 °C Efficiency up to 93 % Internal resistance 1.80 - 4.96 Ohms Self
-
Supplier: Associated Power Technologies, Inc.
Description: Our 300XAC Series of Modular AC Power Sources incorporate the latest in modular technology. Configure the versatile 300XAC AC Power Source for 1Ø stand-alone operation or linked together for up to 18 kVA of AC power in both 1Ø and 3Ø output configurations. Our
- AC Output Power: 1000 VA
- AC Output Voltage: 0.0 to 600 volts
- Features: Adjustable Current
- Form Factor: Desktop / Free Standing
-
Supplier: Columbia Research Labs, Inc.
Description: The Columbia Model 5421 Single-Channel Power Supply provides a convenient unity gain interface between any Columbia 8000 or 900 Series Integrated Piezoelectric Accelerometer and a variety of display or analyzing type instruments. This supply provides a 4.0 mA DC constant current to the
- DC Input Voltage: 12 to 32 volts
- DC Output Current: 4 amps
- Form Factor: DIN Rail
-
Supplier: Honeywell Sensing & IoT
Description: CSL Series in-circuit analog current sensors incorporate the SS490 Series linear Hall-effect sensor ICs. The sensing element is encapsulated in a printed circuit board-mountable plastic package. The combination of sensor and flux collector comprises the current sensor assembly. These
- Current Type: AC Current, DC Current
- Input Voltage: 4.5 to 10.5 volts
- Loop Type: Open Loop
- Measuring Range: 0.2000 amps
-
Supplier: Wayne Kerr Electronics
Description: DP Series incorporates new ideas while pursuing the high-quality, stable supply of power that is the fundamental role of any AC power source. You can select the optimal power supply from a broad range of options, from single-phase 1.5kVA to a maximum of three-phase 36kVA. Output
- AC Output Voltage: 155 to 310 volts
- Output Frequency: 1.00E-6 to 5.50E-4 MHz
-
Supplier: Dytran by HBK
Description: factory set to 2.5 mA, and may be set from 2.5 to 6 mA by a potentiometer on each channel. Signal amplitudes up to 2V RMS are converted to a DC level between 1 and 5 VDC with a true-RMS conversion circuit. Each channel has an LED indicate current and the current
- AC Output Voltage: 2 volts
- DC Output Current: 0.0050 amps
- DC Output Voltage: 5 volts
- Form Factor: Circuit Board
-
Supplier: Texas Instruments
Description: Synchronous Boost Flash Driver with Dual 900 mA High Side Current Sources (1.8A Total Flash Current 16-DSBGA -40 to 85
- Features: Synchronous Rectification, Other
- IC Package Type: Other
- Input Voltage (VIN): 2.5 to 5.5 volts
- Operating Temperature: -40 to 85 C
-
Supplier: Time Mark Corporation
Description: The Model 278 AC Current Transducer is designed to accept an AC current input, and provide a proportional DC output. A linear transformer input is coupled to a solid-state output amplifier. The Model 278 is powered by a 115 VAC source, and is socket-mounted for ease of use.
- Accuracy: 2 %FS
- Approvals: UL
- Current Type: AC Current
- Features: Isolated Tip
-
Supplier: Texas Instruments
Description: Dual 1.5A Current Source Camera Flash LED Driver 12-DSBGA -40 to 85
- Features: RoHS Compliant
- Form Factor: Integrated Circuit (IC)
- Input Voltage: 2.5 to 5.5 volts
- Output Current: Up to 2500 milliamps
-
Supplier: Maxim Integrated
Description: The DS4412 contains two I²C adjustable-current DACs that are each capable of sinking or sourcing current. Each output has 15 sink and 15 source settings that are programmed by I²C interface. The full-scale range and step size of each output is determined by an external
- IC Package Type: Other
- Interface Type: Serial, I2C
- Operating Temperature: -40 to 85 C
- Output Type: Current
-
Supplier: Analog Devices, Inc.
Description: Product Details The AD5410/AD5420 are low cost, precision, fully integrated 12-/16-bit converters offering a programmable current source output designed to meet the requirements of industrial process control applications. The output current range is programmable at 4 mA
- Architecture: Current-Steering
- IC Package Type: TSSOP, Other
- Operating Temperature: -40 to 85 C
- Output Type: Current
Find Suppliers by Category Top
Featured Products Top
-
The CZ1 thermal protector from THERMIK features a defined response time of <20 s due to series resistor RS and nominal switching temperature of 70°C - 160°C. Normally closed Automatic reset Defined as current sensitive With or (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Thermik Corporation -
research productivity and provides results that you can trust. When used with the AC field measurement option, the system is ideal for use with emerging class of materials that typically have mobilities below 1 cm2/V s—the types of materials with electronic properties (read more)
Browse Current Sources Datasheets for Lake Shore Cryotronics, Inc. -
The traditional DC field Hall measurement methodology, while sufficient for studying a wide range of materials, is limited to measuring Hall mobilities down to about 1 cm2/V s—making it impossible to measure materials that are characterized by very low mobilities (read more)
Browse Current Sources Datasheets for Lake Shore Cryotronics, Inc. -
Split Type Clamp-on Design Three Year Warranty Low Frequency Current Probe The BCP-611 is designed to make conducted current measurements without making direct contact with the source (read more)
Browse Current Sensors Datasheets for A.H. Systems Inc. -
Content: The total available data set in IHS Standards Expert represents 1.6 million documents from more than 370 standards developing organizations (SDOs), including international, regional, national, local and corporate sources, plus key government and military agencies. Continuous updates (read more)
Browse Standards and Technical Documents Datasheets for Accuris -
Vrms range, max current 4Arms; Adjustable output frequency: 40 … 440Hz in one band with 1Hz step; Digital meters for output voltage and frequency; Variable output voltage and frequency; Frequency Up/down buttons and pre-select buttons; Voltage (read more)
Browse AC Power Sources Datasheets for ABSOPULSE Electronics Ltd. -
RS Series of AC, DC and AC + DC power sources can both source and sink AC current and serve as bidirectional regenerative green power solutions. The MX Series delivers 15kVA to 135kVA while RS Series comes in 90kVA to 1 (read more)
Browse AC Power Sources Datasheets for AMETEK Programmable Power -
Amp-Line, Constant current sources and amplifiers provide steady output current independent of the load and input power line with variations. Usage of these constant sources and amplifiers include generating (read more)
Browse AC Power Sources Datasheets for Amp-Line Corp. -
(current) do not grow in a boundless manner and, therefore, have well behaved averages. This is a result of the fact that real voltage (current) sources are generally either; (1) batteries with constant or slowly (exponentially) decaying values, (2) bounded sinusoidal functions of time, or (3) combinations (read more)
Browse Voltage Converters and Voltage Inverters Datasheets for Dataforth Corporation -
New Yorker Electronics has announced the release of the Sumida DEP1623 Ferrite Core PIN Power Inductor. The Sumida DEP1623 features a high-current power supply and low DC resistance. This Inductor is wound by flat wire and assembled with the Mn-Zn ferrite core. It is typically used in digital (read more)
Browse Inductors, Coils, and Chokes Datasheets for New Yorker Electronics Co., Inc.
More Information Top
-
CR4 - Thread: I need 1 mA constant current source
I need constant DC 1mA current source for one application.
-
COCHLEAR IMPLANTS
The potentials at the equipotential lines are in mil- livolts for a 1 mA current source .
-
Field Patterns in a 3D
Tapered Spiral Model of the
Electrically Stimulated
Cochlea
The potentials at the equipotential lines are in mil- livolts for a 1 mA current source .
-
CR4 - Thread: current source
7805 is not a good IC to make 1mA current source as its quotient current itself is of the order of 1mA.
-
EMI mitigation with multilayer power-bus stacks and via stitching of reference planes
The results are normalized to a 1 mA current source at all frequencies.
-
A Virtual Instrumentation Approach to Neural Network‐Based Thermistor Linearization on Field Programmable Gate Array
The circuit diagram of the 1 mA current source is shown in Fig. 9.14 A low noise OP-AMP (Model No. OP07CP, M/S Texas Instruments, Dallas, TX) having low offset voltage and bias current were used.
-
Precision Temperature-Sensing With RTD Circuits
In this circuit, a voltage reference, along with two operational amplifiers, are used to generate a floating 1 mA current source .
-
A Design of High-precision High-Voltage Fiber-Optic Analog Signal Isolation Converter
The AD652’s internal AND gate and flip-flop . the 1mA current pulses, producing a voltage output . switch the chip‘s 1 mA current source on and off at the rate of the synchronized input signal.
-
PCA9509
Port A uses a 1 mA current source for pull-up and a 200 pull-down driver.
-
A 4.3 GB/s Mobile Memory Interface With Power-Efficient Bandwidth Scaling
The bias reference for the open loop 1 mA current source in the .