Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Computer Network Accessories, Inc.
Description: 24 port 10/100Mbps N-Way auto detect ethernet switch with power supply. 10/100Base-T compliant Half and full duplex compliance on all ports Supports MDI/MDI-X auto crossover Wire speed packet filtering and forwarding rate LED network diagnostics indicators 160K
- Equipment Type: Switch
-
Supplier: Data Connect Enterprise, Inc.
Description: The NetVanta 1234 is a fully managed, Layer 2, 24-port Ethernet switch designed for fast, secure, cost-effective LAN switching. This scalable, full-featured business-class switch is perfect for VoIP applications by using robust Quality of Service (QoS)
- Area Network Type: Local Area Network (LAN)
- Number of Ports: 24 #
-
Supplier: Data Connect Enterprise, Inc.
Description: 16 or 24-port 10/100TX Ethernet Switches
- Area Network Type: Wide Area Network (WAN)
- Number of Ports: 16 to 24 #
-
-
Supplier: D-Link Systems, Inc.
Description: Overview The DES-1026G is an unmanaged 10/100 Mbps switch designed to enhance workgroup performance while providing a high level of flexibility. It provides 24 10/100Mbps ports for workstation connection, plus 2 copper/SFP Gigabit combo ports for server and uplink
- Data Rate: 8.8 Gbps
- Equipment Type: Switch
- Number of Ports: 24 #
-
Supplier: Juniper Networks Inc.
Description: EX3300 Ethernet Switches are flexible, cost-effective enterprise access solutions for campus and data center environments. A compact, scalable switching solution, the EX3300 supports converged data, voice, and video, with models that come with 24 or 48 10/100/1000BASE-T
- Area Network Type: Local Area Network (LAN)
- Features: Power-over-Ethernet (PoE) Ready
-
Network Equipment - 24-Port Metro Ethernet Gigabit Switch with 4 Gigabit SFP ports -- DGS-1210-28/MESupplier: D-Link Systems, Inc.
Description: Overview The DGS-1210/ME Series Metro Ethernet Switches are a family of switches designed for Metro Ethernet applications. They feature a variety of port configurations, including 10/100/1000BASE-T RJ-45 ports, with and without PoE support, and 1G SFP
- Data Rate: 56 Gbps
- Equipment Type: Switch
- Number of Ports: 24 #
-
Supplier: Black Box
Description: The LGB424A is a gigabit Ethernet switch with 24 10/100/1000 Mbps RJ45 ports. The switch delivers line rate, non blocking throughput. This unmanaged switch is plug and play and does not require any configuration.
-
Supplier: Hewlett Packard Enterprise
Description: Ethernet switches. Ports (48) 10/100/1000 ports maximum, or (24) SFP 100/1000 Mbps ports, (4) 1000/10000 SFP+ or (4) 10GBASE-T ports maximum. PoE/PoE+ on selected models Latency 1000 Mb Latency: < 2.8 µs 10 Gbps Latency: < 1
- Features: Power-over-Ethernet (PoE) Ready
- Form Factor: Rack Mount
-
Supplier: Juniper Networks Inc.
Description: converged network access in larger networks. Two EX2300 switch models are available, offering either 24 or 48 10/100/1000BASE-T ports in a single platform. Both models are available with or without IEEE 802.3af Power over Ethernet (PoE) or 802.3at PoE+ for powering
- Area Network Type: Local Area Network (LAN)
- Features: Power-over-Ethernet (PoE) Ready
-
Supplier: D-Link Systems, Inc.
Description: Overview The DGS-1210/ME Series Metro Ethernet Switches are a family of switches designed for Metro Ethernet applications. They feature a variety of port configurations, including 10/100/1000BASE-T RJ-45 ports, with and without PoE support, and 1G SFP
- Data Rate: 56 Gbps
- Features: Power-over-Ethernet (PoE) Ready
- Number of Ports: 24 #
-
Supplier: Juniper Networks Inc.
Description: solution for low-density access business needs. Both 24 and 48 10/100/1000BASE-T port models are available, with optional 802.3af Power over Ethernet (PoE) or 802.3at PoE+ for supporting networked devices such as telephones, video cameras, wireless LAN (WLAN) access points, and
- Area Network Type: Local Area Network (LAN), Wide Area Network (WAN)
- Features: Power-over-Ethernet (PoE) Ready
- Number of Ports: 24 to 48 #
-
Supplier: Data Connect Enterprise, Inc.
Description: The NetVanta 1234 with PoE is a managed, Layer 2, 24-port Ethernet switch designed for fast, secure, cost-effective LAN switching. This scalable, full-featured business-class switch is perfect for VoIP applications by using robust Quality of Service (QoS)
- Area Network Type: Local Area Network (LAN)
- Features: Power-over-Ethernet (PoE) Ready
- Number of Ports: 24 #
-
Supplier: Black Box
Description: The LGB524A is a gigabit Ethernet switch with 20 10/100/1000 Mbps RJ45 ports and and 4 dual media gigabit ports for RJ45 or SFP connections. This unmanaged switch is plug and play and does not require any configuration.
-
Description: lines to the 24 ports of Gigabit switched quad port Enable-IT 850 Gigabit CPE units. The 8924 aggregates its upstream and downstream bandwidth through a pair dedicated Gigabit ports (dual copper or GBIC fiber modules) to your Ethernet switching
- Area Network Type: Local Area Network (LAN)
- Number of Ports: 24 #
-
Supplier: Allied Electronics, Inc.
Description: At last an Ethernet solution that is suitable for industrial applications. Able to meet all connection requirements in terms of number of ports, connectors and transmission medium. The factory line modular switch is the solution for a large number of Ethernet installation
- Equipment Type: Switch
-
Supplier: L-com, Inc.
Description: The 24 port 10/100Mbps SWTC-PT2401 Ethernet switch is the perfect high-density switching solution for today's high performance Ethernet networks. The SWTC-PT2402 features 24 10/100Base TX ports that support half and full duplex operation as
- Equipment Type: Switch
- Number of Ports: 24 #
-
Supplier: L-com, Inc.
Description: The Planet GSW-1601 and GSW-2401 provide 16 and 24 RJ-45 10/100/1000Mbps ports for high-speed Ethernet network connectivity. The GSW switches can automatically identify and determine the correct transmission speed and half / full duplex mode of the attached devices with
- Equipment Type: Switch
- Number of Ports: 24 #
-
Supplier: NETGEAR Inc.
Description: Instant Connectivity with Reliable Performance The NETGEAR Fast Ethernet Unmanaged Switch series helps businesses cost-effectively expand their network. These Unmanaged Fast Ethernet switches come in a wide range of models including desktop and rackmount form factors and
- Form Factor: Rack Mount
- Number of Ports: 5 to 24 #
-
Supplier: Brainboxes Limited
Description: Industrial Ethernet 8 Port unmanaged switch. Galvanically Isolated Ports. Industrial temperature range of -40°C to +80°C (-40°F to 176°F) and dual input redundant power supply with wide voltage range means it can be powered from USB or on the 24V factory floor.
- Data Rate: 0.0100 to 0.1000 Gbps
- Equipment Type: Switch
- Number of Ports: 8 #
-
Supplier: Data Connect Enterprise, Inc.
Description: concerns and ease of management with an easy to use Web-GUI. * 26-port managed Gigabit Ethernet switch * 24-Gigabit Ethernet ports and 2 SFP optical ports * Non-blocking, up to 52 Gbps switching capacity * Link aggregation, LLDP and LLDP.MED *
- Area Network Type: Local Area Network (LAN)
- Number of Ports: 26 #
-
Supplier: SFCable.com
Description: The Linkskey LKS-SR24 10Base-T/100Base-TX switch is a high-performance Fast Ethernet switch and designed for the network core.The Linkskey LKS-SR24 provides 24 10/100 ports that can significantly improve the performance of your network's backbone, and
- Area Network Type: Local Area Network (LAN)
- Data Rate: 0.1000 Gbps
- Number of Ports: 24 #
-
Supplier: Brainboxes Limited
Description: on the 24V factory floor. Power terminal is removable with numbered pins for easy wiring. Power consumption is optimised based on the status of the link device. No software required. Ideal for embedded applications. , 5 Port Ethernet Switch Ready for embedded
- Data Rate: 0.0100 to 0.1000 Gbps
- Equipment Type: Switch
- Number of Ports: 5 #
-
Supplier: Brainboxes Limited
Description: on the 24V factory floor. Power terminal is removable with numbered pins for easy wiring. Power consumption is optimised based on the status of the link device. No software required. Ideal for embedded applications. , 4 Port Ethernet Switch Ready for embedded
- Data Rate: 0.0100 to 0.1000 Gbps
- Equipment Type: Switch
- Number of Ports: 4 #
-
Supplier: Brainboxes Limited
Description: 24V factory floor. Power terminal is removable with numbered pins for easy wiring. Power consumption is optimised based on the status of the link device. No software required. Ideal for factory floor, in vehicle and marine applications. , 4 Port Ethernet Switch Integrated
- Data Rate: 0.0100 to 0.1000 Gbps
- Equipment Type: Switch
- Number of Ports: 4 #
-
Supplier: L-com, Inc.
Description: .3at Power over Ethernet Plus (PoE+) at an affordable price. The GSW-2620HP is equipped with 24 10/100/1000BASE-T Gigabit Ethernet ports and 2 1000BASE-X SFP interfaces with inner power system. Its 24 Gigabit Ethernet ports are integrated with an
- Features: Power-over-Ethernet (PoE) Ready
- Number of Ports: 24 #
-
Supplier: D-Link Systems, Inc.
Description: DES-3528 dispersed switches with fewer distance limitations through a single IP address. Non-Blocking Switching The DES-3528 provides a non-blocking switching solution for 10/100 Fast Ethernet connections. The DES-3528 supports 24 10/100Mbps ports, with 4
- Data Rate: 12.8 Gbps
- Equipment Type: Switch
- Number of Ports: 24 #
-
Supplier: ELMA Electronic Inc.
Description: Features: Extended and conduction cooled versions available 16k entry forwarding database Automatic or controlled learning and aging routing table Full line rate switching engine Port and MAC access control Flow control and back
- Number of Ports: 4
- Port Type: RJ-45
- Protocol / Network: Gigabit Ethernet
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's NSU-G24C2 combines a 1.44kW single-phase 120V Basic Power Distribution Unit (PDU) and an Unmanaged 24-Port Gigabit Ethernet Switch with 2 Combo SFP (Small Form-Factor Pluggable) uplink ports for an all-in-one 1U rack-mount solution. It is
- Form Factor: Rack Mount
- Number of Ports: 24 #
-
Supplier: L-com, Inc.
Description: This NETGEAR 24-port Gigabit Ethernet Switch is high on value and capability. With 24 10/100/1000Mbps ports, each capable of powering 2000Mbps of data throughput in full-duplex mod, plus two optional fiber ports, the SWTC-GS724T provides a fast
- Area Network Type: Local Area Network (LAN)
- Network Media: Fiber Optic
- Number of Ports: 24 #
-
Supplier: Allied Electronics, Inc.
Description: The Spider family of switches provides users with an economical, yet highly reliable ethernet switch. All cooper/RJ45 ports are 10/100 auto-negotiating and auto-crossing. The Spider family will work either patch or cross-over cables. Features: Fiber Ports Are 100
- Equipment Type: Switch
- Number of Ports: 5 #
-
Supplier: Allied Electronics, Inc.
Description: The Spider family of switches provides users with an economical, yet highly reliable Ethernet switch. All cooper/RJ45 ports are 10/100 auto-negotiating and auto-crossing. The Spider family will work either patch or cross-over cables. Features: Fiber Ports Are 100
- Data Rate: 0.0100 to 0.1000 Gbps
- Equipment Type: Switch
- Number of Ports: 8 #
-
Supplier: Advantech
Description: tree protocol recover system IGMP with query mode for multimedia application SFP slots for Gigabit Ethernet Fiber Dual power inputs, 24 to 52 VDC PoE+ port priority management
- Features: Power-over-Ethernet (PoE) Ready
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's NSU-G24 combines a 1.44kW single-phase 120V Basic Power Distribution Unit (PDU) with an Unmanaged 24-Port Gigabit Ethernet Switch for an all-in-one 1U rack-mount solution. It is perfect for racks in smaller, distributed networks where space is at a
- Form Factor: Rack Mount
- Number of Ports: 24 #
-
Supplier: Allied Electronics, Inc.
Description: The FL SWITCH 1605 M12 has five front Ethernet ports in M12 format. Only CAT5/CAT6 Ethernet cables with D-coded M12 connectors can be connected to these. The data transmission speed is 10Mbps or 100Mbps. In addition, each port has an auto crossing function at
- Data Rate: 0.0100 to 0.1000 Gbps
- Equipment Type: Switch
- Number of Ports: 5 #
-
Supplier: Neousys Technology Inc.
Description: EDX-104 series is world's first mobile surveillance unmanaged PoE+ switch combining IEEE 802.3at PSE/PD capability and fanless enclosure for IP protection. It offers five Gigabit Ethernet ports compliant with 802.3 (10BASE-T), 802.3u (100BASE-TX) and 802.3ab (1000BASE-T). Four
- Features: Power-over-Ethernet (PoE) Ready, Ruggedized
- Number of Ports: 5 #
-
Supplier: Advantech
Description: Ethernet Unmanaged 4-port PoE 2SFP, Wide Temp IEEE 802.3at/af PoE+ standard ports Up to 30 watts output per PoE+ port Smart PoE+ over current, over temp & short circuit protection -40° to 85°C operating temperature range Industrial IP30 rated DIN rail enclosure SFP slot
- Features: Power-over-Ethernet (PoE) Ready
-
Supplier: Juniper Networks Inc.
Description: installations. The EX4200 can also be combined with EX4500 and EX4550 Switches in the same Virtual Chassis to support mixed 1GbE and 10GbE environments. The EX4200 switches support 10/100/1000BASE-T with both 24- and 48-port configurations, and they optionally include
- Area Network Type: Local Area Network (LAN)
- Features: Power-over-Ethernet (PoE) Ready
- Number of Ports: 24 to 48 #
-
Supplier: Black Box
Description: This Layer 2 managed gigabit Ethernet switch includes (20) 100/1000-Mbps SFP (Small Form-Factor Pluggable) fiber ports and (4) dual-media 100/1000-Mbps RJ45/SFP ports.
Find Suppliers by Category Top
Featured Products Top
-
management and reliability for small and medium business (SMB) market. New generation of Switch series provide 24 port configurations with high performance, various management tools, and rich and powerful L2 features including Power over Ethernet (PoE), and this series is also an ideal access-edge solution. (read more)
Browse Network Switches Datasheets for Larch Networks -
rated for up to 10 Watts (cold switch) at 26.5-40 GHz. It has a single control line which is Voltage controlled with either +12, +15, +24 or +28 Vdc. With no control Voltage applied, the unit is failsafe from COM port to NC port (i.e. normally closed port). With control Voltage applied, the unit will switch to path COM port to NO port (i.e. normally open port). (read more)
Browse RF Switches Datasheets for JFW Industries, Inc. -
EKI-9628G is a rackmount L3 managed switch offering up to 24 Gigabit ports and four Gigabit combo ports. Both models are equipped with Advantech’s Gigabit X-Ring Pro redundancy technology, which offers an ultra-high-speed recovery time of less than 20 ms, thus ensuring network stability (read more)
Browse Network Switches Datasheets for Advantech -
Antaira’s new LNX-1202G-SFP industrial gigabit unmanaged Ethernet switch is designed with 10 gigabit Ethernet ports and 2 dual rate (100/1000) SFP slots for fiber connections. This industrial switch provides high EFT and ESD protection to prevent any unregulated voltage and is (read more)
Browse Network Switches Datasheets for Galco Industrial Electronics -
ease deployment, the solution requires no changes to an existing architecture so long as an Ethernet port is available. “OEMs that have adopted remote access to reduce on-site visitors during the pandemic quickly discovered it could also help them reduce costs and respond more quickly (read more)
Browse Rotary Switches Datasheets for Allen-Bradley / Rockwell Automation -
The industrial ethernet switches are designed for use in harsh environments and allow you to build cost-effective, reliable and secure industrial networks. Whether you require an unmanaged switch for a point-to-point link, or a managed switch for redundancy – our extensive range of (read more)
Browse Datasheets for Larch Networks -
Switching and Optional Layer 3 Routing The XChange3030 is a conduction-cooled 3U VPX Ethernet switch module. The XChange3030 provides six backplane 40GBASE-KR4 Ethernet ports, six backplane 10GBASE-KR Ethernet ports, two backplane 10GBASE-T Ethernet ports, and one front panel optical (read more)
Browse Network Switches Datasheets for Extreme Engineering Solutions, Inc. (X-ES) -
Switching and Optional Layer 3 Routing The XChange3031 is a conduction-cooled 3U VPX Ethernet switch module. The XChange3031 provides one backplane 40GBASE-KR4 Ethernet port, six backplane 10GBASE-KR Ethernet ports, four backplane 10GBASE-T Ethernet ports, and up to eight backplane 1000 (read more)
Browse Network Switches Datasheets for Extreme Engineering Solutions, Inc. (X-ES) -
/ETH) The LN-3848G-6Y switch is a Gigabit Ethernet access/aggregation switch with four 25G SFP uplinks. The switch is ideal as a high-performance Gigabit access/aggregation switch with 1 Gigabit downlinks, or as an enterprise core switch. This switch is also (read more)
Browse Access Points Datasheets for Larch Networks -
Advantech’s IIoT Automation Group is pleased to announce the UL certified EKI-2525LI, a 8cm tall Ethernet switch aimed at applications where space is a critical criteria for users. Compact devices such as PLCs typically have a height of only 10cm. Conventional Ethernet (read more)
Browse Network Switches Datasheets for Advantech
Conduct Research Top
-
Smart Computing Article - Get Wired
between the network adapter ports of your computers and a central networking device, such as a hub, router, or switch. This central device manages the incoming and outgoing data to make sure it gets where it needs to go. For more information on installing a wired cable network, see Getting
More Information Top
-
PDF - Juniper Networks ACX2000
Broadcom BCM56334 24 Port Ethernet Switch .
-
Bill of Materials - Juniper Networks ACX2000
Broadcom BCM56334 24 Port Ethernet Switch .
-
The Accidental SysAdmin Handbook
Cisco 2970 24 port Ethernet switch .
-
Gemini Planet Imager: Preliminary Design Report
Cisco Catalyst 2960G-24TC-L : 24 port ethernet switch with fiber and copper connections.
-
CCNA Certification/Router Operation - Wikibooks, open books for an open world
on a Cisco Catalyst 2960G 24 port Ethernet switch , which has been configured to have the hostname MyDevice, yielded the following output .
-
Intelligent Hub Access System
A set of 4 of the MAAs could cover 360O- in azimuth with 24 low cost radio transceivers and 24 Ethernet Switch ports .
-
NIF ICCS network design and loading analysis
Vendor Cisco System Catalyst 5000 Catalyst 2820 Catalyst 1900 Function Chassis switch Ethernet modular 2U switch 24 - port Ethernet Switch MTBF (yrs) Notes 7 .