-
Supplier: Rees, Inc.
Description: 24 Volt - Bi-Polar Red LED with Red Lens #40431-002 LED bulb #80507-074 1/2 NPT mounting
-
Supplier: Allied Electronics, Inc.
Description: LED Pilot Light Pushbutton Switch, Panel Mount, 12 to 24 VAC/VDC Utilizing the PROTECTED® LED technology, the 16 mm Pilot Lights are the only UL, CSA and CE marked 120 volt LEDs available. Complete units come with quick connectors/solder
- Color: Green
- Lamp Type: LED Lamps
- Terminal Type: Solder Terminals, Quick Connect / Blade
- Voltage Type: AC, DC
-
Supplier: Allied Electronics, Inc.
Description: LED Pilot Light Pushbutton Switch, Panel Mount, 12 to 24 VAC/VDC Utilizing the PROTECTED® LED technology, the 16 mm Pilot Lights are the only UL, CSA and CE marked 120 volt LEDs available. Complete units come with quick connectors/solder
- Color: Red
- Lamp Type: LED Lamps
- Terminal Type: Solder Terminals, Quick Connect / Blade
- Voltage Type: AC, DC
-
-
Supplier: Allied Electronics, Inc.
Description: LED Pilot Light Pushbutton Switch, Panel Mount, 12 to 24 VAC/VDC Utilizing the PROTECTED® LED technology, the 16 mm Pilot Lights are the only UL, CSA and CE marked 120 volt LEDs available. Complete units come with quick connectors/solder
- Color: Yellow
- Lamp Type: LED Lamps
- Terminal Type: Solder Terminals, Quick Connect / Blade
- Voltage Type: AC, DC
-
Supplier: Allied Electronics, Inc.
Description: LED Pilot Light Pushbutton Switch, Panel Mount, 12 to 24 VAC/VDC Utilizing the PROTECTED® LED technology, the 16 mm Pilot Lights are the only UL, CSA and CE marked 120 volt LEDs available. Complete units come with quick connectors/solder
- Color: White
- Lamp Type: LED Lamps
- Terminal Type: Solder Terminals, Quick Connect / Blade
- Voltage Type: AC, DC
-
Supplier: Galco Industrial Electronics
Description: PLT/LT 22MM LED RND FLUSH F/VOLT MK
-
Supplier: VAST STOCK CO., LIMITED
Description: LED Panel Mount Indicators Red LED Indicator 2.8mm Tab 24 Volt
- Lamp Type: LED Lamps
-
Supplier: VAST STOCK CO., LIMITED
Description: LED Panel Mount Indicators Yel LED Indicator 2.8mm Tab 24 Volt
- Lamp Type: LED Lamps
-
Supplier: VAST STOCK CO., LIMITED
Description: LED Panel Mount Indicators Grn LED Indicator 2.8mm Tab 24 Volt
- Lamp Type: LED Lamps
-
Supplier: VAST STOCK CO., LIMITED
Description: LED Panel Mount Indicators Grn LED Indicator Wire Leads 24 Volt
- Lamp Type: LED Lamps
-
Supplier: OMEGA Engineering, Inc.
Description: LED bulbs have superior shock and vibration ratings, a life rating of up to 100,000 hours and leakage current protection up to 3 mA. LED bulbs are available in 24 Vac/dc, 120 and 240 Vac. The incandescent bulbs are front replaceable and are available in 6, 12, 24, 48 and
- Applications: Other
- Color: Red, Yellow, Green, Blue, Other
- Current Rating: 0.0500 to 0.2200 amps
- Lamp Power: 0.0950 to 2.86 watts
-
Supplier: Mallory Sonalert Products, Inc.
Description: Series: Panel Lights Panel Hole Size: 6 mm Mounting Method: Snap-in Volt Rating: 21.6 to 26.4 AC/DC Rated Voltage: 24.0 Max Current (mA): 20 mA LED Color: Yellow Termination: Bare Wires CUL Approved: No Size: 6 x 24.1 mm Weight: 2.8 g Options: For other options
- Color: Yellow
- Current Rating: 0.0200 amps
- Height: 24.1 mm
- Lamp Type: LED Lamps
-
Supplier: Mallory Sonalert Products, Inc.
Description: Series: Panel Lights Panel Hole Size: 6 mm Mounting Method: Snap-in Volt Rating: 21.6 to 26.4 AC/DC Rated Voltage: 24.0 Max Current (mA): 20 mA LED Color: Blue Termination: Bare Wires CUL Approved: No Size: 6 x 24.1 mm Weight: 2.8 g Options: For other options
- Color: Blue
- Current Rating: 0.0200 amps
- Height: 24.1 mm
- Lamp Type: LED Lamps
-
Supplier: Mallory Sonalert Products, Inc.
Description: Series: Panel Lights Panel Hole Size: 6 mm Mounting Method: Snap-in Volt Rating: 21.6 to 26.4 AC/DC Rated Voltage: 24.0 Max Current (mA): 20 mA LED Color: Red Termination: Bare Wires CUL Approved: No Size: 6 x 24.1 mm Weight: 2.8 g Options: For other options
- Color: Red
- Current Rating: 0.0200 amps
- Height: 24.1 mm
- Lamp Type: LED Lamps
-
Supplier: Mallory Sonalert Products, Inc.
Description: Series: Panel Lights Panel Hole Size: 6 mm Mounting Method: Snap-in Volt Rating: 21.6 to 26.4 AC/DC Rated Voltage: 24.0 Max Current (mA): 20 mA LED Color: Green Termination: Bare Wires CUL Approved: No Size: 6 x 24.1 mm Weight: 2.8 g Options: For other options
- Color: Green
- Current Rating: 0.0200 amps
- Height: 24.1 mm
- Lamp Type: LED Lamps
-
Supplier: OMEGA Engineering, Inc.
Description: bulbs have superior shock and vibration ratings, a life rating of up to 100,000 hours and leakage current protection up to 3 mA. LED bulds are available in 24 Vac/dc, 120 and 240 Vac. The incandescent bulbs are front replaceable and are available in 6, 12, 24, 48 and 120
- Color: Clear, Red, Amber, Yellow, Green, Blue
- Features: Outdoor Rated / Weatherproof
- Flash Type: Continuous Indication
- Lamp / Bulb Power: 0.0950 to 2.86 watts
-
Supplier: RS Components, Ltd.
Description: Wedge-based LEDs from JKL Components are ideal for incandescent replacement applications. Available in 5 mm (T-1 3/4) or 10 mm (T-3 1/4) packages they come in both 12 and 24 volt options. These durable LED lamps are available in a range of different colours. There is also
- Current Rating: 0.0150 amps
- Lamp Type: LED Lamps
- Voltage Rating: 12 volts
-
Supplier: Gullco International Limited
Description: operator. Models KR 200-L and -M are comprised of a Power Unit and protected on/off Foot Switch on a 7.5 ft. (2.3m) control cable. They incorporate a pilot light, forward/stop/reverse switch, speed potentiometer, LED readout for inches/mm per minute and foot switch cable
- Welding Accessories: Turning Roll / Rotator
-
Supplier: DigiKey
Description: LED Panel Indicator Red 24V 15mA Solder Lug
- Color: Red
- Current Rating: 0.0150 amps
- Lamp Type: LED Lamps
- Terminal Type: Solder Terminals
-
Supplier: Altech Corp.
Description: Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm Flush Momentary with Bulb Holder
- Applications: Other
- Color: Other
- Current Rating: 0.0200 amps
- Lamp Type: LED Lamps
-
Supplier: Appleton Electric
Description: ROUND EXTENDED TYPE NEMA 3/3R/4/4X, CLASS I DIV 2 GROUP B C D, CLASS I ZONE 1 GROUP IIC, CLASS II DIV 1 GROUP E F G ENCLOSURE CLUSTER LED LAMP TYPE 12/24 VDC LAMP INPUT TYPE GLASS LENS MATERIAL GREEN LENS COLOR UNICODE[T] BRAND LAMP LIFE 100000 HR UCP MODEL
- Color: Green
- Lamp Type: LED Lamps
- Voltage Rating: 12 to 24 volts
-
Supplier: Data Display Products
Description: Features: Miniature Bayonet Base Bi-Polar operation Optional shunt resistor High Intensity LED with Fresnel lens for improved visibility Low current draw
- Applications: Computer, Other
- Color: Red, Green, Blue, White, Other
- Height: 28.4 mm
- Lamp Type: LED Lamps
-
Supplier: R. STAHL, Inc.
Description: For panel mounting With integrated LED High luminance Low heat built-up Prolonged service life Colours: red, yellow, green, blue, white Connection by means of spring clamp terminals or plug
- Color: White
- Current Rating: 0.0140 amps
- Lamp Power: 0.6000 watts
- Lamp Type: LED Lamps
-
Supplier: RAFI GmbH & Co. KG
Description: maintenance-free signal lamp. YOUR BENEFITS AT A GLANCE: Special refracted light effect due to diamond lens Long service life and bright LEDs Energy efficient: low electricity consumption Maintenance-free: particularly shock-resistant, no bulb replacement necessary Available colors:
- Applications: Other
- Color: Red, Yellow, Green
- Height: 70.1 mm
- Lamp Type: LED Lamps
-
Supplier: Festo Corporation
Description: The seal is illuminated yellow when the power is switched on For mounting between the solenoid coil and connector socket or plug For F, D, N1, V, E, and EB solenoid coils
- Lamp Type: LED Lamps
- Terminal Type: Other
- Voltage Type: DC
- Voltage Rating: 12 to 24 volts
-
Supplier: Waytek, Inc.
Description: OptiFuse R9-73L-11 LED Snap-In Panel Mount Indicator Light Category: Indicator Lights 24VDC Includes 6 UL 1007 24Ga. wire leads Temp Rating: -20C to +80C Dome lens Mounting style: snap-in Mounting hole: 5/16"
- Applications: Automotive
- Color: Red
- Lamp Type: LED Lamps
- Voltage Type: DC
-
Supplier: Schmersal Inc.
Description: Integrated multi-LED, extra bright in device head
- Color: Red, Yellow, Green, White
- Height: 11 mm
- Lamp Type: LED Lamps
- Voltage Type: AC, DC
-
Description: UL and cUL Listed Features Model LP22LED is a multi-pattern LED light ideal for applications requiring low profile signaling. The unit can be surface, panel or 1/2” NPT pipe mounted through the integrated pipe mount. The enclosure offers a self
- Color: Green, Other
- Current Rating: 0.1800 amps
- Flashing Lamp: Yes
- Height: 86.11 mm
-
Supplier: Waldom Electronics
Description: ROUND TYPE NYLON BODY MATERIAL 5 MM LED LAMP TYPE 24 AWG 6 INCH WIRE LEAD TERMINAL TYPE 0.25 INCH MOUNTING HOLE SIZE 24/28 V LAMP VOLTAGE RED LENS COLOR 1 RESISTOR INCLUDED GC[T] BRAND
- Color: Red
- Lamp Type: LED Lamps
- Terminal Type: Wire Leads
- Voltage Rating: 24 to 28 volts
-
Supplier: Banner Engineering Corp.
Description: Overview 22.5 mm DC-operated LED indicators for stand-alone use or as part of a panel; no enclosure necessary. Available in one, two or three colors. Fits industry standard 22.5 mm punched hole 10 to 30V dc operating range allows
- Current Rating: 0.0250 amps
- Lamp Type: LED Lamps
- Terminal Type: Wire Leads, Quick Connect / Blade
- Voltage Type: DC
-
Supplier: Allen-Bradley / Rockwell Automation
Description: IEC Pilot Light, Red Pilot Light, 24V
- Voltage Rating: 24 volts
-
Supplier: Eaton Corporation
Description: LED TYPE 22.5 MM SIZE BLUE COLOR 24 VAC/VDC VOLTAGE RATING BA9 BAYONET BASE TYPE T3-1/4 SHAPE DESIGNATION E22 MODEL
- Voltage Rating: 24 volts
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 90 38V SMD,13.35x13.35 Chip On Board (COB) Light Sources ROHS
- Lamp Type: LED Lamps
- Voltage Type: DC
- Voltage Rating: 38 volts
-
Supplier: SunLED Company, LLC
Description: SunLED is one of the world's leading manufacturers of optoelectronic components. Since established in 1989, SunLED has grown and propelled to offer an extensive line of LED Lamps, Surface Mount LEDs, and LED Displays that are RoHS and REACH compliant. Manufacturing
- Applications: Computer
- Color: Red, Yellow, Green, Other
- Lamp Type: LED Lamps
- Terminal Type: Straight PC Pins
-
Description: Lumex’s family of panel mount indicator LEDs offers a wide variety of wire mount and PCB mount panel indicators. Options include various colors, including dual-color, package sizes and shapes and wavelengths. Lumex's line of PMI LEDs are also customizable. Specification
- Color: Red, Yellow, Orange, Green, Blue, White
- Lamp Type: LED Lamps
- Width or Diameter: 1.8 to 12 mm
Find Suppliers by Category Top
Featured Products Top
-
from its power input. They also shed light on its response – whether a spike led to component failure, insulation breakdown, permanent damage, or any changes in the device’s performance. Audio Frequency Conducted Susceptibility – Power Input (Section 18 (read more)
Browse Metal Oxide Varistors (MOVs) Datasheets for MDE Semiconductor, Inc.
More Information Top
-
Schneider Electric - XB6AV3BB - Control Station Switches & Accessories - Control Station Indicators - Allied Electronics
LED Pilot Light Pushbutton Switch, Panel Mount, 12 to 24 VAC⁄VDC … the 16 mm Pilot Lights are the only UL, CSA and CE marked 120 volt LEDs available.
-
Abbreviations and Glossary
… Global Positioning System GPU Ground Power Unit Grvd, grvd Grooved GS Glide Slope GSE Ground Services Equipment H1 1 Hour (also for H2, H3 and so on) H24 24 -Hour operations/availability HAF Hellenic … … HIAL High Intensity Approach Lights HILS Helicopter Instrument Lighting … … VASI LDA Localizer-type Directional Aid; Landing Distance Available LDG, ldg Landing LDIN Lead -In Light System … … Request O/S Out of Service O/T Other Times OTS Out of Service PAALC Pilot Actuated Airport Lighting … … States Marine Corps USN United States Navy UTC Universal Time Co-ordination V Volts VASI Visual Approach …
-
Popular Products In Power - Big Bruin
… grabbing keyless chuck, it holds onto driver and drill bit easily, while the 24 tension setting clutch … Whether you re piloting holes in soft woods or hard metal, the 0-1300 RPM variable speed … Not just powerful, but designed for hours of work, this 18.0 volt cordless drill driver deliver … Equipped with a powerful LED light and dual speed transmission that swaps between high speed and high torque in an instant, this drill/driver means business.
-
Schneider Electric - XB6AV1GB - Control Station Switches & Accessories - Control Station Indicators - Allied Electronics
Utilizing the PROTECTED® LED technology, the 16 mm Pilot Lights are the only UL, CSA and CE marked 120 volt LEDs available. Voltage Limits: 24 V (6-30 VAC/VDC); 120 V (40-132 VAC .
-
lighting trane xl 80 - Self Help Forums
Place one of your meter leads to the PV terminal and the other to the C terminal. Your picture looks like it has a purge fan, so what should happen is it should start then 30 to 45 seconds later, it will try to light the pilot . You should get between 24 and 28 volts at the PV terminal of the valve.