-
Supplier: DigiKey
Description: Brushless (BLDC) DC Motor Standard 8400 RPM 20W 24VDC
- Commutation: Brushless
- Continuous Torque: 0.2300 In-lbs
- DC Voltage: 24 Volt
- Design Units: English
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1119027-ME80201V1-00 0U-A99 Category: Fans, Thermal Management>DC Brushless Fans (BLDC) Series: MagLev® ME Features: Auto Restart Termination: 2 Wire Leads Package: Bulk Standard Package: 1 Voltage - Rated: 12VDC Power (Watts
- Application: Industrial/Commercial
-
Supplier: DigiKey
Description: Brushless (BLDC) DC Motor Standard 7800 RPM 12W 24VDC
- Commutation: Brushless
- Continuous Torque: 0.1681 In-lbs
- DC Voltage: 24 Volt
- Design Units: English
-
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1229069-MC35100V1-00 0U-A99 Category: Fans, Thermal Management>DC Brushless Fans (BLDC) Series: MagLev® MC Features: Auto Restart Termination: 2 Wire Leads Package: Tray Standard Package: 30 Voltage - Rated: 5VDC Power (Watts
- Application: Industrial/Commercial
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1168391-MF20100V1-10 00U-A99 Category: Fans, Thermal Management>DC Brushless Fans (BLDC) Series: MagLev® MF Features: Auto Restart Termination: 2 Wire Leads Package: Bulk Standard Package: 1 Voltage - Rated: 5VDC Power (Watts
- Application: Industrial/Commercial
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1231731-MF30151V1-10 00U-A99 Category: Fans, Thermal Management>DC Brushless Fans (BLDC) Series: MagLev® MF Features: Auto Restart Termination: 2 Wire Leads Package: Bulk Standard Package: 1 Voltage - Rated: 12VDC Power (Watts
- Application: Industrial/Commercial
-
Supplier: DigiKey
Description: Brushless (BLDC) DC Motor Standard 4350 RPM 26W 24VDC
- Commutation: Brushless
- Continuous Torque: 0.4963 In-lbs
- DC Voltage: 24 Volt
- Design Units: English
-
Supplier: DigiKey
Description: Brushless (BLDC) DC Motor Standard 4050 RPM 109W 24VDC
- Commutation: Brushless
- Continuous Torque: 2.27 In-lbs
- DC Voltage: 24 Volt
- Design Units: English
-
Supplier: Constar Motion Co., Ltd
Description: 32mm 12v Flat BLDC Motor Diameter: 32mm Thickness : 11mm Voltage: 12V Max. output power : 7.99W Speed: 14500rpm Applications: Precision visual equipment Options: Lead wires length, Shaft length, Special coils, Gearheads, Encoder, Driver The brushless dc motor
- Commutation: Brushless
- Continuous Current: 0.1000 amps
- Continuous Torque: 0.0805 In-lbs
- DC Voltage: 12 Volt
-
Supplier: Acme Chip Technology Co., Limited
Description: FAN AXIAL 80X15MM 24VDC WIRE
- Maximum Air Flow: 37 SCFM
- Maximum Sound Level: 34.7 dbA
- Motor Type: Brushless DC
- Nominal Power: 2.21 watts
-
Supplier: Acme Chip Technology Co., Limited
Description: FAN AXIAL 92X25MM 24VDC WIRE
- Maximum Air Flow: 39.5 SCFM
- Maximum Sound Level: 28 dbA
- Motor Type: Brushless DC
- Nominal Power: 1.01 watts
-
Supplier: Acme Chip Technology Co., Limited
Description: FAN AXIAL 80X25MM 24VDC WIRE
- Maximum Air Flow: 33 SCFM
- Maximum Sound Level: 28 dbA
- Motor Type: Brushless DC
- Nominal Power: 0.9600 watts
-
Supplier: Acme Chip Technology Co., Limited
Description: FAN AXIAL 80X15MM 24VDC WIRE
- Maximum Air Flow: 37 SCFM
- Maximum Sound Level: 34.7 dbA
- Motor Type: Brushless DC
- Nominal Power: 2.21 watts
-
Description: FAN AXIAL 120X25MM 24VDC WIRE
- Maximum Air Flow: 108 SCFM
- Maximum Sound Level: 44.5 dbA
- Motor Type: Brushless DC
- Nominal Power: 5 watts
-
Supplier: 3X Motion Technologies Co., Ltd
Description: Robust 48V, 200W Roller Motor The 50BWA428D008B-01 brushless DC (BLDC) motor emerges as a powerful solution for demanding industrial applications, encapsulating high efficiency and durability in a compact form. With a motor diameter of 50mm, it is specifically designed to
- Commutation: Brushless
- Continuous Current: 9 amps
- Continuous Torque: 22.12 In-lbs
- DC Voltage: 48 Volt
-
Supplier: Allegro MicroSystems Inc.
Description: is designed to operate across a wide voltage range, including automotive applications up to 50V. A unique charge pump regulator provides adequate (>10 V) gate drive for battery voltages down to 7 V, and allows the device to operate with a reduced gate drive at battery voltages
- Configuration: IC / PCB-Mounted
- Drive Type: DC Brushless Motor
-
Supplier: Infineon Technologies AG
Description: -voltage shut down Potential Applications Brushed and brushless DC motor control up to 250W continuous load @ 24V nominal input voltage Can be used to drive motors in various industrial applications: Power Tools Robots Pumps
- Category: Development Board
- Supported System: Other
-
Supplier: Infineon Technologies AG
Description: 3-Phase universal BLDC Motor Gate Driver IC for diverse voltage applications ranging from 8V~72V As the market strives for cars and trucks with better performance, manufacturers need to optimize the supply to automotive applications such as cooling fans, water pumps and wiper
- IC Package Type: Other
- Packing Method: Tape Reel
- Peak Output Current: 0.4800 amps
- Production Status: Other
-
Supplier: Infineon Technologies AG
Description: IPB072N15N3 G | N-Channel Power MOSFET BTS716G | Classic PROFET™ 24V | Automotive Smart High-Side Switch IKCM15L60GD | Intelligent Power Modules (IPM) IPG20N10S4L-22 | Automotive MOSFET IRFR3607 | N-Channel Power MOSFET
- Input (Supply) Voltage: -0.5000 to 6.5 volts
- Magnetic Field Range: 250 to 700 Oersted
- Operating Temperature: -40 to 125 C
- Package Type / Mounting: Surface Mount (SMD), Other
-
Supplier: Portescap
Description: 12ECP48 Ultra EC The 12ECP48 brushless DC slotless motor is ultra cost optimized without compromising on premium performance. Featuring 23W of continuous power at speeds of 40,000 rpm and providing up to 8.1mNm max continuous torque, the Ultra EC 12ECP48 BLDC mini motor is an ideal
- Commutation: Brushless
- Continuous Current: 1.4 amps
- Continuous Torque: 0.0717 In-lbs
- DC Voltage: 24 Volt
-
Supplier: Lingto Electronic Limited
Description: 80V BLDC GATE DRIVER W/REGULATOR
-
Description: 80V BLDC GATE DRIVER W/ASIL FEAT
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: ). Specifications Electrical data up to 10A (V2: 12A) coil current (contact to cooling plane might be required using gap pad) 14V to 36V (V2: 39V) motor supply voltage Supported motors three phase BLDC motors with hall sen-sors from a few watts up to
-
Supplier: Broadcom Inc.
Description: integrates channel-A, channel-B, and channel-I for positional feedback with channel-U, channel-V, and channel-W to emulate the Hall sensor feedback for rotor commutation. All these output signals are generated from the optical sensors where the number of pole-pairs can be changed
- Count Rate: 150 kHz
- Diameter or Width: 1.58 inch
- Electrical Output and Interface: Digital: Square Wave, Other
- Encoder Signal Output: Quadrature
-
Supplier: maxon
Description: The EPOS4 Micro 24/5 CAN is a miniaturized OEM positioning controller module for integration into single or multi-axis motion control systems. Designed for use with brushed DC motors with encoders and brushless EC motors (BLDC) with Hall sensors and encoders up to 120 W/360
- Continuous Output Current: 5 amps
- Drive Type: DC Brushed Motor
- Operating Temperature: -30 to 45 C
- Rated Power: 120 watts
-
Supplier: maxon
Description: The EPOS4 Module 24/1.5 is a dynamic OEM positioning controller module for integration into customer systems. Designed for use with brushed DC motors with encoders and brushless EC motors (BLDC) with Hall sensors and encoders up to 36 W / 108 W.
- Continuous Output Current: 5 amps
- Motor Feedback: Hall Effect
- Motor(s) / System(s) Controlled: DC Brushed Motor
- Operating Temperature: -30 to 60 C
-
Supplier: Microchip Technology, Inc.
Description: Microchip’s dsPIC33EV family of digital signal controllers (DSCs) features a 5V 70 MIPS dsPIC® DSC core with enhanced on-chip features and is ideal for operating in harsh environments such as appliances and automotive applications. The 5V dsPIC33EV family comes with rich peripheral
- Clock Speed: 70 MHz
- Data Bus: 16-Bit
- Interfaces: I²C
- MIPS: 70
-
Description: Sensor-less BLDC Motor Driver Three-Phase 12 to 24V 50W 24-Pin HTSSOP T/R
-
Supplier: Rochester Electronics
Description: DRV10975 25W, 12v 3-phase sensorless BLDC motor driver
-
Supplier: Allegro MicroSystems Inc.
Description: calibration parameters. The AAS33001 is ideal for automotive applications requiring 0° to 360° angle measurements, such as electronic power steering (EPS), electronic power braking (EPB or IDB), transmission actuators, and BLDC pumps. The AAS33001 includes on-chip 32 segment
- Package Type / Mounting: Other
- RoHS Compliant: Yes
- Sensor Type: Magnetic Sensor
-
Supplier: PI (Physik Instrumente) L.P.
Description: 300x300 to 500x1000mm XY travel 10kg load Absolute encoders, 1nm resolution Z-Stage options: linear motors or ball screws Dynamic error mapping 2m/sec max velocity (cross axis) Parallel-kinematic design for six degrees of freedom
- Drive Specifications: Direct Drive
- Rated Speed: 0.7874 in/sec
- Stroke or X-Axis Travel: -0.6693 to 0.6693 inch
- Y-Axis Travel: -0.6299 to 0.6299 inch
-
Supplier: Portescap
Description: CNT2440 Portescap's CNT2440 autoclavable controller can withstand up to 1,000 sterilization cycles and features a sensorless drive, resulting in lower installation complexity and improved system reliability. Fully compatible with Portescap's SMS BLDC slotted and BLDC slotless
- Peak Output Current: 70 amps
- Rated Power: 960 watts
- Supply Voltage (DC): 5 to 24 volts
-
Supplier: VAST STOCK CO., LIMITED
Description: Power Management IC Development Tools FRDM-MC-LVMTR, MOTOR 3-PH BLDC 4000r/min 24V 2.3A 990g.cm 40W, MFR. Linix, 45ZWN24-40
-
Supplier: Thor Power Corporation
Description: (BLDC). The power device can also be used as a generator for wind, solar, thermal and hydro applications. The motor is scalable, the design principle / techniques of the motor and controller system can extend to 25kW or beyond in a light weight, extremely powerful, efficient package.
- AC Motor Construction: Synchronous
- AC Motor Features: Multi-speed, Reversible
- AC Voltage & Frequency: 115 / 120V 60 Hz, 208-230 / 240V 60 Hz, 50 Hz / International Power, 400 Hz / Aerospace
- Commutation: Brushless
-
Supplier: RS Components, Ltd.
Description: control BLDC motors of up to 300 W. Typical applications include power tools and electric bikes. Easy plug-and-play GUI for fast set-up and testing of the board. B6 inverter topology with high 10-24kHz switching frequency. Voltage, Current (Torque) and Speed control possible.
- Category: Development Suite / Kit
- Supported System: Other
Find Suppliers by Category Top
Featured Products Top
-
The 42BSF051C030X-08 brushless DC motor (BLDC) stands out in the automation and precision application sectors, integrating high-end performance with versatile control capabilities. This motor is engineered with an 8-pole, 3-phase design, achieving a remarkable rated speed of 3000 RPM and (read more)
Browse Brushless Motors Datasheets for 3X Motion Technologies Co., Ltd -
The 50BWA428D008B-01 brushless DC (BLDC) motor emerges as a powerful solution for demanding industrial applications, encapsulating high efficiency and durability in a compact form. With a motor diameter of 50mm, it is specifically designed to deliver a high rated power of 200W and an impressive (read more)
Browse DC Motors Datasheets for 3X Motion Technologies Co., Ltd -
Nm. Versions with and without Hall sensors are available. The EC 19 Sterilizable at 120 W may be sterilized in an autoclave 1000 times. With a maximum permissible speed of 100,000 rpm and 24 mNm continuous torque, this drive also withstands high temperatures and harsh steam cycles. This is achieved (read more)
Browse Brushless Motors Datasheets for maxon -
61mm Outer Rotor 48v Brushless DC Motor Diameter: 61mm Lengh : 33mm Voltage: 48V, 36V, 24V Max. output power : 730W Speed: 5000rpm Applications: UAV, aeromodelling, etc. Options: Lead wires length, Shaft length, Special coils, Gearheads (read more)
Browse Brushless Motors Datasheets for Constar Motion Co., Ltd -
. Key Features 1. High Power and Compact Design 64mm Diameter: Compact yet powerful, this motor is designed to fit your needs. Voltage Options: Available in 48V, 36V, and 24V configurations (read more)
Browse Brushless Motors Datasheets for Constar Motion Co., Ltd -
current load EMI filters (12 V / 140 A or 48 V / 140 A) LIDAR boost inductor for laser diode with GaN MOSFETs 48 V / 12 V (> 250 kHz; 5 kW) buck-boost inductor for multiphase converters (bi-directional) Excellent BLDC LC filter inductor up to 140 A (EPS; super (read more)
Browse Electromechanical Relays Datasheets for New Yorker Electronics Co., Inc. -
integration of BLDC motor, driver, and encoder maximizes efficiency without compromising on reliability. Stable Power Supply: Operating on a low voltage DC input of 36V, enjoy stable and interference-free operation even in demanding environments. Powerful (read more)
Browse DC Motors Datasheets for 3X Motion Technologies Co., Ltd -
, 24 and 48V the 52mm 180 W brushless DC motors produce up to 6,000 rpm. With a correspondingly optimized magnet ring, the brushless EC-i motors with iron windings offer a very high torque density and a low cogging torque. The multi-pole internal rotor is extremely dynamic. It has a solid (read more)
Browse Brushless Motors Datasheets for maxon -
include output shaft side (F), opposite side of output shaft (B) and new vertical cable direction (for Emag only at this time, [V]). They key features of the new BLE2 Series speed control motor with Electromagnetic brake Available with 120 W (1/6 HP) and 200 W (1/4 HP (read more)
Browse Brushless Motors Datasheets for Oriental Motor USA -
Oriental Motor is pleased to announce the introduction of the BMU and BLE2 Series brushless gear motors in 200W (1/4 HP) power output and IP67 rated. The 200W (1/4 HP) IP67 rated BMU and BLE2 Series brushless motors are designed for many industries where a higher ingress protection is (read more)
Browse Brushless Motors Datasheets for Oriental Motor USA
More Information Top
-
Proceedings of ISES World Congress 2007 (Vol. I – Vol. V)
NOTE: (1) At the standard test conditions (25ć, AM1.5, 1000W /), solar simulator; (2) Module A … And the series string of cells ( 24 or 18) which connected with this diode will lose its … 3) V . Magee, H. G. Webb, A. D. Haigh and R. Freestone, Proc.9th IEEE Photovoltaic Spec. The solar charger with MPPT (Maximum Power Point Tracking), fountain running controller and BLDC (Brushless DC) PM …
-
Applied Scientific Research and Engineering Developments for Industry
2009, 33( 24 ):49-53 Unshaded modules receive an insolation level of 1000W /m2 with a temperature of 45°C, and shaded modules Voltage ( V ) BLDC motor has many advantages, is used in industries such as Appliances, Automotive, etc.
-
Automation Equipment and Systems
BLDC Motor The thickness of the flange is set as follows: 6mm, 12mm, 18mm, 24 mm, 30mm. V m/min … measured by current density versus voltage (I-V) under a simulated sunlight (AM1.5, 1000W /m2, 25ºC) .
-
Mechanical and Electrical Technology IV
Vibrationless alignment algorithm for incremental encoder based BLDC drives[C]. AC: Single Phase, 220[ V ],16/32[A] F (t ) = 0.3* e (0 ≤ t ≤ 24 ) +e 1000W /m2 .
-
Energy, Environment and Sustainable Development
… system voltage for the PV power plant: suppose that the solar irradiance is 1000W /m2,the temperature … … be given priority to provide the voltage and frequency support, that is to say, V /f control. Fluid Machinery, 2003,31(2): 24 ~26. … Rhyu, In-sung Jung, Jin Hur, “Optimal design for cogging torque reduction in BLDC motor using the …
-
Manufacturing Science and Technology, ICMST2011 Complete Document
digital BLDC Servo drive,”IEEE Power Electronics Specialists Conference, Australia, 2002, pp. D is the pipe diameter of the liquid medium, v is the velocity of the liquid medium … DA0 24 … the maximum power point current under the standard condition (the light intensity is 1000W /m 2 and …
-
Advances in Swarm Intelligence
C3 901- 1000W /m 2 [1] Betcke, J., Dijk, V .V., Reise, C., Wiemken, E., Toggweiler, P., Hoyer, C., Heineman, D., Wiezer … For the middle ( 24 h) and long-term forecasts, ANNs can be used introducing hypothesis about the … … is used as the master chip to design the new four- phase sensorless BLDC (brushless direct current …
-
Mechatronics and Applied Mechanics
The output waveform is as follows when light intensity is constant for 1000W /S2 and temperature is … p 2 krs = u krs ( v rk + v rkk )(v sk + v skk ) Electrical Power and Energy Systems, 2002, 24 (6): 489-501. S. W, Hahn S. C, Static Characteristics of Linear BLDC Motor Using Equivalent Circuit and Finite Element …
-
Instruments, Measurement, Electronics and Information Engineering
… to make the condensation air-blower more reasonable as the core position senseless BLDC motor, and the … Final test results are as follows:When the voltage is 24V , namely the current is 6A, motor speed is 2600 r / min, the air volume is 1400 mm3 / h. … only illustrate the steady-state temperature field that calculated by CFDesignTM, under conditions of 1000w target loss.
-
Mechatronics and Industrial Informatics
… indicated that the number of transistors on a semiconductor chip would double approximately every 18~ 24 months. The nominal voltage of the compressor is 12 V DC and compatible with the standard 12V power … The compressor is driven by a BLDC motor and the speed is regulated by a micro-processor … In the standard test condition, sun light intensity is 1000w /m2 when solar cell output rated current.