-
Description: 330UF (MICRO FARAD)25MOHM @ 100K
- Capacitance Range: 330 microF
- Capacitance Type: Fixed
- DC Rated Voltage Range (WVDC): 16 volts
- Lead / Termination Type: Other
-
Supplier: DigiKey
Description: 330UF (MICRO FARAD)25MOHM @ 100K
- Applications: General Purpose
- Capacitance Range: 330 microF
- Capacitance Tolerance: 20 (+/- %)
- Configuration / Form Factor: Surface Mount / Chip Capacitor
-
Supplier: Allied Electronics, Inc.
Description: DCN Supercapacitors are capacitors with capacitance values greater than any other capacitor type available today. Capacitance values reaching up to 400 Farads in a single standard case size are available. Supercapacitors have the highest capacitive density available today with
- AC Rated Voltage (WVAC): 2.7 volts
- Applications: General Purpose
- Capacitance Range: 2.50E7 microF
- Configuration / Form Factor: Leaded Capacitor
-
-
Supplier: Allied Electronics, Inc.
Description: DCN Supercapacitors are capacitors with capacitance values greater than any other capacitor type available today. Capacitance values reaching up to 400 Farads in a single standard case size are available. Supercapacitors have the highest capacitive density available today with
- AC Rated Voltage (WVAC): 5.4 volts
- Applications: General Purpose
- Capacitance Range: 2.50E6 microF
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: Oak-Mitsui Technologies - FaradFlex®
Description: circuits and other high technology applications. Our FaradFlex® laminates and resin coated capacitor foils provide the highest capacitance densities and most solution choices for embedded capacitance and ultra-thin material applications. In addition, FaradFlex® provides a very
- Features: Dielectric / Insulating
- Temperature Resistance: 125 to 130 C
- Thickness: 3.15E-4 to 9.84E-4 inches
-
Supplier: Allied Electronics, Inc.
Description: configurations, a cylindrical case with radial leads, and a surface-mount package. The capacitors offer extremely high capacitance values (farads) from 0.22 F to 70 F with a voltage range of 2.1 Vdc to 5.5Vdc depending on the capacitance rating. The EDL provides unlimited charging and
- AC Rated Voltage (WVAC): 2.3 volts
- Applications: General Purpose
- Capacitance Range: 5.00E7 microF
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: Allied Electronics, Inc.
Description: configurations, a cylindrical case with radial leads, and a surface-mount package. The capacitors offer extremely high capacitance values (farads) from 0.22 F to 70 F with a voltage range of 2.1 Vdc to 5.5Vdc depending on the capacitance rating. The EDL provides unlimited charging and
- AC Rated Voltage (WVAC): 3.3 volts
- Applications: General Purpose
- Capacitance Range: 200000 microF
- Configuration / Form Factor: Surface Mount / Chip Capacitor
-
Supplier: Oak-Mitsui Technologies - FaradFlex®
Description: This material is a filled dielectric which contains a high Dk ceramic powder. The thicknesses available include 25 and 16um. Oak-Mitsui Technologies is the global leader in developing, manufacturing, and providing ultra-thin advanced laminates, resin coated capacitor
- Features: Dielectric / Insulating
- Thickness: 6.30E-4 to 9.84E-4 inches
-
Supplier: Oak-Mitsui Technologies - FaradFlex®
Description: capacitor foils, and materials for printed circuits and other high technology applications. Our FaradFlex® laminates and resin coated capacitor foils provide the highest capacitance densities and most solution choices for embedded capacitance and ultra-thin material
- Electrical Resistivity: 1.20E13 to 1.90E13 ohm-cm
- Features: Dielectric / Insulating
- Thickness: 3.15E-4 to 4.72E-4 inches
-
Supplier: Richardson RFPD
Description: The 5.0-volt small cell modules are available in 1.5 and 2.5 farad versions and are suitable for applications that require pulse power and small amounts of capacitance. These modules provide ultra-low equivalent series resistance (ESR) and long lifetime with up to 500,000 duty cycles
- Capacitance Range: 1.50E6 microF
- DC Rated Voltage Range (WVDC): 5 volts
- Lead / Termination Type: Radial Leads, Other
- Mounting Style: Other
-
Supplier: Richardson RFPD
Description: The 5.0-volt small cell modules are available in 1.5 and 2.5 farad versions and are suitable for applications that require pulse power and small amounts of capacitance. These modules provide ultra-low equivalent series resistance (ESR) and long lifetime with up to 500,000 duty cycles
- Capacitance Range: 2.50E6 microF
- DC Rated Voltage Range (WVDC): 5 volts
- Lead / Termination Type: Radial Leads, Other
- Mounting Style: Other
-
Supplier: RS Components, Ltd.
Description: voltage for high power and High energy. Ultra low ESR for high-power density. Large capacitance for high energy density Electric, Gas, Water smart meters. RF radio pulse power. Storage server. Industrial backup / ride through. Pulse power. Solar capture Capacitance = 25F Voltage = 3V dc
- Capacitance Range: 2.50E7 microF
- Capacitance Type: Fixed
- Configuration / Form Factor: Surface Mount / Chip Capacitor
- Mounting Style: Through Hole Technology (THT)
-
Supplier: RS Components, Ltd.
Description: life cycle of >500000 cycles, 220 EDLC ENYCAP electric double layer capacitors offer 1000 h endurance at +85°C. Energy storage capacitors. Power and energy versions. No service necessary. Maintenance Free Capacitance = 25F Voltage = 2.7V dc Mounting Type = Through Hole
- Capacitance Range: 2.50E7 microF
- Capacitance Type: Fixed
- Configuration / Form Factor: Surface Mount / Chip Capacitor
- Mounting Style: Through Hole Technology (THT)
-
Supplier: RS Components, Ltd.
Description: voltage for high power and High energy. Ultra low ESR for high-power density. Large capacitance for high energy density Electric, Gas, Water smart meters. RF radio pulse power. Storage server. Industrial backup / ride through. Pulse power. Solar capture Capacitance = 25F Voltage = 3V dc
- Capacitance Range: 2.50E7 microF
- Capacitance Type: Fixed
- Configuration / Form Factor: Surface Mount / Chip Capacitor
- Mounting Style: Through Hole Technology (THT)
-
Supplier: RS Components, Ltd.
Description: life cycle of >500000 cycles, 220 EDLC ENYCAP electric double layer capacitors offer 1000 h endurance at +85°C. Energy storage capacitors. Power and energy versions. No service necessary. Maintenance Free Capacitance = 25F Voltage = 2.7V dc Mounting Type = Through Hole
- Capacitance Range: 2.50E7 microF
- Capacitance Type: Fixed
- Configuration / Form Factor: Surface Mount / Chip Capacitor
- Mounting Style: Through Hole Technology (THT)
-
Description: Performance characteristics: High temperature 85 ° C series Typical applications: RAM, consumer electronics, wind turbine pitch, military, smart grid, backup power, toys, etc.
- Applications: General Purpose, Power Supply, Other
- Capacitance Range: 1.00E6 to 4.00E8 microF
- Capacitance Type: Fixed
- Configuration / Form Factor: Leaded Capacitor
-
Description: Performance characteristics: High capacity, low internal resistance, good consistency. Typical applications: RAM, consumer electronics, wind turbine pitch, military, smart grid, backup power, toys, etc.
- Applications: General Purpose, Power Supply, Other
- Capacitance Range: 1.00E6 to 4.00E8 microF
- Capacitance Type: Fixed
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1302745-SCCU25B256SR B Category: Capacitors>Electric Double Layer Capacitors (EDLC), Supercapacitors Series: SCC Termination: PC Pins Package: Bulk Height - Seated (Max): 1.063" (27.00mm) Standard Package: 200 Capacitance: 25 F
- AC Rated Voltage (WVAC): 2.7 volts
- Capacitance Range: 2.50E7 microF
- Capacitance Tolerance: 30 (+/- %)
- DC Rated Voltage Range (WVDC): 2.7 volts
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1302744-SCCU25E256SR B Category: Capacitors>Electric Double Layer Capacitors (EDLC), Supercapacitors Series: SCC Termination: PC Pins Package: Bulk Height - Seated (Max): 1.063" (27.00mm) Standard Package: 200 Capacitance: 25 F
- AC Rated Voltage (WVAC): 3 volts
- Capacitance Range: 2.50E7 microF
- Capacitance Tolerance: 30 (+/- %)
- DC Rated Voltage Range (WVDC): 3 volts
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1314731-RSELT2562R7J 25006 Category: Capacitors>Electric Double Layer Capacitors (EDLC), Supercapacitors Series: RSELT Termination: PC Pins Package: Bulk Height - Seated (Max): 1.102" (28.00mm) Capacitance: 25 F Tolerance: ±20%
- AC Rated Voltage (WVAC): 2.7 volts
- Capacitance Range: 2.50E7 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 2.7 volts
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1338927-BCAP0025 P270 S01 Category: Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors Series: ESHSR Termination: PC Pins Package: Bulk Size / Dimension: 0.630" Dia (16.00mm) Height - Seated (Max): 1.043" (26.50mm) Standard
- AC Rated Voltage (WVAC): 2.7 volts
- Capacitance Range: 2.50E7 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 2.7 volts
-
Supplier: Maxwell Technologies, Inc.
Description: Maxwell's HC series of ultracapacitor cells are ideal for consumer electronics, automotive control systems, wireless transmission, medical devices, automatic meter readers, and many other applications requiring a pulse of energy that cannot be efficiently provided by a battery or power supply alone.
- Applications: Automotive, General Purpose, RF / Microwave Capacitors, Telecom
- Capacitance Range: 1.00E6 to 1.50E8 microF
- Capacitance Type: Fixed
- Configuration / Form Factor: Other
-
Supplier: Lingto Electronic Limited
Description: 25F 3.0V 16*25
- Capacitance Range: 2.50E7 microF
- Capacitance Type: Fixed
- Configuration / Form Factor: Leaded Capacitor
- Mounting Style: Through Hole Technology (THT), Other
-
Supplier: Lingto Electronic Limited
Description: CAP 25F -10% +30% 2.5V T/H
- Capacitance Range: 2.50E7 microF
- Capacitance Type: Fixed
- Configuration / Form Factor: Leaded Capacitor
- Mounting Style: Through Hole Technology (THT), Other
-
Supplier: Lingto Electronic Limited
Description: CAP 25F -10% +30% 3V T/H
- Capacitance Range: 2.50E7 microF
- Capacitance Type: Fixed
- Configuration / Form Factor: Leaded Capacitor
- Mounting Style: Through Hole Technology (THT), Other
-
Supplier: Lingto Electronic Limited
Description: CAPACITOR 25F -20% +50% 2.7V T/H
- Capacitance Range: 2.50E7 microF
- Capacitance Type: Fixed
- Configuration / Form Factor: Leaded Capacitor
- Mounting Style: Through Hole Technology (THT), Other
-
Supplier: DigiKey
Description: 25F (EDLC) Supercapacitor 2.7V Radial, Can 16mOhm @ 1kHz 1000 Hrs @ 85°C
- Capacitance Range: 2.50E7 microF
- Capacitance Tolerance: 50 (+/- %)
- Configuration / Form Factor: Leaded Capacitor
- Mounting Style: Through Hole Technology (THT)
-
Supplier: DigiKey
Description: 25F (EDLC) Supercapacitor 3V Radial, Can 22mOhm
- Capacitance Range: 2.50E7 microF
- Configuration / Form Factor: Leaded Capacitor
- Mounting Style: Through Hole Technology (THT)
- Operating Temperature: -40 to 65 C
-
Supplier: DigiKey
Description: 25µF Film Capacitor 350V 700V Polypropylene (PP), Metallized Radial - 4 Leads
- AC Rated Voltage (WVAC): 350 volts
- Capacitance Range: 2.50E7 microF
- Capacitance Tolerance: 10 (+/- %)
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: Cornell Dubilier
Description: Also known as ultracapacitors, double-layer capacitors or electro-chemical double layer (EDLCs). Whatever you call them, CDE likely has what you need, offering a comprehensive range of capacitance values and voltages. Our technology is used in a wide variety of applications from battery
- Capacitance Range: 2.50E7 microF
- DC Rated Voltage Range (WVDC): 3 volts
- Operating Temperature: -40 to 85 C
- Technology: Ultracapacitor
-
Capacitors - Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors -- MAL223531006E3Supplier: Acme Chip Technology Co., Limited
Description: CAP ALUM 25F 3V 2000H
- Capacitance Range: 2.50E7 microF
- Capacitance Tolerance: 50 (+/- %)
- Capacitance Type: Fixed
- Configuration / Form Factor: Leaded Capacitor
Find Suppliers by Category Top
Featured Products Top
-
higher voltages than what single components can provide. The new modules are offered in packs with 3, 6 or 10 cells in series for 9V, 18V and 30V outputs and capacitance values range from 0.15 to 36.6 farads. According to CDE, these options will provide designers with tested, ready-to-use solutions (read more)
Browse Capacitors Datasheets for New Yorker Electronics Co., Inc.
More Information Top
-
CR4 - Thread: Capacitor Types and Replacements
... let say a defective an oil capacitor with a rating of 25 micro farad 240 v replaced it with a paper capacitor 25 micro farad 240 v. it cannot be done .
-
Ultra-capacitor assisted battery storage for remote area power supplies: A case study
$780K per Whr for a 2.7 Volt, 3000 Farad ultra- capacitor , 25 % energy discharge.
-
Experience with turn insulation failures in large 13.2 kV synchronous motors
Following the recomnendation of the manufacturer, the surge protective devices were changed t o zinc oxide arresters in parallel with a - 25 micro- farad wave shaping capacitor .
-
Hybrid Power Pack (Ultra Capacitor + Battery) for Two Wheelers Fitted with Starter Motor
HPP CIRCUIT DIAGRAM As shown in Fig. 5, this is a simple arrangement in which 12 ultra- capacitors of 2.7V, 25 farad rating, are connected in series-parallel combination, resulting in 12V, 8.33 farad Ultra-Capacitor (UC) unit.
-
Speed with flexible design critical to embedded DRAM for SoCs
Traditionally, DRAMs use capacitors with values ranging from 25 femto Farads to 35 femto Farads per cell.
-
Hybrid fuel cell for pulse power applications
A 70 farad capacitor bank connected in parallel with the 25 W PEMFC successfully powered the baseline regime described above.
-
Low voltage low noise open loop automatic amplitude control for voltage-controlled oscillators
Considering a pole of 10 KHz for low frequency noise (flicker noise) cancellation, a resistor of 25 K ohm and a capacitor of 600 p farad are needed.
-
USE OF MICROSECOND PLASMA OPENING SWITCH FOR MATERIAL SURFACE MODIFICATION
The plasma sources were powered by the capacitor bank of 3 to 6 micro farads with charging voltage of 25 -40 kV and circuitry inductance of 0.5 micro henry.
-
A transistorized control unit for accurate gas-pressure measurement with strain-gauge pressure transducers
Figure 3 Circuit diagram of control unit Capacitors (values shown are in farads and volts) C1 0.1 p ~ , 25 v, C2 500 p ~ ,25 v, C3 500 p ~ ,25 v, C4 100p ~ ,50 v, C5 500 ,UF …
-
University approach for circuit breaker development
The current source is made by 2.5 micro Farad 15kY capacitor , which can supply a current of 1500A peak and 25 micro second width to the arc initiated by a breakdown or a fuse wire between contacts in the chamber.