-
Supplier: Black Box
Description: Holds GigaTrue2 CAT 6, GigaBase2 CAT5e, CAT3, and USOC Jacks. Works with GigaStation2 Snap Fittings. Also available with 16 or 24 ports in 1U or with 48 or 96 ports in 2U.
- Height: 1
- Number of Ports: 36
-
Supplier: Black Box
Description: Holds GigaTrue2 CAT 6, GigaBase2 CAT5e, CAT3, and USOC Jacks. Works with GigaStation2 Snap Fittings. Also available with 16 or 36 ports in 1U or with 48 or 96 ports in 2U.
- Height: 1
- Number of Ports: 24
-
Supplier: Black Box
Description: Holds GigaTrue2 CAT 6, GigaBase2 CAT5e, CAT3, and USOC Jacks. Works with GigaStation2 Snap Fittings. Also available with 24 or 36 ports in 1U or with 48 or 96 ports in 2U.
- Height: 1
- Number of Ports: 16
-
-
Supplier: Black Box
Description: Holds GigaTrue2 CAT 6, GigaBase2 CAT5e, CAT3, and USOC Jacks. Works with GigaStation2 Snap Fittings. Also available with 16, 24, or 36 ports in 1U or with 96 ports in 2U.
- Height: 2
- Number of Ports: 48
-
Supplier: Hubbell Incorporated
Description: MULTIMEDIA TYPE 16 GAUGE COLD ROLLED STEEL MATERIAL 19 INCH W X 1.75 INCH H SIZE BLACK COLOR UL, CUL APPROVAL RACK MOUNTING 36 PORT(S) 3/5E/6/6A CATEGORY 1U RACK UNIT NEXTSPEED[R], ISTATION[TM] BRAND TYPE UNLOADED UDX MODEL
- Cable Specifications: Category 3/Voice Grade, Category 5/5E, Category 6
- Height: 1
- Number of Ports: 36
- UL Certified: Yes
-
Supplier: Hubbell Incorporated
Description: UNLOADED TYPE 16 GAUGE STEEL MATERIAL 17 INCH W X 12 INCH D X 3.5 INCH H SIZE BLACK COLOR ST/SC CONNECTOR TYPE RACK MOUNTING 36/36 (STANDARD), 48/72 (HIGH DENSITY) PORT(S) 2U RACK UNIT OPTICHANNEL[TM] BRAND RACK MOUNT CAPACITY 6 ADAPTER PANEL FCR MODEL
- Height: 2
- Number of Ports: 36 to 72
- Port Type: SC, ST
-
Supplier: Hubbell Incorporated
Description: JACK TYPE 16 GAUGE COLD ROLLED STEEL MATERIAL 1.75 INCH H SIZE BLACK COLOR UL, CUL APPROVAL 36 PORT(S) 6 CATEGORY 1U RACK UNIT HUBBELL[R] BRAND PXJ MODEL
- Cable Specifications: Category 6
- Height: 1
- Number of Ports: 36
- UL Certified: Yes
-
-
Supplier: TelephoneStuff.com
Description: Mod 8/ Telco Panel, high density, 24 ports / 3-6 / F50. Features: - High density design - Modular 50-pin connection on back - Supplied hook and loop connector ties - Maximum use of rack space - Allows quick connection - Secures 50-pin connection
- Number of Ports: 24
- Port Type: RJ (Modular)
-
Supplier: Opticonx, Inc.
Description: 72 port wall mount patch panel, with 36 MAC00
- Cable Specifications: Fiber Optic Cable
- Number of Ports: 72
- Wall Mounted: Yes
-
Supplier: Opticonx, Inc.
Description: 36 port rack mount patch panel, with 18 MAC12
- Cable Specifications: Fiber Optic Cable
- Height: 2
- Number of Ports: 36
- Port Type: SC, ST
-
Supplier: Opticonx, Inc.
Description: 36 port rack mount patch panel, with 18 MAC06
- Cable Specifications: Fiber Optic Cable
- Height: 2
- Number of Ports: 36
- Port Type: SC
-
Supplier: Opticonx, Inc.
Description: 36 port rack mount patch panel, with 18 MAC05
- Cable Specifications: Fiber Optic Cable
- Height: 2
- Number of Ports: 36
- Port Type: SC
-
Supplier: Spinner Atlanta
Description: Plugs in to te patch panel ports
- Adapter Style: Straight Jack-Plug
- Adapter Type: Coaxial
- Frequency Range: 0.0 to 860 MHz
- RF Connector Type: Other
-
Supplier: L-com, Inc.
Description: The HyperLink HG245808DP-4xxx36 Series Flat Panel Antennas combine four dual band antennas in a single housing. The unit consists of two vertically and two horizontally polarized multi-patch antennas. It is a professional quality antenna designed primarily for MIMO
- Primary Frequency Range: 2400 to 5800 MHz
- Technology Type: Microstrip, Panel / Sector
-
Supplier: L-com, Inc.
Description: The HyperLink HG245808DP-4xxx36 Series Flat Panel Antennas combine four dual band antennas in a single housing. The unit consists of two vertically and two horizontally polarized multi-patch antennas. It is a professional quality antenna designed primarily for MIMO
- Primary Frequency Range: 2400 to 5800 MHz
- Technology Type: Microstrip, Panel / Sector
-
Supplier: L-com, Inc.
Description: The L-com HG245808DP-4RSP36 Flat Panel Antenna combines four dual band antennas in a single housing. The unit consists of two vertically and two horizontally polarized multi-patch antennas. It is a professional quality antenna designed primarily for MIMO point-to-multipoint and
- Gain: 8 dB
- Primary Frequency Range: 2400 to 5800 MHz
- Technology Type: Microstrip, Panel / Sector
-
Supplier: Tripp Lite by Eaton
Description: to 36 inches deep, including 1U servers, UPS systems, battery packs, network switches and patch panels. In addition to 5U of rack space in the primary mounting area, it also includes a slide-out 2U mounting bracket at the top of the enclosure for patch panels up to
- Rack Height: 5 U
-
Supplier: Tripp Lite by Eaton
Description: to 36 inches deep, including 1U servers, UPS systems, battery packs and switches. In addition to 6U of rack space in the primary mounting area, it also includes a slide-out 2U mounting bracket at the top of the enclosure for patch panels up to 2.5 inches deep. The top
- Rack Height: 6 U
-
Supplier: Tripp Lite by Eaton
Description: 36 inches deep, including 1U servers, UPS systems, battery packs and switches. In addition to 4U of rack space in the primary mounting area, it also includes a slide-out 2U mounting bracket at the top of the enclosure for patch panels up to 2.5 inches deep. The top panel
- Rack Height: 4 U
-
Supplier: Tripp Lite by Eaton
Description: up to 36 inches deep, including 1U servers, UPS systems, battery packs and switches. In addition to 2U of rack space in the primary mounting area, it also includes a slide-out 1U mounting bracket at the top of the enclosure for patch panels up to 2.5 inches deep. The front door
- Rack Height: 2 U
-
Supplier: RS Components, Ltd.
Description: Minimum of 1000 insertion cycles. UL 94-V0 Plastic. Preloaded, formed wire contacts offer superior mechanical and electrical performance. Through hole jacks for PCB soldering. Designed for Category 6 patch panel and wall jack applications. Patented design of contacts creates consistent
- Connector Type: RJ-45
- Gender: Female / Jack
-
Supplier: RS Components, Ltd.
Description: durable labels from 3.5 mm to 36 mm in width. Quickly access the built-in templates for easily labelling cables, patch panels. 360 dpi print resolution for crisp text, images and Barcodes. High-speed printing of up to 60mm/second. USB and WiFi connectivity. Professional
- Maximum Media Width: 36 mm
- Printer Applications: Labels
- Resolution: 360 dpi
-
Supplier: Belden Inc.
Description: KeyConnect Loaded CAT6 Straight Patch Panel, 24 Port, 1U, Black fitted with Bracket & bar and pre-loaded with Modular Jack
- Cable Specifications: Category 6
- Height: 1
- Number of Ports: 24
-
Supplier: Belden Inc.
Description: ProRMS - OM3 Fiber Patch Panel, LC Duplex adapter preloaded
- Number of Ports: 24
-
Supplier: Belden Inc.
Description: KeyConnect Shielded Angled Patch Panel, 24-port, 1U, Empty
- Height: 1
- Number of Ports: 24
- Shielded Plate: Yes
-
Supplier: Belden Inc.
Description: AngleFlex Patch Panel, 24-port, 1U, Empty
- Height: 1
- Number of Ports: 24
-
Supplier: Allied Electronics, Inc.
Description: Patch Panel, 24 Port Rack mounting Patch panel with CAT 5E cable type.
- Number of Ports: 24
-
Supplier: SFCable.com
Description: 24Port UL approved. 19 inch 1U rackmount. Meets TIA/EIA-568B.2/568B. 2-1 Cat.5E ISO/IEC 11801 and EN 50173-1 specification.
- Cable Specifications: Category 5/5E
- Height: 1
- Number of Ports: 24
- Permanent Connections: 110 IDC Contacts
-
Supplier: Ningbo Best Group Co., Ltd.
Description: 24 PORTS CAT.5E PATCH PANEL Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer high quality products in very competitive price for electronics components, as well as best service, in time delivery, small
- Cable Specifications: Category 5/5E
- Number of Ports: 24
-
Supplier: L-com, Inc.
Description: patch cabling. Same day shipping on most items; Order online today! Features Comes with user installed rear cable management bracket kit Silk screened port numbers simplify cable organization and tracking 19" x 1.75" (1U) Rack panel with 24 Right Angle Shielded
- Cable Specifications: Category 6
- Height: 1
- Number of Ports: 24
- Shielded Ports: Yes
-
Supplier: RS Components, Ltd.
Description: PowerCat 6 patch panels are designed to provide a simple, orderly and efficient means for cross connecting between vertical and horizontal cabling. Features the DataGate Plusâ?¢ IDC category 6 shuttered connector. Terminations are colour coded for EIA 568A and 568B
- Cable Specifications: Category 6
- Height: 1
- Number of Ports: 24
- Port Type: RJ (Modular)
-
Supplier: Megladon Manufacturing Group, Ltd.
Description: 1U Distribution Panel Megladon 1RU rack mount distribution panels provide fiber patching and management in a small, dense footprint. Available in swing out, slide out and fixed configurations with all common accessories for splicing and fiber management. Panels can be
- Cable Specifications: Fiber Optic Cable
- Height: 19 to 23
- Number of Ports: 12 to 144
- Permanent Connections: Other Connections
-
Supplier: PolyPhaser Corporation
Description: The PFPP-24SCA-BAR comes with 24 Simplex SC/APC Couplers installed. The screened port numbers simplify cable organization and tracking. The durable black powder coat finish resists scratches. Includes a cable management bracket with 5 D-Rings to organize and group your cabling.
- Height: 1.75
- Number of Ports: 24
- Port Type: SC, Other
Find Suppliers by Category Top
Featured Products Top
-
. Many high-density patch panels offer fiber, copper and coax ports to facilitate all three types of connections—but the number of fiber ports in each patch panel is increasing as more of today’s broadcast (read more)
Browse Audio and Video Connectors Datasheets for Belden Inc. -
(core-to-core connector) is surrounded by cable dressing and patch cable management accessories. The REVConnect 10GX Coupler is a keystone-style component and can be used in any patch panel in Consolidation Point applications resulting in very cost-effective solutions. (read more)
Browse Patch Panels Datasheets for Belden Inc. -
Belden’s FX ECX Wall-Mount Fiber Enclosure lets installers take advantage of free real estate in spaces where rack-mount systems won’t fit, creating new network design possibilities. This durable, metal wall-mount fiber patch panel can hold two, four or six ECX fiber modules. It (read more)
Browse Rack Enclosures Datasheets for Belden Inc. -
applications. ROLEC’s profiPLUS support arms for modern machine control are available as two models – 50 for light-to-medium loads and 70 for medium-to-heavy loads. They are recommended for ROLEC’s multiPANEL and profiPANEL display enclosures. However, standard adaptors also (read more)
Browse Operator Interface Mounts and Arms Datasheets for Rolec Enclosures Inc. -
Website. Target Markets and Applications Communications Switches Routers Patch panels Storage rack RAID Workstations Blade (read more)
Browse Fiber Channel Connectors Datasheets for Amphenol Communications Solutions -
hydraulic valves that are screwed into the hydraulic cylinder ports. If a hydraulic line loses pressure, the fuse closes so the lift won’t come down until the line is repaired. Velocity fuses are very good devices for certain equipment. Why (read more)
Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc.
More Information Top
-
Glastechnische manufacture errors
… pressure pulse 555 pressure booklet pads 434 pressure booklet distributor plate 408 printed dot 58 … … opening 360 sags 462 passage 237 of a bubble … … spannungsoptischer 105 Effusionsmethode, Knudsensche 36 specific to 29 E … … 236 Einbrand 428 Einbrand spots 467 stoving 427-of …
-
A dual use fiber optic technology for enabling health management
1 Min., 37.5 Sec 2 Hrs., 36 Min. 16- Port Patch Panel 1 .
-
http://www.cisco.com/en/US/docs/switches/lan/catalyst3750/hardware/installation/guide/3750hgbk.pdf
… software 6 table or shelf-mounting 30 wall-mounting 27 See also procedures installing SFP modules 33–34 installing XENPAK modules 36 –37 J jewelry removal … … 17 duplex 17 front panel 14 interpreting 17 master 16 PoE 17 port 17–19 port mode 17–19 … recommended cables 40 100BASE-FX patch cables 3 numbering of 10/100 10 numbering of 10/100/1000 10 numbering …
-
Cisco ONS 15454 DWDM Reference Manual, Release 9.1 - Chapter 1, Shelf Assembly Hardware [Cisco ONS 15454 Series Multiservice Transport Platforms] - Cisco
For example, if your port combination requires 36 fibers, 3-mm (0.11-inch) fiber is adequate. 1.12.2 Fiber Management Using the Patch - Panel Trays .
-
http://www.cisco.com/en/US/docs/optical/15000r8_5/dwdm/reference/guide/d85rins.pdf
Shelf Assembly Hardware 1.12.2 Fiber Management Using the Patch - Panel Trays Determine your fiber size according to the number of cards/ ports installed in each side of the … For example, if your port combination requires 36 fibers, 3-mm (0.11-inch) fiber is adequate.