-
Supplier: Boston Gear
Description: -230/460 and 575V, and 50 Hz voltage of 220, 380, and 400 to satisfy a variety of specifications. With both NEMA C-face mounted motors, which are ideal for use with flange, and rigid base mounted motors, which are the right choice for coupled-load configurations, Boston
- AC Voltage & Frequency: 115 / 120V 60 Hz, 208-230 / 240V 60 Hz, 460 / 480V 60 Hz, 575 / 600V 60 Hz
- Design Units: English
- Motor Shape: Cylindrical Body
- Orientation: In-line
-
Supplier: Classic Automation LLC
Description: ACS 400 - AC Motor Drive
-
Supplier: Boston Gear
Description: Overview Boston Gear offers a wide range of ODP (open drip proof) AC motors, including brake motors. These motors are offered in C-Face models for mounting to our enclosed gear drives, and they are available in 1/6 - 20 HP and cover voltage ranges from 115 VAC to 460 VAC.
- AC Voltage & Frequency: 115 / 120V 60 Hz, 208-230 / 240V 60 Hz, 460 / 480V 60 Hz
- Design Units: English
- Motor Shape: Cylindrical Body
- Orientation: In-line
-
-
Supplier: Boston Gear
Description: Overview Boston Gear offers a wide range TEFC (Totally Enclosed Fan Cooled) AC motors. These motors are offered in both C-Face for mounting to enclosed gear drives and in rigid base models. These NEMA design B motors are available from 1/6 - 75 HP and cover voltage ranges
- AC Voltage & Frequency: 115 / 120V 60 Hz, 208-230 / 240V 60 Hz, 460 / 480V 60 Hz, 575 / 600V 60 Hz
- Design Units: English
- Motor Shape: Cylindrical Body
- Orientation: In-line
-
Supplier: Classic Automation LLC
Description: AC Motor Drive
-
Supplier: Boston Gear
Description: Overview Boston Gear offers a wide range of TENV (totally enclosed, non-ventilated) AC motors that are ideal for environments where dirt or dust would contaminate a TEFC model motor. They are available in both C-face, for mounting on our enclosed gear drives, or in rigid base
- AC Voltage & Frequency: 115 / 120V 60 Hz, 208-230 / 240V 60 Hz, 460 / 480V 60 Hz, 575 / 600V 60 Hz
- Design Units: English
- Motor Shape: Cylindrical Body
- Orientation: In-line
-
Supplier: Groschopp, Inc.
Description: Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C Die-cast aluminum endbells Ball-bearing construction Tough, all-aluminum frame Durable powder coating paint Innovative
- AC Motor Features: Reversible
- AC Voltage & Frequency: 208-230 / 240V 60 Hz
- Continuous Current: 3.72 amps
- Continuous Torque: 22.1 In-lbs
-
Supplier: Groschopp, Inc.
Description: Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C Die-cast aluminum endbells Ball-bearing construction Tough, all-aluminum frame Durable powder coating paint Innovative
- AC Motor Features: Reversible
- AC Voltage & Frequency: 115 / 120V 60 Hz
- Continuous Current: 0.4900 amps
- Continuous Torque: 1 In-lbs
-
Supplier: Westinghouse Electric Corporation
Description: A premier line of industry-leading AC and DC motors and generators that drive innovation in industries from petroleum and paper to mining and marine propulsion.
- AC Voltage & Frequency: 115 / 120V 60 Hz, 208-230 / 240V 60 Hz, 460 / 480V 60 Hz
- Motor Shape: Cylindrical Body
- Orientation: Hollow, In-line, Single-ended
- Other Output Power: 0.3300 to 2000 HP
-
Supplier: Sinotech
Description: Ambient Temperature ------------ -25 to +40 deg C Dielectric Strength -------- 950V AC 50Hz 1 minute Temperature Rise -------------------- ------------- 85K Insulation Resistance ------500VDC 100Mohm Min Insulation Class -------------------- ------------------- B
- Continuous Current: 3 amps
- Design Units: Metric
- Diameter / Width: 2.95 inch
- Housing Length: 2.4 inch
-
Supplier: Sinotech
Description: Ambient Temperature ------------ -25 to +40 deg C Dielectric Strength -------- 950V AC 50Hz 1 minute Temperature Rise -------------------- ------------- 85K Insulation Resistance ------500VDC 100Mohm Min Insulation Class -------------------- ------------------- B
- Continuous Current: 13 amps
- DC Voltage: 90 Volt, 160 Volt
- Design Units: Metric
- Diameter / Width: 6.3 inch
-
Supplier: DigiKey
Description: AC Motor Standard 1350 RPM 40W 380, 400VAC
- Continuous Torque: 2.48 In-lbs
- Design Units: English
- Diameter / Width: 3.54 inch
- Operating Temperature: 14 to 104 F
-
Supplier: Century® by Regal Beloit America
Description: Century® is known for our high quality pool and spa motors but we have so much more to offer for water systems applications. Our offering includes a wide range of pump motors for commercial and industrial applications, some of which include hot water circulator motors,
- AC Voltage & Frequency: 115 / 120V 60 Hz, 208-230 / 240V 60 Hz, 460 / 480V 60 Hz
- Phase: Single-phase
- Shaft Speed: 1800 to 3600 rpm
-
Supplier: Fasco
Description: Fasco's PSC unit bearing motors are primarily used in commercial refrigeration applications, both evaporator and condenser, but can be used in any application demanding dependability with output ratings between 1 - 9 watts.
- AC Voltage & Frequency: 115 / 120V 60 Hz, 208-230 / 240V 60 Hz
- Continuous Current: 0.9000 to 1.8 amps
- Design Units: English
- Environmental Features: Open Frame / Frameless, Totally Enclosed
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: The Yaskawa GA800 drive provides the ultimate combination of power, ease of use, flexibility, and performance. In addition to its exceptional torque production and precise control, you’ll enjoy effortless setup with GA800’s high-resolution display and connection to your favorite mobile device.
- AC Input Frequency: 60 Hz
- AC Input Phase: Three Phase
- Peak Output Current: 8.9 amps
- Rated Power: 3731 watts
-
Supplier: Milwaukee Electric Tool Corporation
Description: APPLICATION GENERAL PURPOSE CURRENT RATING 15 AMPERE MAXIMUM SPEED RATING 1000 MAXIMUM SPEED RATING - UOM RPM MINIMUM SPEED RATING 500 MINIMUM SPEED RATING - UOM RPM NUMBER OF SPEEDS 2 VOLTAGE RATING 120 VAC ALL BALL AND ROLLER BEARING, TRIPLE REDUCTION GEARING, BUILT-IN WATER SWIVEL
- AC Motor Features: Multi-speed
- AC Voltage & Frequency: 115 / 120V 60 Hz
- Continuous Current: 15 amps
- Shaft Speed: 500 to 1000 rpm
-
Supplier: Milwaukee Electric Tool Corporation
Description: CURRENT RATING 20 AMPERE MAXIMUM SPEED RATING 1200 MAXIMUM SPEED RATING - UOM RPM MINIMUM SPEED RATING 600 MINIMUM SPEED RATING - UOM RPM NUMBER OF SPEEDS 2 POWER RATING 4.8 HP POWER RATING IN HP 4.8 POWER RATING IN HP - UOM HP POWER RATING IN W 3579.36 POWER RATING IN W - UOM W TYPE CLUTCH
- AC Motor Features: Multi-speed
- AC Voltage & Frequency: 115 / 120V 60 Hz
- Continuous Current: 20 amps
- Other Output Power: 4.8 HP
-
Supplier: Milwaukee Electric Tool Corporation
Description: CURRENT RATING 20 AMPERE MAXIMUM SPEED RATING 900 MAXIMUM SPEED RATING - UOM RPM MINIMUM SPEED RATING 450 MINIMUM SPEED RATING - UOM RPM NUMBER OF SPEEDS 2 POWER RATING 4.8 HP POWER RATING IN HP 4.8 POWER RATING IN HP - UOM HP POWER RATING IN W 3579.36 POWER RATING IN W - UOM W TYPE SHEAR PIN
- AC Motor Features: Multi-speed
- AC Voltage & Frequency: 115 / 120V 60 Hz
- Continuous Current: 20 amps
- Other Output Power: 4.8 HP
-
Supplier: Milwaukee Electric Tool Corporation
Description: CURRENT RATING 20 AMPERE MAXIMUM SPEED RATING 600 MAXIMUM SPEED RATING - UOM RPM MINIMUM SPEED RATING 300 MINIMUM SPEED RATING - UOM RPM NUMBER OF SPEEDS 2 POWER RATING 4.8 HP POWER RATING IN HP 4.8 POWER RATING IN HP - UOM HP POWER RATING IN W 3579.36 POWER RATING IN W - UOM W TYPE SHEAR PIN
- AC Motor Features: Multi-speed
- AC Voltage & Frequency: 115 / 120V 60 Hz
- Continuous Current: 20 amps
- Other Output Power: 4.8 HP
-
Supplier: Century® by Regal Beloit America
Description: The best selection and design of HVACR motors on the market. Century® cross reference manual contains over 60,000 OEM part numbers to help you find the best replacement motor for your application.
- AC Voltage & Frequency: 115 / 120V 60 Hz, 208-230 / 240V 60 Hz, 460 / 480V 60 Hz
- Phase: Single-phase
-
Supplier: Kollmorgen Corporation
Description: These synchronous motors are available in UL Listed versions suitable for use in Class I, Division 1, Group D hazardous locations. They provide torque up to 1,500 oz-in (1059 N-cm) and are available in NEMA 42 and 66 frame sizes (110 mm and 170 mm). Features Motor
- AC Motor Construction: Synchronous
- AC Voltage & Frequency: 115 / 120V 60 Hz, 208-230 / 240V 60 Hz
- Commutation: Brushless
- Continuous Current: 0.4000 to 3 amps
-
Supplier: ARC Systems, Inc.
Description: ARC Systems, Inc. offers custom fabricated Induction motors ideal for various applications such as: Pump, Fans, Hydraulics, Machinery, Actuation Systems, Medical, Aerospace and Industrial.
- AC Motor Construction: Induction
- AC Voltage & Frequency: 115 / 120V 60 Hz
- Continuous Current: 0.2000 amps
- Design Units: English
-
Supplier: Kollmorgen Corporation
Description: ST and SN Series synchronous motors provide high performance in three frame sizes, NEMA 23, 34 and 42 (60, 90 and 110 mm). Resistor-capacitor kits are also available. These motors are driven economically from standard AC line voltage and the synchronous speed is related to the
- AC Motor Construction: Synchronous
- AC Motor Features: Reversible
- AC Voltage & Frequency: 115 / 120V 60 Hz
- Continuous Torque: 11.56 to 93.75 In-lbs
-
Supplier: ABM DRIVES INC.
Description: High efficiency-› Economical energy consumption Extruded aluminum profile-› Corrosion protection-› Several ratings per frame size Maintenance-free
- AC Motor Construction: Induction
- AC Motor Features: Multi-speed
- AC Voltage & Frequency: 115 / 120V 60 Hz, 208-230 / 240V 60 Hz, 460 / 480V 60 Hz, 575 / 600V 60 Hz
- Motor Shape: Cylindrical Body
-
Supplier: ARC Systems, Inc.
Description: ARC Systems, Inc. offers custom fabricated Induction motors ideal for various applications such as: Pump, Fans, Hydraulics, Machinery, Actuation Systems, Medical, Aerospace and Industrial.
- AC Motor Construction: Induction
- AC Voltage & Frequency: 208-230 / 240V 60 Hz, 400 Hz / Aerospace
- Continuous Current: 0.1600 amps
- Continuous Torque: 2.1 In-lbs
-
Supplier: ARC Systems, Inc.
Description: ARC Systems, Inc. offers custom fabricated Induction motors ideal for various applications such as: Pump, Fans, Hydraulics, Machinery, Actuation Systems, Medical, Aerospace and Industrial.
- AC Motor Construction: Induction
- AC Voltage & Frequency: 115 / 120V 60 Hz, 400 Hz / Aerospace
- Continuous Torque: 0.3500 In-lbs
- Design Units: English
-
Description: Motor is to be used as a reference sample and not for sale. Please contact Shenzhen Power Motor Industrial Co., Ltd. for all custom capabilities. Voltage: 220V AC ,50~ 60 Hz Dimension: 70.0 X 25.0mm Characteristics: High Torque Low Noise
- AC Voltage & Frequency: 208-230 / 240V 60 Hz, 50 Hz / International Power, Other
- Continuous Torque: 1.06 In-lbs
- Design Units: Metric
- Diameter / Width: 2.76 inch
-
Supplier: Classic Automation LLC
Description: AC Motor Drive
-
Supplier: OMEGA Engineering, Inc.
Description: Omegamation™ general purpose AC motors are made by one of the leading motor manufacturers for over 45 years, a world-class accredited supplier with a long history of quality testing procedures and standards performed by the finest independent testing laboratories in the world
- AC Motor Features: Reversible
- AC Voltage & Frequency: 208-230 / 240V 60 Hz, 460 / 480V 60 Hz, Other
- Continuous Torque: 26.76 to 360 In-lbs
- Design Units: Metric
-
Supplier: OMEGA Engineering, Inc.
Description: Omegamation™ general purpose AC motors are made by one of the leading motor manufacturers for over 45 years, a world-class accredited supplier with a long history of quality testing procedures and standards performed by the finest independent testing laboratories in the world
- AC Motor Features: Reversible
- AC Voltage & Frequency: 208-230 / 240V 60 Hz, 460 / 480V 60 Hz, Other
- Continuous Torque: 12.24 to 73.08 In-lbs
- Design Units: Metric
-
Supplier: M.H. Rhodes/Cramer Company
Description: The Cramer line of AC Permanent Magnet Motors offers application solutions requiring fast starts, fast stops where coasting of load is undesirable and low wattage operating power consumption. Valve drive assemblies Automatic teller machines POP displays Timing control systems
- AC Motor Construction: Synchronous
- AC Voltage & Frequency: 115 / 120V 60 Hz, 208-230 / 240V 60 Hz, Other
- Continuous Torque: 3.75 In-lbs
- Design Units: English
-
Supplier: Fasco
Description: The Fasco 5.6" diameter Permanent Split Capacitor (PSC) Motors are general replacement direct drive blower motors that feature an open ventilated design, thermal protection, shielded ball bearings, reversible rotation, and are UL recognized and CSA certified.
- AC Motor Features: Reversible
- AC Voltage & Frequency: 115 / 120V 60 Hz, 208-230 / 240V 60 Hz, 460 / 480V 60 Hz, 575 / 600V 60 Hz
- Continuous Current: 0.3000 to 11.8 amps
- Design Units: English
-
Supplier: Fasco
Description: Fasco's 3.3" diameter PSC motors can be used in applications such as pumps, copy machines, medical and dental equipment, office machines, computer equipment and appliances. The 3.3" diameter specialty motors are used in portable heaters, therapeutic appliances, variables speed
- AC Motor Features: Multi-speed
- AC Voltage & Frequency: 115 / 120V 60 Hz, 208-230 / 240V 60 Hz, 460 / 480V 60 Hz
- Continuous Current: 0.3000 to 3 amps
- Design Units: English
-
Supplier: DigiKey
Description: DC Motor Gearmotor 380 RPM 6VDC
- Continuous Torque: 0.1769 In-lbs
- Design Units: English
- Diameter / Width: 0.6290 inch
- Gearbox Ratio: 30 : 1
-
Supplier: Fasco
Description: The Fasco shaded pole and permanent split capacitors are offered in 1/20 to 1/4 HP. The 4.4" diameter motors are used in a variety of applications including compressors, room air conditioners, heating ventilating equipment and pumps.
- AC Voltage & Frequency: 115 / 120V 60 Hz, 208-230 / 240V 60 Hz
- Continuous Current: 1 to 7.2 amps
- Design Units: English
- Diameter / Width: 4.4 inch
-
Description: The nebulizer motor(220V), provides optimal speed and flow for atomizing liquid medicament. Power Motor shaded pole motor for medical are designed for high speed and high durability in continuous movement. Model: PS6335 / Voltage: 220V Torque: 97 mN.m Power: 23 W
- AC Voltage & Frequency: 208-230 / 240V 60 Hz
- Continuous Current: 0.8100 to 0.9200 amps
- Continuous Torque: 0.8584 In-lbs
- Design Units: Metric
-
Supplier: Galco Industrial Electronics
Description: Filter,SW Guardian,27A,380V-48 0V,
- Device: AC Motor Starter
-
Supplier: DigiKey
Description: DC Motor Gearmotor 380 RPM 12VDC
- Continuous Torque: 0.1769 In-lbs
- DC Voltage: 12 Volt
- Design Units: English
- Diameter / Width: 0.6290 inch
-
Description: Motor is to be used as a reference sample and not for sale. Please contact Shenzhen Power Motor Industrial Co., Ltd. for all custom capabilities. This type of 100V AC Universal Juicer Motor for Juicer with the characteristics of high speed and long life, can be
- AC Voltage & Frequency: Other
- Continuous Torque: 1.47 In-lbs
- Design Units: Metric
- Diameter / Width: 2.48 inch
-
Description: Motor is to be used as a reference sample and not for sale. Please contact Shenzhen Power Motor Industrial Co., Ltd. for all custom capabilities. This type of Juicer AC Universal Motor With High Speed with the characteristics of high torque and low noise, can be widely
- AC Voltage & Frequency: 50 Hz / International Power, Other
- Continuous Torque: 1.48 In-lbs
- Design Units: Metric
- Diameter / Width: 2.76 inch
-
Supplier: Galco Industrial Electronics
Description: CAPACITOR, 25-30 MFD, 220/250VAC
- Device: AC Motor Starter
-
Supplier: Galco Industrial Electronics
Description: CAPACITOR, 72-86 MFD, 110/125VAC
- Device: AC Motor Starter
-
Supplier: Galco Industrial Electronics
Description: CAPACITOR, 21-25 MFD, 220/250VAC
- Device: AC Motor Starter
Find Suppliers by Category Top
Featured Products Top
-
Pelonis Technologies supplies motors that are suitable for applications in commercial and industrial products. As a leading manufacturer of motors, we offer high quality AC shaded pole induction motors in 10 (read more)
Browse AC Motors Datasheets for Pelonis Technologies, Inc. -
Electric motors studied in R&D deparment for the electrification of machines and equipment GEMELS range of electric motors is designed and realized completely in Italy. The range includes electric AC motors with permanent magnet with power from 2 kW up to 100 kW and with a speed up to 10.000 RPM. The electric motors can be studied with a voltage from 48 V up to 800 V. (read more)
Browse AC Motors Datasheets for Gemels -
The FP605 Industrial Fan and Pump Drive is the newest addition to the industrial AC drive family from Yaskawa America, Inc., Drives & Motion Division. Here for the long haul and helping to contribute to a healthy and sustainable environment, the FP605 is an easy to install and (read more)
Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division -
In a Pack of 5, Texas Instruments DRV8829PWP, Stepper Motor Driver IC, 45 V 3.5A 28-Pin, HTSSOP Specifications Manufacturer: Texas Instruments Manufacturer Part Number: DRV8829PWP Product Category: AC Motor Drives DC Input: 8 volts Operating Temperature: -40 to 150 C (-40 to 302 F) (read more)
Browse AC Motor Drives Datasheets for Utmel Electronic Limited -
Advanced Features Ambient operating temp 14 to +/-122F Comprehensive motor protection Frequency autotracking 45-65Hz (read more)
Browse AC Motor Starters Datasheets for Solcon Solutions LLC -
required to obtain more torque. Power Source Voltage The DC power source must be used to the driver. Since optimal power source voltage differs depending on the model, please select ± 15V or ± 24V. Please note that ± dual power sources are required. Since the (read more)
Browse AC Motor Drives Datasheets for Citizen Chiba Precision Co., Ltd. -
FP605 enclosed configured product page for more information. The FP605 configured power range: 208 V: 1 to 150 (read more)
Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division -
Fuji Electric delivers high-performance VFD drives and industrial power inverter ac drives that offer automatically controlled motor operations and operating speeds for a wide variety of drive applications in (read more)
Browse AC Motor Drives Datasheets for Fuji Electric Corp. of America -
Fuji Electric delivers high-performance VFD drives and industrial power inverter ac drives that offer automatically controlled motor operations and operating speeds for a wide variety of drive applications in (read more)
Browse AC Motor Drives Datasheets for Fuji Electric Corp. of America -
Fuji Electric delivers high-performance VFD drives and industrial power inverter ac drives that offer automatically controlled motor operations and operating speeds for a wide variety of drive applications in (read more)
Browse AC Motor Drives Datasheets for Fuji Electric Corp. of America
More Information Top
-
CR4 - Thread: 380 VAC Induction Motor
What cause three phase 380v AC induction motor burn?
-
CR4 - Thread: 3 Phase Motor Operating By Single Phase Motor
how are we operating 3phase ( 380V ) Ac motor by single phase 230vAC?
-
Research on high-voltage inverter controlling system based on wave algorithm
Transformer transforms 220V into 24V AC power. 380V AC Asynchronous Motor replaces 6000V AC Asynchronous Motor to proceed the experiment.
-
ac synchronous motor - offers from ac synchronous motor manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : synchronous motor, electric motor, 380v motor , ac synchronous motor ] .
-
CR4 - Thread: Solar Water Pump for Irrigation
We use AC powered submersible water pumps to irrigate our farm lands the pipe diameter is 4 inch and we use a 20-25 horse power 380v 3phase Ac motor for it the bore depth is 240 feet the land is absolutely…
-
An AC Drive System with Flexible Driving Modes Applied in Ship Power Station
It can directly start up 1.5kW, 380V /50Hz ac motor or softly start up 3kW, 380V/50Hz ac motor with constant V/F under flexible input voltages (rectifier utility power or battery packs).
-
Ac Drive - Ac Drive Manufacturers, Suppliers
Three Phase AC Motor Drive of 380v -460v .
-
Rs485 Converter Exporters, Rs485 Converter Selling Leads
Single phase 200V - 240V and 3 phase 380v - 480Vpower AC Motor Frequency Inverter 0.75 - 7.5 KW 220V / 380V / 460V...
-
PLC based automatic control of pasteurize mix in ice cream production
The solenoid valve control voltage is AC 220v and stirring motor voltage is three phase AC 380v ,Therefore, in order to simplify the control rack voltage system, the rated voltage of the relay coil, indicator ,switches and other devices are selected for…
-
3 kw ac motor - offers from 3 kw ac motor manufacturers, suppliers, exporters & wholesalers
3 Phase POWTECH AC Motor Drive / PT200 Series Inverter 380v 5.5kw .