-
Supplier: Allied Electronics, Inc.
Description: These PCB Plastic Battery Holders are specifically designed to firmly retain “AA” cylindrical batteries. They feature snap-in PC contacts which assure stability during wave soldering. These low profile, space saving holders are clearly marked with polarity
- Battery Cell Size: AA
- Cell Capacity: Multiple Cells
- Connection / Mounting: Snap Terminals
- Type of Battery Holder: Plastic Holder
-
Supplier: DigiKey
Description: Battery Holder (Open) AA 3 Cell Wire Leads with Connector
- Battery Cell Size: AA
- Cell Capacity: Multiple Cells
- Connection / Mounting: Wire Leads
- Type of Battery Holder: Other
-
Supplier: Allied Electronics, Inc.
Description: These PCB Plastic Battery Holders are specifically designed to firmly retain “AA” cylindrical batteries. They feature snap-in PC contacts which assure stability during wave soldering. These low profile, space saving holders are clearly marked with polarity
- Battery Cell Size: AA
- Cell Capacity: Multiple Cells
- Connection / Mounting: Through-pin PC / Socket Mount
- Type of Battery Holder: Plastic Holder
-
-
Supplier: DigiKey
Description: Battery Holder (Open) AA 3 Cell PC Pin
- Battery Cell Size: AA
- Cell Capacity: Multiple Cells
- Connection / Mounting: Through-pin PC / Socket Mount
- Type of Battery Holder: Other
-
Supplier: Memory Protection Devices, Inc.
Description: HOLDER BATTERY 1/AA CELL PC MNT
- Battery Cell Size: AA
- Cell Capacity: Single Cell
- Connection / Mounting: Through-pin PC / Socket Mount
- Type of Battery Holder: Plastic Holder
-
Supplier: Memory Protection Devices, Inc.
Description: No Description Provided
- Battery Cell Size: AA
- Cell Capacity: Multiple Cells
- Connection / Mounting: Wire Leads
- Type of Battery Holder: Plastic Holder
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 2103 # of Cells: 1 Battery Reference: Px28L,CR14250,BR-1/2 AA,CR14250SE,544,LCP 3,4LR44, ANSI 1406LC, IEC 2CR11108 Cell Size: 1/2 AA Material: Steel Mounting: THM Type: Holder
- Battery Cell Size: AA, Other
- Cell Capacity: Single Cell
- Connection / Mounting: Other
- Type of Battery Holder: Metal Holder
-
Supplier: DigiKey
Description: Battery Holder (Open) AA 3 Cell Wire Leads - 6" (152.4mm)
- Battery Cell Size: AA
- Cell Capacity: Multiple Cells
- Connection / Mounting: Wire Leads
- Type of Battery Holder: Other
-
Supplier: Memory Protection Devices, Inc.
Description: HOLDER BATT 3-AA CELLS W/PC CONN
- Battery Cell Size: AA
- Cell Capacity: Multiple Cells
- Connection / Mounting: Wire Leads
- Type of Battery Holder: Plastic Holder
-
Supplier: Allied Electronics, Inc.
Description: Densi-Pak® Battery Holder, AA Battery Size, ABS Body Material, Spring Type Contact \fi0 Specifications. Holder: A.B.S. Springs: Spring steel, nickel-plate. Wires (Red and Black): 6.0" long, #26 AWG, tinned, 0.187" long end-strip. UL/CSA1007.\fi0
- Battery Cell Size: AA
- Cell Capacity: Multiple Cells
- Type of Battery Holder: Plastic Holder
-
Supplier: DigiKey
Description: Battery Holder (Open) AA 1 Cell PC Pin
- Battery Cell Size: AA
- Cell Capacity: Single Cell
- Connection / Mounting: Through-pin PC / Socket Mount
- Type of Battery Holder: Other
-
Supplier: Allied Electronics, Inc.
Description: Battery Holder, Connected with Series, AA Battery Size, Aluminum Body Material, Screw Mount Holders: Available with solder lugs, PC lugs or series connections. Features pre-connected jumper strap insulated from the aluminum base.
- Battery Cell Size: AA
- Cell Capacity: Multiple Cells
- Connection / Mounting: Solder Lugs
- Type of Battery Holder: Metal Holder
-
Supplier: Memory Protection Devices, Inc.
Description: HOLDER BATT 3-AA CELLS
- Battery Cell Size: AA
- Cell Capacity: Multiple Cells
- Connection / Mounting: Wire Leads
- Type of Battery Holder: Plastic Holder
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 1017 # of Cells: 1 Battery Reference: Px28L,CR14250,BR-1/2 AA,CR14250SE,544,LCP 3,4LR44, ANSI 1406LC, IEC 2CR11108 Cell Size: 1/2 AA Material: Nylon- High Temp UL 94 V-0 Mounting: THM Packaging: Trays - 50 pieces per tray Type: Holder
- Battery Cell Size: AA, Other
- Cell Capacity: Single Cell
- Connection / Mounting: Other
- Type of Battery Holder: Plastic Holder
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 2487 # of Cells: 3 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA Material: ABS Mounting: Wire Leads Type: Holder Wire Leads: 6.0" [150.0] long 26 AWG
- Battery Cell Size: AA, Other
- Cell Capacity: Multiple Cells
- Connection / Mounting: Wire Leads
- Type of Battery Holder: Plastic Holder
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 147 # of Cells: 3 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA Material: Aluminum Mounting: Rivet Type: Holder
- Battery Cell Size: AA, Other
- Cell Capacity: Multiple Cells
- Connection / Mounting: Other
- Type of Battery Holder: Metal Holder
-
Supplier: Takachi Electronics Enclosure Co., Ltd.
Description: Suitable to be installed into enclosures with material thickness of 1.0mm to 3.5mm. Cover can be opened/closed without any tool for easy battery replacement.[LINE-UP ]5 different battery layouts : AA x 2, AA x 3, AA x 4, AAA x 2 and AAA x4.2 colors
- Battery Cell Size: AAA, AA
- Cell Capacity: Multiple Cells
- Connection / Mounting: Wire Leads
- Type of Battery Holder: Plastic Holder
-
Supplier: Win Source Electronics
Description: Battery Cell Size: AA Battery Type, Function: Cylindrical, Holder ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 2191K,36-2191,2191K- ND,2191K-NDR RoHS Status: ROHS3
- Battery Type: Disposable (Primary) Batteries
-
Supplier: Underwater Kinetics
Description: Any helmet can be adapted for hands free lighting using this adhesive mounted helmet clip and a UK4AA or 3AA hight intensity light
- Battery Cell Size: AA
- Type of Battery Holder: Component Clips
-
Supplier: Ningbo Best Group Co., Ltd.
Description: UM-3 OR "AA" Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer high quality products in very competitive price for electronics components, as well as best service, in time delivery, small order acceptable, etc.
- Battery Cell Size: AA, Other
- Type of Battery Holder: Plastic Holder
-
Supplier: RS Components, Ltd.
Description: This battery holder is designed for portable applications that require two power supplies. Resistant to shock and vibrations. Connects via a PP3 coupler. For Battery Size = AA Number of Cells = 2 Type = Battery Holder Dimensions = 58 x 31.8 x 16mm
- Battery Cell Size: AA
- Cell Capacity: Multiple Cells
- Type of Battery Holder: Other
-
Supplier: Streamlight, Inc.
Description: /off operationPowered by 2 "AA" size alkaline batteries, included in packageO-Ring sealed, water-resistantPacka ged with magnetic clip holder for mounting and positioning
- # of Batteries: 2
- Battery Size: AA
- Diameter: 0.7300 to 0.8000 inch
- Flashlight Type: LED Flashlight, Rechargeable Flashlight, Tube Flashlight
-
Supplier: RS Components, Ltd.
Description: A high power 500 lumen LED torch made from pewter anodised 6463 aluminium alloy with a polycarbonate lens. It also incorporates a versatile battery holder which can hold either 1, 2 or 3 AAA batteries. Lamp Type = LED Torch Style = Straight Rechargeable = No
- # of Batteries: 3
- Battery Size: AA
- Flashlight Type: LED Flashlight
- Lamp Type: LED
-
Supplier: Ningbo Best Group Co., Ltd.
Description: , switches, fuses and fuse holders, battery holder, DC micro motors, receiver, microphone, solar cell, telecom connectors, piezo alarm, and mould. Fast is our principle,our normal delivery time as below: Sample delivery date is 1-3days. Production delivery time: 7-10days
- Conductor Size (North American): 12 to 24 AWG
- Contacts Pitch: 5 to 5.08 mm
- Current Rating: 10 amps
- Mounting Options: PCB Terminal Block
-
Supplier: Greenlee Textron, Inc.
Description: TOOL HOLDER, CUTTER, STRIPPER, BLADE, LED LIGHT, BATTERY TYPE 7 PIECE(S) GRIPPACK TOOL HOLDER, DATA SURESTRIP UTP/STP AND FLAT SATIN CUTTER/STRIPPER, DATACOM SCISSORS, REVERSIBLE 110/66 BLADE, SUREPUNCH PDT PUNCHDOWN TOOL HANDLE, MAGLIGHT WITH 2AA BATTERY, BLACK
-
Supplier: Cole-Parmer
Description: • Automatic recognition of USA, NIST, and DIN buffers • Nonvolatile memory holds up to 50 data points • Swing-arm electrode holder stand features a newly designed probe holder • Option of AC power or four AA batteries (sold separately) Thermo Scientific Orion Star A111
- Accuracy: 0.0100 to 0.1000 ±pH
- Battery Powered: Yes
- Display Type: Video Display
- Mounting / Environment: Lab / Benchtop
-
Supplier: RS Components, Ltd.
Description: DATEC-CONTROL XS:. With/without screw-in battery cradles, 2 x AA / 3 x AA cells, battery lid optionally with latch and/or fixed by screws, station for ergonomically inclined desk case applications. DATEC-CONTROL S:. With/without screw-in battery cradles, 4 x
- Depth: 1.85 inch
- Ingress Protection(IP) Rating Against Foreign Objects: Type 6
- Ingress Protection(IP) Rating Against Moisture: Type 5
- Length / Height: 8.98 inch
-
Supplier: RS Components, Ltd.
Description: DATEC-CONTROL XS:. With/without screw-in battery cradles, 2 x AA / 3 x AA cells, battery lid optionally with latch and/or fixed by screws, station for ergonomically inclined desk case applications. DATEC-CONTROL S:. With/without screw-in battery cradles, 4 x
- Depth: 1.85 inch
- Height: 8.98 inch
- Ingress Protection(IP) Rating Against Foreign Objects: Type 6
- Ingress Protection(IP) Rating Against Moisture: Type 5
-
Supplier: OKW Enclosures, Inc.
Description: comfort high protection class: IP 65 (XS, S) or IP 54 (M, L) when using the sealing kits and display windows (accessories) four sizes each in two colors DATEC-CONTROL XS with/without screw-in battery cradles, 2 x AA / 3 x AA cells; battery lid optionally with
- Depth: 1.56 to 2.36 inch
- Features: EMI/RFI Coating, RoHS Compliant
- Ingress Protection(IP) Rating Against Foreign Objects: Type 5, Type 6
- Ingress Protection(IP) Rating Against Moisture: Type 4, Type 5
-
Supplier: Traceable® Products
Description: -resistant ABS plastic. Zoom microscope comes with snap-on microscope slide holder accessory. Supplied with AA batteries and a vinyl carrying case (model 3356 only). Pocket-sized units measure 5-1/2 x 1-1/2 x 7/8 inches and weight is 3 ounces. Replacement battery
- Application: Metallurgical
- Eyepiece Style: Monocular
- Grade: Other
- Microscope Type: Portable Field, Other
-
Supplier: Hammond Manufacturing Company Inc.
Description: Strap & Protective Caps Cable Gland & Battery Kits (see tables below) Cable Gland Adaptor Kit R585-000-000 Two Battery Holder (AA) - R584-002-000 Four Battery Holder (AA) - R584-004-000 Part Details Click Part No, below, for details (e
- Material: Aluminum, Other
- Type: Electronic and Instrument Enclosures
-
Supplier: Pressure Washers Direct
Description: All You Need To Start Or Expand Your Business •High quality components chosen for durability and value Single Axle Trailer With Plate Holder & Tail Lights •Extra rugged 2"x3" structural tubing contains the wiring •Leaf spring suspension, 2
- Driver / Power Source: Combustion Engine
- Features: Hot Water / Steam
- Machine Mounting: Trailer / Vehicle
- Power: 13 HP
-
Supplier: Advance Security Products
Description: Fanny pack Covert Camera System Great system for covert operations. Three choices of a high resolution camera concealed in the fabric of the pouch makes it virtually undetectable. AA battery holder is included to power the camera. The waist pouch hidden camera is large enough
- Camera Function: Video
-
Supplier: Richardson RFPD
Description: standoffs, 2x AA battery holder with wired connector External antenna included for INP3011 and INP3012 kits Board dimensions: 75.0mm x 53.3mm
- Category: Development Suite / Kit
-
Supplier: Rolec Enclosures Inc.
Description: - shoulder strap with two protection caps for carrying the unit Set CH - case holder for storing the unit on a wall or machine Set AH - battery holders for 2 or 4 1.5V AA cells Set KV - M16 cable gland adaptor kit (replaces screw plug on deep end covers
- Features: RoHS Compliant
- Ingress Protection(IP) Rating Against Foreign Objects: Type 5, Type 6
- Ingress Protection(IP) Rating Against Moisture: Type 4, Type 5
- Material: Aluminum
Find Suppliers by Category Top
Featured Products Top
-
Insulated low profile Coin Cell Retainers, suited for high density PCB packaging. The unique, patent-pending design protects the battery from shorting if inserted incorrectly. These new holders (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
5 different battery layouts are available as AA x 2, AA x 3, AA x 4, AAA x 2 and AAA x4. Each layout comes in 2 models: with lead-wire, and without lead-wire. BC battery boxes can also be mounted on aluminum enclosures or control panels. (read more)
Browse Battery Holders Datasheets for Takachi Electronics Enclosure Co., Ltd. -
½ AA Lithium batteries (Catalog #1016) and 2/3A Lithium batteries, (Catalog # 1018), AA batteries (Catalog #1024) and AAA batteries (Catalog #1020) for single cell applications, (Catalog #1022) for dual cell applications. Battery installation and removal does not require (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
Keystone offers the most complete, proven line of battery holders, components and hardware worldwide. For over 65 years their products have been Designed and engineered for equipment manufacturers who produce electronic instruments, apparatus and systems, the prime feature of their products is (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
-hole pin models. AA Battery holders, AAA Battery holders, D Battery holders, C Battery holders, and N Battery holders are available in lead wire, through-hole pin, and snap terminal models. 9V battery holders, CR2 battery holders, CR123A battery holders are also available. (read more)
Browse Battery Holders Datasheets for Takachi Electronics Enclosure Co., Ltd. -
other CR2032 holder solutions often rise almost 5 mm above the PCB, MPD's BU2032SM-JJ-MINI-GCT rises under 2 mm with an installed CR2032. This directly saves almost 3 mm in board height when compared to typical CR2032 battery holders available on the market. Minis are built for reliability (read more)
Browse Battery Holders Datasheets for DigiKey -
achieve 6 volts of power from the same board footprint or for single cell 3-volt applications. This sturdy holder is ideal for circuit back-up power and will accept all major manufacturers’ batteries. Request Cat. # 1074. (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
These new holder selections accommodate a wide range of cylindrical batteries from all the major manufacturers, sizes includes AA, AAA, CR2, 12v, as well as N cells. This series of (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
pre-tinned #22AWG red and black leads; and wire lengths of 7.00" (178mm) length, soldered-in for exceptional reliability. The company's full line of battery hardware engages SMT and thru-hole applications and includes clips, contacts, holders, retainers, plus straps in various materials for (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
holders for the popular 2032 coin cell battery. These power packs feature a built-in on/off toggle switch for multi-purpose applications. The unique design makes this product safe, while extending the life of the battery with switchable power. The body is manufactured from Molded (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp.
More Information Top
-
3 AA BATTERY HOLDER - 2 LEADS, Electronix
3 AA BATTERY HOLDER - 2 LEADS .
-
Electronix
3 AA BATTERY HOLDER - 2 LEADS .
-
Capacitors, Electronix
3 AA BATTERY HOLDER - 2 LEADS .
-
Solderless Terminals, Electronix
3 AA BATTERY HOLDER - 2 LEADS .
-
BNC/RCA/VGA Cables, Electronix
3 AA BATTERY HOLDER - 2 LEADS .
-
USB Accessories, Electronix
3 AA BATTERY HOLDER - 2 LEADS .
-
General, Electronix
3 AA BATTERY HOLDER - 2 LEADS .
-
General, Electronix
3 AA BATTERY HOLDER - 2 LEADS .
-
AGC FUSE 7A 10 PK, Electronix
3 AA BATTERY HOLDER - 2 LEADS .
-
MDL FUSE 1.5A 5 PAK, Electronix
3 AA BATTERY HOLDER - 2 LEADS .