-
Supplier: Rotronic Instrument Corp.
Description: Low dew point probe. Reliable measurement of trace moisture. The low dew point probe comes with the latest AirChip4000 technology. Calculates a measurement from the average of 8,000 single points within a 2 second interval and, together with the HYGROMER® LDP-1 dew
- Application: General Lab and Industrial
- Form Factor: Stand Alone / Benchtop
- Operating Temperature: -94 to 185 F
- User Interface: None
-
Supplier: ValueTronics International, Inc.
Description: calibrated with ITS-90 coefficients, making it compatible with many excellent readout devices, including Hart’s 1529 Chub-E4, 1560 Black Stack, and 1502A Tweener It bridges the gap between a 100-ohm industrial RTD and an SPRT The Fluke 5615-12-D is a reference probe.
- Probe Configuration: Hook
-
Supplier: Lake Shore Cryotronics, Inc.
Description: TTPX configuration for four-point probing and offers high-stability operation over a temperature range of 4.2 K to 475 K. High-precision, micro-manipulated stages ensure accurate probe tip placement, and the PS-100 accommodates samples up to 32 mm (1.25 in) in diameter.
- NDT Probe Technology: Magnetic / Hall Effect
- Special Features: Array
-
-
Supplier: Cole-Parmer
Description: probes are stored dry and require no maintenance. These GLP-compliant meters feature 999 data point memory with time-date stamping, PC data manipulation software, calibration recall and alarm, and password protected setup. Select from models with or without Bluetooth
connectivity - Mounting / Environment: Lab / Benchtop
-
Supplier: ValueTronics International, Inc.
Description: The 5623B-6-P is a precision freezer probe from Fluke. Features: Fully immersible probe assembly to –100 °C NVLAP-accredited calibration, lab code 200706-0 Accuracy to ± 0.05 °C over the full range Freezer Probe, RTD 6
-
Supplier: Cole-Parmer
Description: concentration and temperature. Automatic temperature compensation (ATC) maintains reading accuracy even with fluctuating temperatures. Models feature five-point pH calibration with automatic buffer recognition for both USA (pH 1.68, 4.01, 7.00, 10.01, 12.45) and NIST (pH 1.68,
- Accuracy: 0.0100 to 0.1000 ±pH
- Display Type: Video Display
- Mounting / Environment: Lab / Benchtop
- pH Range: -2 to 16 pH
-
Supplier: Rex Gauge Company, Inc.
Description: Used for checking hard to reach areas. This slim probe model is also available in the Type M durometer with a 1/8" diameter foot - great for checking thin (as thin as .050") hard to reach areas. The Rex DD-4 Digital Durometer is the successor to the popular Rex DD-3. With its
- Hardness Testers: Durometer
-
Supplier: RS Components, Ltd.
Description: LeCroy oscilloscope. Automatic probe detection. Provides all necessary power and offset control to the attached probe. Supports probes up to 4 GHz. Easy firmware updates. Wide variety of probes supported including preamplifiers, current probes, single-ended
-
Supplier: Cole-Parmer
Description: concentration and temperature. Automatic temperature compensation (ATC) maintains reading accuracy even with fluctuating temperatures. Models feature five-point pH calibration with automatic buffer recognition for both USA (pH 1.68, 4.01, 7.00, 10.01, 12.45) and NIST (pH 1.68,
- Accuracy: 0.0100 to 0.1000 ±pH
- Display Type: Video Display
- Mounting / Environment: Lab / Benchtop
- pH Range: -2 to 16 pH
-
Supplier: Cole-Parmer
Description: customization. Datalogging intervals can be programmed into the meter for convenient continuous monitoring. Programmable limit alarm alerts you when readings fall out of range. Calibrate up to 6 points for pH using USA, NIST, DIN, or custom buffer sets. Optional password protection prevents
- Accuracy: 1.00E-3 to 0.1000 ±pH
- Display Type: Video Display
- Mounting / Environment: Lab / Benchtop
- pH Range: -2 to 20 pH
-
Supplier: SemiProbe
Description: The SemiProbe SA-4 is the most modular and flexible 100 mm semiautomatic probe system available today. It is built using our patented Probe System for Life (PS4L) architecture which provides unsurpassed flexibility and significant capital equipment savings. With
- Applications: Semiconductor Wafers
- Form Factor: Wafer Probing System
- Maximum Wafer / Part Size: 100 mm
- Measurement Capability: Electrical Test - Parametric / In-line
-
Supplier: Process Sensing Technologies USA
Description: The Rotronic HygroLab is an innovative high-end laboratory analyzer for water activity measurements with up to four measurement probe inputs. Simultaneous or asynchronous measurement with the tried-and-tested AW Quick measuring function for pharmaceutical products, tobacco, coffee,
- Form Factor: Meter / Indicator
- Variables Measured: Water Activity
-
Supplier: TEGAM, Inc.
Description: High Temperature RH Temperature Transmitter Duct Mount 4-20 mA TEGAM's high temperature solution for RH and temperature monitoring under high temperature conditions. The Humitran-T Series transmitters measure humidity levels from 3% to 95% RH and temperatures from -40
- Accuracy: 2 % FS
- Analog Input Channels: 1 #
- Application: General Lab and Industrial
- Data Acquisition Device Type: I/O Module
-
Supplier: SemiProbe
Description: The SemiProbe SA-12 is the most modular and flexible 300 mm semiautomatic probe system available today. It is built using our patented Probe System for Life (PS4L) architecture which provides unsurpassed flexibility and significant capital equipment savings. With the
- Applications: Semiconductor Wafers
- Form Factor: Wafer Probing System
- Maximum Wafer / Part Size: 300 mm
- Measurement Capability: Electrical Test - Parametric / In-line
-
Supplier: SemiProbe
Description: The SemiProbe SA-8 is the most modular and flexible 200 mm semiautomatic probe system available today. It is built using our patented Probe System for Life (PS4L) architecture which provides unsurpassed flexibility and significant capital equipment savings. With the
- Applications: Semiconductor Wafers
- Form Factor: Wafer Probing System
- Maximum Wafer / Part Size: 200 mm
- Measurement Capability: Electrical Test - Parametric / In-line
-
Supplier: SemiProbe
Description: The SemiProbe SA-6 is the most modular and flexible 150 mm semiautomatic probe system available today. It is built using our patented Probe System for Life (PS4L) architecture which provides unsurpassed flexibility and significant capital equipment savings. With the
- Applications: Semiconductor Wafers
- Form Factor: Wafer Probing System
- Maximum Wafer / Part Size: 150 mm
- Measurement Capability: Electrical Test - Parametric / In-line
-
Description: Our highest accuracy and automated vertical measuring instrument can measure length and thickness with a push of a button. Our exclusive digital interferometer measures the dimension of the specimen by comparing the measurement probe position to the wavelength of a HeNe laser light source
- Anvil / Spindle Type: Standard Type - Flat Anvil, Flange / Disc (Gear Tooth), Pin / Reduced Face, Point Anvil (Thread Gaging), V Anvil / 3-point
- Display: Digital Display
- Gage Type: External Micrometer, Height Micrometer, Thread Micrometer
- Gaging Technology: Mechanical, Optical - Laser
-
Supplier: Rex Gauge Company, Inc.
Description: Used for checking the hardness of narrow or irregular shapes - The foot size is .110 x .50". The Rex DD-4 Digital Durometer is the successor to the popular Rex DD-3. With its impressive list of features, the DD-4 is truly state-of-the-art, and is the ideal instrument for lab
- Hardness Testers: Durometer
-
Description: (SiC) Ceramics Boron Carbide (B4C) Ceramics Titanium Diboride (TiB2) Ceramics Cerium Hexaboride (CeB6) Ceramics Lanthanum Hexaboride (LaB6) Ceramics Macor Machinable Glass Ceramics Customized and complex ceramic parts are available on request.
- Material Type: Zirconia
-
Supplier: Transcat, Inc.
Description: PUSH / E-MAIL / TEXT notifications Unlimited scalability use TraceableLIVE™ in individual labs or an entire network of facilities Multiple point calibration-traceabl e to NIST Sensor Type: Probe/External Humidity Accuracy: ±3% RH (20 to 80% RH
- Celsius Scale: 0.0 to 55 C
-
Supplier: Process Sensing Technologies USA
Description: The HygroCal100 provides a stable test chamber to quickly evaluate the performance of relative humidity sensors across a wide range of 5 to 95% relative humidity. Its intuitive 4” touch screen display and interface allows the probes under test to be fully integrated with the chamber
-
Supplier: Transcat, Inc.
Description: Continuous data transmission and monitoring using SSL encrypted SECURE connection Receive MOBILE PUSH / E-MAIL / TEXT notifications Unlimited scalability—use TraceableLIVE® in individual labs or an entire network of facilities Multiple point temperature calibration—traceabl e to NIST
-
Supplier: Transcat, Inc.
Description: interface—no local software required; web, Android, Apple IOS data visibility Continuous data transmission and monitoring using SSL encrypted SECURE connection Receive MOBILE PUSH / E-MAIL / TEXT notifications Unlimited scalability—use TraceableLIVE® in individual labs or an entire network of
-
Biological Safety Cabinets - Total Exhaust Biosafety Cabinet, Class II, Type B2 -- LabGard TE NU-560Supplier: NuAire, Inc.
Description: NU-560 Total Exhaust Biological Safety Cabinet (BSC) may be used for work with non-flammable, non-explosive volatile chemicals and radionuclides by providing personnel, product, and environmental protection by exhausting 100% of contaminated air. LabGard® ES offers economical operation
- Cabinet Type: Class II Type B2
- Inflow Velocity: 105 SFPM
-
Supplier: AR RF/Microwave Instrumentation
Description: 7030/Kit Electric Field Probe Kit (supplied with data from an accredited lab) „h Model FL7060/Kit Electric Field Probe Kit (supplied with data from an accredited lab)
-
Supplier: AR RF/Microwave Instrumentation
Description: /Kit Electric Field Probe Kit (supplied with data from an accredited lab) Model FL7040/Kit Electric Field Probe Kit (supplied with data from an accredited lab) Calibration Report from an A2LA-accredited lab EXPORT CONTROLLED DATA These commodities, technology, or
-
Supplier: AR RF/Microwave Instrumentation
Description: FL7030/Kit Electric Field Probe Kit (supplied with data from an accredited lab) „h Model FL7218/Kit Electric Field Probe Kit (supplied with data from an accredited lab) The export classification for this equipment is EAR99. This equipment is controlled for export in
-
Supplier: AR RF/Microwave Instrumentation
Description: • (4) Model FL7006/Kit Electric Field Probe Kit (supplied with data from an accredited lab) The export classification for this equipment is EAR99. These commodities, technology, or software are controlled for export in accordance with the U.S. Export Administration Regulations.
-
Supplier: Allied Electronics, Inc.
Description: measurements with their standard P2220 probes up to 30 V RMS . When coupled with P5120 probe (included in the power bundle) the TPS2000 is ideal for industrial power designers and installation and maintenance engineers who regularly confront high voltages up to 600 V RMS CAT II or 300
- Approvals: CSA Mark, UL
- Current Type: DC Current
- Frequency Range: 100000 Hz
- Measuring Range: 100 amps
-
Supplier: Nikon Metrology
Description: and portability make it feel perfectly at home in the metrology lab, on the shop floor and in-the-field. The MCAx arm can be equipped with a wide range of probing systems for laser scanning, touch-trigger measurements and continuous scanning. Its flexibility makes this measurement arm
- Application: Dimensional Measurement, Profile Measurement
- Control: PC
- Machine Type and Specifications: 3-D Scanning / Profiling
- Probe / Sensor Type: Touch Probe (Discrete Point), Laser Triangulation
-
Supplier: OMEGA Engineering, Inc.
Description: Oven temperature profiling on a regular basis can help ensure consistent product quality. Profiling enables users to optimize their process, improve process control, and make corrections whenever necesssary. The OM-CP-QUADTHERMOVAUL T is a 4-channel, thermally insulated, battery
- Analog Input Channels: 4 #
- Application: General Lab and Industrial
- Application Software Included: Yes
- Form Factor: Stand Alone
-
Hygrometers and Humidity Measurement Instruments - Sensors, Transducers- Humidity, Moisture Sensors)Supplier: Win Source Electronics
Description: Manufacturer: Silicon Labs Category: Sensors, Transducers- Humidity, Moisture Sensors) Package: Tape & Reel (TR) ?Cut Tape (CT) Output Type: I²C Output: 12b Voltage - Supply: 2.1V ~ 3.6V Mounting Type: Surface Mount Operating Temperature: 0°C ~ 70°C Package / Case: 24-LFQFN Exposed Pad
- Form Factor: Sensor / Probe
-
Supplier: Traceable® Products
Description: Turn on, insert probe, read results Fulfill all official lab analysis regulations for CAP, ASTM, NCCLS, CLSI, ACS, CLIA, AOAC, EPA, APHA, AWWA, WEF, USGS, USP, ISO, and Federal/State regulations by using the Bench Conductivity Meter. Simply turn on, insert probe into solution,
- Battery Powered: Yes
- Conductivity / Dissolved Solids Range: 0.1000 to 20000 µS/cm
- Conductivity Accuracy: 0.3000 ±% Full Scale
- Display Type: Digital Display
-
Supplier: Opto 22
Description: The SNAP-AIR40K-4 provides four channels of analog-to-digital conversion, ideal for thermistors used in HVAC applications or for reading the resistance of potentiometer input. Default range is 0-40 K Ohms; the module can also be configured for 0-20 K, 0-10 K, or 0-5 K Ohms. Resistance
- Accuracy: 0.1000 % FS
- Analog Input Channels: 4 #
- Application: General Lab and Industrial
- Form Factor: Modular Bay / Slot System
-
Supplier: ASTM International
Description: 1.1 This test method presents a procedure for determining the thermal conductivity (?) of soil and rock using a transient heat method. This test method is applicable for both intact specimens of soil and rock and reconstituted soil specimens, and is effective in the lab and in the field. This
Find Suppliers by Category Top
Featured Products Top
-
Edgetech Instruments Inc. designs and manufacturers accurate and reliable absolute humidity hygrometers, relative humidity transmitters, humidity probes, moisture and dew/frost point analyzers, relative humidity calibrators, dew/frost point generators and oxygen (read more)
Browse Calibration Instruments Datasheets for Edgetech Instruments Inc. -
Flow through head or insertion probe Standard duty or chemically resistant sensor Positive pressure or vacuum pump flow through the sensor Dew/frost point, percent relative humidity, temperature, pressure Bench top, NEMA 4, rack mount or panel mount packages (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Edgetech Instruments Inc. -
response. Great for pharmaceutical facilities, process lants, Cal. labs, and environmental testing. IMPROVE reliability and verification of humidity probes at your facility by performing probe checks on-site REDUCE costs associated (read more)
Browse Calibration Instruments Datasheets for Edgetech Instruments Inc. -
Single Molecule Microscopy RM21™ Microscope The RM21™ is a versatile microscope suitable for a variety of advanced microscopy and nanoscopy methods. The RM21™ is available in 4 standard configurations (read more)
Browse Microscopes Datasheets for Mad City Labs, Inc. -
RM21™ The RM21™ is a versatile microscope suitable for a variety of advanced microscopy and nanoscopy methods. The RM21™ is available in 4 standard configurations (see tables) to satisfy a wide (read more)
Browse Microscopes Datasheets for Mad City Labs, Inc. -
RM21™ The RM21™ is a versatile microscope suitable for a variety of advanced microscopy and nanoscopy methods. The RM21™ is available in 4 standard configurations (see tables) to satisfy a wide range of (read more)
Browse Microscopes Datasheets for Mad City Labs, Inc. -
Nano-HS3M Z-axis, input 20pm p-p 0.5Hz sine wave via Mad City Labs USB interface 20 bit DAC. Sensor measured using Mad City Labs USB interface 24bit ADC. Acquisition rate was 500Hz, averaged over 5 points (read more)
Browse Linear Slides and Linear Stages Datasheets for Mad City Labs, Inc. -
Edgetech Instruments Inc. designs and manufacturers accurate and reliable absolute humidity hygrometers, relative humidity transmitters, humidity probes, moisture and dew/frost point analyzers, relative humidity calibrators, dew (read more)
Browse Humidity Transmitters Datasheets for Edgetech Instruments Inc. -
Analog Discovery lets developers build and test analog and digital circuits in virtually any environment, in or out of the lab. This flexible tool combines the functions of several types of test equipment, allowing developers to easily build and test digital and analog circuits in an easy and cost (read more)
Browse Oscilloscopes Datasheets for Mouser Electronics -
900 & 1600 Designed for gage calibration laboratories requiring precise measurements over long lengths. Ideal for use as a setting bench gage and calibration instrument. Suitable for a quality lab or a shop floor environment. Highest accuracy at best price point (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc.
More Information Top
-
Spray pyrolized copper indium gallium sulfide abosrober layers for thin film solar cells
Sheet resistivity of the films was measured by Lucas Lab 4 - point probe system equipped with Keithley 2400 I-V source measure system.
-
Microstructural characterization of corn starch‐based porous thermoplastic composites filled with multiwalled carbon nanotubes
Electrical resistance and resistivity measurements with a voltage of 1.0 V were subsequently carried out on the square samples (10 Â 10 mm2 ) with a thickness of 2 mm, using a Lucas Labs Pro- 4 Four Point Probe .
-
A Practical Approach to the Development of Inkjet Printable Functional Ionogels—Bendable, Foldable, Transparent, and Conductive Electrode Materials
Resistivity measurements were performed using a Lucas/Signatone Pro4 4 - point probe resistivity system (Lucas Labs , Gilroy, CA), equipped with a Keithley 2400 source meter (Keithley Instruments, Inc., Cleveland, OH).
-
http://etd.auburn.edu/bitstream/handle/10415/938/PARK_JUNG-HYUN_51.pdf?sequence=1
3.3.4 Sheet resistance Film resistivity was measured by a 4 point probe , manufactured by Lucas Labs , and a Keithley 2400 Source Meter Current Meter.
-
Design and fabrication of geometrically complicated multiband microwave devices using a novel integrated 3D printing technique
Overall 72 samples printed and tested to characterize the ink and Lucas Labs S- 302- 4 four point probes is used to measure electric resistivity of printed lines.
-
A novel integrated dielectric-and-conductive ink 3D printing technique for fabrication of microwave devices
Overall 72 samples printed and tested during the printing and measured for electric resistivity using Lucas Labs S-302- 4 four point probe .
-
Efficiency enhancement of ITO-free organic polymeric solar cells by light trapping
The sheet resistance of the PEDOT:PSS films was measured with a 4 - point probe station (S-302-4 Lucas Labs ).
-
POCT-Patientennahe laboratory diagnosis
A judgment of the blood sample ( point 4 ; s. above) on hemolysis, lipaemia and hyperbilirubinemia that is routinely carried out in the central laboratory isn't possible by the POCT as whole blood is used p.p. for the analytics.
-
Chromosomal structural analysis and fertility test on a marginal population of vonDrosophila of subobscura
The transport or a slide pause of the Norwegian wild population the observed low Fertilitgt of the population spot check has determined the adoption … … M6gliehkeiten seheidet (point 3) ( point 4 ), out, here, see aueh under the derived laboratory -st-~-mmen the …