-
Supplier: Pressure-Pro
Description: Revolutionary aircraft grade aluminum frame with dual handles (no welds to fail) Lifetime frame warranty Easy access tip holder/gun holder/hose hanger on handle Epoxy powder coated finish 10,000 hour rated Gates polychain cogged belt (two year warranty) 50 mesh inlet water
- Driver / Power Source: Electric Motor
- Power: 20 HP
- Water Flow: 240 GPH
- Water Jet Pressure: 7000 psi
-
Supplier: Higher Power Supplies, Inc.
Description: Electric Pressure Washer 4000 PSI @ 3.5 GPM 10 HP 230V-1 ph DD "These electric motor powered commercial series pressure washers and power washers are built and tested in the U.S. and are by far your best value available today." *This picture is a representation only
- Driver / Power Source: Electric Motor
- Power: 10 HP
- Process / Operation: Cleaning / Surface Preparation
- Water Flow: 210 GPH
-
Supplier: Higher Power Supplies, Inc.
Description: Electric Pressure Washer 3500 PSI @ 3.0 GPM 7.5 HP 230V-1 ph DD "These electric motor powered commercial series pressure washers and power washers are built and tested in the U.S. and are by far your best value available today." *This picture is a representation only
- Driver / Power Source: Electric Motor
- Power: 7.5 HP
- Process / Operation: Cleaning / Surface Preparation
- Water Flow: 180 GPH
-
-
Supplier: Higher Power Supplies, Inc.
Description: Electric Pressure Washer 1500 PSI @ 3.0 GPM 3 HP 230V-1ph DD (Gen) "These Eagle series electric motor powered commercial pressure washers and power washers are built and tested in the U.S. and are by far your best value available today." *This picture is a representation
- Driver / Power Source: Electric Motor
- Power: 3 HP
- Process / Operation: Cleaning / Surface Preparation
- Water Flow: 180 GPH
-
Supplier: Higher Power Supplies, Inc.
Description: Electric Pressure Washer 3000 PSI @ 3.0 GPM 6.0 HP 230V-1 ph DD "These electric motor powered commercial series pressure washers and power washers are built and tested in the U.S. and are by far your best value available today." *This picture is a representation only
- Driver / Power Source: Electric Motor
- Power: 6 HP
- Process / Operation: Cleaning / Surface Preparation
- Water Flow: 180 GPH
-
Supplier: BelAire
Description: GREAT PERFORMANCE AND VALUE The BelAire duplex compressors are available up to 20 HP and can deliver up to 50.50 acfm on single phase power. BelAire duplex compressors feature two pumps and motors, along with an alternator which ensures optimal performance
- Compressor Technology: Reciprocating Piston
- Discharge / Operating Pressure: 175 psi
- Features: Multistage Compressor, 2 Stage
- Horse Power: 10 to 20 HP
-
Supplier: General Pump
Description: For NEMA-C Electric Motors 184TC Frame, 3 and 5 HP (Series 50 Pumps) Features Heavy-duty cast aluminum flange and self-adjusting resilient coupling Quiet, low maintenance drive system Easy to assemble, with all required mounting hardware included Compact design
- Coupling Design: One Piece Set Screw
- Design Units: English
- Material: Aluminum
-
Supplier: General Pump
Description: For NEMA-C Electric Motors, 56C, 145TC and 182TC Frames, 1-1/2 and 2 HP (Series 49, 50 ET and EP) Features Heavy-duty cast aluminum flange and self-adjusting resilient coupling Quiet, low maintenance drive system Easy to assemble, with all required mounting hardware
- Coupling Design: One Piece Set Screw
- Design Units: English
- Material: Aluminum
-
Supplier: Toshiba America, Inc.
Description: -to-air cooled enclosures, Toshiba's medium voltage motor offerings range from 100 to 50,000 HP and 2300 to 13,800 V. Our motors are completely customizable due to our in-house design, engineering, and manufacturing capabilities, allowing us to not only meet, but exceed
- AC Voltage & Frequency: 115 / 120V 60 Hz, 208-230 / 240V 60 Hz, 460 / 480V 60 Hz, 575 / 600V 60 Hz, Other
- Other Output Power: 0.5000 to 5000 HP
- Output Power: 1/2 HP, 1 HP, 2 HP, 5 HP / 3.6 KW
- Phase: Single-phase
-
Supplier: Erdmann Corporation
Description: 110/220V AC 1PH, 220/380/440/460/480V AC, 3 Phase, 50/60Hz, ±10% Control power supply: 110/220V AC 1 PH, 50/60Hz, ±10% Duty cycle(on-off): 70% Max 1800 start/hour Duty cycle(modulating): 70% Max 1800 start/hour Motor: Reversible
- AC Phase: Single Phase, Three Phase
- Actuation Time: 0.8304 seconds
- Actuator Torque: 25900 In-lbs
- Number of Turns (For Multi-turn Actuators): 49.5
-
Supplier: Erdmann Corporation
Description: 110/220V AC 1PH, 220/380/440/460/480V AC, 3 Phase, 50/60Hz, ±10% Control power supply: 110/220V AC 1 PH, 50/60Hz, ±10% Duty cycle(on-off): 70% Max 1800 start/hour Duty cycle(modulating): 70% Max 1800 start/hour Motor: Reversible
- AC Phase: Single Phase, Three Phase
- Actuation Time: 0.8378 seconds
- Actuator Torque: 6900 In-lbs
- Number of Turns (For Multi-turn Actuators): 16.5
-
Supplier: Gilson Company, Inc.
Description: maintenance free operation. The 1/3hp motor pulls 29.6in Hg (759.46mm), with free air displacement up to 99L/min (3.5cfm), and ultimate pressure of 9Torr. Dimensions: 11.1x9.2x11.0in (282x234x279mm), includes a NEMA guarded switch and grounded electric cord. Est. Ship Wt.: 23lb
-
Supplier: Gilson Company, Inc.
Description: maintenance free operation. The 1/3hp motor pulls 29.6in Hg (759.46mm), with free air displacement up to 99L/min (3.5cfm), and ultimate pressure of 9Torr. Dimensions: 11.1x9.2x11.0in (282x234x279mm), includes a NEMA guarded switch and grounded electric cord. Est. Ship Wt.: 23lb
-
Supplier: DEPRAG, Inc.
Description: The product line of our Power Line program exhibits a high grade of flexibility. The high start-torque combined with a low weight and the robust and reliable design are the main advantages when comparing our motors with electric motors. The following Power Line motors are
- Air Consumption: 127 SCFM
- Gearmotor: Yes
- Gearmotor Output Style: Concentric (In-line) Output
- Length: 7.87 to 10.39 inch
-
Supplier: Indelac Controls, Inc.
Description: . This actuator is ideally suited for ball valves and dampers with torque ratings of up to 900 lb·in. Standard equipment includes 115Vac, 50Hz - 60Hz, 1ph continuous duty motor, two limit switches, a clutch, stainless steel fasteners, a 300 series stainless steel output drive and
- Maximum Torque: 1200 In-lbs
- Operating Temperature: -40 to 150 F
- Position Feedback: Yes
- Rotation Angle: 90°
-
Supplier: Gilson Company, Inc.
Description: maintenance free operation. The 1/3hp motor pulls 29.6in Hg (759.46mm), with free air displacement up to 99L/min (3.5cfm), and ultimate pressure of 9Torr. Dimensions: 11.1x9.2x11.0in (282x234x279mm), includes a NEMA guarded switch and grounded electric cord. Est. Ship Wt.: 23lb
-
Supplier: Gilson Company, Inc.
Description: maintenance free operation. The 1/3hp motor pulls 29.6in Hg (759.46mm), with free air displacement up to 99L/min (3.5cfm), and ultimate pressure of 9Torr. Dimensions: 11.1x9.2x11.0in (282x234x279mm), includes a NEMA guarded switch and grounded electric cord. Est. Ship Wt.: 23lb
-
Supplier: WorldWide Electric Corporation
Description: ) Inverter ready, 10:1 CT / 20:1 VT Double drilled feet to accommodate mounting flexibility (324T-449T) F2 field mountable Class I, Division 2, Groups A, B, C, D CC # 038A Suitable for 50 hz operation with 1.0 service factor (1-150 HP) Please consult WorldWide Electric for 200
- AC Voltage & Frequency: 208-230 / 240V 60 Hz, 460 / 480V 60 Hz
- Continuous Current: 60.2 amps
- Gearbox Efficiency: 94.1 %
- Other Output Power: 50 HP
-
Description: Variable Speed Model include: Standard push button drop is 4-feet less than lift. Voltage - 115/230, 208 - single phase; 230/460, 208, 220/380, 575 - three phase. 60 hertz standard, 50 hertz available. Two-speed motors available (3 to 1 speed ratio). Rigid or swivel top
- Hoist Mounting: Suspension Hook
- Line Type: Chain
- Load Capacity: 2000 to 10000 lbs
- Load Hook: Single
-
Description: : Electrical Cover can be quickly removed for easy access to motor and all electrical connections. High torque, H4 duty class motor with class F insulation; 60 hertz standard, 50 hertz available. Optional Variable Frequency Drives, or 2-speed motor available. Suspension
- Hoist Mounting: Suspension Hook
- Lift: 20 ft
- Line Type: Chain
- Load Capacity: 500 to 10000 lbs
-
Supplier: WorldWide Electric Corporation
Description: 445T-449T: T3 at 40°C, T2D at 55°C, T4 when thermostat is connected and 1.0 SF Class I, Division 1, Groups C & D, UL Certification CC # 038A CSA Energy Certified Suitable for 50 hz operation with 1.0 service factor (1-150 HP) Please consult WorldWide Electric for 200 HP
- AC Voltage & Frequency: 208-230 / 240V 60 Hz, 460 / 480V 60 Hz
- Continuous Current: 59.9 amps
- Gearbox Efficiency: 94.5 %
- Other Output Power: 50 HP
-
Supplier: WorldWide Electric Corporation
Description: , Division 2, Groups A, B, C, D CC # 038A Suitable for 50 hz operation with 1.0 service factor (1-150 HP) Please consult WorldWide Electric for 200 HP and above
- AC Voltage & Frequency: 575 / 600V 60 Hz
- Continuous Current: 2.4 amps
- Gearbox Efficiency: 86.5 %
- Other Output Power: 2 HP
-
Supplier: Cole-Parmer
Description: -turn potentiometer mounted on top of motor for convenient speec setting. An adjustable trimmer and I/R compensation permit refinement of speed to within ±5% The TENV electric mixers operate on 115 VAC, one-phase power and include a 7-ft (3.1 m) cird with three-prong plug. High-torque
- Mixer Type: Propeller / Impeller
- Motor Power: 0.2500 HP
- Motor Speed: 90 to 1800 rpm
-
Supplier: Deca Vibrator
Description: Deca Rotary Electric Vibrator Features: • Class H Windings • Severe Duty TEFC • 3 Phase & 1 Phase - 50/60Hz • Dual Voltage Motor • Standard & Foreign Voltages Available • Stator Impregnated with Extra Heavy Varnish
-
Supplier: State Safety & Compliance
Description: and G Hazardous Location Requirements. Warning: Explosion-Proof Blowers must be used with statically conductive ducting. Free air 1570 or 1100 with (1) 90? bend or 900 with (2) 90? bends. 3/4 hp motor. Also available Standard and High Output non-explosion proof blower.Ships Direct
-
Supplier: Seedburo Equipment Company
Description: Seedburos Electric Grinding Mill offers a fast means for grinding your product. The unit is powered by a 1/3 HP motor with an output speed of 90 RPM. Ideal for the laboratory or mill house, this grinder features the same type of "grinding head" as the Seedburo hand grinder
-
Supplier: Seedburo Equipment Company
Description: Seedburos Electric Grinding Mill offers a fast means for grinding your product. The unit is powered by a 1/3 HP motor with an output speed of 90 RPM. Ideal for the laboratory or mill house, this grinder features the same type of "grinding head" as the Seedburo hand grinder
-
Supplier: Seedburo Equipment Company
Description: Seedburos Electric Grinding Mill offers a fast means for grinding your product. The unit is powered by a 1/3 HP motor with an output speed of 90 RPM. Ideal for the laboratory or mill house, this grinder features the same type of "grinding head" as the Seedburo hand grinder
-
Supplier: Econo Lift Limited
Description: Hand or foot operated A/C 460/575/3/60 volt (opt.) Hand or foot operated Air/Hydraulic Foot operated (standard) Hand operated (optional) Internally mounted Easily accessible for maintenance or repair Motors - Single phase 1 h.p.and three phase 1-1/2 h.p. hand or foot operated standard
- Capacity: 5000 lbs
- Features: Rotating
- Length: 36 inch
- Lift Drive / Actuation: Hydraulic, Electric Motor
-
Supplier: MXD Process
Description: : 1 horsepower electric motor IP55 rated enclosures for protection against water spray and dust ingress Motors rated and badged for 230/460V, 3 Phase 60Hz or 200/400V, 3 Phase 50Hz operation Worm gearbox for high torque in challenging applications
- Capacity: 134 cubic feet
- Mixer / Homogenizer Location: Top Entry
- Mixer Type: Propeller / Impeller, Other Mixer Type
- Motor Power: 0.7500 HP
-
Supplier: MXD Process
Description: : 1 horsepower electric motor IP55 rated enclosures for protection against water spray and dust ingress Motors rated and badged for 230/460V, 3 Phase 60Hz or 200/400V, 3 Phase 50Hz operation Worm gearbox for high torque in challenging applications
- Capacity: 134 cubic feet
- Mixer / Homogenizer Location: Top Entry
- Mixer Type: Propeller / Impeller, Other Mixer Type
- Motor Power: 0.5000 HP
-
Supplier: MXD Process
Description: : 3 horsepower electric motor IP55 rated enclosures for protection against water spray and dust ingress Motors rated and badged for 230/460V, 3 Phase 60Hz or 200/400V, 3 Phase 50Hz operation Worm gearbox for high torque in challenging applications
- Capacity: 134 cubic feet
- Mixer / Homogenizer Location: Top Entry
- Mixer Type: Propeller / Impeller, Other Mixer Type
- Motor Power: 2 HP
-
Supplier: MXD Process
Description: : 1 horsepower electric motor IP55 rated enclosures for protection against water spray and dust ingress Motors rated and badged for 230/460V, 3 Phase 60Hz or 200/400V, 3 Phase 50Hz operation Worm gearbox for high torque in challenging applications
- Capacity: 134 cubic feet
- Mixer / Homogenizer Location: Top Entry
- Mixer Type: Propeller / Impeller, Other Mixer Type
- Motor Power: 1.5 HP
-
Supplier: Godwin, a xylem brand
Description: -start motor Motor thermal overload protection Outer jacket for continuous motor cooling Silicon Carbide upper and lower mechanical seals The Godwin GSP Sub-Prime line is a family of portable, electric, submersible dewatering pumps for a wide range of pumping applications
- Maximum Discharge Pressure: 89.96 to 150 psi
- Maximum Discharge Flow: 70 to 140 GPM
- Power Source: AC Powered
- Pump Type: Centrifugal Pumps, Submersible Pumps, Water Pumps
-
Supplier: Econo Lift Limited
Description: for maintenance or repair Motors - Single phase 1 h.p. and three phase 1-1/2 h.p. - hand or foot operated standard Maintenance Hinged table top provides easy access to power unit and cylinders Self lubricated bronze bushings on all wear points
- Capacity: 5000 lbs
- Features: Rotating, Hand / Safety Rails
- Lift Drive / Actuation: Hydraulic, Electric Motor
- Lift Mechanism: Scissor Lift
-
Supplier: Central Air Compressor Co.
Description: The RCP duplex compressors are available from 10 HP up to 20 HP and can deliver up to 50.50 acfm on single phase power. RCP duplex compressors feature two pumps and motors, along with an alternator which ensures optimal performance. Features: Solid Cast Iron Cylinders
- Flow Capacity: Up to 50.05 SCFM
- Horse Power: 10 to 20 HP
- Mounting Options: Tank Mounted
- Power Source: AC Single Phase
-
Supplier: CECOR
Description: tractor. CECOR’s popular 175-gallon, three-phase electric sump cleaner is still small enough to be pushed around the shop, but delivers extra sump cleaning power. The SE50-175PT has a 5 Hp motor to generate a pumping rate of 110 gallons (417 liters) per minute and suction
- Application / Industry Use: Heat Transfer Fluids, Other
- Clarifiers: Suction Clarifier
-
Supplier: CECOR
Description: backup valve Overfill Prevention: Automatic overfill protection all discharge ports valved Motor: 5 HP 3-Phase Electric Motor Volts 208-230/460 - Amps 14.8- 14.0/7.0 -Hertz 60 -Phase 3 Hoses
- Application / Industry Use: Heat Transfer Fluids, Other
- Clarifiers: Suction Clarifier
-
Supplier: DRUM-MATES Inc.
Description: are 825 watt, (1.1 Hp.), 115 volt, 60 Hz, or 220 volt, 50 Hz. Includes bipolar on/off switch at handle grip for safer handling, with thermally protected manually resettable overload release and drop-in cartridge brush system. Motor and anodized housing recommended for use in
-
Supplier: Rolair Systems
Description: DESCRIPTION : 5.0 HP, 1740 RPM, Open Drip Proof, 230V – 60 HZ, Ball Bearings, Overload Protection w/Manual Reset STANDARD EQUIPMENT : Pressure Gauge, 0-200 in 5 lb. Graduations, Pilot Unloader Valve, Accessory Support Clip, Intake Filter w/Silencer & Replaceable Element, Multi
- Features: Multistage Compressor, 2 Stage, Integral Filter
- Flow Capacity: 18.8 SCFM
- Horse Power: 5 HP
- Lubrication Style: Lubricated
-
Supplier: Fuji Electric Corp. of America
Description: Fuji Electric has raised the bar for inverter performance with the FRENIC-MEGA. Offering expanded power ratings and flexible configurations that support 1/2 HP up to 1,000 HP AC drive / variable frequency drive (VFD) / v/ Hz vector drive applications – these inverters are
- Communication Standards: CANopen, Ethernet, PROFIBUS®, Other
- Motor(s) Controlled: AC Sensorless Vector Drive
- Operating Temperature: -10 to 50 C
- Rated Power: 373 watts
-
Supplier: Seedburo Equipment Company
Description: Seedburos Electric Grinding Mill offers a fast means for grinding your product. The unit is powered by a 1/3 HP motor with an output speed of 90 RPM. Ideal for the laboratory or mill house, this grinder features the same type of "grinding head" as the Seedburo hand grinder
-
Supplier: FactoryMation
Description: Features: WEG Electric SSW06 Soft Starter, 3 PH, 130A (50HP/230V, 75/100HP/460V, 125HP/575V), 5.2"Wx14.6"Hx9.6"DWEG Electric SSW06 Soft Starter, 3 PH, 130A (50HP/230V, 75/100HP/460V, 125HP/575V), 5.2"Wx14.6"Hx9.6"D Universal
- Device: AC Motor Starter
-
Supplier: FactoryMation
Description: Features: WEG Electric SSW06 Soft Starter, 3 PH, 85A (25/30HP/230V, 50/60HP/460V, 75HP/575V), 5.2"Wx14.6"Hx9.6"DWEG Electric SSW06 Soft Starter, 3 PH, 85A (25/30HP/230V, 50/60HP/460V, 75HP/575V), 5.2"Wx14.6"Hx9.6"D Universal
- Device: AC Motor Starter
-
Supplier: Air Compressors Direct
Description: Horse Power 15 Horse Power Tank Size 120 Gallons Voltage 230 V 3-Phase CFM 50 CFM @ 175 PSI Fully Packaged •E-series motor starter (mounted
- Features: Multistage Compressor, 2 Stage
- Flow Capacity: 50 SCFM
- Horse Power: 15 HP
- Power Source: AC Three Phase
-
Supplier: Air Compressors Direct
Description: Horse Power 15 Horse Power Tank Size 120 Gallons Voltage 460 V 3-Phase CFM 50 CFM @ 175 PSI Fully Packaged •E-series motor starter (mounted
- Features: Multistage Compressor, 2 Stage
- Flow Capacity: 50 SCFM
- Horse Power: 15 HP
- Power Source: AC Three Phase
-
Supplier: FactoryMation
Description: Features: WEG Electric SSW07 Soft Starter, 3 PH, 61A (20HP/230V, 50HP/460V, 60HP/575V), 8.2"Wx5.6"Hx7.94"D, open-chassisWEG Electric SSW07 Soft Starter, 3 PH, 61A (20HP/230V, 50HP/460V, 60HP/575V), 8.2"Wx5.6"Hx7.94"D, open-chassis
- Device: AC Motor Starter
Find Suppliers by Category Top
Featured Products Top
-
Troubleshooting Electric Actuators Motor Failure The likelihood of a motor failure without external causes is very rare. Motor failure rates from our experience are less than 1 in 10,000 motors (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
-IM2-TX -50 C< Service Temp < +105 C. Harmonised standards BS EN 1127:1, BS EN 13463:1, BS EN13463:5, BS EN 50303, BS EN 1834-1,BS EN 1834-3. Generally manufactured in cast or nodular iron, bellhousings can be produced in (read more)
Browse Bellhousings (pump to motor) Datasheets for jbj Techniques Limited -
200 to 277 Volt, single phase in 50-60 Hz frequency. Like all Rosenberg EC motors, the new motor runs cooler and more efficiently, while increasing airflow. CE-approved and ErP compliant with an excellent FEI, it offers easy speed control, long life and low operating costs. For more (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
comfortable as possible. The production area includes over 50 machines. In this division, over 30 employees work and the monthly production of valves exceeds 100,000 between ball valves and quick couplings. Learn More (read more)
Browse Ball Valves Datasheets for Gemels -
The SI-TPR6 is designed to prevent electric motors, transformers and other systems from overheating. The SI-TPR6 has up to14 temperature inputs that are programmed to measure thermistors (PTC or NTC) and RTDs (Pt100). Advanced Features (read more)
Browse Thermal Overload Relays Datasheets for Solcon Solutions LLC -
Electric Tube Bender The YLM line of CNC electric benders combines the energy savings and quite operation of electric servo control with advanced design features and software to provide the package customers are looking for. The (read more)
Browse Datasheets for J&S Machine, Inc. -
chimneys and air-handling equipment for the HVAC industry. These actuators can be equipped with either an AC or DC voltage electric motor capable of delivering a wide range of torques for automated and responsive valve positioning without the complexity and cost of a pneumatic supply. Their (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
“S” corporation on November 30, 1987. ICI takes pride in being a family owned and operated electric actuator manufacturer for over 32 years. All of ICI’s production is based in Northern Kentucky, though you can find our products in all 50 U.S. states and on 6 continents around the (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
. FOCUSING ON ELECTRIC ACTUATORS The development of electric actuators followed a different path. At first, the electric actuator was just a motor with a set of gears and some mechanical torque limit switches inside an enclosure. The controls were separate. Position (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc. -
. SPECIFICATIONS: Output Torque 5000 lb·in model 5K up to 27300 lb·in model 27K Cycle Time Model 5K, 7K, 12K & 14K = 68 sec/90 ° rotation, Model 27K = 136 sec/90 ° Duty Cycle Continuous Motor 115Vac-50/60Hz-1Ph. OPTIONAL (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc.
More Information Top
-
CR4 - Thread: Car of the Future?
Electric cars show promise alas the high cost of batteries make them impractical at present ( example if you have a 50 HP electric motor ( comparable w/ a 100 HP IC ) and you wanted to run it for 2 hours ( 50 MPH * 2 …
-
Parametric study of the potential for BWR ECCS strainer blockage due to LOCA generated debris. Final report
The plungers were driven by a variable speed 50 HP electric motor through a cam arrangement.
-
Chapter 3 Electrical Power for Agricultural Machines
3.5 A 37.3 kW ( 50 hp ) electric motor runs on 230/460 VAC, 60 Hz, 3-phase power.
-
Mixing enhancement in a multi-stream injection nozzle
… pressure that could be achieved in the cavity with no flow present was *0.5 Torr, with the vacuum system driven by a Kinney KT-850 single-stage rotary vacuum pump powered by a 50 HP electric motor , and by an MD …
-
Handbook of Environmental Engineering Calculations, Second Edition > CALCULATIONAL PROCEDURES FOR ASH STABILIZATION AND SOLIDIFICATION
One 60 TPH Series II DustMASTER including mixer mounted on load cells, all valves, 50 hp electric motor , connection chutes, and controls with software.
-
Scorpio
Length: 1.9 m Height: 1.4 m Width: 2 m Weight: 1.5 t Payload: 100 kg Operating depth: 1,000 m Propulsion: 50 hp electric motor driving hydraulic pump Thrusters: 2 × axial, 2 × lateral, 1 × vertical Power …
-
CARBIS-II
Jetting power: 50 hp electric motor direct drive to water pump .
-
CARBIS-I
Jetting power: 50 hp electric motor direct drive to water pump .
-
The Role of Two-Speed Motors In Lifting Heavy Oil
Prior to 1959, the majority of the pumping installations in the B-2 re- servoir were utilizing 25- 50 hp electric motors with NEMA C (High Torque- Normal Slip) design standards, giving an available starting torque. of 200- 250 per cent of …
-
Effects of Boundary Layer Turbulence Promoters on the Local Film Coefficients of ML-1 Fuel Elements
lobe blowers connected in series and driven by a 50 hp electric motor .