-
Supplier: Accuris
Description: CONNECTOR, PLUG, ELECTRICAL, PANEL MOUNT, WATERPROOF, 9 PIN CONTACTS, SOLDER CUP, 7.5 AMP
-
Supplier: Utmel Electronic Limited
Description: Waterproof MICRO USB connector vertical 180 degree vertical B-type T-port IP66 pin
- Connector Type: Micro Connector and Nano Connector, USB Connector
- Current Rating: 1.5 amps
-
Supplier: Amphenol Communications Solutions
Description: Waterproof D-Sub, Dsub, Machined Signal 5A, IP67, Bright Tin Shell+Grounding Dimples, High Density, Straight PCB Thru Hole, 15 Pin, Flash Gold, 4-40 Rear Insert, Two Screwlocks packed (4.8mm*9.5mm&4.8mm*1 0.5mm),, Without Standoff&Boardlock, Amphenol is one of the
- Connector Type: D-Sub, PC Card Connector
- Geometry: Straight
-
-
Supplier: Accuris
Description: CONNECTOR, ELECTRICAL, PLUG, INTERMEDIATE POWER, WATERPROOF, 18 PIN CONTACTS, SOLDER CUP, 7.5 AMPS
-
Supplier: Amphenol Communications Solutions
Description: Waterproof D-Sub, Dsub, Machined Signal 5A, IP67, Bright Tin Shell+Grounding Dimples, Straight Soldercup, 9 Pin, Flash Gold, 4-40 Rear Insert, Two Screwlocks packed (4.8mm*9.5mm&4.8mm*1 0.5mm), Amphenol is one of the leading manufacturers of Input Output
- Connector Type: D-Sub
- Geometry: Straight
-
Supplier: Amphenol Communications Solutions
Description: IP67 Waterproof DSUB, Dsub, Stamped Signal 3A, IP67, Bright Tin Shell+Grounding Dimples, High Density, Straight Soldercup, 44 Pin, Flash Gold, 4-40 Rear Insert, Two Screwlocks packed (4.8mm*9.5mm&4.8mm*1 0.5mm), Amphenol is one of the leading manufacturers of D-Sub
- Connector Type: D-Sub
- Geometry: Straight
-
Supplier: COMPAERO, Inc.
Description: Connector, Plug, Electrical, Panel Mount, Waterproof, 9 Pin Contacts, Solder Cup, 7.5 AMP
- Connector Type: Military Connector
-
Supplier: COMPAERO, Inc.
Description: Connector, Electrical, Plug, Intermediate Power, Waterproof, 18 Pin Contacts, Solder Cup, 7.5 Amps
- Connector Type: Military Connector
-
Supplier: Allied Electronics, Inc.
Description: 10 Megohms Contact Resistance, Low Profile Flange Mounting Connectors The Buccaneer range of environmentally sealed connectors are specifically designed for harsh applications where salt water, dust, oil, or spray could present a hazard. Dust and water-proof to IP68 these robust
- Contact Size (AWG): 24 to 26 AWG
- Current Rating: 5 amps
- Geometry: Straight
- Voltage Rating: 150 volts
-
Supplier: Allied Electronics, Inc.
Description: Standard Buccaneer® Connectors, 69.0 mm Length, 38.1 mm Width, -20 to +70°C The Buccaneer range of environmentally sealed connectors are specifically designed for harsh applications where salt water, dust, oil, or spray could present a hazard. Dust and water-proof to IP68 these
- Contact Size (AWG): 24 to 26 AWG
- Current Rating: 5 amps
- Geometry: Straight
- Voltage Rating: 150 volts
-
Supplier: Allied Electronics, Inc.
Description: Panel Mounting Connector, Pin/Socket Mating Type, 10 Milliohms (Max.) The Buccaneer range of environmentally sealed connectors are specifically designed for harsh applications where salt water, dust, oil, or spray could present a hazard. Dust and water-proof to IP68 these
- Contact Size (AWG): 24 to 26 AWG
- Current Rating: 5 amps
- Geometry: Straight
- Voltage Rating: 150 volts
-
Supplier: Tri-Tronics Company, Inc.
Description: For documentation and other MINI-EYE™ models, please see our MINI-EYE™ Marketing Page. Suggested Laser Thru-Beam Light Sources: MLZRC-5 - Red, M8 Connector, Rectangular Housing MLZRC-5M12 - Red, M12 Connector, Rectangular Housing MLZR-5 - Red
- Body: Rectangular
- Mode: Light/Dark Programmable
- Operating Temperature: -40 to 158 F
- Output: Current
-
Supplier: Tri-Tronics Company, Inc.
Description: For documentation and other MINI-EYE™ models, please see our MINI-EYE™ Marketing Page. Suggested Laser Thru-Beam Light Sources: MLZRC-5 - Red, M8 Connector, Rectangular Housing MLZRC-5M12 - Red, M12 Connector, Rectangular Housing MLZR-5 - Red
- Body: Rectangular
- Mode: Light/Dark Programmable
- Operating Temperature: -40 to 158 F
- Output: Current
-
Supplier: Allied Electronics, Inc.
Description: Standard Buccaneer® Connectors, 69.0 mm Length, 38.1 mm Width, -20 to +70°C The Buccaneer range of environmentally sealed connectors are specifically designed for harsh applications where salt water, dust, oil, or spray could present a hazard. Dust and water-proof to IP68 these
- Contact Size (AWG): 16 AWG
- Current Rating: 3 amps
- Geometry: Straight
- Voltage Rating: 250 volts
-
Supplier: Tri-Tronics Company, Inc.
Description: For documentation and other Ultrasonic Clear Label Sensor, please see our Clear Label Marketing Page. Technical Features Model Specific Adjustment Type: Push Button Connection Type: Connector, 5-pin M12
- Body: Other
- Operating Temperature: 24.8 to 122 F
- Output: Current
-
Supplier: Tri-Tronics Company, Inc.
Description: Connector, 5-pin M12 pigtail Housing Type: Rectangular Family Specific Supply Voltage: 10 to 30 VDC Polarity Protected Current Requirements: 50mA (exclusive
- Body: Rectangular
- Operating Distance: 6 to 96 inch
- Operating Temperature: -40 to 158 F
- Output: Current
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1151475-AIB6US32-5PC -023 Category: Connectors, Interconnects>Circul ar Connectors Series: AIB, MIL-5015 Derivative Number of Positions: 2 Color: Silver Features: Backshell, Coupling Nut, Shielding Device Connector Type: Plug, Male
- Category: Automotive Connector, Military Connector
-
Supplier: RAFI GmbH & Co. KG
Description: errors With the short-travel adapter, compatible with the MICON 5 tactile switch as a switching element FLEXLAB technology for easy pushbutton legending Design adaptation with different front ring variations DESIGN Mounting hole diameter 22.3 mm
- Actuator Material: Plastic
- Actuator Specifications: Knob Shaft
- Base Material: Plastic
- Construction: Single Deck
-
Supplier: RAFI GmbH & Co. KG
Description: RAFIX 30 FS+ control components are not only real eye-catchers. They’ll also impress you with the proven advantages of FS technology. With the two switching element models “Quick Connect” (QC) flat terminal and printed circuit board assembly (PCB), you can achieve very flat
- Actuator Material: Plastic
- Actuator Specifications: Knob Shaft
- Approvals: UL Listing Mark
- Base Material: Plastic
-
Supplier: RAFI GmbH & Co. KG
Description: RAFIX 30 FS+ control components are not only real eye-catchers. They’ll also impress you with the proven advantages of FS technology. With the two switching element models “Quick Connect” (QC) flat terminal and printed circuit board assembly (PCB), you can achieve very flat
- Actuator Features: Keylocking Toggle
- Base Material: Plastic
- Construction: Single Deck
- Features: Momentary On, UL Listing Mark, Dustproof, Weather Resistant / Waterproof
-
Supplier: RAFI GmbH & Co. KG
Description: durable Temperature resistant Dirt and dust resistant, can be cleaned with high-pressure cleaner. DESIGN Mounting hole diameter 22.3 mm Low mounting depth of 9.2 mm (PCB) or 27 mm (QC) 5 different actuating elements and indicators
- Actuator Material: Plastic
- Actuator Specifications: Knob Shaft
- Approvals: UL Listing Mark
- Base Material: Plastic
-
Supplier: Douglas Electrical Components
Description: . Seal a variety of connectors - including Mil-C series, circular plastic, sub-D (including standard density and micro-D), coaxial, waterproof, thermocouple, high-current and high-voltage. Multiple configurations, including: Connector-to-wire configuration, standard
- Connector Type: 2.4 mm, 2.92 mm, 3.5 mm, BNC, MCX, MMCX, MHV, QMA, SC, SMA, SSMA, SMB, SSMB, SMC, SMP, TNC, Triax, Type N, Twinax, Mini-UHF
- Gender: Male / Plug, Female / Jack
- Geometry: Straight, Right Angle
- Voltage Rating: 375 to 1500 volts
-
Supplier: APITech
Description: API Technologies has modified the standard MIL-DTL-55116 connectors that are used in 60 volt/0.5 amp audio frequency circuits to provide effective EMI filtering. API’s filtered audio connectors are waterproof and polarized, five or six pin electrical
- Connector Type: Audio / Video Connector
-
Supplier: Waytek, Inc.
Description: Aptiv 15326827 5-Way Male Connectors Manufacturer: Aptiv Category: GT 150 Series Connectors Component Type: Plug Housing # of Pins: 5 Rugged and waterproof for off-road applications Small size suited to fit the shrinking space
- Gender: Male / Plug
-
Supplier: Douglas Electrical Components
Description: . Seal a variety of connectors - including Mil-C series, circular plastic, sub-D (including standard density and micro-D), coaxial, waterproof, thermocouple, high-current and high-voltage. Multiple configurations, including: Connector-to-wire configuration, standard
- Connector Type: 1/4'' Phone Plug / Jack, 1/8'' Phone Plug / Jack, 3.5 mm, Banana Plug, BNC, HDMI, RCA, TNC, Type N, Twinax, Mini-UHF
- Gender: Male / Plug, Female / Jack
- Geometry: Straight, Right Angle
- Number of Contacts: 6 #
-
Supplier: Douglas Electrical Components
Description: . Seal a variety of connectors - including Mil-C series, circular plastic, sub-D (including standard density and micro-D), coaxial, waterproof, thermocouple, high-current and high-voltage. Multiple configurations, including: Connector-to-wire configuration, standard
- Connector Type: 1/4'' Phone Plug / Jack, 1/8'' Phone Plug / Jack, 2.4 mm, 2.92 mm, 3.5 mm, BNC, IEEE 1394 - 4 Ways, IEEE 1394 - 6 Ways, HDMI, MCX, MMCX, MHV, QMA, RCA, SMA, SSMA, SMB, SSMB, SMC, SMP, TNC, Triax, Type N, Twinax, Mini-UHF, USB Type A, USB Type B
- Gender Change: Male / Male, Male / Female, Female / Female
- Number of Contacts: 8 #
-
Supplier: Win Source Electronics
Description: Manufacturer: Molex Win Source Part Number: 1334592-0522660417 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Packaging: Tray Number of Positions: 4 Pitch: 0.098" (2.50mm) Color: Brown Features: Waterproof
-
Description: operating frequency of up to 8,5 GHz. Series Q4.1-9.5 connectors with socket centre contact are compatible with threaded 4,1-9,5 series (specified in IEC 60169-11) connectors with pin centre contact. This type of connectors are starting to be applied
-
Supplier: Barantech, Inc.
Description: Everswitch Touch Metal Piezo, N.O., Momentary, 24V AC/DC, 200mA, Point Illuminated, Alum or STS Housing, 28.5mm Mtg. dia.
- Actuator Specifications: Flush Pushbutton, Other
- Base Material: Metal
- Configuration: Normally Open (NO), Normally Closed (NC)
- Features: CE Certified, CSA Certified, UL listed, Dustproof, High Inrush Current Compatible (>100A), Illuminated Switch, Imprinted Markings, RoHS, Vandal Proof, Weather Resistant / Waterproof, WEEE Compliant
-
Supplier: Conxall Corporation
Description: Panel Connector, 5 #16 pin contacts, Contact B Ground, gold plated First Mate Last Break Contact Mil-E-Qual® is ideally suited for those applications where a ground connection is critical to proper operation. Utilizes #16 and #12 size contacts. Available in straight cable plug
-
Supplier: SCHURTER Inc
Description: Description Cord Connectors (Rewireable): Screw Connector, Pin temperature 120 °C, Protection class I Push-Pull locking system Wire size 0.75-1.5mm², 18AWG-14AWG (0.82-2.08mm²) Cable diameter 6.0-10.0mm Protection cover as
- Configuration: IEC
- Dielectric Withstanding Voltage: 1.5 kilovolts
- Operating Temperature: -25 to 120 C
- Power: AC Power Connector
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1042338-D5A-8514 Category: Switches>Limit Switches Series: D5A Termination Style: Cable with Connector Features: Cable Length 3m Package: Bulk Ingress Protection: IP67 - Dust Tight, Waterproof Standard Package: 1 Circuit: Transistor
-
Supplier: RS Components, Ltd.
Description: From Hirose, the HR41 series are a selection of lightweight plastic waterproof connectors that are suitable for outdoor use. Rated to IP68, the connector is guaranteed to ensure a waterproof seal when mated. The HR41 connector series features a bayonet-locking
- Connector Type: Circular / Cylindrical Connector
- Current Rating: 10 amps
- Gender: Male / Plug, Female / Jack
- Voltage Rating: 400 to 600 volts
-
Supplier: HAVE, Inc.
Description: HAVASFPSLCO - MALE F COMPRESSION CONNECTOR FOR MINI RG59 CABLE, W/ O-RING. Mini RG59 75 Ohm Coax F Connector, Male, One Piece, Fixed Pin. Great for CATV headends and on jumpers connecting RFdevices. Impedance: 75 ohms Cable Retention Force: 40 lbs
-
Supplier: RS Components, Ltd.
Description: From Hirose, the HR41 series are a selection of lightweight plastic waterproof connectors that are suitable for outdoor use. Rated to IP68, the connector is guaranteed to ensure a waterproof seal when mated. The HR41 connector series features a bayonet-locking
- Current Rating: 10 amps
- Gender: Male / Plug, Female / Jack
- Number of Contacts: 5 #
- Voltage Rating: 400 to 600 volts
Find Suppliers by Category Top
Featured Products Top
-
waterproof connectors are equipped with positive metal latches to safeguard against vibration, ensuring reliable performance in demanding environments. They operate at 600 volts/140A (read more)
Browse Power Connectors Datasheets for PEI-Genesis -
The right angle version is available with full SMT solder tails and pegs, or SMT solder tails and TH pegs. In addition, a straight version is available with enhanced EMI shielding performance. Data Rate: 5Gb/s Enhanced shielding options 10,000 mating (read more)
Browse Audio and Video Connectors Datasheets for Amphenol Communications Solutions -
.00mm pitch connector with dual beam spring contact design, delivering high-performance and reliability. The connector also features a passive latch for housing retention which protects pins and prevents mismatching. Housings are available in 2 and 4 positions. RotaConnect® (read more)
Browse Flat Cables Datasheets for Amphenol Communications Solutions -
Current rating for stamped and formed signal pin is 3A and 7.5A for machined signal pin Dip and PF board termination, and various cable termination such as IDC, wire wrap, solder cup, wire screwed and crimping Tray standard packing and tube (read more)
Browse Flat Cables Datasheets for Amphenol Communications Solutions -
-20°C to 125°C Y SERIES The Y series connectors are used for High voltage applications ranging from 5kV to 70kV. These connectors are single-pin connectors. Requirements in the field of nuclear research have (read more)
Browse Electrical Connectors Datasheets for LEMO USA, Inc. -
to ±0.5mm misalignment in both the X and Y axes, these fine-pitch, high-pin-count board-to-board connectors offer perfect alignment, high-speed data transmission, mixed signal and power options, high contact reliability and multiple mounting options (read more)
Browse Electrical Connectors Datasheets for Harwin Plc -
tested, just simple grab the wire you want to test and pierce it with the insulation needle or needles on the contact tip. With needle removal, there is only a small incision left behind to maintain wire integrity for long-lasting use. Many of our insulation-piercing connectors are sold on already (read more)
Browse Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
orientation Supports super speed up to 20Gb/s Scalable with various I/O connectors Up to 10,000 mating cycle Features and Benefits (read more)
Browse Audio and Video Connectors Datasheets for Amphenol Communications Solutions -
the flex pin contacts that so many are use to, still remaining, is the quality and reliability designers have come to expect from Omnetics. Omnetics' Quick Lock USB 3.0 encompasses SuperSpeed "Type A" connectors sealed inside of a rugged, battlefield tested and proven IP68 housing to ensure (read more)
Browse Heavy Duty Rectangular Connectors Datasheets for Omnetics Connector Corporation -
connectors in a plethora of serious applications from autonomous devices, to human monitors and robotic machinery, where rugged miniaturization is critical. To meet the new demands, Omnetics’ PZN connectors have been designed, built and tested using military style Nano-pin and (read more)
Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation
More Information Top
-
16pin connector - offers from 16pin connector manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : 5 pin cable connector , waterproof cable connector, male female waterproof connector, waterproof connector ] .
-
Waterproof Connector Exporters, Waterproof Connector Selling Leads
Sell waterproof industrial coupler IP67 E-2252 5pin 32A connector .
-
Inspection Camera Accessories - Grainger Industrial Supply
32 Degrees to 104 Degrees F, Display Color Color, Connector Type Waterproof , Universal 3- Pin , Waterproof Water Resistant, Monitor Size 5 -3/4 In., Monitor System 6PFE0, 1VUT6, 1VUT5, 4GB14, 34F824, 13C592, Camera Type -, Reel Type -, Cable Type -, Battery Capacity 2Ah, Battery Included …
-
RIDGID Pipe Inspection Equipment - Plumbing Equipment - Grainger Industrial Supply
32 Degrees to 104 Degrees F, Display Color Color, Connector Type Waterproof , Universal 3- Pin , Waterproof Water Resistant, Monitor Size 5 -3/4 In., Monitor System 6PFE0, 1VUT6, 1VUT5, 4GB14, 34F824, 13C592, Camera Type -, Reel Type -, Cable Type -, Battery Capacity 2Ah, Battery Included …
-
Pipe Inspection Camera Accessories - Grainger Industrial Supply
32 Degrees to 104 Degrees F, Display Color Color, Connector Type Waterproof , Universal 3- Pin , Waterproof Water Resistant, Monitor Size 5 -3/4 In., Monitor System 6PFE0, 1VUT6, 1VUT5, 4GB14, 34F824, 13C592, Camera Type -, Reel Type -, Cable Type -, Battery Capacity 2Ah, Battery Included …
-
RIDGID RIDGID Plumbing Equipment - Hand Tools - Grainger Industrial Supply
32 Degrees to 104 Degrees F, Display Color Color, Connector Type Waterproof , Universal 3- Pin , Waterproof Water Resistant, Monitor Size 5 -3/4 In., Monitor System 6PFE0, 1VUT6, 1VUT5, 4GB14, 34F824, 13C592, Camera Type -, Reel Type -, Cable Type -, Battery Capacity 2Ah, Battery Included …
-
$3500-$4000 Hand Tools - Grainger Industrial Supply
32 Degrees to 104 Degrees F, Display Color Color, Connector Type Waterproof , Universal 3- Pin , Waterproof Water Resistant, Monitor Size 5 -3/4 In., Monitor System 6PFE0, 1VUT6, 1VUT5, 4GB14, 34F824, 13C592, Camera Type Digital, Battery Capacity 2Ah, Battery Included 22XH25, Battery Pack …
-
$4000-$4500 Hand Tools - Grainger Industrial Supply
32 Degrees to 104 Degrees F, Display Color Color, Connector Type Waterproof , Universal 3- Pin , Waterproof Water Resistant, Monitor Size 5 -3/4 In., Monitor System 6PFE0, 1VUT6, 1VUT5, 4GB14, 34F824, 13C592, Camera Type -, Reel Type -, Cable Type -, Battery Capacity 2Ah, Battery Included …