-
Supplier: Allied Electronics, Inc.
Description: -Plated) Model 855 Uses LED Lamps with 1000,000 Hours of Illumination Variety of Lens Styles and Colors in Translucent or Transparent Material for Models 855 and 102 Light Assemblies Front Mount Indicators with Reflector, Model 621 Fixed Lamp with Tinted LED Lens Color
- Color: Yellow
- Lamp Type: LED Lamps
- Terminal Type: Wire Leads
- Voltage Type: DC
-
Supplier: Allied Electronics, Inc.
Description: -Plated) Model 855 Uses LED Lamps with 1000,000 Hours of Illumination Variety of Lens Styles and Colors in Translucent or Transparent Material for Models 855 and 102 Light Assemblies Front Mount Indicators with Reflector, Model 621 Fixed Lamp with Tinted LED Lens Color
- Color: Blue
- Lamp Type: LED Lamps
- Terminal Type: Wire Leads
- Voltage Type: DC
-
Supplier: Allied Electronics, Inc.
Description: 240 Series Panel Mount LED Indicator, T-1-3/4 Package Type 26 AWG stranded Cu Uses T-1-3/4 LED No lens for maximum viewing angle This model incorporates a nonrelampable diffused LED. For panel mounting through a 1/4 ” (0.250 ”) dia. hole, snap fits, needs no mounting
- Color: Green
- Height: 13.21 mm
- Lamp Type: LED Lamps
- Terminal Type: Wire Leads
-
-
Supplier: Allied Electronics, Inc.
Description: Red, 0.312 in. Mounting Hole Diameter, Panel Mount Non-Relampable LED Panel-mount LED light. Mounting Hole Dia.: 5/16" (4.68 mm) black anodized aluminum body. 6" leads with 0.250" strip length. Available in red, green, yellow, amber, ultra bright green, ultra
- Color: Red
- Lamp Type: LED Lamps
- Terminal Type: Wire Leads
- Voltage Type: DC
-
Supplier: OSLO Switch Incorporated
Description: Approvals UL recognized, CSA certified. Dielectric strength: 1250 volts (live parts to ground). Life: 35,000 hours average rating. Insulation resistance: 5 megohms. Terminals Style A - 1/4-inch quick-connect Lamps 6, 12 and 28 volt incandescent lamps standard
-
Supplier: VAST STOCK CO., LIMITED
Description: LED Panel Mount Indicators RED DIFFUSED 6 VOLT 6 VOLT
- Lamp Type: LED Lamps
-
Supplier: VAST STOCK CO., LIMITED
Description: LED Panel Mount Indicators YELLOW DIFFUSED 6 VOLT
- Lamp Type: LED Lamps
-
Supplier: VAST STOCK CO., LIMITED
Description: LED Panel Mount Indicators GREEN DIFFUSED 6 VOLT
- Lamp Type: LED Lamps
-
Supplier: VAST STOCK CO., LIMITED
Description: LED Panel Mount Indicators RED/GREEN DIFFUSED 6 VOLT
- Lamp Type: LED Lamps
-
Supplier: Waytek, Inc.
Description: Ultra Bright Interior Compartment Lighting 300 Lumens of Light Output 54 LEDs 12.8 Volts - 570ma Amp Draw 18 L x 0.6 W x 0.8 H 2 Hole Surface Mount, With 3M Adhesive Tape
- Applications: Automotive
- Color: White
- Lamp Type: LED Lamps
- Voltage Type: DC
-
Supplier: OMEGA Engineering, Inc.
Description: LED bulbs have superior shock and vibration ratings, a life rating of up to 100,000 hours and leakage current protection up to 3 mA. LED bulbs are available in 24 Vac/dc, 120 and 240 Vac. The incandescent bulbs are front replaceable and are available in 6, 12, 24, 48 and 120
- Applications: Other
- Color: Red, Yellow, Green, Blue, Other
- Current Rating: 0.0500 to 0.2200 amps
- Lamp Power: 0.0950 to 2.86 watts
-
Supplier: Mallory Sonalert Products, Inc.
Description: Series: Panel Lights Panel Hole Size: 6 mm Mounting Method: Threads & Nut Volt Rating: 21.6 to 26.4 DC Rated Voltage: 24.0 Max Current (mA): 15 mA LED Color: Yellow Termination: PC Pins CUL Approved: No Size: 6 x 28.7 mm Weight: 3.6 g Options: For
- Color: Yellow
- Current Rating: 0.0150 amps
- Height: 28.7 mm
- Lamp Type: LED Lamps
-
Supplier: Larson Electronics LLC
Description: hours of run time. Work light kit include carrying case, HID work light, detachable 21 foot cord, 4.5 Ah battery with 70 minute run time, AC charger for battery and carrying strap 12/24 volt HID work light is hard wired to 12/24 volt vehicle system via detachable
-
Description: indicator LED light Advanced high energy density lithium batteries Comprehensive safety protection functions, including: 1. CUV (battery undervoltage) 2. COV (battery overvoltage) 5. Equipped with ESD protection up to 8KV 6. SHA-1 password system to prevent plagiarism Any
- Applications: Laptop Batteries, Medical Equipment, Other
- Capacity, Amp Hours (AH): 3.3 ampere-hr
- Rechargeable (Secondary) Battery Chemistry: Lithium-ion
- Voltage: 3.6 volts
-
Supplier: Tri-Tronics Company, Inc.
Description: provide extremely high immunity to ambient light Adjustments/Indicato rs: 4-turn clutched sensitivity adjustment 2-position light "on" / dark "on" selection switch Red LED indicator energized when light beam is established
- Body: Rectangular
- Operating Distance: 1.5 inch
- Operating Temperature: -4 to 158 F
- Output: Current
-
Supplier: Larson Electronics LLC
Description: necessary 5. Tough, rubberized nylon housing 6. Very bright light 7. LEDs on back of light act as a beacon and can be seen from long distances through heavy fog, smoke, etc. Three position toggle switch enables operator to use the LEDs independently from the
-
Supplier: Seaward Group USA
Description: reverse current measurement with auto average, True current zero, protection up to 415 volts rms, digital calibration and long scale length, 4000 count and auto power down to maximise battery life. The model 4001 also includes temperature compensation, with preset coefficients for copper and
- Display: Digital Meter
- Features: Built-in Calibration, Warning Indicator Light, Auto-Ranging, Other
- Resistance Range: 4.00E-6 to 4 kohms
- Safety Agency Rating: IEC
-
Supplier: TelephoneStuff.com
Description: Acenti sixplex surge receptacle, straight blade, residential grade, self grounding, 15 Amp, 125 Volt, NEMA 5-15R, surge protected with indicator light and audible alarm, back and side wired, nickel-plated steel strap. Surge Protected Receptacle Features: - Sixplex surge
- Device Type: SPD
- Standards: CSA Mark
-
Supplier: Seedburo Equipment Company
Description: discharge. A red LED indicator light shows when the charger is operating. The battery is designed to last 4 to 5 years under normal conditions. Recharging is simple: just plug the charging cord into an AC outlet and let the unit charge for approximately 24 hours. The B260 is
-
Supplier: Smart Lighting Solutions, LLC
Description: canopy for top installation Energy consumption of less than 2 watts for red letters and less than 1 watt for green Compact, low profile design in neutral finish LED lamp life of up to 25 years Push to test switch 6-Volt pure lead, maintenance
- Light Fixture Type: Other
-
Supplier: Harris Lighting Services, Inc.
Description: Design Features 2- M16 5.4w Halogen Lamps Completely self-contained. Fully automatic operation. Compact, low profile design in a neutral finish. Universal transformer for 120 or 277 VAC. Charge rate/power on LED indicator light
- Lamp Type: Fluorescent
- Light Fixture Type: Other
-
Supplier: Makita USA, Inc.
Description: drilling Vibration-absorbing handle engineered for increased operator comfort Ergonomic soft-grip handle and large 2-finger trigger provides increased comfort on the job L.E.D. battery indicators show charge level for each battery 3-Mode operation for rotation only
- Battery Voltage: 18 volts
- Features: Battery-Powered
- Length: 14.25 inch
- Power: Power Tools, Electrical Tools
-
Supplier: RS Components, Ltd.
Description: = Toilet Alarm Power Source = Mains Activation Device = Pull Cord Alarm Function = Audible, Visual Kit Contents = AA Battery x 6, Alarm Controller, Overdoor Light & Sounder, Pull Cord with LED, Reset Button with LED
-
Supplier: Dover Flexo Electronics, Inc.
Description: negligible channel cross talk. Backwards compatible. Packaging matches dimensional footprint of the TI11 Dual Tension Indicator design. Allows easy replacement if necessary. FEATURES 115 Volt ac 50/60 Hz power input (TI27) or 24 Vdc (TI28) Isolated
- AC Voltage Input: Yes
- Analog Input Channels: 2 #
- Form Factor: Rack Mount
- Operating Temperature: 32 to 104 F
-
Supplier: ValueTronics International, Inc.
Description: .2% + 10 mV Panel Meter Accuracy (Volts): +/- 0.5% + 2 digits Panel Meter Accuracy (Current): +/- 0.5% + 2 digits 4-6.5 V Supply Output Voltage Range: 4 V +/- 5% to 6.5 V +/- 5% Load Regulation (Constant Voltage):
- DC Output Power: 320 watts
-
Supplier: DigiKey
Description: PIL LT,NEMA4X,FV 6V,LED CL,RED,P
- Color: Red
- Lamp Type: LED Lamps
- Terminal Type: Screw Terminals
- Voltage Type: AC, DC
-
Supplier: Data Display Products
Description: Designed to replace a wide variety of industrial lamp applications, the DDP LED lamp based products come in popular base styles and a variety of color and intensity to meet any need.
- Applications: Computer, Other
- Color: Red, Green, Blue, White, Other
- Current Rating: 0.0050 to 0.0750 amps
- Height: 42.2 mm
-
Supplier: RAFI GmbH & Co. KG
Description: quick connector Large actuating surface despite compact dimensions Gold contacts for safe switching DESIGN Mounting hole diameter 16.2 mm 9 different actuating and indicator elements Full-surface illumination with LED Lamp socket: T
- Applications: Other
- Color: Red, Yellow, Green, Blue, Other
- Current Rating: 1.00E-4 to 0.1000 amps
- Lamp Power: 0.7000 watts
-
Supplier: RS Components, Ltd.
Description: VCC 2191U series non-replaceable lamp solid-state LED indicator lights, complete with built-in current limiting resistor and rectifier diode. The 2191QL series are push fit mounted into a 8 mm panel cut out, and supplied with a push-on speed nut to secure. Wire leads: 120 mm
- Color: Yellow
- Lamp Type: LED Lamps
- Voltage Rating: 6 to 20 volts
-
Supplier: Waldom Electronics
Description: 3 MM LED LAMP TYPE 26 AWG WIRE LEAD TERMINAL TYPE 0.24 INCH MOUNTING HOLE SIZE 5/6 V LAMP VOLTAGE GREEN LENS COLOR DOME BLACK LENS STYLE 1 RESISTOR INCLUDED GC[T] BRAND
- Color: Green
- Lamp Type: LED Lamps
- Terminal Type: Wire Leads
- Voltage Rating: 5 to 6 volts
-
Supplier: Appleton Electric
Description: GUARDED, PIGTAIL TYPE HAZARDOUS LOCATION APPLICATION CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE EXPLOSION PROOF 6 VAC/VDC LAMP INPUT TYPE RED LENS COLOR APPLETON. BRAND BARREL TYPE LONG
- Applications: Other
- Color: Red
- Voltage Rating: 6 volts
-
Supplier: Eaton Corporation
Description: LED TYPE 22.5 MM SIZE GREEN COLOR 6 TO 12 VAC/VDC VOLTAGE RATING BA9 BAYONET BASE TYPE T3-1/4 SHAPE DESIGNATION E22 MODEL
- Voltage Rating: 6 to 12 volts
-
Supplier: Rees, Inc.
Description: (2) # 14 AWG stranded wires. These lights are generally found on machine control panels as circuit/function indicators. The NPT mount styles compliment the self contained cable switches and are used extensively in that function. Replacement lamps and lenses can be found in the
- Current Rating: 0.1500 amps
- Voltage Rating: 6 volts
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 30.5mm Type 4/13 Pilot Light, Xfmr, No Test Option, LED, Yellow, 240V AC 50/60 Hz
- Lamp Type: LED Lamps
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 457lm 3000K 80 115° 100mA 36V White SMD,13.4x13.4mm Chip On Board (COB) Light Sources ROHS
- Color: White
- Current Rating: 0.1000 amps
- Lamp Type: LED Lamps
- Voltage Type: DC
Find Suppliers by Category Top
Featured Products Top
-
bottles when filling bottled beverages. Features: Light source: infrared LED or laser Rejection of ambient or DC light interference using with built-in digital filter Ultra-small 6mm rugged metal housing Suitable for harsh (read more)
Browse Photoelectric Sensors Datasheets for Intellisense Microelectronics Ltd. -
Global Safety Compliance: Meets rigorous global battery safety standards. Intelligent Protection: Smart batteries with SMBus specifications and multiple protection functions. Charging Clarity: LED indicator lights for (read more)
Browse Lithium Batteries Datasheets for Zhuhai Jinwo Electronic Technology Co., Ltd. -
global battery safety standards Intelligent batteries with multiple protection functions that comply with SMBus specifications With charging status indicator LED light Advanced high energy density lithium batteries Comprehensive (read more)
Browse Batteries Datasheets for Zhuhai Jinwo Electronic Technology Co., Ltd. -
informed with the integrated LED light, providing real-time feedback on charging status. Advanced Energy Density: Our lithium batteries offer high energy density, prolonging the operating life of your devices. Comprehensive Safety (read more)
Browse Lithium Batteries Datasheets for Zhuhai Jinwo Electronic Technology Co., Ltd. -
relays are essential in power automation, signaling controls, safety systems, and control and electric drives systems. They come in contact configurations like DPDT, 3PDT, and 4PDT, with built-in LED light (read more)
Browse Electromechanical Relays Datasheets for Altech Corp. -
. PERFORMANCE 2m range with light spot of 11mm at 2m. Fast response time: 600µs typical. Small light spot for tight arraying of sensors. EMITTER LED Red INDICATORS Transmitter: Green power LED Receiver: Green power (read more)
Browse Photoelectric Sensors Datasheets for Tri-Tronics Company, Inc. -
Acopian Power Supplies - Line and load regulation of ±0.05%, and typical ripple of 15 mVrms, are indicative of the high performance of these power supplies. LED indicators signal normal operation and overvoltage protection latchup. Input has EMI filter and inrush protection. Their (read more)
Browse Power Supplies Datasheets for Acopian Power Supplies -
comes equipped with a mounting bracket to assist with remote mounting or benchtop assembly for hands-free use. It will reduce 1000 volts to less than 100 in 0.6 seconds and up to 24² away. The Intellistat Ion Air Nozzle is a comprehensive solution for neutralizing static in sensitive (read more)
Browse Static Control Products Datasheets for EXAIR -
, Tablet PC, Medical Devices, Industrial , Notebooks and etc ∗ Complies with global battery safety standards ∗ Intelligent batteries with multiple protection functions that comply with SMBus specifications ∗ With charging status indicator LED light (read more)
Browse Batteries Datasheets for Zhuhai Jinwo Electronic Technology Co., Ltd. -
features an LED light that indicates the charging status, providing convenient monitoring. High Energy Density: The advanced lithium-ion technology offers a high energy density, resulting in a compact and lightweight battery design. Comprehensive Safety Protection: The battery (read more)
Browse Lithium Batteries Datasheets for Zhuhai Jinwo Electronic Technology Co., Ltd.
More Information Top
-
Bistable Multivibrator or Flip/Flop Electronic Circuits
• DC Current Indicator 6 - The circuit below is a simple way to indicate when DC current is flowing through a wire. .... The circuit is designed so it will turn on a LED indicator light , whenever the voltage drop across a shunt resistor exceeds about 0.1 volts .
-
Computer-oriented gamma scan system
As the schematic indicates, the power indicator LED will light whenever regulated five- volt power is on the interface unit. .... overall description of system oper- ation, the user is now referred to Fig. 6 , where the block…
-
Robot Building for Beginners
The LED power indicator circuit installed on the solderless breadboard should be lit . .... If the battery’s voltage is less than 6 volts , replace it with a fresh battery.
-
CR4 - Thread: Wanted: 115-VAC LED Indicator
Re: Need a 115 Volt AC LED Indicator . .... 08/03/2009 6 :37 AM. .... the pilot lights i mentioned are LED!
-
IEEE Guide for the Application of AC Adjustable-Speed Drives on 2400 to 13 800 V Auxiliary Systems in Electric Power Generating Stations
1) 1—Analog input channel (4–20 mA) 2) 3—Analog output channels (4–20 mA) for speed, amperes, and volts 3) 6 —Contact closure inputs 4) 6—Contact closure outputs or optional serial bus … functions, which will shut down the drive and be indicated by LEDs :. .... o) The following operator devices shall be furnished on or inside the door of the control cabinet: 1) Fault indicating lights 2) Alarm indicating lights 3) Reset button 4) Drive ready light 5) Output power indicator .
-
Indicator Electronic Circuits, page 5
• DC Current Indicator 6 - The circuit below is a simple way to indicate when DC current is flowing through a wire. .... The circuit is designed so it will turn on a LED indicator light , whenever the voltage drop across a shunt resistor exceeds about 0. .... 1 volts .
-
SloanLED - 252-244 - Indicators, Panel Mount - Panel Mount Indicators - Allied Electronics
Indicator ,Pnl-Mnt; LED , 5/16 INCH MOUNT,AMBER,12 VOLT , 6 INCH LEADS. .... Lighting > Lighting Components .
-
VCC Optoelectronics - L32R-R24-2111 - Indicators, Panel Mount - Panel Mount Indicators - Allied Electronics
Other Options Available: Dome and Hi-Hat; 2 volt and 6 volt LED indicators or 6 volt incandescent indicators; also blue, white or clear neon and incandescent indicators. .... Press fit indicator light with 6 leads.
-
VCC Optoelectronics - 11-272 - Optoelectronics & Lighting - Sockets & Lampholders - Allied Electronics
Indicator ,Pnl-Mnt; LED , 5/16 INCH MOUNT,RED, 28 VOLT , 6 INCH LEADS. .... Optoelectronics & Lighting > Sockets & Lampholders .
-
Cosel U.S.A. Inc. - PBW15F-12 - Power Products - Power Supply (AC-DC Power Supplies) - Allied Electronics
Indicator ,Pnl-Mnt; LED , Front Panel Mount, T-1, Red, 28 Volt , 6 Inch Wire Leads. .... LED ( Light Emitting Diode) > LEDs .