-
Supplier: Ferguson Perforating
Description: 7075 is an aluminium alloy, with zinc as the alloying element. It is strong, with good fatigue strength and average machinability, but is not weldable and has less resistance to corrosion than many other alloys. Its relatively high cost limits its use to applications where cheaper alloys are
- Application: Other
- Hole Pattern: Straight, Staggered
- Metal: Aluminum
-
Supplier: Alcoa North American Rolled Products
Description: 7075 Aluminum Alloy Plate and Sheet Description Introduced by Alcoa in 1943, alloy 7075 has been the standard workhorse 7XXX series alloy within the aerospace industry ever since. It was the first successful Al-Zn-Mg-Cu high strength alloy using the beneficial effects of
- Shape / Form: Sheet, Plate, Semi-finished Shape / Mill Stock
-
Supplier: Accuris
Description: TUBE, ALUMINUM ALLOY, DRAWN, SEAMLESS, 7075
-
-
Supplier: Accuris
Description: WASHER, FLAT, 7075-T6 ALUMINUM ALLOY
-
Supplier: SAE International
Description: This specification covers the specific requirements for seamless tube drawn from aluminum alloy 7075.
-
Supplier: Accuris
Description: TUBE, ALUMINUM ALLOY, DRAWN, SEAMLESS, 7075 (STABILIZED TYPE)
-
Supplier: SAE International
Description: This specification covers the specific requirements for aluminum alloy 7075-T76 bar, rod, and shapes produced by extrusion (See AMS-QQ-A-200/11 for specific requirements for 7075 extrusions in other tempers).
-
Supplier: Accuris
Description: ALUMINUM ALLOY, EXTRUSIONS 5.6ZN - 2.5MG - 1.6CU - 0.23CR (7075-T73, 7075-T73511, 7075-T73510) SOLUTION HEAT TREATED, STRESS RELIEVED BY STRETCHING WHEN REQUIRED, AND OVERAGED
-
Supplier: Panduit Corp.
Description: Safety Sign, 7.00" H x10.00" W, 'EXIT' (legend), Aluminum, Red on White.
- Features: Other
- Height: 0.5833 ft
- Width: 10 inches
-
Supplier: TE Connectivity
Description: Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Cadmium Contact Features Primary Product Underplating Material : Electroless Nickel
-
Supplier: SAE International
Description: This specification covers the specific requirements for aluminum alloy 7075-T76 bar, rod, and shapes produced by extrusion (See AMS-QQ-A-200/11 for specific requirements for 7075 extrusions in other tempers).
-
Supplier: SAE International
Description: This specification covers the specific requirement for improved exfoliation-resistan t 7075 aluminum alloy alclad plate and sheet. The general requirements are covered in AMS-QQ-A-250. The plate and sheet covered by this specification shall be an integral composite product
-
Supplier: Appleton Electric
Description: MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE 70 W LAMP WATTAGE DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL EPOXY POWDER COATED HOUSING FINISH 4 PLUG(S) 120/208/240/277 V AT 60 HZ BALLAST/LINE VOLTAGE DIE CAST COPPER FREE ALUMINUM GUARD MATERIAL HEAT RESISTANT PRISMATIC GLASS GLOBE
- Application: Other
- Ballast Included: Yes
- Lamp Type: Sodium
- Light Fixture Type: Wall Fixtures
-
Supplier: Appleton Electric
Description: MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE 70 W LAMP WATTAGE DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL EPOXY POWDER COATED HOUSING FINISH 4 PLUG(S) 120/208/240/277 V AT 60 HZ BALLAST/LINE VOLTAGE DIE CAST COPPER FREE ALUMINUM GUARD
- Application: Other
- Ballast Included: Yes
- Lamp Type: Sodium
- Light Fixture Type: Ceiling Fixtures
-
Supplier: Appleton Electric
Description: MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE 70 W LAMP WATTAGE DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL EPOXY POWDER COATED HOUSING FINISH 4 PLUG(S) 120/208/240/277 V AT 60 HZ BALLAST/LINE VOLTAGE HEAT RESISTANT PRISMATIC GLASS GLOBE MATERIAL MERCMASTER[T] III BRAND KP MODEL
- Application: Other
- Ballast Included: Yes
- Lamp Type: Sodium
- Light Fixture Type: Wall Fixtures
-
Supplier: Appleton Electric
Description: LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL EPOXY CLADED HOUSING FINISH .75 HUB SIZE IN INCH 4 PLUG(S) 120 V BALLAST/LINE VOLTAGE 3/4 HUB SIZE - FRACTIONAL POLYCARBONATE/PRISMA TIC GLASS GLOBE MATERIAL MERCMASTER JR.[T] BRAND HUB SIZE IN INCH - UOM IN
- Application: Marine, Other
- Ballast Included: Yes
- Lamp Type: Sodium
- Light Fixture Type: Ceiling Fixtures
-
Supplier: Allied Electronics, Inc.
Description: -Position Aluminum Carrying Handle Internal PCB Mounting Bosses Front and Rear Panels Easily Customized Top Cover Removable for Easy Maintenance Light Gray ABS UL94HB Flammability Rating
- Length / Height: 10.24 inch
- Material: ABS
- Width/Diameter: 3.35 inch
-
Supplier: Cornell Dubilier
Description: Our motor-run capacitors are available in industry standard round and oval, oil-filled, aluminum can designs as well as a European styled aluminum or plastic cases. Our oil-filled types have a service life of 60,000 hrs and contain a UL tested pressure interrupter for fail-safe
- AC Rated Voltage (WVAC): 370 volts
- Applications: Motors / Motor Starting, Power Supply
- Capacitance Range: 70 microF
- Capacitance Tolerance: -10 (+/- %)
-
Supplier: Alcoa North American Rolled Products
Description: 7150-T7751 Aluminum Plate and 7150-T77511 Extrusions Major Breakthrough Aluminum alloy 7150-T77 provides an unsurpassed combination of high strength and corrosion resistance compared to other 7XXX series aerospace alloys of similar strength. Alloy
- Nonferrous Metals: Non-ferrous - Any Type, Aluminum / Aluminum Alloy (UNS A)
- Performance Features: Light Alloy
- Processing Features: Wrought, Extruded, Cold Finished / Rolled / Drawn
-
Supplier: DigiKey
Description: Box Plastic, ABS with Aluminum Panels Gray Split Sides and End Panel(s) 10.240" L x 7.075" W (260.10mm x 179.71mm) X 2.560" (65.02mm)
- Additional Features: Flame Retardant
- Depth: 2.56 inch
- Length / Height: 10.24 inch
- Material: ABS, Aluminum
-
Supplier: bisco industries
Description: Thread Size: M4 x 0.7, Type: , Material: 7075-T6 ALUMINUM, Mounting Hole: 60.76 +0.08, Metric or Unified: Metric, Thickness (mm): 10.4
- Material: Aluminum
- Type: Self-Clinching Nut
-
Description: Miniature Helical Couplings, 6 / 10mm Bores, 58mm Overall Length, Material: 7075-T651 Aluminum
- Angular Misalignment: 3 degrees
- Coupling Length: 2.28 inch
- Coupling Type: Helical / Slit
- Rated Speed: 5000 rpm
-
Supplier: Quality Bearings & Components
Description: Three-Piece | Aluminum Series| Extra Strength ROD ENDS MALE SERIES - INCH Body - Aluminum 7075-T6, Hard Anodized Red Ball - 52100 Steel Rc 56 min. Hard, Hard Chrome Plated Race - Steel Alloy, Heat-Treated, Zinc Plated, Chromate Treated Heavy
- Bore Diameter: 0.4375 inch
- Design Units: Inch
- Housing Diameter: 1.31 inch
- Length Through Bore: 0.5620 inch
-
Supplier: ASTM International
Description: the specific application. This practice, however, must not be confused with, nor does it supersede Practice E127, specifically governing the fabrication and evaluation of 7075-T6 aluminum alloy ultrasonic standard reference blocks. Note 1--Practice E127 and Guide E1158 also
-
Supplier: Te-Co, Inc.
Description: Specially designed steel wedge spreads the clamping force uniformly on both sides of the 7075-T6 aluminum channel Unique locking plate makes the clamp rigid while machining the jaws to your specifications, without vibration *A: The distance needed between workpieces for clamp
- Body Material: Aluminum
- Type: Specialty / Other
-
Supplier: TFC Ltd.
Description: Self-clinching Standoffs can be used in materials as thin as 1.0mm and act as a spacer or pillar whilst providing a strong thread. Material: Through thread: SCFSO - Carbon steel, heat treated SCFSOS - 300 Series Stainless steel SCFSOA - 7075-T6 Aluminium
- Material: Aluminum, Steel, Stainless Steel
- Type & Shape: Standoff
-
Description: for encoder/ resolver applications, low torque pump, lead screw and various other applications. Material Available in 7075-T6 aluminum alloy or 17-4 PH corrosion-resistant steel Attachment Integral Clamp or Set Screw (2 at 120°) Misalignment Compensation 5° angular .25mm
- Bore Diameter: 0.1181 to 0.7874 inch
- Collar Material: Aluminum, Steel
- Collar Type: One Piece (Set Screw), One Piece (Clamp), One Piece (Threaded)
- Design Units: Metric
-
Supplier: Evident Scientific
Description: Calibration and/or Reference Blocks should be used in every application. Standard blocks are available for angle beam calibrations and thickness calibrations of common materials. Blocks manufactured from 1018 steel, 304 stainless steel, or 7075-T6 aluminum are commonly in stock
- Resolution: 0.1000 to 1 inch
- Technology: Mechanical
- Type: Gage Block / Master
-
Supplier: C & M Topline
Description: been de burred and you want a smoother finish for polishing. (X) general purpose – This is an excellent general purpose media for most aluminum alloys especially 6061-T6. It will produce fast burr removal, yet has good media life. (XV) higher wear – This
- Applications: Deburring / Deflashing
- Material / Composition: Plastic
- Media Dimension A / Diameter: 0.3750 to 2 inch
- Shape: Balls / Beads (Spherical), Cones, Cylinders / Cylindrical, Pyramids / Tetrahedrons, Stars / Tristars, Triangles, Wedges
Find Suppliers by Category Top
Featured Products Top
-
aluminum alloys used for tubing and pipe are 2024, 3003, 5052, 6061, 7075. Their primary alloying elements of copper, manganese, magnesium, silicon, and zinc lend each alloy slightly different physical and mechanical attributes. Aluminum Tubes A wide range of (read more)
Browse Metal Tubes Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
6063 Aluminum 7075-T651/T6 Aluminum 6082-T6 Strength Good Good (read more)
Browse CNC Machining Services Datasheets for RPWORLD
More Information Top
-
Determination of the energy for crack creation using micro-hardness measures
Fig. 2 Relation of local energy log W to total deformation log εt 2 for aluminium 7075 T7 .
-
Influence of corrosion deposits on near-threshold fatigue crack growth behavior in 2xxx and 7xxx series aluminum alloys
range is shown in Figure 6 for the overaged 7075 - T7 alumi- num tested at a frequency of 25 Hz and load ratio of 0.33 in moist air (95 pct RH) at room temperature.
-
Materials information data bank
ALUCINUM:2024;0 ALUMINOM:6061;T6 ALUMINUM: 7075 ; T7 ALUMINUM ;707S;T73S1 .
-
THE EFFECT OF ENVIRONMENT ON FATIGUE CRACK GROWTH BEHAVIOR OF 2021 ALUMINUM ALLOY
While the overaged 7075 - T7 aluminum alloy forms lOOOA thick oxide deposits at near-threshold growth rates in moist air (the thickness of the oxide film being comparable to threshold crack tip open- ing displacements), only 100A thick films are formed in …
-
Untitled
Bathias et al. performed a comprehensive ex- perimental study of the near-surface residual stresses in 2024-T3 and 7075 - T7 aluminum alloys using X-ray diffraction and a parallel study of the stages of crack initiation and growth in the same …
-
Visualization of Material Flow in the Refill Friction Stir Spot Welding Process
Muci-Küchler et al. [8] performed preliminary experimental studies on aluminum 7075 - T7 plates for visualizing the material flow in the modified refill process by placing rods of aluminum 1100 as markers at different radial locations with respect to the pin plunging …
-
Finite Element Analysis for Satellite Structures
Aluminum 7075 - T7 contains zinc and trace amounts of magnesium.
-
http://etd.auburn.edu/bitstream/handle/10415/1980/sakthivael%20kandaswaamy.pdf?sequence=1
The peak temperature obtained for aluminum 7075 - T7 was very near to the solidus when Tool steel was assumed to be the pin tool.
-
LASER INDUCED SHOCK WAVES AS SURFACE TREATMENT FOR 7075–T7351 ALUMINIUM ALLOY
using laser induced shock waves has been applied to the wrought aerospace aluminium alloy 7075 - T7 351 to improve its fatigue behaviour.
-
Friction Stir Spot Welding (FSSW) -
A Literature Review
… during the FSSW has been studied in detail by Su, et al. [31] using dissimilar 5754/6111 combinations to study the interface material movement, and by Muci-Kuchler, et al. [32] with embedded 1100 aluminum rods in 7075 - T7 specimens at several radial …