Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: PI (Physik Instrumente) L.P.
Description: Open-Loop Driver PCB-Mount Possible 100 mA Peak Current for Dynamic Piezo Operation Integrated High Voltage Power Supply, requires one 24V Source to Operate Low Noise, High Stability Full Overcurrent, Short-Circuit and Temperature Protection
- Capacitive Load: 0.0100 microF
- Electrical Connectors: BNC, LEMO™ Connector, Other
- Input Impedance: 200 to 1000 kohms
- Input Voltage: -2 to 12 volts
-
Supplier: Mad City Labs, Inc.
Description: The Nano-Drive® Series of controllers are complete electronic packages for sub-nanometer positioning. All Nano-Drive® controllers include low noise, low drift amplifiers, absolute position control, bandwidth selection, and closed loop feedback. Closed loop feedback
- Communication Standards: USB
- Configuration: OEM Module
- Continuous Output Current: 0.0500 amps
- Maximum Output Voltage: -20 to 165 volts
-
Supplier: MTI Instruments Inc.
Description: The Accumeasure MicroCap is a compact, custom designed, OEM capacitance board for high-precision non-contact displacement, thickness and gap measurement. The AccumeasureTM Microcap capacitance board allows rapid deployment for OEMs that require custom measurement solutions for micro
- Technology: Capacitive Linear Position Sensor
-
-
Supplier: PI (Physik Instrumente) L.P.
Description: Controller for Closed-Loop Multilayer Bimorph Actuators 1- and 2-Channel Versions Integrated Linear Amplifiers Bench-Top & OEM-Board Versions
- Electrical Connectors: BNC, LEMO™ Connector
- Input Impedance: 100 kohms
- Input Voltage: -5 to 5 volts
- Mounting Style: Desktop
-
Supplier: Radicom Research, Inc.
Description: WiFi station or network controller. It allows OEM's to incorporate wireless connectivity into a broad range of products that previously did not feature networking capability. The RW8200 enables the addition of secure, interoperable WiFi functionality through a simple serial port using a basic
- Form Factor: Board
- Modem Type: Radio Modem
- Network Media: Wireless
-
Supplier: Piezosystem Jena, Inc.
Description: fully programmable The line of digital piezo amplifiers (d-Drive) by piezosystem jena is now expanded by the OEM amplifier module 30DV50. The 30DV50 was designed for universal use with a main supply voltage from 10 V to 30 V DC. The casing is available as a screw slot version
- CE / FCC Compliant: Yes
- Frequency Range: 64000 kHz
- Input Impedance: 25 kohms
- Number of Channels: 1
-
Supplier: Piezosystem Jena, Inc.
Description: miniature controller for low voltage piezo gripper open / closed position adjustable 5 V supply voltage no load current <100 mA The special OEM amplifier 5V10 GRIPPY has been developed for easy control of the piezo gripper GRIPPY. The
- Input Voltage: 5 volts
- Voltage Range: 0.0 to 150 volts
-
Supplier: Piezo-Metrics
Description: PCB version of the load cell amplifier display for weighing (LCA20) Simple auto calibration Sensitivity from 0.5 to 7.8 mV/V Full digital set–up using PC or keypad 3 x configurable digital inputs e.g. for autotare, peak hold and reset
- Strain Gauge / Bridge Input: Yes
-
Supplier: RFMW
Description: The TriQuint TGA4957-SM is a differential input and output optical modulator driver designed to operate at frequencies that target the 40 Gb/s and 100 Gb/s optical markets. The TGA4957-SM consists of a wideband amplifier assembled in a QFN surface mount package combined with a minimum of
-
Supplier: Piezosystem Jena, Inc.
Description: voltages. These amplifiers are well suited for sub-nm positioning tasks due to a very low voltage noise of only 0.3 mVRMS. All sockets are also available on the back so that the amplifiers can be easily integrated into an OEM-product line.
- Input Impedance: 10 kohms
- Input Voltage: 12 volts
- Number of Channels: 1
- Voltage Range: -10 to 150 volts
-
Supplier: Aerotech, Inc.
Description: Each axis has up to a three-phase ±10 volt output to drive any amplifier in any mode Software configurable for brush, brushless and stepper motor operation
- Communication Standards: IEEE 1394 (FireWire®)
- Configuration: Stand Alone, Rack Mount
- D/A Resolution: 16 bits
- Features: Auxiliary I/O
-
Supplier: Red Pitaya, d.o.o.
Description: We are setting the industry standard in product quality and customer support, our STEMlab OEM boards are easy to integrate and available in multiple hardware and software configurations.
- AC Voltage Input: Yes
- Analog Input Channels: 6 #
- DC Voltage Input: Yes
- Differential Channels: Yes
-
Supplier: Piezosystem Jena, Inc.
Description: 1-channel high power piezo amplifier 300mA permanent output current compact size, available in differnt types of casings manual and external controlling wid range power supply from 10V to 30V DC main supply CL version for SG or CAP sensor feed
- Input Voltage: 10 to 30 volts
- Number of Channels: 1
- Voltage Range: -20 to 130 volts
-
Supplier: Dover Flexo Electronics, Inc.
Description: monitoring. Because it is easily hidden, the iAmp is an ideal tension amplifier for OEMs and system integrators. The iAmp2 connects in one of two ways to the transducer(s) and to your PLC, drive or other control device. Connections from tension transducers to the iAmp2 can be made
- Analog Input Channels: 1 #
- DC Voltage Input: Yes
- Form Factor: DIN Rail, Other
- Operating Temperature: 32 to 113 F
-
Supplier: Win Source Electronics
Description: Manufacturer: 3Peak Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 960821-TP2121-TR Categories: OEM Parts(T-Z) Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage
-
Supplier: Win Source Electronics
Description: Manufacturer: 3Peak Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 960620-LM321TR Categories: OEM Parts(J-L) Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage
-
Supplier: Red Pitaya, d.o.o.
Description: SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost.
- AC Voltage Input: Yes
- Analog Input Channels: 6 #
- DC Voltage Input: Yes
- Differential Channels: Yes
-
Supplier: Piezo-Metrics
Description: USB strain gauge interface High stability providing superior performance Optional temperature compensation Windows driver DLL’s available OEM pcb versions available The DSCUSB OEM PCB strain gauge to USB converter is a high
- Operating Temperature: -40 to 185 F
- Signal Converter Package: Printed Circuit Board (PCB)
-
Supplier: Win Source Electronics
Description: Manufacturer: IK Semicon Co., Ltd Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 962765-IL4580DT Categories: OEM Parts(F-I) Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage
-
Supplier: Win Source Electronics
Description: Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1099516-TL074BMN Categories: OEM Parts(T-Z) Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
-
Supplier: Richardson RFPD
Description: This extreme rugged power amplifier pallet has been designed to cover the entire HF board from 1 to 30 MHz, offering OEMs a single, unsurpassed solution for their HF power amplifier designs. Designed for CW applications, the HF150-0130HG is equipped with the latest generation of
-
Supplier: Red Pitaya, d.o.o.
Description: STEMlab 125-14 Low Noise Bare OEM is the ultimate solution for customization and adaptability in your electronic project. This board, which comes without the usual connectors, provides unparalleled freedom and versatility to tailor your designs according to your specific needs.
- AC Voltage Input: Yes
- Analog Input Channels: 6 #
- DC Voltage Input: Yes
- Differential Channels: Yes
-
Supplier: Piezo-Metrics
Description: excitation for up to 4 x 350 ohm strain gauge bridges. The conditioned output signal can be selected from 0-20mA, 4-20mA, 0-10V, 0-5V, ±5V or ±10V. Options include. Isolated DC supply, DIN rail mount and OEM module.The SGA Strain Gauge Amplifier is supplied in a waterproof IP65 NEMA4
- AC Voltage Input: Yes
- DC Current Input: Yes
- DC Voltage Input: Yes
- Form Factor: Printed Circuit Board (PCB)
-
Supplier: Galil
Description: Galil's AMP-19540 is a 4-axis amplifier for driving brush or brushless motors up to 500 Watts. By interfacing directly to Galil's DMC-18x2, DMC-18x0, or DMC-18x6 controllers, it provides a cost-effective controller/drive solution for multi-axis applications. The AMP-19540 contains four
- Application Categories: Multi-axis Controller, Servo Amplifier, Regenerative Drive, PWM Drive, Microcontroller Based
- Configuration: PC Board, OEM Module, Stand Alone, Panel Mount, DIN Rail
- Continuous Output Current: 1 to 7 amps
- Drive Type: DC Brushed Motor, DC Brushless Motor, DC Servomotor, Linear Motor, Other
-
Supplier: maxon
Description: The MiniMACS6-AMP-4/50/1 0-OEM is a free programmable Motion Controller with four BLDC Amplifiers. Each of those amplifiers offers 540W continuous- and 1.62 kW peak power to drive powerful drives. This OEM Variant without the housing is suitable for integrated solution in
- Operating Temperature: -30 to 50 C
-
Supplier: Galil
Description: The DMC-22x0 stand-alone motion controller is a member of the Optima Series, Galil's prior-generation, multi-axis motion controllers. The DMC-22x0 features 10Base-T/100Base-T Ethernet connectivity. The controller is packaged in a compact, rugged enclosure and contains an internal power supply for
- Application Categories: Multi-axis Controller, Servo Amplifier, Regenerative Drive, PWM Drive, Microcontroller Based
- Configuration: PC Board, OEM Module, Stand Alone, Panel Mount, DIN Rail
- Continuous Output Current: 1 to 7 amps
- Drive Type: DC Brushed Motor, DC Brushless Motor, DC Servomotor, Linear Motor, Other
-
Supplier: maxon
Description: The DEC Module 24/2 (Digital EC Controller) is a 1-quadrant amplifier for controlling EC motors with Hall sensors with a maximum output of 48 watts.
- Continuous Output Current: 2 amps
- Motor Feedback: Hall Effect
- Operating Temperature: -10 to 45 C
- Rated Power: 48 watts
-
Supplier: maxon
Description: The DEC Module 50/5 (Digital EC Controller) is a 1-quadrant amplifier for controlling EC motors with Hall sensors with a maximum output of 250 watts.
- Continuous Output Current: 5 amps
- Motor Feedback: Hall Effect
- Operating Temperature: -10 to 45 C
- Rated Power: 250 watts
-
Supplier: Banner Engineering Corp.
Description: circuit boards in OEM applications MA4 series add-on logic modules for output timing control or multiple-sensor logic functions in component systems Miniature and ultra-miniature remote sensors in opposed, non-polarized retroreflective, diffuse, convergent, adjustable-field and glass fiber
- Operating Temperature: -40 to 158 F
-
Supplier: Skyworks Solutions, Inc.
Description: provides OEMs with a scalable and reconfigurable front-end system suitable for markets worldwide. SKY77643-11 SkyLiTE™ is a key building block for global or five-mode front-end implementation. As a hybrid multimode multiband (MMMB) Power Amplifier Module (PAM), the SKY77643-11 SkyLiTE™
- Amplifier Type: Power Amplifier
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Skyworks Solutions, Inc.
Description: OEMs with a scalable and reconfigurable front-end system suitable for markets worldwide. SKY77643 SkyLiTE™ is a key building block for global or five-mode front-end implementation. As a hybrid multimode multiband (MMMB) Power Amplifier Module (PAM), the SKY77643 SkyLiTE™ supports 3G
- Amplifier Type: Power Amplifier
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Visual Sound, Inc.
Description: RDL, Radio Design Labs The HD-PA35U is a single input audio amplifier for systems demanding the highest energy efficiency. It may be used as a single zone amplifier fed from a variety of RDL or OEM mixers. One input with front-panel volume control Bass and Treble
-
Supplier: Visual Sound, Inc.
Description: RDL, Radio Design Labs The HD-PA35UA is a single input audio amplifier for systems demanding the highest energy efficiency. It may be used as a single zone amplifier fed from a variety of RDL or OEM mixers. One input with front-panel volume control Bass and Treble
-
Supplier: Skyworks Solutions, Inc.
Description: provides OEMs with a scalable and reconfigurable front-end system suitable for markets worldwide. SKY77824-11 SkyLiTE™ Power Amplifier Module (PAM) is a fully matched, 28-pad surface mount (SMT) module developed for LTE applications. The module includes broadband coverage of FDD LTE
- Amplifier Type: Power Amplifier
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Nutfield Technology
Description: Nutfield Technolo gy’s QuantumDrive-2000 Servo Amplifier is a compact, powerful galvanometer amplifier, giving greater performance at the most cost effective price. As the smallest class-0 servo amplifier available, the QD-2000 features a single output power amp configured for
-
Supplier: Electro Optical Components, Inc.
Description: useful techniques to get rid of unwanted noise and to improve the measurement sensitivity. Therefore we have created a miniaturized, powerful module operating reliably even in heavy noise environments. Two Ways of Programming The amplifier settings - e.g. phase, gain, time
- Form Factor: Panel / Chassis Mount
- Maximum Output: 10 +/-volts
- Operating Temperature: -40 to 212 F
-
Supplier: Visual Sound, Inc.
Description: RDL, Radio Design Labs The HD-PA35A is a single input audio amplifier for systems demanding high energy efficiency. It may be used as a single zone amplifier fed from a variety of RDL or OEM mixers. It is ideal for providing one or more additional zones to a mix originating from
-
Supplier: Multiwave Photonics
Description: The PM Ytterbium-Doped Fiber Amplifier is a high small-signal gain polarization maintaining single polarization (PMSP) amplifier for the wavelength band 1055 nm - 1075 nm, provided as a compact OEM module. The optical amplifier is based on a dual stage configuration and
- Amplifier Model: Benchtop
- Amplifier Type: Other
- Amplifier Wavelength: Other
- Connector: FC, Other
-
Supplier: Transducer Techniques, LLC
Description: MODEL DPM-2 The voltage-to-frequency microprocessor makes Transducer Technique's 4-digit panel mount meters the ideal solution for meeting the measurement, display and control requirements of noisy industrial applications, OEMs and system designers. Model DPM-2 accepts any
-
Supplier: Multiwave Photonics
Description: The polarization maintaining (PM) EDFA is based on a dual stage configuration and performance is optimized for the wavelength range 1530 nm - 1570 nm. The optical amplifier features over +20 dBm of saturated optical output power (up to +23 dBm can be provided), low polarization crosstalk, low
- Amplifier Model: Benchtop
- Amplifier Type: EDFA
- Amplifier Wavelength: C-Band
- Noise Figure: Up to 7.5 dB
-
Supplier: Visual Sound, Inc.
Description: RDL, Radio Design Labs The HD-PA35 is a single input audio amplifier for systems demanding high energy efficiency. It may be used as a single zone amplifier fed from a variety of RDL or OEM mixers. It is ideal for providing one or more additional zones to a mix originating from
-
Supplier: Piezo-Metrics
Description: protected OEM option available The ALA5 is an ATEX approved strain gauge/load cell amplifier designed for operation within hazardous zones 0,1 & 2. The high performance amplifier provides 2-wire 4-20mA current loop output and connects in-line for a range of signal conditioning
- Form Factor: Stand Alone
- Strain Gauge / Bridge Input: Yes
- User Interface: None
-
Supplier: Multiwave Photonics
Description: Low noise figure High saturated output power High power stability Integrated control electronics Robust OEM enclosure with integrated heat sink Benchtop instrument version available on request
- Amplifier Model: Benchtop
- Amplifier Type: EDFA
- Amplifier Wavelength: C-Band
- Connector: FC, Other
-
Supplier: AR Modular RF
Description: The Model KMA1040 is an RF power amplifier module for OEM applications or integration into a user system. The module comprises a printed wiring assembly housed in a machined aluminum enclosure with feed-through capacitive terminals for connection to the DC power source. Cooling
- Applications: Military / Defense, Other
- Form Factor / Package: Stand Alone
- Modulation: Amplitude Modulation (AM), Frequency Modulation (FM), Other
- Operating Frequency: 0.2000 to 50 MHz
-
Supplier: AR Modular RF
Description: The Model KMW1060 is an RF power amplifier module for OEM applications or integration into a user system. The module comprises a printed wiring assembly housed in a machined aluminum enclosure with feed-through capacitive terminals for connection to the DC power source. Cooling
- Applications: Military / Defense, Other
- Form Factor / Package: Stand Alone
- Modulation: Amplitude Modulation (AM), Frequency Modulation (FM), Other
- Operating Frequency: 1 to 512 MHz
-
Supplier: AR Modular RF
Description: The Model KMA2020 is an RF power amplifier module for OEM applications or integration into a user system. The module comprises a printed wiring assembly housed in a machined aluminum enclosure with feed-through capacitive terminals for connection to the DC power source. Cooling
- Applications: Military / Defense, Other
- Form Factor / Package: Stand Alone
- Modulation: Amplitude Modulation (AM), Frequency Modulation (FM), Other
- Operating Frequency: 0.0100 to 230 MHz
-
Supplier: AR Modular RF
Description: The Model KMA2040 is an RF power amplifier module for OEM applications or integration into a user system. The module comprises a printed wiring assembly housed in a machined aluminum enclosure with feed-through capacitive terminals for connection to the DC power source. Cooling
- Applications: Military / Defense, Other
- Form Factor / Package: Stand Alone
- Modulation: Amplitude Modulation (AM), Frequency Modulation (FM), Other
- Operating Frequency: 0.5000 to 40 MHz
-
Supplier: PI (Physik Instrumente) L.P.
Description: Peak Power to 50 W Output Voltage to +/-250V OEM Module / Bench-Top for PICA™ Shear Actuators OEM Module for DuraAct™ Piezoelectric Patch Transducers
- Electrical Connectors: Other
- Input Impedance: 100 kohms
- Input Voltage: -5 to 5 volts
- Mounting Style: Desktop
-
Supplier: Skyworks Solutions, Inc.
Description: ecosystem of ARM tools, these devices and tools enable OEMs to simplify development and accelerate time to market. The EM351 and EM357 SoCs are tightly integrated with EmberZNet PRO, a ZigBee compliant mesh networking software which is the most deployed ZigBee platform in the market. EM35x
- Amplifier Type: Power Amplifier
- Frequency Range: 2400 to 2500 MHz
- Maximum Operating Voltage: 4.8 volts
- Minimum Operating Voltage: 2 volts
-
Supplier: PI (Physik Instrumente) L.P.
Description: Specifically Designed to Drive Multilayer Bimorph Piezo Actuators Bench-Top and OEM Versions Integrated Linear Amplifier w/ up to 18 W Peak Power LCD Voltage Display Output Voltage ±30 V or 0 to 60 V and Separate Fixed Voltage
- Electrical Connectors: BNC, Other
- Input Impedance: 100 kohms
- Input Voltage: 0.0 to 10 volts
- Voltage Range: 0.0 to 60 volts
-
Supplier: Edmunds Gages
Description: Amplifier or scale with required air tooling, connectors & hose assemblies
- Display: Dial / Analog / Direct Reading Scale, Digital Display
- Gage Calibrator: Yes
- Mounting / Loading Options: Automatic / Inline, Benchtop / Floor
- NIST Traceability: Yes
-
Supplier: Galil
Description: The AMP-204x0 contains four transconductance, PWM amplifiers for driving brush-type servo motors up to 200 watts.
- Application Categories: Multi-axis Controller, Servo Amplifier, PWM Drive, Microcontroller Based
- Configuration: PC Board, OEM Module, Panel Mount, DIN Rail
- Continuous Output Current: 3.3 amps
- Drive Type: DC Brushed Motor, DC Servomotor, Linear Motor
-
Supplier: Galil
Description: The AMP-205x0 contains four transconductance, PWM amplifiers for driving brushless or brush-type servo motors.
- Application Categories: Multi-axis Controller, Servo Amplifier, Regenerative Drive, PWM Drive, Microcontroller Based
- Configuration: PC Board, OEM Module, Panel Mount, DIN Rail
- Continuous Output Current: 7 amps
- Drive Type: DC Brushed Motor, DC Brushless Motor, DC Servomotor, Linear Motor, Other
Find Suppliers by Category Top
Featured Products Top
-
Lock In Amplifiers But if you need something special for your OEM application, then go with a Custom Amplifier from FEMTO (read more)
Browse Signal Amplifiers Datasheets for Electro Optical Components, Inc. -
The Federal Signal line of high-powered public address amplifiers provides the flexibility, quality, and performance you require and expect in a public address system. When combined with the AudioMaster® Audiorouter and the complete line of AudioMaster® Speakers, these high (read more)
Browse Audio Amplifiers and Preamplifiers Datasheets for Federal Signal Corporation - Industrial Signaling and Systems -
DR7 Din Rail Mounting Amplifier from RDP Group. The DR7 is a DIN rail mounting amplifier designed to install in suitable cabinets along with other similar devices. To reduce electrical noise, system problems and the risk of (read more)
Browse Bridge Conditioners Datasheets for RDP Electrosense -
The "HF-A" series power amplifiers are wideband, complimentary class AB linear amplifiers with output impedance close to zero ohm. This feature enables our power amplifiers to have the ability to cope with a wide range of dynamic loads. The (read more)
Browse Power Amplifiers Datasheets for Amp-Line Corp. -
-channel Constant Current Power Amplifier (Customer: Power MnC Co. Ltd) Key Specifications: Number of Output Channels: 2 Output Power: 400 watts total (200 watts per channel) Output Current: 0 - 5 A rms. @ 20 V (read more)
Browse Power Amplifiers Datasheets for Amp-Line Corp. -
EXAIR’s 3" Adjustable Air Amplifier offers a simple, low cost way to move high volumes of air to cool, vent, exhaust and dry. The airflow can be easily adjusted from a “blast” to a (read more)
Browse Fans and Blowers (industrial) Datasheets for EXAIR -
VAC Proportional Solenoid Valve Digital Amplifier (read more)
Browse Signal Amplifiers Datasheets for Exsenco, LLC -
The FEMTO series of miniaturized lock-in amplifiers have settings – e.g. phase, gain, time constant – controlled either by switches directly on the amplifier module or externally. The lock-in amplifiers are well suited for amplifying signals from high impedance sources (read more)
Browse Signal Amplifiers Datasheets for Electro Optical Components, Inc. -
The AMM-7473PC is a high-linearity, low noise distributed amplifier that provides +25dBm output power across a 400 MHz to 26.5GHz band and up to 16GHz gain. Ideal for radar and satellite communications, the amplifier can serve either as a linear signal amplifier or as a saturated driver amplifier for H- or S-diode mixers. (read more)
Browse RF Amplifiers Datasheets for Marki Microwave, Inc. -
Haskel air pressure amplifiers offer the most comprehensive operating range in the industry, combining simple principles of operation with rugged construction suitable for the most demanding industrial applications. Capable of producing pressure outputs up to 5000 psi (345 bar), Haskel air (read more)
Browse Pressure Intensifiers and Boosters Datasheets for Haskel International LLC
Conduct Research Top
-
Amplifier Brochure
Utilizing proprietary engineering, our amplifiers offer 100% mismatch tolerance, low harmonics, superior gain flatness, excellent linearity and are user-friendly. AR offers over 100 amplifier models ranging from 10 Hz - 50 GHz and with power levels of 1 W - 100 kW.
-
Switchmode RF Power Amplifiers
Switchmode RF Power Amplifiers. Switching mode RF amplifiers have become a hot area of RF/wireless design. This book explores both the theory behind switching mode RF amplifiers and design techniques for them.
-
RF Power Amplifiers
RF Power Amplifiers. In this comprehensive reference, the author presents a full account of RF amplifiers and shows that understanding large-signal RF circuits is simply a matter of understanding the basic principles and their applications.
-
Wideband Amplifier Design
Wideband Amplifier Design. Using a combination of simulation programs to compare real circuit performance to simulated data, this book develops the theory and pragmatic techniques needed to understand wideband amplifier design using the simplest models possible.
-
Amplifier Series Operation
With two Model 7500 Wideband Power Amplifiers and two transformers connected in the arrangement shown below, you can add the power from both amplifiers without concern for balancing output resistors.
-
Electronic Devices and Amplifier Circuits
Electronic Devices and Amplifier Circuits. This comprehensive text describes just about all semiconductor devices and their industrial applications illustrated with numerous practical examples, and detailed instructions for using MATLAB to obtain accurate and quick solutions.
-
Transconductance vs Voltage Amplifiers
The purpose of an amplifier in a motion control system is to provide a controlled amount of. current or voltage to a motor based on a command signal from the motion controller. This is done by a current (transconductance) or voltage amplifier. Each of these two types of amplifier has benefits
-
Valve Amplifiers, Third Edition
Valve Amplifiers, Third Edition. Taking a straightforward approach, using as little math as possible and lots of design know-how, this practical guide provides design principles and construction techniques so readers can devise and build from scratch designs that actually work.
More Information Top
-
Collective synchronization and phase locking of fs fiber amplifiers: Requirements and potential solutions
Amplifier C is a conductively cooled, 250 W peak power capable OEM amplifier (with external power supply).
-
High energy, high average and peak power phosphate-glass fiber amplifiers for 1micron band
In the short pulse regime, in addition to the OEM MOPA systems shown in Figure 3, NP also produces OEM amplifier modules as shown in Figure 7 for system-builders.
-
Coherent beam combining performance in harsh environment
Amplifier C is a conductively cooled, 250 W peak power capable OEM amplifier (with external power supply).
-
Springer Handbook of Automation
OEM amplifier .
-
Innoslab Amplifiers
Taking a look at commercial products based on these “conven- tional” designs, we see that slab lasers from companies such as CUTTING EDGE OPTRONICS (diode-pumped OEM am- plifier module), QUANTEL (QCW diode-pumped amplifier for operation in space) and LASAG (QCW …
-
Active vibration control of flexible plate with free-free-clamped-clamped edges using genetic algorithm
E-835 OEM Amplifier .
-
A pilot evaluation of vestibular performance using EVestG following mTBI
The modification was in the use of a custom headset/electrode signal conditioning unit capable of providing a 12dB SNR improvement compared with the original OEM amplifier used in [14].
-
Semiconductor Share and Handset OEMs Report - 2014
Power Amplifier OEM Relationships .