-
Supplier: Walter Surface Technologies
Description: Alustar 200™ is a foamless demulsifying cleaner/degreaser that dissolves and removes thick oil, grease, lubricants, and grime from aluminum and other non-ferrous alloys. Ideal for applications that are subject to strict cleaning specifications. FEATURES Highly
- Aqueous / Water-based: Yes
- Features: Biodegradable, Carbon Removal, Foam Free / Low Foaming, VOC Compliant, Other
- Full Strength (Undiluted) Use: Yes
- Industry Applications: Other
-
Supplier: Walter Surface Technologies
Description: Alustar 300™ is a foamless demulsifying cleaner/ degreaser that easily dissolves and removes persistent oil, grease, lubricants and grime from aluminum, steel, and stainless steel. Excellent for heavy-duty maintenance, repair, and operations cleaning applications. FEATURES
- Aqueous / Water-based: Yes
- Features: Biodegradable, Carbon Removal, Foam Free / Low Foaming, VOC Compliant, Other
- Full Strength (Undiluted) Use: Yes
- Industry Applications: Other
-
Supplier: Walter Surface Technologies
Description: STAR 200™ is a foamless demulsifying alkaline cleaner/degreaser specially formulated for cleaning iron, cast iron, steel, and stainless steel. Excellent at dissolving thick oil, grease, lubricants, and grime. FEATURES Highly concentrated - dilutable up to 1
- Aqueous / Water-based: Yes
- Features: Biodegradable, Carbon Removal, Foam Free / Low Foaming, VOC Compliant, Other
- Full Strength (Undiluted) Use: Yes
- Industry Applications: Other
-
-
Supplier: Accuris
Description: CLEANING COMPOUND, SOLVENT-DETERGENT (ALKALINE CLEANER-DEGREASER FOR OVENS, GRILLS AND WASHABLE)
-
Supplier: Techsil Limited
Description: LPS® Precision Clean 5 Ltr is a multi-purpose concentrated cleaner/degreaser that removes stubborn soils, greases, oils, sludge and soot. It has been precisely formulated for industry to break through even the toughest jobs. Product Benefits Super industrial strength
- Type: Cleaner / Cleaning Agent, Degreaser
-
Supplier: Saint-Gobain Surface Conditioning Group
Description: AmberClean™ Q3 Heavy Duty Cleaner/Degreaser AmberClean™ Q3 is an all-purpose, citrus based, biodegradable heavy duty cleaner. This unique formula replaces hazardous solvents for cutting through and removing tough soils like grease, oil, hydraulic fluid and dirt
- Concentration (As Used, by Volume): 1 to 10 %
- Features: Biodegradable, Foam Free / Low Foaming, Non-toxic, VOC Compliant
- Full Strength (Undiluted) Use: Yes
- Industry Applications: Critical Cleaning / Cleanroom (Residue Free), Other
-
Supplier: Chase Products Co.
Description: Coil Cleaner cleans heating and refrigeration coils, fins and fan blades with a heavy-duty foam that breaks down and carries away dirt, dust, grease, oil and other residue. Leaves a pleasant lemon fragrance. The SprayAnyWay™ valve sprays from any direction, even upside down, for ease of
- Aqueous / Water-based: Yes
- Type: Cleaner / Cleaning Agent, Degreaser, Dusters / Canned Air
-
Supplier: CIMCOOL
Description: CIMCLEAN® 40 is a general-purpose machine, tank and system cleaner for use where the cleaner may contact aluminum.
- Aqueous / Water-based: Yes
- Concentration (As Used, by Volume): 1 to 5 %
- Industry Applications: In-process / Clean-In-Place (CIP), Other
- Type: Cleaner / Cleaning Agent, Degreaser
-
Supplier: Saint-Gobain Surface Conditioning Group
Description: traditional alkaline cleaning products; AmberClean L21 effectively removes grease, oil, dirt, ink and waxes from all surfaces without the elevated pH and caustic nature of alkaline cleaners. Innovative Organics' unique corrosion inhibition technology allows metal surfaces to be
- Features: Biodegradable
- Industry Applications: Other
- Temperature (As Used): 135 to 150 F
- Type: Cleaner / Cleaning Agent, Degreaser
-
Supplier: CIMCOOL
Description: CIMCLEAN® 30 is a general-purpose machine cleaner, which can be used on individual machine tanks and central systems.
- Aqueous / Water-based: Yes
- Concentration (As Used, by Volume): 1 to 4 %
- Industry Applications: In-process / Clean-In-Place (CIP), Other
- Type: Cleaner / Cleaning Agent, Degreaser
-
Supplier: CIMCOOL
Description: CIMCLEAN® GREEN GPC is a liquid, water based, alkaline floor cleaner. It was developed for use in automatic floor scrubbers for use on concrete, linoleum or ceramic flooring in manufacturing facilities. CIMCLEAN® GREEN GPC will remove oils, greases, fats, soot and shop dirt from
- Aqueous / Water-based: Yes
- Concentration (As Used, by Volume): 2 to 20 %
- Type: Cleaner / Cleaning Agent, Degreaser, Detergent / Surfactant
- pH: Mild Alkaline Cleaner / Agent (8.5 to 11 pH)
-
Supplier: Armakleen Company (The)
Description: High-performance manual parts cleaner is a great alternative to mineral spirits and other manual solvent degreasers. Designed for use in Safety-Kleen’s Model 26.1 Brake Cleaner and Models 90, 91, and 94 Manual Parts Washers.
- Aqueous / Water-based: Yes
- Concentration (As Used, by Volume): 20 %
- Features: VOC Compliant
- Temperature (As Used): Up to 120 F
-
Supplier: CIMCOOL
Description: PRODUCTO™ SP-621 is an industrial strength water-based parts cleaner anddegreaser.
- Aqueous / Water-based: Yes
- Concentration (As Used, by Volume): 3 to 10 %
- Industry Applications: In-process / Clean-In-Place (CIP), Other
- Type: Cleaner / Cleaning Agent, Degreaser
-
Supplier: Alconox, Inc.
Description: Concentrated, anionic detergent or manual and ultrasonic cleaning. Free rinsing to give you reliable results without interfering residues. Ideal for cleaning contaminants from glassware, metals, plastics, ceramic, porcelain, rubber and fiberglass. Excellent replacement for corrosive acids and
- Concentration (As Used, by Volume): 1 %
- Contains Phosphate: Yes
- Features: Biodegradable, VOC Compliant
- Industry Applications: Biotech (Pharmaceutical / Medical), Critical Cleaning / Cleanroom (Residue Free), Laboratory / Labware
-
Supplier: Pavco, Inc.
Description: Clean-R 820 - is an alkaline, granular, highly active, non-chelated cleaning compound. Clean R-820 is not compatible with PAVCO® 's alkaline zinc plating systems. Clean-R 820 is recommended for the removal of drawing compounds, processing oils, smuts, greases and lubricants from
- Features: Other
- Industry Applications: In-process / Clean-In-Place (CIP), Other
- Type: Cleaner / Cleaning Agent, Degreaser, Surface Treatment
- pH: Alkaline Cleaner (11 to 12.5 pH)
-
Supplier: ThreeBond International, Inc.
Description: This is a series of degreasing and cleaning agents for cleaning automotive brake shoes, brake drums, mechanical parts, and other parts with oil and grease stains.
- Aqueous / Water-based: Yes
- Industry Applications: Other
- Type: Cleaner / Cleaning Agent, Degreaser
- pH: Strong / Corrosive Alkaline (12.5 to 14 pH)
-
Supplier: Pavco, Inc.
Description: Clean-R-1002 NC - is an alkaline, granular, highly active, non-chelated cleaning compound. The cleaner is fully compatible with the organics of PAVCO® 's alkaline zinc plating systems. It is recommended for the removal of drawing compounds, processing oils, smuts, greases, and
- Features: Other
- Industry Applications: In-process / Clean-In-Place (CIP), Other
- Type: Cleaner / Cleaning Agent, Degreaser, Surface Treatment
- pH: Alkaline Cleaner (11 to 12.5 pH)
-
Supplier: Pavco, Inc.
Description: Clean-R-2002-NC - is a dry, granular, non-chelated, heavy duty, alkaline cleaning compound for ferrous metals. The cleaner is fully compatible with the organics of PAVCO® 's alkaline zinc plating systems. It readily removes smuts, processing oils, drawing compounds, and shop
- Features: Other
- Industry Applications: In-process / Clean-In-Place (CIP), Other
- Type: Cleaner / Cleaning Agent, Degreaser, Surface Treatment
- pH: Alkaline Cleaner (11 to 12.5 pH)
-
Supplier: PPG TrueFinish
Description: Will dissolve many types of soil and rust
- Aqueous / Water-based: Yes
- Concentration (As Used, by Volume): 10 to 15 %
- Features: Foam Free / Low Foaming
- Temperature (As Used): 180 F
-
Supplier: Walter Surface Technologies
Description: SURFOX Pre-Weld is a fast drying surface cleaner formulated for preparing and degreasing metallic surfaces prior to applying conventional or water-based coatings. SURFOX Pre-Weld removes contaminants such as processing oils, anti-corrosion oils, light waxes, and similar contaminants which can
- Aqueous / Water-based: Yes
- Features: Biodegradable, Other
- Full Strength (Undiluted) Use: Yes
- Industry Applications: Other
-
Supplier: Techsil Limited
Description: LPS® Precision Clean 750ml Spray is a multi-purpose concentrated cleaner/degreaser that removes stubborn soils, greases, oils, sludge and soot. It has been precisely formulated for industry to break through even the toughest jobs. Product Benefits Super industrial
- Type: Cleaner / Cleaning Agent
-
Supplier: Gesswein Co., Inc.
Description: Specially formulated for cleaning diamonds, precious metals, copper and brass. Works effectively when used in an ultrasonic cleaner, for hand brushing, or for immersion or soak cleaning. Contains no chelating agents. Can be used from room temperature up to 160°F. Gesswein Brite Solutio nis
- Concentration (As Used, by Volume): 2 to 20 %
- Full Strength (Undiluted) Use: Yes
- Industry Applications: Other
- Temperature (As Used): 70 to 160 F
-
Supplier: RS Components, Ltd.
Description: A versatile and powerful water based degreaser, combining citrus oils and surfactants. This degreaser is ideal for rapid treatment when traditionally high alkaline products cannot be used. Alternative to traditional and high alkaline cleaning agents. Easily diluted with
- Industry Applications: Other
- Type: Cleaner / Cleaning Agent
-
Supplier: RS Components, Ltd.
Description: A solvent-free fast acting alkaline cleaner and degreaser cotaining a blend of non-ionic and cationic surfactants to remove animal, vegetable and mineral soilings easily & effective Caustic Alkali for effective and heavy duty degreasing. Rapide can be diluted for less aggressive
- Industry Applications: Other
- Type: Cleaner / Cleaning Agent
-
Supplier: Alconox, Inc.
Description: Low foaming, heavy duty alkaline detergent for use in labware washers, parts washers, power-spray systems, and ultrasonic cleaning systems. Concentrated. highly emulsifying and penetrating formula is free rinsing, and leaves no interfering residues. Protects interior working parts of washers.
- Aqueous / Water-based: Yes
- Concentration (As Used, by Volume): 0.5000 %
- Contains Phosphate: Yes
- Features: Biodegradable, Foam Free / Low Foaming, VOC Compliant
-
Supplier: PPG TrueFinish
Description: Specially formulated to be non aggressive on aluminum, for use on ovens
- Aqueous / Water-based: Yes
- Concentration (As Used, by Volume): 50 %
- Features: Carbon Removal
- Type: Cleaner / Cleaning Agent, Degreaser, Detergent / Surfactant
-
Supplier: Alconox, Inc.
Description: Nonionic, low foaming phosphate free powdered enzyme cleaner for use in labware washers, manual and ultrasonic cleaning. Corrosion inhibited formula recommended for glassware, metals, plastic, ceramic, porcelain, rubber and fiberglass. Free rinsing for reliable results and no interfering
- Concentration (As Used, by Volume): 0.5000 %
- Features: Biodegradable, Foam Free / Low Foaming, VOC Compliant
- Industry Applications: Biotech (Pharmaceutical / Medical), Critical Cleaning / Cleanroom (Residue Free), Electrical / Electronics, Laboratory / Labware
- Type: Cleaner / Cleaning Agent, Degreaser, Detergent / Surfactant, Surface Treatment
-
Supplier: Alconox, Inc.
Description: Nonionic, low foaming cleaner for use in labware washers, parts washers, power-spray systems, manual and ultrasonic cleaning. Corrosion inhibited formula recommended for glassware, metals, plastic, ceramic, porcelain, rubber and fiberglass. Free rinsing for reliable results and no interfering
- Concentration (As Used, by Volume): 0.5000 %
- Contains Phosphate: Yes
- Features: Biodegradable, Foam Free / Low Foaming, VOC Compliant
- Industry Applications: Biotech (Pharmaceutical / Medical), Critical Cleaning / Cleanroom (Residue Free), Laboratory / Labware
-
Supplier: Chemetall
Description: Gardoclean 4894, formally Rustripper, is specially formulated for simultaneous alkaline de-rusting and descaling of ferrous metals where dimensional change or hydrogen embrittlement must be avoided. It also can be used for paint stripping, degreasing and heavy-duty cleaning (separately or
- Type: Cleaner / Cleaning Agent, Degreaser, Etchant / Pickle, Rust / Corrosion Remover, Stripper (Paint, Resins), Surface Treatment
- pH: Strong / Corrosive Alkaline (12.5 to 14 pH)
-
Supplier: Hubbard-Hall Inc.
Description: coatings dry to a hard finish, the processed parts should be racked or centrifuged, if done in baskets, to avoid parts adhering to each other. If it becomes necessary to reprocess the parts, the wax coating may be removed in a hot alkaline cleaner or vapor degreaser. Metal
- Concentration (As Used, by Volume): 100 %
- Industry Applications: Other
- Type: Cleaner / Cleaning Agent
-
Supplier: Hubbard-Hall Inc.
Description: may be removed in a hot alkaline cleaner or vapor degreaser. FEATURES AND BENEFITS No mineral oil, biodegradable ester Used at room temperature Water-based Excellent rust protection Thin protective film Easily removed with alkaline
- Concentration (As Used, by Volume): 50 to 100 %
- Features: Biodegradable
- Industry Applications: Other
- Type: Cleaner / Cleaning Agent
-
Supplier: Hubbard-Hall Inc.
Description: may be removed in a hot alkaline cleaner or vapor degreaser. FEATURES AND BENEFITS No mineral oil, biodegradable ester Used at room temperature Water-based Excellent rust protection Thin protective film Easily removed with alkaline
- Concentration (As Used, by Volume): 50 to 100 %
- Features: Biodegradable
- Industry Applications: Other
- Type: Cleaner / Cleaning Agent
-
Supplier: Hubbard-Hall Inc.
Description: may be removed in a hot alkaline cleaner or vapor degreaser. FEATURES AND BENEFITS No mineral oil, biodegradable ester Used at room temperature Water-based Excellent rust protection Thin protective film Easily removed with alkaline
- Concentration (As Used, by Volume): 0.5000 to 5 %
- Features: Foam Free / Low Foaming
- Industry Applications: Other
- Temperature (As Used): 160 F
-
Supplier: Chemetall
Description: Texo Kleen 1704 is a mildly alkaline, liquid multi-metal cleaner/degreaser that contains a rust inhibitor, and can be used to remove light oils, buffing, drawing and heading compounds and metal-working fluids from steel, aluminum, brass, bronze, copper, zinc, and stainless steel
- Features: Corrosion Inhibitor / Rust Preventative
-
Supplier: Chemetall
Description: Protech 1440CA is an oil-based, water-displacing corrosion preventive formulated to provide exceptional long-term protection. This product deposits a long lasting oily film that is easily removed using an alkaline cleaner or vapor degreaser. Protech 1440CA will provide
- Features: Corrosion Inhibitor / Rust Preventative
Find Suppliers by Category Top
More Information Top
-
Degreasers - Cleaning Chemicals - Grainger Industrial Supply
• Alkaline Cleaner Degreaser (3 .
-
Degreasers - Cleaning Chemicals - Grainger Industrial Supply
• Alkaline Cleaner Degreaser (3 .
-
Bookshelf and Unified Agenda > Environmental Protection Agency > Office of Compliance > Audit Policy and Protocols > Federal Facilities > Audit Protocols > [FD...
Lithium (Batteries) Aluminum Beryllium Calcium Magnesium Sodium Zinc Powder Acetylene Sludge Alkaline Battery Acids Alkaline Cleaners Alkaline Degreasers Alkaline Etching Fluids Lime and Water Lime Wastewater Potassium Hydroxide (Caustic Potash) Rust Removers Sodium Hydroxide .
-
Handbook of Industrial Surfactants Volume 1 and 2
Uses: Dispersant, wetting agent for low-foam cleaners, metal cleaners, CIP clean- ers, alkaline cleaners / degreasers , automatic dishwashing, hard surf. cleaners, all- purpose cleaners .
-
Handbook of Green Chemicals
Chem. http://www.surface.akzonobelusa.com; Akzo Nobel Surf. Chem. AB http://www.surface.akzonobel.com] Chem. Descrip.: Alkyl glucoside Uses: Dispersant, wetting agent for low-foam cleaners, metal cleaners, CIP cleaners, alkaline cleaners / degreasers , automatic dishwashing, .
-
Handbook of Rheology Modifiers
drilling, completion, stimulation), acid and alkaline cleaners / degreasers , aq. lubricants, detergents, personal care; viscoelastic thickener for water and brine .
-
The Condensed Encyclopedia of Surfactants
[414] Capryl imidazoline carboxylate deriv.; amphoteric; surfactant for acid and alkaline cleaners , degreasers and wax strippers; 50% conc.
-
Handbook of Industrial Surfactants
… http://www.surface.akzonobelusa.com; Akzo Nobel Surf. Chem. AB http://www.surface.akzonobel.com] Chem. Descrip.: Alkyl glucoside Ionic Nature: Nonionic Uses: Dispersant, wetting agent for low-foam cleaners, metal cleaners, CIP cleaners, alkaline cleaners / degreasers , automatic dishwashing, hard surf …
-
Handbook of Cosmetic and Personal Care Additives Volume 1 and 2
drilling, comple- tion, stimulation), acid and alkaline cleaners / degreasers , aq. lubricants, detergents, personal care; viscoelastic thickener for water and brine Properties: Golden clear liq.; sp.gr.
-
Walter products receive clean air certification - HazMat Management
-Alustar 200A — a concentrated alkaline cleaner / degreaser for the cleaning of aluminum and other non-ferrous alloys in automated parts-washing systems.