Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Utmel Electronic Limited
Description: ANALOG DEVICES ADP5501ACPZ-RL IC, WHITE LED DRIVER, BOOST, LFCSP-24
- Features: RoHS Compliant
- Output Current: 30 milliamps
-
Supplier: Utmel Electronic Limited
Description: ANALOG DEVICES ADP3630ARZ-R7 IC, MOSFET DRIVER, 2A, 8SO
- Transistor Type: MOSFET
-
Supplier: Utmel Electronic Limited
Description: ANALOG DEVICES - ADM2687EBRIZ - RS422/RS485 Transceiver Isolated, 1 Driver, 1 Receiver, 3V to 5.5V Supply, SOIC-16
- Features: RoHS
- Form Factor / Package: Other
- Operating Temperature: -40 C
- Supply Current: 55 mA
-
-
Supplier: Infineon Technologies AG
Description: 48 V smart high-side MOSFET gate driver with SPI for automotive applications The EiceDRIVERTM 2ED4820-EM is a smart high-side N-channel MOSFET Gate driver with two outputs controlled via SPI. The integrated powerful charge pump allows external MOSFETs to stay continuously on
- Driver Type: High-side Gate Driver
- IC Package Type: Other
- Packing Method: Tape Reel
- Peak Output Current: 0.3000 amps
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: Analog Devices Inc. Category: Integrated Circuits (ICs) Power Management (PMIC) Full Half-Bridge Drivers Package: Tape & Reel (TR) Product Status: Active Output Configuration: Half Bridge (2) Applications: General Purpose
- Driver Type: Dual Gate Driver (Half-bridge)
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1353046-LT8672HDDB#T RMPBF Category: Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers Temperature Range - Operating: -40°C ~ 150°C (TJ) Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr: Analog
- Driver Type: High-side Gate Driver
- Operating Temperature: -40 to 150 C
- Output Configuration: Noninverting
- Supply Voltage: 3 to 42 volts
-
Supplier: Win Source Electronics
Description: Package: 8-DFN (2x3) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: OBSOLETE Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 0000.00.0000 Mfr: Analog Devices Inc. Product Status: Obsolete
- Driver Type: Dual Gate Driver (Half-bridge)
- Fall Time: 7 ns
- Operating Temperature: -40 to 125 C
- Output Configuration: Noninverting
-
Supplier: Win Source Electronics
Description: Drivers: 2 Gate Type: IGBT Logic Voltage - VIL, VIH: 1.5V, 3.5V Current - Peak Output (Source, Sink): 4A, 6A Rise / Fall Time (Typ): 25ns, 30ns Voltage - Supply: 2.5V ~ 6.5V Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature
- Driver Type: Dual Gate Driver (Half-bridge)
- Fall Time: 30 ns
- IC Package Type: SOIC
- Operating Temperature: -40 to 125 C
-
Supplier: Coilcraft, Inc.
Description: Developed to work with Analog Devices ADuM347x Quad Digital Isolators with Integrated Transformer Driver (more information) For AEC-Q200 qualified parts, please click here. The Coilcraft ME3220-104KL is also selected as a recommended component Center tapped
- Operating Temperature: -40 to 125 C
- Standards / Compliance: RoHS Compliant
-
Supplier: Richardson RFPD
Description: Isolated Precision Half-Bridge Driver, 4.0 A Output. The ADuM7223 is a 4.0 A isolated, half-bridge gate driver that employs Analog Devices, Inc., iCoupler® technology to provide independent and isolated high-side and low-side outputs. Combining high speed CMOS and
- Output Voltage: 18 volts
- Peak Output Current: 4 amps
-
Supplier: Analog Devices, Inc.
Description: Product Details The ADuM3220/ADuM3221 are isolated, 4 A dual-channel gate drivers based on the Analog Devices, Inc., i Coupler® technology. Combining high speed CMOS and monolithic transformer technology, these isolation components provide outstanding performance
- Driver Type: High-side Gate Driver
- IC Package Type: SOIC
- Number of Output Channels: 2
- Operating Temperature: -55 to 125 C
-
Supplier: Renesas Electronics Corporation
Description: The ISL97691 is Intersil’s highly integrated 4 channel LED driver for single cell Li-Ion battery operated mobile displays requiring analog dimming, and for 3D mobile display applications. It drives four 40mA channels of LEDs up to 26V from an input supply 2.4V to 5.5V. The ISL97691
- Efficiency: 90 %
- Features: Over-Voltage Protection
- Form Factor: Integrated Circuit (IC)
- Input Voltage: 2.4 to 5.5 volts
-
Supplier: Richardson RFPD
Description: The MADRCC0006 is a single channel driver used to translate TTL control inputs into gate control voltages for GaAs FET microwave switches and attenuators. High speed analog CMOS technology is utilized to achieve low power dissipation at moderate to high speeds, encompassing most
- Device Type / Applications: Line / Bus Driver
- IC Package Type: SOIC, Other
- Supply Voltage: -5 V, 5 V
-
Supplier: Richardson RFPD
Description: The MADRCC0007 is a quad channel driver used to translate TTL control inputs into gate control voltages for GaAs FET microwave switches and attenuators. High speed analog CMOS technology is utilized to achieve low power dissipation at moderate to high speeds, encompassing most
- Device Type / Applications: Line / Bus Driver
- IC Package Type: SOIC, Other
- Supply Voltage: -5 V, 5 V
-
Supplier: Richardson RFPD
Description: The ADuM4135 is a single-channel gate driver specifically optimized for driving insulated gate bipolar transistors (IGBTs). Analog Devices, Inc., iCoupler technology provides isolation between the input signal and the output gate drive. The ADuM4135 includes a Miller clamp to
- Output Voltage: 30 volts
- Peak Output Current: 4 amps
-
Supplier: Analog Devices, Inc.
Description: Product Details The ADuM4136 is a single-channel gate driver specifically optimized for driving insulated gate bipolar transistors (IGBTs). Analog Devices, Inc., i Coupler® technology provides isolation between the input signal and the output gate drive. Operation with
- Driver Type: High-side Gate Driver
- IC Package Type: SOIC
- Number of Output Channels: 1
- Operating Temperature: -40 to 125 C
-
Supplier: Analog Devices, Inc.
Description: Product Details The ADuM4135 is a single-channel gate driver specifically optimized for driving insulated gate bipolar transistors (IGBTs). Analog Devices, Inc., i Coupler® technology provides isolation between the input signal and the output gate drive. The ADu
- Driver Type: High-side Gate Driver
- IC Package Type: SOIC
- Number of Output Channels: 1
- Operating Temperature: -40 to 125 C
-
Supplier: Analog Devices, Inc.
Description: Product Details The ADuM4120/ADuM4120-1 are 2 A isolated, single-channel drivers that employ Analog Devices, Inc., i Coupler® technology to provide precision isolation. The ADuM4120/ADuM4120-1 provide 5 kV rms isolation in the 6-lead wide body SOIC package with increased
- Driver Type: High-side Gate Driver
- IC Package Type: SOIC
- Number of Output Channels: 1
- Operating Temperature: -40 to 125 C
-
Supplier: RS Components, Ltd.
Description: Analog Devices, ADDI9023BBCZ - Displays & Industrial Monitors - Display Drivers
-
Supplier: Infineon Technologies AG
Description: , analog dimming option and various protection features round up this device for LED drivers allowing for flicker-free light and longevity of LEDs. Summary of Features Supply voltage 8V to 60V Supports use of NPN bipolar transistors and N-channel MOSFETs 100Hz
- Features: RoHS Compliant
- Form Factor: Integrated Circuit (IC)
- Output Power: 0.3600 watts
-
Supplier: Maxim Integrated
Description: The MAX1984/MAX1985/MAX1 986 are white light-emitting diode (LED) drivers that use individual regulators to control the current of up to eight LEDs. A high-efficiency step-up regulator generates just enough voltage to keep all the current regulators in regulation. A versatile dimming
- Form Factor: Integrated Circuit (IC)
-
Supplier: Data Connect Enterprise, Inc.
Description: betweenthe local and remote modems; when connected to an asynchronous RS-232 device, the Model1065 SRM converts the asynchronous data to synchronous data. The Model 1065 is available in a standalone or rack mount package. The rack mount unit offers redundant AC or DC power supply options that
-
Description: ISO/IEC TR 24705:2005 deals with the colour reproduction properties of office devices, e. g. printers, scanners and monitors, which may depend on the device system, which includes e. g. the device properties and settings, the device driver, the file format, the
-
Description: ISO/IEC TR 24705:2005 deals with the colour reproduction properties of office devices, e. g. printers, scanners and monitors, which may depend on the device system, which includes e. g. the device properties and settings, the device driver, the file format, the
-
Supplier: Microchip Technology, Inc.
Description: The MCP19114 is a mid-voltage (4.5-42V) analog-based PWM controller with an integrated 8-bit PICTM Microcontroller. This unique product family combines the performance of a high-speed analog solution, including high-efficiency and fast transient response, with the configurability and
- SSPC Type: AC/DC Controller, Analog
-
Supplier: Microchip Technology, Inc.
Description: HV2301 is a low charge injection, 8-channel, high voltage analog switch integrated circuit (IC) with bleed resistors. The device can be used in applications requiring high voltage switching, controlled by low voltage control signals, such as medical ultrasound imaging, piezoelectric
- Configuration: SPST
- Package Type: PLCC, Other
-
Supplier: Piezosystem Jena, Inc.
Description: voltage amplifier NV40/1 CLE is well suited for low voltage piezo elements. The device is manufactured as a "stand alone" unit and includes the voltage amplifier and the sensor positioning control. This voltage amplifier makes it possible to control the piezo elements by an analog
- Input Impedance: 10 kohms
- Input Voltage: 0.0 to 10 volts
- Number of Channels: 1
- Voltage Range: -10 to 150 volts
-
Supplier: Maxim Integrated
Description: The MAX9963/MAX9964 four-channel, low-power, high-speed pin electronics driver and comparator ICs include, for each channel, a three-level pin driver, a dual comparator, and variable clamps. The driver features a wide voltage range and high-speed operation, includes high-Z and
-
Supplier: Skyworks Solutions, Inc.
Description: The SKY81452 is a highly integrated, high efficiency LED backlight solution for tablets, notebook computers, monitors, and other portable devices. An integrated boost converter provides a high voltage output for driving up to 28 V. Six precision current sinks are programmable up to 60 mA per
- Efficiency: 93 %
- Features: Thermal Shutdown
- Form Factor: Integrated Circuit (IC)
- Input Voltage: 2.5 to 5.5 volts
-
Supplier: Allegro MicroSystems Inc.
Description: The A80603 and A80603-1 are multi-output LED drivers that integrate a current-mode boost converter with an internal power switch and four current sinks. The boost converter can drive four strings of LEDs at up to 120 mA, or LED sinks can be paralleled together to achieve higher currents up to
- Form Factor: Integrated Circuit (IC)
-
Supplier: Lumina Power, Inc.
Description: The LDY series is a new family of OEM laser diode drivers with all the performance of Lumina’s flagship LDD line of laser diode drivers, as well as additional functions including pulsing capability, over-temperature sensing and crowbar shorting of the output. The LDY series is ideal
- Features: RoHS Compliant
-
Description: Line Driver/Receiver, Rs232, 85Deg C Rohs Compliant: Yes |Analog Devices ADM1181AARWZ-REEL
-
Supplier: Microchip Technology, Inc.
Description: driving up to 250 pF capacitive load. A global current sensor function is also integrated into this device to monitor the charge and discharge currents. The measured current is mapped to a low voltage analog output with a scale factor of 3.1 V/V via a current sensing resistor. An SPI
- IC Package Type: Other
-
Supplier: Maxim Integrated
Description: The MAX4896 8-channel relay and load driver is designed for medium voltage applications up to 50V. This device is offered in a 20-pin, 5mm x 5mm TQFN package, resulting in substantial board space savings. The MAX4896 8-channel relay driver offers built-in inductive kickback
- Package Type: Other
- Pin Count: 20
- RoHS Compliant: Yes
-
Supplier: PR electronics
Description: . Signal isolator with low response time on analog current signals transmitted to hazardous area. Technical characteristics PR’s HART® transparent driver primarily processes current signals of 4...20 mA. PR5107B is based on microprocessor
- Agency Approvals: ATEX, UL Listed
- Application: 4-20 mA 2-wire Transmitters
- Barrier Type: Galvanic Isolator
- Operating Temperature: -4 to 140 F
Find Suppliers by Category Top
Featured Products Top
-
Laser Driver Prog Precision Current Source Specifications Manufacturer: Analog Devices, Inc (read more)
Browse IC Interfaces Datasheets for VAST STOCK CO., LIMITED -
The ALD7555 from Advance Linear Devices is a high-performance monolithic analog RC timing circuit that redefines accuracy, stability, and efficiency. Operating at 2.5MHz typical oscillation under 5V, this timer excels in high-speed applications. It (read more)
Browse IC Timers Datasheets for Advanced Linear Devices, Inc. -
tree structure using ADI high performance low jitter HMC7044 devices, making it ideal for applications requiring RF phase alignment with a large number of channels. The ADRV9009-ZU11EG has extensive I/O capability. Combined with the evaluation carrier board a variety of high (read more)
Browse Electronic Development Boards Datasheets for Richardson RFPD -
Categories: Integrated Circuits (ICs) Manufacturer: Analog Devices Inc. Packaging: Tray Type: Fanout Buffer (Distribution) Number of Circuits: 1 Input: CML, CMOS, HSTL, LVDS, LVPECL Output (read more)
Browse IC Interfaces Datasheets for Win Source Electronics -
IC LASER CTRL 155MBPS 5.25V SSOP Specifications Manufacturer: Analog Devices, Inc. Manufacturer Part Number: MAX3263CAG (read more)
Browse Laser Drivers Datasheets for Shenzhen Shengyu Electronics Technology Limited -
onsemi's NCV84120 is a fully protected single-channel high-side driver that can be used to switch various loads, such as bulbs, solenoids, and other actuators. The device incorporates advanced protection features such as active inrush current management, overtemperature shutdown (read more)
Browse Power Transformers Datasheets for DigiKey -
The ADuM4221/ADuM4221-1/ADuM4221-2 are 4 A isolated, half bridge gate drivers that employ the Analog Devices, Inc., iCoupler® technology to provide independent and isolated high-side and low-side outputs. The ADuM4221/ADuM4221-1/ ADuM4221-2 provide 5700 V rms isolation in an increased (read more)
Browse Gate Drivers Datasheets for Richardson RFPD -
Devices FMC converter board Example reference designs for the platforms include: JESD204B HDL code for the Intel Arria 10 SoC FPGA Bootable Linux operating system image Custom IIO Linux device drivers Support for IIO Oscilloscope, an Analog (read more)
Browse Computer-on-Module (COM) Datasheets for Critical Link, LLC -
Skyworks’ RxD front-end module and RF switch Murata’s RxD front-end module and RF switch Analog Devices’ engine driver Apple’s audio amplifier (read more)
Browse Product Development Services Datasheets for TechInsights Inc. -
* (1/8 HP) motors. The new RS-485 Communication Type driver is suited for advanced speed control that requires data setting, monitoring or multiple synchronization. It is the third driver in the BLH Series, in addition to the digital and analog type drivers and is available for the 15 watt, 30 (read more)
Browse Brushless Motors Datasheets for Oriental Motor USA
Conduct Research Top
-
Buck-Boost LED Driver Using the PIC16F785 MCU
This application note presents the design equations, schematics and source code for a 5.5W power LED driver using the PIC16F785 MCU. The application, as shown, can be connected to operate as a buck-boost converter or a boost converter. The PIC16F785 makes a great choice for this application because
-
0-10v Dimming Basics and Troubleshooting
In dynamic lighting control applications, "0-10" describes the use of an analog controller to adjust the voltage in a 2-wire bus connecting the controller to one or more LED drivers equipped with a 0-10VDC dimming input. That is one of the earliest and simplest electronic lighting control signaling
-
Smart Computing Article - Revive Your Network
June 2004 Vol.8 Issue 3 Page(s) 129-130 in print issue Add To My Personal Library Troubleshoot Network & Internet Connection Problems Although new operating systems and networking devices make connecting to the Internet or a local network a much easier chore than it was only a few years ago
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Atmel wants to resume ITC hearing after appellate decision Intel enters digital subscriber line market Analog Devices says quad-port ADSL chip set saves 30-50% costs Intersil MOSFET drivers optimize switching, board efficiency Zoran's audio processor handles Dolby sound in headphones RF chip sales
-
Design and Development of Medical Electronic Instrumentation
-to-digital converter, isolated analog-signal multiplexer, ground bond. integrity tester, microammeter for safety testing, and basic high-potential tester. In Chapter 4 we discuss international regulations regarding electromagnetic compatibility. and medical devices. This includes mechanisms
-
TI Gives Sight to Vision Enabled Automotive Technologies
and specialized peripherals while still needing to manage power consumption in a very challenging environment. In this paper, learn about Texas Instruments' (TI) commitment to the automotive market and its broad portfolio to support it, including analog and mixed-signal devices, digital signal
-
How to Reduce SWaP of Satellite Command and Telemetry Subsystems
circuit, and its role in the overall telemetry system. And we'll compare the 32-channel driver IC to an 8-channel device, and show how it significantly decreases circuit size.
-
Cloud-Based Apps Transforming Grain Storage
. to, or structure in, the vessel may also be contributing. factors to sensor specification. Also note if the bins are. grouped in any way by location. The type of level sensors installed or needed: Begin. with the level sensors you already have. There are communication devices such as gateways, analog
More Information Top
-
DRIVER NEEDED: Analog Devices Analog Device AD1816A (Windows XP Home) [PCI / ISA] - Free Drivers Download | Request and Support Forums
Recommended Run a Free Scan for Analog Devices drivers related errors .
-
Request driver help for HP514n WinXP
You do not need analog devices drivers for an AC 97 sound card, go here to .
-
start up programs...
btw - i have a dsl connection is it necessary for any analog device drivers to be loading at all? sometimes i send faxes out over my analog modem, are these drivers necessary for that function? everytime i disable ptsnoop and the countryselection…
-
start up programs...
btw - i have a dsl connection is it necessary for any analog device drivers to be loading at all? sometimes i send faxes out over my analog modem, are these drivers necessary for that function? everytime i disable ptsnoop and the countryselection…
-
Parametric Macromodels of Differential Drivers With Pre-Emphasis
and the com- plexity of the analog driver devices .
-
Behavioral macromodels of differential drivers with pre-emphasis
The efficiency gain of the proposed macromodels w.r.t. the original transistor level models depends on two factors: the im- plementation of the logical block L and the complexity of the analog driver devices .
-
Standardizing I/O for mechatronic systems (SIOMS) using real time UNIX device drivers
Though just as simple an interface as the binary device type, typically an analog device driver is more complicated internally.
-
A Merged Two-Stage Power Conversion
Architecture with Switched Capacitor Circuit for
an LED Driver Module
Capacitor - luF 16V - X7R - 1206 Taiyo Yuden EMK316B7105KF-T Cd6 Capacitor - luF 10V - X5R - 0306 Taiyo Yuden LWK107B7105KA-T CS5 Capacitor - luF 16V - X7R - 1206 Taiyo Yuden EMK316B7105KF-T US5 Isolated Power Supply Gate Driver Analog Devices ADuM5240ARZ US13 Low side Gate…