-
Supplier: Wabash MPI
Description: Wabash presses are specially configured to perform the compression molding of test plaque or bar specimens of Type 1-5 polyethylene. The procedure is in conformance with ASTM Method D 4703, Procedure C. The presses are equipped with heating/cooling platens and a programmable digital
- Display / Interface: Video / Graphic Display
- Force / Load Capacity: 2000 to 60000 lbs
- Mechanical Test: Compressive
- Stroke / Travel: 6 inch
-
Supplier: Wabash MPI
Description: The Genesis Series Hydraulic Compression Press, Model G50H-19 ASTM is specially designed to vulcanize rubber sheets to provide samples for quality control, research and development and material comparison to prepare sheets for material property testing in accordance with ASTM D3182
- Display / Interface: Video / Graphic Display
- Force / Load Capacity: 16000 to 100000 lbs
- Mechanical Test: Compressive
- Stroke / Travel: 8 inch
-
Supplier: Haida International Equipment Co., Ltd.
Description: Product description: Cornell mattress durability tester apply to innerspring, box spring mattresses and foam mattress. The Cornell mattress durability tester is used to test the long term capacity of bedding to resist cyclic loading. The mattress durability tester consists of a double hemispherical
- Display / Interface: Video / Graphic Display
- Mechanical Test: Fatigue / Cyclic
-
-
Supplier: Haida International Equipment Co., Ltd.
Description: 1) A backing band to withstand shock up and down, to assess the firmness of the tie-down straps. 2) Power supply: 220 volts, 1000 watts 3) Design standards: ASTM F2336 Equipment Summary: The stroller detection in accordance with state laws and regulations and
- Display / Interface: Digital Readout / Interface
-
Supplier: Haida International Equipment Co., Ltd.
Description: . 4) Estimated dimension: (L*W*D) 680*500*1400mm 5) Estimated weight: 150kg 6) Standard: ASTM F2236 Safety Specification for Soft Infant and Toddler Carriers Description: Dynamic Load Test: Fasten the soft carrier to a test torso. Position
- Display / Interface: Digital Readout / Interface
- Force / Load Capacity: 24.92 lbs
- Mechanical Test: Specialty / Other
-
Supplier: Utmel Electronic Limited
Description: Standoffs Hex F 4.5 M2.5 X 0.45 12 Aluminum ASTM B211 Clear Iridite
- Body Length / Working Height: 0.4720 inch
- Material: Aluminum, Specialty / Other
- Outside Diameter / Width: 0.1770 inch
- Type & Shape: Standoff
-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR SPECIAL REQUIREMENTS FOR VALVES USED IN GASEOUS OXYGEN SERVICE
-
Supplier: ASTM International
Description: 1.1 This specification covers the special requirements for valves used in gaseous oxygen service. It is intended that this specification be invoked as an additional requirement in conjunction with primary valve specifications. 1.2 The values stated in this specification in inch-pound units are to be
-
Supplier: Cole-Parmer
Description: the strip to a ASTM Copper Strip Corrosion Standard (sold separately) to assess the relative corrosiveness level. |The constant-temperature bath features a digital temperature controller and a 750-watt heater; maintains a temperature stability of
2 (1F C). Overtemperature -
Supplier: Gilson Company, Inc.
Description: , wire whips and flat aluminum beaters. Additionally some models as noted below, include additional beater or other modifications to meet certain ASTM and AASHTO specifications. Add “F” suffix to any model number for similar unit that operates on 230V/50Hz power supply. Heating
-
Supplier: Gilson Company, Inc.
Description: , wire whips and flat aluminum beaters. Additionally some models as noted below, include additional beater or other modifications to meet certain ASTM and AASHTO specifications. Add “F” suffix to any model number for similar unit that operates on 230V/50Hz power supply. Heating
-
Supplier: Gilson Company, Inc.
Description: , wire whips and flat aluminum beaters. Additionally some models as noted below, include additional beater or other modifications to meet certain ASTM and AASHTO specifications. Add “F” suffix to any model number for similar unit that operates on 230V/50Hz power supply. Heating
-
Supplier: Allied Electronics, Inc.
Description: . Materials: Miniature, Size A, B, C, D, E, J and L — Die cast alloy A380 or A384; Size F, G, H and I — Extruded aluminum, alloy 6063-T5 or equivalent. The outer diameter of the material is 0.25 in..
- Material: Aluminum
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of the relative ease of removal of dried films of water-emulsion floor polishes from common flooring substrates under accelerated conditions, which correspond to extended service aging. This standard does not purport to address all of the safety
-
Supplier: ASTM International
Description: This specification covers requirements for wipe sampling materials that are used to collect settled dusts on surfaces for the subsequent determination of lead. The wipes shall be tested for conformance to background lead, lead recoverability, collection efficiency, ruggedness which shall be
-
Supplier: ASTM International
Description: 1.1 This specification covers requirements for wipe materials that are used to collect settled dusts on hard surfaces for the subsequent determination of lead. 1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the
-
Supplier: Accuris
Description: STANDARD TEST METHOD FOR LONG-TERM REMOVABILITY PROPERTIES OF EMULSION FLOOR POLISHES
-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR WIPE SAMPLING MATERIALS FOR LEAD IN SURFACE DUST
-
Supplier: Cole-Parmer
Description: • NIST Traceable • Temperature of Standardization 60
F/60 • Conform to ASTM Specifications • Metal Ballast • Individually Serialized These hydrometers conform to the accuracy requirements for ASTM hydrometers, and have theirF -
Supplier: Cole-Parmer
Description: • NIST Traceable • Temperature of Standardization 60
F/60 • Conform to ASTM Specifications • Metal Ballast • Individually Serialized These hydrometers conform to the accuracy requirements for ASTM hydrometers, and have theirF -
Supplier: Cole-Parmer
Description: • NIST Traceable • Temperature of Standardization 60
F/60 • Conform to ASTM Specifications • Metal Ballast • Individually Serialized These hydrometers conform to the accuracy requirements for ASTM hydrometers, and have theirF -
Description: regulatory dose limits for food products, and appropriate energy limits for electron beams used directly or to generate X-rays is not within the scope of this practice (see ASTM Guides F 1355, F 1356, F 1736, and F 1885).
-
Supplier: Gilson Company, Inc.
Description: , wire whips and flat aluminum beaters. Additionally some models as noted below, include additional beater or other modifications to meet certain ASTM and AASHTO specifications. Add “F” suffix to any model number for similar unit that operates on 230V/50Hz power supply. Heating
-
Supplier: Accuris
Description: STANDARD TEST METHOD FOR LONG-TERM REMOVABILITY PROPERTIES OF EMULSION FLOOR POLISHES - INCLUDES STANDARD + REDLINE (PDF)
-
Supplier: Mark-10 Corporation
Description: This fixture is designed for peel testing of tapes, films, foil seals, and other materials, per ASTM D6862 / D3330 / D903. A large, flat working table moves horizontally as the test stand’s crosshead moves up via direct cable linkage. An optional adjustable-angle mount tilts the fixture up
- Standard: ASTM
-
Supplier: Allied Electronics, Inc.
Description: Military Type Test Jack, Body Material Nylon 6/6 per ASTM D4066, Current Rating 10 A For 0.080" diameter standard tip plug. Comes with nylon body and nickel-plated brass jacket. Gold-plated turret terminal contact with wrap-around beryllium copper spring. Come with nickel
- Current Rating: 10 amps
- Voltage Rating: 1500 volts
-
Description: IEC/ASTM 62885-6:2023 is applicable for measurements of the performance of mains-operated and cordless wet hard floor cleaning appliances for household or similar use. In the case of appliances with combined functionality, this document only addresses the wet cleaning functionality. The
-
Supplier: Adhesives.org
Description: This test method covers the determination of the comparative shear strengths of adhesives for bonding metals when tested on a standard specimen and under specified conditions of preparation and testing at elevated temperatures. This test method is applicable to the temperature range from 315 to
-
Supplier: Kessler Instruments Inc.
Description: Kinematic viscosity applications, ASTM specified
- Fahrenheit Scale: -17.5 to -12.5 F
- Fahrenheit Scale Divisions: 0.1000 +/-F
- General Features: Etched on Display, Loop for String or Hook, NIST Traceable or ASTM Certified
- Immersion: Full Immersion
-
Supplier: Ed Fagan, Inc.
Description: ASTM F-15 Alloy, commonly known as Kovar, is a controlled expansion alloy consisting of 29% Nickel, 17% Cobalt, and balance Iron. Kovar is produced to ensure good properties for machining and deep drawing as well as porosity free product. Its expansion characteristics match both
- Applications: Electronics / RF-Microwave
- Controlled / Low Expansion Alloy: Yes
- Features: Cold Finished / Rolled / Drawn, Wrought
- Metal / Alloy Types: Other / Miscellaneous Ferrous Alloy (UNS K)
-
Supplier: Ed Fagan, Inc.
Description: ASTM F-15 Alloy, commonly known as Kovar, is a controlled expansion alloy consisting of 29% Nickel, 17% Cobalt, and balance Iron. Kovar is produced to ensure good properties for machining and deep drawing as well as porosity free product. Its expansion characteristics match both
- Applications: Electronics / RF-Microwave
- Ferrous / Iron Based: Ferrous / Iron Based - Any Type, Specialty / Other Ferrous (UNS K)
- Overall Width / OD: 0.0030 to 0.0700 inch
- Performance Features: Coiled Stock, Controlled / Low Expansion Alloy, Corrosion Resistant
-
Supplier: Ed Fagan, Inc.
Description: ASTM F-15 Alloy, commonly known as Kovar, is a controlled expansion alloy consisting of 29% Nickel, 17% Cobalt, and balance Iron. Kovar is produced to ensure good properties for machining and deep drawing as well as porosity free product. Its expansion characteristics match both
- Applications: Electronics / RF-Microwave
- Ferrous / Iron Based: Ferrous / Iron Based - Any Type, Specialty / Other Ferrous (UNS K)
- Overall Width / OD: 0.0050 to 2 inch
- Performance Features: Controlled / Low Expansion Alloy, Corrosion Resistant
-
Supplier: Ed Fagan, Inc.
Description: ASTM F-15 Alloy, commonly known as Kovar, is a controlled expansion alloy consisting of 29% Nickel, 17% Cobalt, and balance Iron. Kovar is produced to ensure good properties for machining and deep drawing as well as porosity free product. Its expansion characteristics match both
- Applications: Electronics / RF-Microwave
- Ferrous / Iron Based: Ferrous / Iron Based - Any Type, Specialty / Other Ferrous (UNS K)
- Overall Width / OD: 0.1250 to 6 inch
- Performance Features: Controlled / Low Expansion Alloy, Corrosion Resistant
-
Supplier: Tinius Olsen, Inc.
Description: Tinius Olsen offers a wide variety of tools and accessories for testing bolts, nuts and threaded fasteners in accordance with ASTM methods A194, A370, F606 and other applicable ASTM, SAE, IFI and Military specifications. The unique design of these tools eliminates the need for
- Standard: ASTM
- Test Applications: Tensile
- Type: Test Grip / Clamp
-
Supplier: United Testing Systems, Inc.
Description: Specifically designed to determine Poisson's ratio. Unit weighs only 40 grams. Meets ASTM E-83, Class B-1 and B-2 specifications. High temperature version (up to 350°F) also available.
- Standard: ASTM
- Test Applications: Gaging, Specialty / Other
- Type: Extensometer
Find Suppliers by Category Top
Featured Products Top
-
ASTM aviation committees, including F37 on Light Sport Aircraft, F38 on Unmanned Aircraft Systems, F39 on Aircraft Systems and (read more)
Browse Standards and Technical Documents Datasheets for ASTM International -
Dic C ppi 128.7 150.4 119.9 Compression set ASTM D624 (read more)
Browse Resins and Compounds Datasheets for Cri-Tech, Inc. -
Yes, MIM titanium alloys and ASTM F2886 (Co-Cr) alloys are known to be implantable. If wrought stainless steel is used in implantable applications, 316L stainless steel can be substituted. Learn More (read more)
Browse Metal Injection Molding (MIM) Services Datasheets for Advanced Powder Products, Inc. -
The continuous service temperature range is -100°F to 500°F (-73°C to 260°C) with short-term, intermittent service to 600°F (315°C). Provides clean removal in high-temperature masking applications. Features & Benefits (read more)
Browse Adhesive Tapes Datasheets for Adhesive Applications -
Steel Music Wire (ASTM A228) parts are able to be cycled repeatedly and can operate at up to 250°F. Type 302 Stainless Steel springs (AISI 302, ASTM A313) offer greater corrosion resistance and perform well at up to 500°F. (read more)
Browse Compression Springs Datasheets for Gardner Spring, Inc. -
and ground. High Carbon Steel Music Wire (ASTM A228) parts are able to be cycled repeatedly and can operate at up to 250°F. Type 302 Stainless Steel springs (AISI 302, ASTM A313) offer greater corrosion resistance and perform well at up to 500°F. (read more)
Browse Compression Springs Datasheets for Gardner Spring, Inc. -
Supreme 17HTND-2 is thermally stable epoxy for bonding and sealing. It is a one part system, featuring a high glass transition temperature (Tg) of 410°F (210°C). It also meets NASA low outgassing specifications per ASTM E595 testing. It has reliable electrical insulation properties and (read more)
Browse Epoxy Adhesives Datasheets for Master Bond, Inc. -
During the fusion process, the most significant amount of time for each fusion joint is allocated to cooling procedures. Cooling the joint under pressure, after all, is critical to the integrity of the joint. ASTM F2620, the most-used fusion standard in North America, dictates a minimum cooling (read more)
Browse Pipe Fusion Machines Datasheets for McElroy Manufacturing, Inc. -
Designed in a conical shape so that each coil compresses within the other, Conical Compression Springs are able to achieve a much smaller solid height than ordinary compression springs. Ends are squared, not ground. Material is 302 Stainless Steel Conical Compression Springs ASTM A313 are able perform in high temperature environments, up to 500°F. Solid height is approximataly equal to two times the wire diameter. (read more)
Browse Compression Springs Datasheets for Gardner Spring, Inc. -
Designed in a conical shape so that each coil compresses within the other, Conical Compression Springs are able to achieve a much smaller solid height than ordinary compression springs. Ends are squared, not ground. Material is 302 Stainless Steel Conical Compression Springs ASTM A313 are able perform in high temperature environments, up to 500°F. Solid height is approximataly equal to two times the wire diameter. (read more)
Browse Compression Springs Datasheets for Gardner Spring, Inc.
More Information Top
-
Sell:Latest ASTM Standard (PDF) (ASTM F) from Int-bizdirectory|standards, China
F1792 -97(2004) Standard Specification for Special Requirements for Valves Used in Gaseous Oxygen Service. .... F2114-02 Standard Guide for ASTM Standard Test Methods, Standard Practices, and Typical Values of a Membrane…