Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Chevron Lubricants
Description: Multipurpose lubricants recommended for use in spiral bevel and hypoid differentials, power dividers, and oil-lubricated steering axle wheel bearings.
- Applications / Function: Machine / Gears
- Type: Fluid / Oil
-
Supplier: Hymark/Kentucky Gauge
Description: The PowerGear HS Bevel Gearbox is designed for applications where high speed and a high thermal performance is required. Input speeds up to 8500 RPM Higher permissible thermal performance limit High efficiency ratings up to 98% Direct motor mount or via
- Backlash: 12 to 15 arcmin
- Flange(s): Yes
- Gear Ratio: 1 to 2 (X : 1)
- Gearing Arrangement: Bevel / Miter
-
Supplier: Hymark/Kentucky Gauge
Description: for high input speeds, these gearboxes feature low-noise hypoid bevel gears. High precision component parts Ratios from 15:1 to 75:1 Output torque up to 7500 Nm Low-noise hypoid gears Extremely compact design Suitable for high input speeds up to 8000 RPM
- Gear Ratio: 15 to 75 (X : 1)
- Gearing Arrangement: Helical, Bevel / Miter
- Output Torque: 66372 In-lbs
- Reducer Input: Solid Shaft
-
-
Supplier: ATLANTA Drive Systems, Inc.
Description: backlash of less than 12 arc-minutes is provided standard. They are available in four sizes (50 mm to 100 mm center distance) with input speeds up to 5,000 rpm, reduction ratios from 4.75 to 53:1 and output torque capacities up to 531 lb.ft. A wide range of motor couplings and mounting
- Backlash: 6 arcmin
- Flange(s): Yes
- Gear Ratio: 6.75 (X : 1)
- Gearing Arrangement: Bevel / Miter
-
Supplier: Andantex USA, Inc.
Description: Overview As an additional range to the Z-Series, the R-Series product line offers 3 sizes and 3 different ratios, with solid shaft or hollow bore options. Features Heavy duty design 3 Reduction ratios: 1 ; 2 ; 3. 3 Sizes Spiral bevel gears (HPG-S on request
- Backlash: 3 arcmin
- Gear Ratio: 1 to 3 (X : 1)
- Gearing Arrangement: Bevel / Miter
- Maximum Input Speed: 6000 rpm
-
Supplier: Andantex USA, Inc.
Description: ; 6 7 Sizes Extremely versatile (solid shaft, hollow bore, splined or keyed shafts, motor flanges) Spiral bevel gears (HPG-S on request) Low backlash (as low as 3 arcmin on request) Efficiency of 95 – 98 % Max rotation speed up to 6000 RPM ATEX compatible design (ATEX versions
- Backlash: 3 arcmin
- Gear Ratio: 0.8000 to 6 (X : 1)
- Gearing Arrangement: Bevel / Miter
- Maximum Input Speed: 6000 rpm
-
Description: Right Angle Bevel Gear Drive, 1:1 Gear Ratio, 5 mm Shaft Dia., 500 rpm Max. Rated Speed
- Output Shaft Speed: 500 rpm
- Shaft Orientation: Right Angle
- Technology: Gear Drives / Differentials
-
Description: Right Angle Bevel Gear Drive, 2:1 Gear Ratio, 12 mm Shaft Dia., 500 rpm Max. Rated Speed
- Output Shaft Speed: 500 rpm
- Shaft Orientation: Right Angle
- Technology: Gear Drives / Differentials
-
Description: Right Angle Bevel Gear Drive, 1:1 Gear Ratio, 8 mm Shaft Dia., 500 rpm Max. Rated Speed
- Output Shaft Speed: 500 rpm
- Shaft Orientation: Right Angle
- Technology: Gear Drives / Differentials
-
Description: Right Angle Bevel Gear Drive, 2:1 Gear Ratio, 8 mm Shaft Dia., 500 rpm Max. Rated Speed
- Output Shaft Speed: 500 rpm
- Shaft Orientation: Right Angle
- Technology: Gear Drives / Differentials
-
Supplier: Joyce/Dayton Corp.
Description: Joyce MKA miter gear boxes are specifically engineered for use with Joyce jacks and actuators in multiple jack systems. These heavy-duty miter gearboxes are rated for 3,000 inch-pounds torque @ 100 RPM. They feature ductile housings, and steel input and pinion shafts. Standard miter
- Flange(s): Yes
- Gearing Arrangement: Bevel / Miter
- Multiple Outputs: Yes
- Output Torque: 3000 In-lbs
-
Supplier: Joyce/Dayton Corp.
Description: Joyce RC-15 miter gearboxes are specifically engineered for use with Joyce jacks and actuators in multiple jack systems. These intermediate sized miter gear boxes are rated for 498 inch-pounds torque @ 100 RPM. Each requires 6 ounces of EP-90 gear oil for normal operation. They
- Gear Ratio: 1 (X : 1)
- Gearing Arrangement: Bevel / Miter
- Maximum Input Power: 3.16 HP
- Maximum Input Speed: 2800 rpm
-
Supplier: Joyce/Dayton Corp.
Description: Joyce RC-18, RC-38, RC-99, and RC-204 miter gearboxes are specifically engineered for use with Joyce jacks and actuators in multiple jack systems. These heavy-duty miter gearboxes are rated for 1,803 through 20,400 inch-pounds torque @ 100 RPM. They feature ductile or grey iron housings, and
- Gear Ratio: 1 (X : 1)
- Gearing Arrangement: Bevel / Miter
- Maximum Input Power: 182 HP
- Maximum Input Speed: 800 rpm
-
Supplier: Torque Transmission
Description: RAB-1 & RAB-2 Right Angle Drive, ratios 1:1 and 2:1 • Maximum input 1.4 Hp at 1800 rpm • Injection-molded glass-reinforced nylon housing • Single input shaft and single or double output shaft • Steel Zerol miter gears • Bearings
- Gear Ratio: 1 (X : 1)
- Gearing Arrangement: Bevel / Miter
- Output Torque: 12.4 In-lbs
- Shaft Alignment: Right Angle
-
Supplier: Conic Systems
Description: life. Features and Benefits High-speed capability (2500 rpm) Low heat generation and high overhung load capacity 360-degree continuous adjusting Zero backlash CSF harmonic gearing Hardened and lapped, precision spiral bevel gearing Sizes
- Features: Integrated Gears, Continuously Variable, Speed Feedback, Reversible
- Mounting: Base, Flange
- Output Shaft Position: Horizontal, Vertical Up, Vertical Down
- Output Torque: 292 to 3150 In-lbs
-
Supplier: Milwaukee Electric Tool Corporation
Description: 120 VAC/VDC INPUT SUPPLY RATING 15 AMPERE CURRENT RATING 3130 W POWER RATING ANGLE GRINDER 6600 RPM SPEED RATING WHEEL ITEM TYPE 5/8 INCH-11 TPI SPINDLE SIZE 7 INCH DIA/9 INCH DIA BELT/DISC/PAD SIZE ROTO-LOK[TM] BRAND INCLUDES SOFT GRIP HANDLE, BURST RESISTANT GUARD, SPINDAL LOCK,
- Current: 15 amps
- Driver Technology: Electric Motor / Vibrator
- Motor Voltage and Phase: 115 / 120 V 60 Hz
- Power: 4.19 HP
-
Supplier: Milwaukee Electric Tool Corporation
Description: 120 VAC/VDC INPUT SUPPLY RATING 15 AMPERE CURRENT RATING 3130 W POWER RATING ANGLE GRINDER 6000 RPM SPEED RATING WHEEL ITEM TYPE 5/8 INCH-11 TPI SPINDLE SIZE 7 INCH DIA/9 INCH DIA BELT/DISC/PAD SIZE INCLUDES SOFT GRIP HANDLE, BURST RESISTANT GUARD, SPINDAL LOCK, GEARS SPIRAL
- Current: 15 amps
- Driver Technology: Electric Motor / Vibrator
- Motor Voltage and Phase: 115 / 120 V 60 Hz
- Power: 4.19 HP
-
Supplier: Milwaukee Electric Tool Corporation
Description: SIZE 4-1/2 INCH DIAMETER BELT/DISC/PAD SIZE CORD TYPE 2-WIRE CORD LENGTH 8 FOOT GEAR TYPE SPIRAL BEVEL EXHAUST SYSTEM MULTI-PORT INCLUDES (1) FLANGE, (1) SIDE HANDLE, (1) SPANNER WRENCH, (1) WHEEL GUARD
- Current: 7.5 amps
- Driver Technology: Electric Motor / Vibrator
- Motor Voltage and Phase: 115 / 120 V 60 Hz
- Power: 1.11 HP
-
Supplier: Milwaukee Electric Tool Corporation
Description: 7 OR 9 INCH DIAMETER BELT/DISC/PAD SIZE SWITCH TYPE TRIGGER WITH LOCK-ON CORD TYPE 2-WIRE EXHAUST SYSTEM MULTI-PORT GEAR TYPE SPIRAL BEVEL INCLUDES (1) FLANGE, (1) SPANNER WRENCH, (1) TYPE 27 GUARD, SOFT GRIP HANDLE
- Current: 15 amps
- Driver Technology: Electric Motor / Vibrator
- Motor Voltage and Phase: 115 / 120 V 60 Hz
- Power: 4.2 HP
-
Supplier: Makita USA, Inc.
Description: Cuts 4x Material in a Single Pass Powerful 14.0 AMP motor delivers 3,800 RPM with power to cut beams and timber Large cutting and bevel capacity (3-3/4" at 90° and 2-3/4" at 45°) Electric brake for maximum productivity Precision gearing
- Blade Size: 10.25 inch
- Cutting Capacity: 2.75 to 3.75 inch
- Saw Power Source: AC Electricity / Plug-in
- Saw Type: Circular Saw
-
Supplier: RS Components, Ltd.
Description: 18V Lithium Ion XR grinder with the powerful DeWalt PM58 fan-cooled motor. Steel cut spiral bevel gears. Intelligent trigger design. Lock off switch for safety. Keyless guard. Ergonomic design. Quick change wheel release Speed = 7000rpm Voltage Rating = 18V Battery Type = Li-ion
- Driver Technology: Electric Motor / Vibrator
- Motor Voltage and Phase: Other
- Rotary Speed: 7000 rpm
-
Supplier: RS Components, Ltd.
Description: The unit has steel bevel gears and shafts running in ball races and sintered bronze bearings, one ball race and one sintered bronze bearing per shaft. The ball races also act as a thrust race protecting the bevel gears from axial pressures of varying loads. The moulded
- Gear Ratio: 1 (X : 1)
- Gearing Arrangement: Other
- Maximum Input Speed: 500 rpm
-
Supplier: Makita USA, Inc.
Description: Powerful 10.0 AMP motor delivers more output and 10,500 RPM for the most demanding applications Super Joint System® (SJS) technology helps prevent motor and gear damage by allowing the drive shaft to slip if the wheel is forced to a stop Larger cooling fan and blades
- Current: 10 amps
- Mounting: Handheld / None
- Rotary Speed: 10500 rpm
- Type: Angle Grinder
-
Supplier: Makita USA, Inc.
Description: and metal gear housing for added durability Machined bevel gears provide up to 2x longer service life than previous models Side handle is positioned at an increased 20° angle for added comfort and control Ideal for welders, fabricators, masons, maintenance/repair and
- Current: 6 amps
- Mounting: Handheld / None
- Rotary Speed: 11000 rpm
- Type: Angle Grinder
-
Supplier: FLSmidth
Description: speed is 15 rpm. Gear motor speed 35 rpm. Sprockets and chain included. Specify quantity, description, feeder or feeder with drive, size and part number. less
-
Supplier: RS Components, Ltd.
Description: The bare unit DCG412N-XJ 18 V cordless grinder from DeWALT. Designed with a powerful fan cooled motor that delivers up to 7000 rotations per minute, ideal for fast cutting and grinding applications. The DCG412N grinder features steel cut spiral bevel gears which deliver a maximum level
- Driver Technology: Electric Motor / Vibrator
- Motor Voltage and Phase: Other
- Rotary Speed: 7000 rpm
-
Supplier: Makita USA, Inc.
Description: 20° angle for added comfort and control Protective zig-zag varnish seals the armature from dust and debris for longer tool life All-ball bearing design and metal gear housing for added durability Machined bevel gears provide up to 2x longer service life than previous
- Current: 6 amps
- Mounting: Handheld / None
- Rotary Speed: 11000 rpm
- Type: Angle Grinder
-
Description: allowable torque for greater bending design & longer shafts. • Case carburized & ground helical-bevel combination gearing for unmatched efficiency, quiet running & long life. • Rugged housing designed for easy assembly and maintenance. • Tapered roller
- Application / Industry Use: Chemical Processing, Food and Beverage Processing, Pharmaceutical Processing, Other Applications / Industry
- Mixer / Homogenizer Location: Top Entry
- Mixer Type: Agitator
- Motor Power: 33.51 to 1340 HP
-
Supplier: Bluetools
Description: Grinder, which is used to smooth welds, deburr castings, and remove rust. The Taylor T7714 Air Grinder has a 0.6 HP motor to provide fast, efficient grinding in tight spots. A hardened spiral bevel gear in the angle head assures long life and low vibration, and a side handle offers
-
Supplier: Bluetools
Description: Grinder, which is used to smooth welds, deburr castings, and remove rust. The Taylor T7715N Air Grinder has a 0.6 HP motor to provide fast, efficient grinding in tight spots. A hardened spiral bevel gear in the angle head assures long life and low vibration, and a side handle offers
-
Supplier: Bluetools
Description: Grinder, which is used to smooth welds, deburr castings, and remove rust. The Taylor T7715 Air Grinder has a 0.6 HP motor to provide fast, efficient grinding in tight spots. A hardened spiral bevel gear in the angle head assures long life and low vibration, and a side handle offers
-
Supplier: Bluetools
Description: .25 HP 1/4" collet Length 6 5/8", weight 16 oz. Direct drive Rear exhaust Full ball bearing construction Lockoff lever Grease fitting in head Hardened spiral bevel gears
-
Supplier: Walter Surface Technologies
Description: Anti-vibration handle Electronic single cell protection on battery LED charge indicator on battery Beveled gears Front retaining plate Rear bushing Spindle lock button Power switch Applications Ideal for construction sites, field maintenance, transportation, marine. Perfect for any
- Blade Diameter: 4.5 inch
- Cutting type: Dry
- Operation: Hand Operated
- Power Source: DC Power / Battery
-
Supplier: Walter Surface Technologies
Description: Anti-vibration handle Electronic single cell protection on battery LED charge indicator on battery Beveled gears Front retaining plate Rear bushing Spindle lock button Power switch Applications Ideal for construction sites, field maintenance, transportation, marine. Perfect for any
- Blade Diameter: 5 inch
- Cutting type: Dry
- Operation: Hand Operated
- Power Source: DC Power / Battery
-
Supplier: Walter Surface Technologies
Description: Anti-vibration handle Electronic single cell protection on battery LED charge indicator on battery Beveled gears Front retaining plate Rear bushing Spindle lock button Power switch Applications Ideal for construction sites, field maintenance, transportation, marine. Perfect for any
- Blade Diameter: 6 inch
- Cutting type: Dry
- Operation: Hand Operated
- Power Source: DC Power / Battery
Find Suppliers by Category Top
Featured Products Top
-
We had a customer recently request a right angle spiral bevel gear design that was to be incorporated into a hybrid diesel/electrical power package to drive a bus. Much like a train power supply, the diesel engine was to drive a generator that (read more)
Browse Gearboxes and Gearheads Datasheets for DieQua Corporation -
Stock Drive Products & Sterling Instrument - SDP/SI
High-Precision Anti-backlash Shaft Differentials
S9540A-TS9, the differential provides a high level of precision in instrument drives and is particularly effective at adding and subtracting shaft rotations in servo systems. The patented unit (No. 3,137,181) consists of three stainless steel bevel gears mounted to a central spider block (read more)
Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI
Conduct Research Top
-
Joyce Horse Power Calculation
bevel gear jacks and bevel ball actuators, wormgear style jack input torque requirements vary with input speed, therefore the constants listed in the catalog are only accurate for the RPM listed. To calculate horsepower at speeds other than those listed, please refer to the free JAXÂ (R) Software
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/49990/39241972-MIT.pdf?sequence=2
20 Figure 3.3: Vibration and Noise Frequency Spectra of Bevel Gears at 300 rpm ..
-
A tale of two cities: hydroelectricity at Chester and York
The single 410 bhp turbine rotating at 81 rpm drove through bevel gears a 250 kW 428 rev/min alternator (Fig. 7).
-
Drive Trains
12.20 For the differential of Figure 12.21, assume n bp = 20, n r = 60, and the bevel gear turns at 550 rpm while transmitting 2800 N.m of torque.
-
Improved gas holdup in novel bubble column
1, Sump; 2, Pump; 3, Water inflow line; 4, Overhead tank; 5, Water overflow line; 6, Globe valve (water inlet); 7, Solinoid valve (water); 8, Rotameter (water); 9, Sensor point for rotation; 10, RPM indicator; 11, Bevel gear arrangement; 12, Connecting rod …
-
Gearmotors - Gearmotors Manufacturers, Suppliers (Page 2)
Characteristics of product: Type Model Ratio Input Power (KW) Nominal Torque(N.m) Input Speed ( Rpm ) GK series Helical- Bevel Geared Motors K37 5.36-106.38 0.18-3 200 1500Rpm 1000Rpm...
-
CR4 - Thread: Gear Box Hp
I want to calculate the input Power of a Gear Box have 22/11 crown (22teeth) & Bevel (11 Teeth) gear arrangement . input RPM 540 gear ratio 2:1 .
-
ISOTOPES PRODUCTION REACTOR--SUMMARY OF COMPLETE DESIGN
The drive nnechanism consists of a direct current, shunt-wound, l / l 5 - H P , 1725- rpm motor directly coupled to a bevel gear drive.
-
HAZARDS CONTROL. Progress Report No. 36, January--May 1970.
The TLD pick-up tube is rotated at 120 rpm by a motor-driven bevel gear which engages only when the TLD is being read.
-
Enhanced friction model for high-speed right-angle gear dynamics
Results in Figs. 6 and 7 show that variation of friction coefficient of the right-angle hypoid and spiral bevel gears at a given pinion speed (1500 rpm ) under light (50 Nm), medium (500 Nm) and heavy (2000 Nm) torque loads.