-
Supplier: Clippard
Description: 1/16" ID Hose Fitting, Less Hex
- Category: Hose Fitting, Adapter, Coupling
- Connection: Threaded, Barbed
- English Size: 0.0625 inch
- Size: English
-
Supplier: Clippard
Description: 1/8" ID Hose Fitting, Less Hex
- Category: Hose Fitting, Adapter, Coupling
- Connection: Threaded, Barbed
- English Size: 0.1250 inch
- Size: English
-
Supplier: Clippard
Description: #10-32 to 1/8" Tube Connector
- Category: Hose Fitting, Adapter, Coupling
- Connection: Threaded, Compression Fitting
- English Size: 0.1250 inch
- Size: English
-
-
Supplier: Clippard
Description: Swivel Bushing #10-32 to 1/8" NPT
- Category: Hose Fitting, Adapter, Coupling, Swivel
- Connection: Threaded
- English Size: 0.1250 inch
- Size: English
-
Supplier: Advanced Technology Products
Description: Push-To-Connect Fitting
- Category: Tube Fitting, Elbow
- Connection: Threaded, Push-to-Connect / Push-On
- English Size: 0.1250 to 0.3750 inch
- Metric Size: 4 to 10 mm
-
Description: Main characteristics : Prestolok, nickel-plated brass push-in fitting for fluids and arduous pneumatic applications.
- Category: Tube Fitting, Bulkhead Fitting, Union
- Connection: Barbed
- Metric Size: 8 mm
- Size: Metric
-
Supplier: Festo Corporation
Description: Installation kit Junction box Adapter connector Pneumatic fitting Lock nut Protective conduit connector Y-distributor Polymer, polyamide, nickel-plated brass
- Category: Hose Fitting
-
Supplier: Festo Corporation
Description: Installation kit Junction box Adapter connector Pneumatic fitting Lock nut Protective conduit connector Y-distributor Polymer, polyamide, nickel-plated brass
- Category: Hose Fitting
-
Supplier: Festo Corporation
Description: Installation kit Junction box Adapter connector Pneumatic fitting Lock nut Protective conduit connector Y-distributor Polymer, polyamide, nickel-plated brass
- Category: Hose Fitting
-
Supplier: Festo Corporation
Description: Installation kit Junction box Adapter connector Pneumatic fitting Lock nut Protective conduit connector Y-distributor Polymer, polyamide, nickel-plated brass
- Category: Hose Fitting
-
Description: Main characteristics : Prestolok, nickel-plated brass push-in fitting for fluids and arduous pneumatic applications.
- Category: Tube Fitting, Elbow
- Connection: Push-to-Connect / Push-On, Barbed
- Metric Size: 8 mm
- Size: Metric
-
Description: Main characteristics : Prestolok, nickel-plated brass push-in fitting for fluids and arduous pneumatic applications.
- Category: Tube Fitting, Tee
- Connection: Push-to-Connect / Push-On
- Metric Size: 6 mm
- Size: Metric
-
Supplier: Hy-Lok USA, Inc.
Description: Hy-Lok USA, Inc. DIN 2353 tube fittings are most commonly used in the industrial hydraulics and pneumatics field. Available in three series of tube port end connections to satisfy a variety of system requirements. Metric O.D. sizes range from 4mm to 42mm in three materials
- Category: Tube Fitting, Adapter, Bulkhead Fitting, Elbow, Cross / 4-Way, Tee, Union, Reducer, Swivel
- Connection: Threaded, Compression Fitting
- Metric Size: 4 to 40 mm
- Size: Metric
-
Supplier: Allied Electronics, Inc.
Description: KQ2 Series One-touch Fittings Nylon, soft nylon, polyurethane are applicable tubing materials Has large retaining force while holding force is increased by the collet The use of a special profile ensures sealing and reduces resistance when the tube is inserted When the fitting is
- Category: Tube Fitting
- English Size: 0.3750 inch
- Metric Size: 10 mm
- Size: Metric
-
Supplier: Allied Electronics, Inc.
Description: KQ2 Series One-touch Fittings Nylon, soft nylon, polyurethane are applicable tubing materials Has large retaining force while holding force is increased by the collet The use of a special profile ensures sealing and reduces resistance when the tube is inserted When the fitting is
- Category: Tube Fitting
- English Size: 0.5000 inch
- Metric Size: 10 mm
- Size: Metric
-
Supplier: Allied Electronics, Inc.
Description: KQ2 Series One-touch Fittings Nylon, soft nylon, polyurethane are applicable tubing materials Has large retaining force while holding force is increased by the collet The use of a special profile ensures sealing and reduces resistance when the tube is inserted When the fitting is
- Category: Tube Fitting
- English Size: 0.3750 inch
- Metric Size: 6 mm
- Size: Metric
-
Supplier: Allied Electronics, Inc.
Description: Most common style used to pipe from female thread in the same direction. Operating Fluid: Air, Water Max. Operating Pressure: 145 PSI Body: Brass
- Category: Tube Fitting
- English Size: 0.1250 inch
- Metric Size: 4 mm
- Size: Metric
-
Supplier: Hi-Tech Controls, Inc.
Description: Standard NPTF - camozzi's all metal fittings are 100% electroless nickel plated brass. Full ID tube flow is always maintained for maximum Cv ratings and quick cycle times. Push in and lock the tube quickly and effortlessly. Pro-Fit® thread design allows assembly with all
- Category: Tube Fitting
-
Description: Main characteristics : Prestolok, nickel-plated brass push-in fitting for fluids and arduous pneumatic applications.
- Category: Tube Fitting, Coupling, Reducer
- Connection: Barbed
- Metric Size: 8 to 10 mm
- Size: Metric
-
Supplier: Hi-Tech Controls, Inc.
Description: When involved in factory maintenance or plant installation, its often difficult to be certain which size of fittings will be required. Pipe fittings provide a cost effective solution to this problem. The full range of fittings includes straight, L-shaped, T-shaped, and cross
- Category: Pipe Fitting
- Connection: Threaded
- English Size: 0.5000 inch
- Size: English
-
Supplier: Hi-Tech Controls, Inc.
Description: Standard NPTF - camozzi's all metal fittings are 100% electroless nickel plated brass. Full ID tube flow is always maintained for maximum Cv ratings and quick cycle times. Push in and lock the tube quickly and effortlessly. Pro-Fit® thread design allows assembly with all
- Category: Tube Fitting, Bulkhead Fitting, Union
- English Size: 0.5000 inch
- Size: English
-
Supplier: Hi-Tech Controls, Inc.
Description: couplings and are available in a variety of thread sizes up to 3/4". Material: brass OT58 UNI 5705 (nickel-plated). The addition of the camozzi Sprint® seal to twelve different models of pipe fittings eliminates the need to use liquid sealants or tape and save a considerable amount
- Category: Pipe Fitting
- English Size: 0.3750 inch
- Size: English
-
Supplier: Bimba Manufacturing Company
Description: Precision machined tube fitting provide the essential link between components in any pneumatic system. Extensive offering of miniature pneumatic fittings accommodates numerous connector and tubing requirements. Variety of sizes and configurations Electroless nickel plated
- Category: Tube Fitting, Adapter, Bulkhead Fitting, Coupling, Elbow, Cross / 4-Way, Tee, Union, Nipple
- Connection: Threaded, Push-to-Connect / Push-On, Barbed
- English Size: 0.0625 to 0.3750 inch
- Size: English
-
Supplier: Eaton Hydraulics Group
Description: Precision-machined, SAE-approved Eaton brass adapters are manufactured out of durable CA-360 brass. This provides outstanding corrosion resistance for a variety of applications from air brake to hydraulic and pneumatic systems. Regardless of the job, Eaton has just the right
- Application: Hydraulic Fitting
- Material: Brass/Bronze
- Type: Adapter
-
Supplier: Quarktwin Technology Ltd.
Description: BULKHEAD FITTING
- Category: Bulkhead Fitting
- Material: Brass/Bronze
-
Supplier: Beswick Engineering Co., Inc.
Description: Brass body and stud (MAS-1000).
- Category: Tube Fitting, Adapter, Tee, Reducer, Swivel
- Connection: Threaded, Barbed
- English Size: 0.0625 to 0.1250 inch
- Size: English
-
Supplier: Bimba Manufacturing Company
Description: Precision machined tube fittings provide the essential link between components in any pneumatic system. Extensive offering of miniature pneumatic fittings accommodates numerous connector and tubing requirements. Variety of sizes and configurations Electroless nickel
- Application: Pneumatic Fitting
- Connection: Barbed, Push-to-Connect / Push-On
- English Size: 0.0625 to 0.1870 inch
- Material: Brass/Bronze, Stainless Steel
-
Supplier: Beswick Engineering Co., Inc.
Description: Nipple fitting with 10-32 external threads. Used to connect two components with 10-32 internal threads that do not require orientation.
- Application: Gas Fitting, Pneumatic Fitting
- Material: Brass/Bronze, Stainless Steel
- Size: English
- Type: Union, Coupling
-
Supplier: Ralston Instruments, Inc.
Description: QTHA-4TB0 1/2" tube fitting x male Quick-test, no check-valve, brass Make a bubble-tight connection to any Swagelok, Parker, Hoke, SSP, Tylok or equivalent tube fitting without a wrench An excellent solution for connecting to tube fittings for pressure calibration, gas
- Category: Quick Coupler, Adapter
- English Size: 0.5000 inch
- Size: English
-
Supplier: CEJN Industrial Corporation
Description: mating block. The nipples are also included in therange for use when double shut-off is required.Series 971 is suitable for a variety of applications such as transferpresses, tool-changing systems, pneumatic connections on palletizingequipment , plastic injection molding machines, robotics
- Application: Pneumatic Fitting
- Material: Brass/Bronze
- Type: Quick Coupler
-
Supplier: National Bronze & Metals Inc.
Description: Plastic, Fluid Connectors, Thermostat Parts BUILDERS HARDWARE: Lock Bodies, Hardware, Fittings CONSUMER: Hot Combs (to Straighten Hair) FASTENERS: Bolts, Nuts, Screws INDUSTRIAL: Faucet Components, Pneumatic Fittings, Fluid Connectors
- Applications: Automotive / Vehicular, Construction & Building / Architectural, Wear Parts / Tooling
- CDA Grade: 360
- Features: Cold Finished / Rolled, Corrosion Resistant, Extruded, Forged, Leaded / Free Machining
- Finish: Ground / Machined
-
Supplier: Beswick Engineering Co., Inc.
Description: Tubing supported in-line nipple is used to join two tubes or hoses of the same inside diameter.
- Application: Gas Fitting, Pneumatic Fitting
- Connection: Barbed
- English Size: 0.0625 to 0.1870 inch
- Material: Brass/Bronze, Stainless Steel
-
Supplier: Pneumadyne, Inc.
Description: Available in a variety of configurations.
- Application: Pneumatic Fitting
- Material: Brass/Bronze
- Size: English
-
Supplier: EXAIR
Description: These brass Reducer fittings reduce the pipe size from larger to a smaller bore.
- English Size: 0.3750 to 0.5000 inch
- Size: English
-
Supplier: Advanced Technology Products
Description: Produced in food grade chrome plated brass, this ¼” flow size series is extremely durable and withstands higher pressure. Available in 70 different standard configurations. Produced in food grade chrome plated brass, these 1/4” flow size couplings are more durable and
- Application: Pneumatic Fitting, Sanitary / Food Grade Fitting
- Connection: Barbed
- Material: Brass/Bronze
- Size: English
Find Suppliers by Category Top
Featured Products Top
-
The Beswick miniature M3 external threaded barb fitting can be ordered in 316 stainless steel, 303 stainless steel, or brass. Five different barb sizes are offered to fit tubing IDs ranging from as large as 1/8" ID (3.2mm) to as small as 3/64" (1.2mm) ID. A captured O-ring face seal at the (read more)
Browse Pneumatic Fittings Datasheets for Beswick Engineering Co., Inc. -
Prevent contaminants from flowing through pneumatic lines with this 10-32 threaded, straight barb fitting. A porous sintered filter (5 micron, 20 micron, 40 micron) is pressed into the external threaded end of the fitting. The body includes a barb for use with tubing IDs ranging from (read more)
Browse Pneumatic Fittings Datasheets for Beswick Engineering Co., Inc. -
Brass Newloc® fittings work with rigid and semi-rigid materials such as nylon, polyethelene, and polypropylene. Typical applications include systems for pneumatic control, robotics, instrumentation, and chemicals. The fittings offer a working pressure (read more)
Browse Tube Fittings Datasheets for NewAge Industries -
diameters as small as 0.003 inch and as large as 0 .021 inch can be ordered in increments of 0.001 inch diameter. Available in brass, 303 & 316 stainless steel. The maximum pressure rating is 250 psig (17.2 bar). (read more)
Browse Flow Orifices and Flow Restrictors Datasheets for Beswick Engineering Co., Inc. -
Clippard's Minimatic® J-Series quick connect fittings are very compact yet provide a high flow of 14 scfm @ 100 psi. The electroless nickel plated brass body is available with #10-32 threads (M or F), 1/8" NPT threads (M or F), 1/4" NPT threads (M) or a 1/8" hose single barb configuration (read more)
Browse Hose Fittings Datasheets for Clippard -
Their availability in either brass or stainless steel fittings, with a variety of connection sizes, allows broad compatibility. Click here for more information and to view Product Catalog (read more)
Browse Flow Orifices and Flow Restrictors Datasheets for O'Keefe Controls Co. -
valves; Valbia pneumatic and electric industrial actuators, and Frabo fittings for plumbing and industrial systems. Bonomi North America maintains an extensive distribution network for these products from its headquarters in Charlotte, N.C. (read more)
Browse Electric Valve Actuators Datasheets for Bonomi North America, Inc. -
is part of the Bonomi Group of Brescia, Italy. Bonomi Group brands include Rubinetterie Bresciane Bonomi (RB) brass ball valves and check valves; Valpres carbon and stainless-steel ball valves; Valbia pneumatic and electric industrial actuators, and Frabo fittings for plumbing and industrial systems. Bonomi North America maintains an extensive distribution network for these products from its headquarters in Charlotte, N.C. (read more)
Browse Industrial Valves Datasheets for Bonomi North America, Inc. -
Bonomi North America has served the U.S. and Canada since 2003 and is part of the Bonomi Group of Brescia, Italy. Bonomi Group brands include Rubinetterie Bresciane Bonomi (RB) brass ball valves and check valves; Valpres carbon and stainless-steel ball valves; Valbia pneumatic and electric (read more)
Browse Control Valves Datasheets for Bonomi North America, Inc. -
of copper, bronze, stainless steel, carbon steel and brass. The range of unique and exclusive press fittings with a special gasket suitable for both water and gas application. 2020 Quam / New Acquisition Bonomi Group acquires QUAM SRL specializing in choke (read more)
Browse Industrial Valves Datasheets for Bonomi North America, Inc.
More Information Top
-
metal fittings - offers from metal fittings manufacturers, suppliers, exporters & wholesalers
Pneumatic Fitting Brass Metal Pipe Fittings .
-
brass pipe fitting - offers from brass pipe fitting manufacturers, suppliers, exporters & wholesalers
Pneumatic Fitting Brass Metal Pipe Fittings .
-
Richard Knight (1768–1844): A Forgotten Chemist and Apparatus Designer
In her paper on his surviving equipment Dr. Kathleen Farrar mentions a number of brass fittings for pneumatic chemistry bearing his name while a "Catalogue of Apparatus and Instruments .
-
cross connector - offers from cross connector manufacturers, suppliers, exporters & wholesalers
B116 Stainless Steel 4 Way Cross Fittings Brass Connector Pneumatic .
-
Sell PU / NYLON TUBE
• Pneumatic Fittings , Brass Fittings, One Touch Fittings covers one touch fittings, G-thread one touch fittings with O-ring speed controllers, compact one touch fittings, silencers, coupler, brass fittings ------------------------------------------...
-
Sell knife guard
• Pneumatic Fittings , Brass Fittings, One Touch Fittings covers one touch fittings, G-thread one touch fittings with O-ring speed controllers, compact one touch fittings, silencers, coupler, brass fittings ------------------------------------------...
-
Sell Hydraulic Couplings
• Pneumatic fittings , brass air fittings,push to connect fittings,air fittings Features: 1) Models: MPU,MPE MPC, MPY, MPGJ, MPL, MPH 2) One-touch push-to-connect configuration allows an instant tubing connection 3) Soth-edge release sleeve design ...
-
Federal Register > Tuesday, May 7, 2013 > [78 FR 26613] Notice of Petitions by Firms for Determination of Eligibility To Apply for Trade Adjustment Assistance
Firm manufactures turned and machined metal plumbing components, often from brass such as pneumatic fittings .
-
Over the bang powder;
Through this brass fitting , some were taken the air punches.
-
Papers
The air filtration device consisted of a brass capsule with Schlauchansatzstfick after Rub n e r (Hyg.