Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: King Engineering Corporation
Description: The KING-GAGE® Rotameter Gauge has seen decades of service in all types of applications. This integrated bubbler system is not only remarkably accurate but also simple to use. Merely adjust the rotameter to an appropriate airflow for continuous tank liquid level indication. A custom
- Device Classification: Level Gauge
-
Supplier: Campbell Scientific, Inc.
Description: The DB1 is a self-calibrating system that measures water level (or other liquids), such as measurement in channels and stilling wells. It detects level by measuring the pressure required to force nitrogen bubbles from a pair of submerged tubes. The orifices of the tubes are
- Communication Interface: Serial Interface
- Device Classification: Sensor-Only
- Level Measurement Type: Point Level / Multi-Point Levels
- Material Temperature Range: -13 to 122 F
-
Supplier: Rieker, Inc.
Description: Also referred to as a “bulls-eye” level, the C000X Series of Circular Bubble Levels provide accurate measurement of level in a rugged machined Aluminum housing (Anodized black). Several sizes available to fit any space requirement. Manufactured to exacting specifications,
- Applications: Automotive / Transportation, Construction / Building Site, Surveying / Field Work, Other
- Display: Direct Reading Scale
- Features: OEM / Machine Mounted
- Materials: Aluminum
-
-
Supplier: King Engineering Corporation
Description: are required. A custom calibrated scale permits direct reading in units of volume, weight, or depth. 5992 Hand Pump Tank Gauge uses the proven technology in which a length of pipe extends downward into the tank liquid. When filled with air from the hand pump, liquid within the downpipe is displaced
- Device Classification: Level Gauge
-
Supplier: ControlAir LLC
Description: The Dahl L100 Bubble-Tube Level System is a fully self contained instrument, requiring only connections to air or gas supply, dip tube and electrical power source to provide precise level indication. Because only the stationary dip tube and the purge gas come in contact with the
- Device Classification: Sensor System
- Instrument Display Options: Analog Meter or Indicator
- Level Measurement Type: Continuous Level
- Media Type: Liquid
-
Supplier: Campbell Scientific, Inc.
Description: The CS470 uses bubble-sensor technology to measure water level. It has two standard interfaces: SDI-12 and 4-20 mA. It has onboard intelligence that allows it to optimize the pumping of air when measuring, and needs no software for initial startup and settings since it has DIP switches
- Communication Interface Options: Serial Interface
- Device Classification: Sensor-Only
- Level Measurement Type: Continuous Level
- Material Temperature Range: -4 to 140 F
-
Supplier: Introtek International
Description: INTROTEK® BDF / BDP series air bubble detection sensors provide convenient free-entry ultrasonic air bubble / liquid level detection technology, while allowing for a variety of electronics options to best meet the customer's functional specifications. Introtek's patented pulse
- Device Classification: Sensor-Only
- Level Measurement Type: Continuous Level
- Media Type: Liquid
- Meter Technology: Ultrasonic / Sonic
-
Supplier: Introtek International
Description: INTROTEK® BDC / BDR clamp-on sensors are primarily used for air bubble, air-in-line and liquid level detection on plastic tubing from 1/16" to 1" and metal tubing 1/2" and larger. Depending on customer requirements, a variety of electronic options can be chosen from. Introtek
- Device Classification: Sensor-Only
- Level Measurement Type: Continuous Level
- Media Type: Liquid
- Meter Technology: Ultrasonic / Sonic
-
Supplier: Introtek International
Description: INTROTEK® BD8 / BD9 series air bubble detection sensors incorporate Introtek's BDF sensor and BD3 electronics technology into a compact integral package. The requirement for remote electronics is eliminated, which further increases immunity to EMI / RFI interference, while operating with
- Device Classification: Sensor-Only
- Level Measurement Type: Continuous Level
- Media Type: Liquid
- Meter Technology: Ultrasonic / Sonic
-
Supplier: Campbell Scientific, Inc.
Description: The CS471 is similar to the CS470, but is built for higher accuracy. The CS471 uses bubble-sensor technology to measure water level. It has two standard interfaces: SDI-12 and 4-20 mA. It has onboard intelligence that allows it to optimize the pumping of air when measuring, and needs
- Communication Interface Options: Serial Interface
- Device Classification: Sensor-Only
- Level Measurement Type: Continuous Level
- Material Temperature Range: -4 to 140 F
-
Supplier: Introtek International
Description: INTROTEK® BDS series custom strap-on and panel mount sensors are utilized for point liquid level & air / liquid column detection on a variety of tubing or fluid reservoirs sizes and geometries. Standard designs can be mounted with a clamp or strap to help position the sensor. For OEM
- Device Classification: Sensor-Only
- Level Measurement Type: Continuous Level
- Media Type: Liquid
- Meter Technology: Ultrasonic / Sonic
-
Supplier: Carclo Technical Plastics
Description: be customized to suit any application. Carclo optics are known for their superior quality and high efficiency levels and in instances where the standard product line will not provide a solution, Carclo offers custom design and manufacturing for the more demanding applications.
- LED Hardware: LED Lens
- Lens Style: Domed
- Number of LEDs: 1
-
Supplier: Carclo Technical Plastics
Description: be customized to suit any application. Carclo optics are known for their superior quality and high efficiency levels and in instances where the standard product line will not provide a solution, Carclo offers custom design and manufacturing for the more demanding applications.
- LED Hardware: LED Lens
- Lens Style: Domed
- Number of LEDs: 1
-
Supplier: Carclo Technical Plastics
Description: be customized to suit any application. Carclo optics are known for their superior quality and high efficiency levels and in instances where the standard product line will not provide a solution, Carclo offers custom design and manufacturing for the more demanding applications.
- LED Hardware: LED Lens
- Lens Style: Domed
- Number of LEDs: 1
-
Supplier: Time Mark Corporation
Description: The Model 408 is a 5-level liquid level sensor designed for use with bubbler-type systems. The 408 contains an internal air pressure transducer; the user must provide a small air compressor capable of supplying a maximum of 15 psi. This operates the system to a liquid depth of
- Maximum Operating Pressure: 15 psi
- Measuring Range: 415 inch
- Media Type: Liquid
- Meter Technology: Air Bubbler
-
Supplier: OTT Hydromet
Description: The SUTRON Compact Constant Flow Bubbler, 50% smaller than SUTRON’s original Constant Flow Bubbler, is a self-contained, precision device to measure water levels & temperature. It consists of a pump, tank, manifold, control board, display/keypad & enclosure. The new Compact CF
- Device Classification: Sensor-Only
- Maximum Operating Pressure: 25 psi
- Meter Technology: Air Bubbler
-
Supplier: OTT Hydromet
Description: The SUTRON Accubar® Constant Flow (CF) Dual Orifice Bubble Gauge/Recorder, a self-contained, precision device for measuring water levels, water temperature*, suspended sediment* & density* using long established bubble gauge principles, in a single package. Ideal for rivers,
- Device Classification: Sensor-Only
- Maximum Operating Pressure: 25 psi
- Meter Technology: Air Bubbler
-
Supplier: OTT Hydromet
Description: The SUTRON Accubar® Constant Flow (CF) Dual Orifice Bubble Gauge/Recorder, a self-contained, precision device for measuring water levels, water temperature*, suspended sediment* & density* using long established bubble gauge principles, in a single package. Ideal for rivers,
- Device Classification: Sensor-Only
- Maximum Operating Pressure: 50 psi
- Meter Technology: Air Bubbler
-
Supplier: Carclo Technical Plastics
Description: be customized to suit any application. Carclo optics are known for their superior quality and high efficiency levels and in instances where the standard product line will not provide a solution, Carclo offers custom design and manufacturing for the more demanding applications.
- LED Hardware: LED Lens
- Lens Style: Domed
- Number of LEDs: 1
-
Supplier: 3M Advanced Materials Division
Description: solve design challenges and reach new levels of performance and productivity. 3M glass bubbles are high-strength, low-density hollow glass microspheres made from soda-lime borosilicate glass. They are nonporous, chemically stable and virtually insoluble in water or oil. Strong enough
- Applications: Coatings / Paint, Electronics / Semiconductors, Plastics / Composites
- Function: Extender (Bulking Agent / Diluent)
-
Supplier: SONOTEC Ultraschallsensorik Halle GmbH
Description: The very compact SONOCHECK ABD07 sensors for contactless air bubble detection at tubes follows the trend for miniaturization and meets the demands of numerous customers. These intelligent sensors can be used for the monitoring of bubbles in fluids, for wet/dry alarm notifications and
- Electrical Output: Analog Voltage, Switch
- End Fittings: Clamp
- Features: Sanitary
- Interface Options: Other
-
Supplier: Time Mark Corporation
Description: The Model 404 Liquid Level Sensor operates in conjunction with a Model 403 Controller for bubbler-type duplex pumping systems. The 404 contains an air pressure-to-voltage transducer and requires only a small air compressor capable of 15 psi to operate the system down to approximately
- Maximum Operating Pressure: 15 psi
- Measuring Range: 415 inch
- Media Type: Liquid
- Meter Technology: Air Bubbler
-
Supplier: OTT Hydromet
Description: The OTT CBS is a compact, accurate, and low power bubbler sensor for surface water level monitoring. The OTT CBS meets or exceeds USGS standards for accuracy, and will not drift over time. It features outputs for SDI-12 and 4...20 mA. Markets: Source Water Flow and
- Communication Interface Options: Serial Interface
- Measuring Range: 0.0 to 591 inch
- Media Type: Liquid
- Meter Technology: Air Bubbler
-
Supplier: King Engineering Corporation
Description: LevelBAR HP (hand pump) is a complete tank gauging system. This manually operated liquid level bubbler gauge provides on demand level indication for isolated tanks or situations requiring only periodic monitoring. This self contained package requires only 115 Vac and a
- Device Classification: Level Gauge
-
Supplier: Alfa Laval Inc.
Description: Level switches enhance process reliability by delivering fast, accurate indication of the liquid levels. Integrated electronics provide a digital logic signal and incorporate automatic compensation for foam and bubbles as well as viscous, sticky media. For more information,
- Device Classification: Sensor-Only
- Level Measurement Type: Point Level / Multi-Point Levels
- Material Temperature Range: -40 to 185 F
- Maximum Operating Pressure: 580 psi
-
Supplier: Flexbar Machine Corporation
Description: FLEXBAR HIGH PRECISION SPIRIT LEVELS Manufactured in Italy to DIN877 Standards INSPECTION BLOCK LEVELS 2 adjustable vials. Surface lapped and hardened. Maximum clarity of bubble and shock resistant. Flat base with V-groove. Serial numbered. Includes fitted case. Model No. 12841
-
Supplier: Flexbar Machine Corporation
Description: FLEXBAR HIGH PRECISION SPIRIT LEVELS Manufactured in Italy to DIN877 Standards INSPECTION BLOCK LEVELS 2 adjustable vials. Surface lapped and hardened. Maximum clarity of bubble and shock resistant. Flat base with V-groove. Serial numbered. Includes fitted case. Model No. 12843
-
Supplier: Flexbar Machine Corporation
Description: FLEXBAR HIGH PRECISION SPIRIT LEVELS Manufactured in Italy to DIN877 Standards INSPECTION BLOCK LEVELS 2 adjustable vials. Surface lapped and hardened. Maximum clarity of bubble and shock resistant. Flat base with V-groove. Serial numbered. Includes fitted case. Model No. 12842
-
Supplier: SST Sensing Ltd.
Description: Optomax Digital Liquid Level Switches Are Ideal For Applications With Restricted Space That Require A Miniature, Low Power And Low Cost Sensing Solution. The microcontroller based sensor is solid state, incorporating an infra-red LED and phototransistor which are optically coupled by the
- Device Classification: Sensor-Only
- Level Measurement Type: Point Level / Multi-Point Levels
- Maximum Operating Pressure: 101 psi
- Media Type: Liquid
-
Supplier: Automation24, Inc.
Description: The Liquiphant FTL50H from Endress+Hauser is a reliable point level switch for hygienic applications within the food and life science industries. The switching point level detector requires no calibration and has no mechanically moving parts. The Liquiphant FTL50H holds various hygiene
- Device Classification: Sensor System
- Level Measurement Type: Point Level / Multi-Point Levels
- Maximum Operating Pressure: 6 psi
- Meter Technology: Vibrating / Tuning Fork Method
-
Supplier: Automation24, Inc.
Description: The Liquiphant FTL41 from Endress+Hauser is a compact and reliable point level switch for liquids. It is particularly suitable as overflow protection or as pump protection in cleaning and filter systems, as well as in coolant and lubricant tanks. The switching Vibronic point level
- Device Classification: Sensor System
- Level Measurement Type: Point Level / Multi-Point Levels
- Meter Technology: Vibrating / Tuning Fork Method
-
Supplier: SST Sensing Ltd.
Description: The Optomax Industrial range of liquid level switches were designed to offer industrial supply voltages and outputs that can directly drive higher power loads. The microcontroller based sensor is solid state, incorporating an infra-red LED and phototransistor which are optically coupled
- Device Classification: Sensor-Only
- Level Measurement Type: Point Level / Multi-Point Levels
- Maximum Operating Pressure: 101 psi
- Media Type: Liquid
-
Supplier: Automation24, Inc.
Description: The Liquiphant FTL51B from Endress+Hauser is a reliable point level switch for use within the process industry. It requires no calibration and has no mechanically moving parts. The Liquiphant FTL51B holds international Ex and ship building approvals and features various process connections
- Device Classification: Sensor System
- Level Measurement Type: Point Level / Multi-Point Levels
- Material Temperature Range: Over 158 F
- Meter Technology: Vibrating / Tuning Fork Method
-
Supplier: SST Sensing Ltd.
Description: The LLHP range of liquid level switches offer larger mounting threads and robust stainless steel housings that can survive in aggressive environments. The microcontroller based sensor is solid state, incorporating an infra-red LED and phototransistor which are optically coupled by the tip
- Device Classification: Sensor-Only
- Level Measurement Type: Point Level / Multi-Point Levels
- Maximum Operating Pressure: 363 psi
- Media Type: Liquid
-
Supplier: Automation24, Inc.
Description: The Liquiphant FTL31 from Endress+Hauser is a compact and reliable point level switch for liquids. It is very suitable as overflow protection or as pump protection in cleaning and filter systems, as well as in coolant and lubricant tanks. The switching FTL31 requires no calibration, is the
- Device Classification: Sensor System
- Level Measurement Type: Point Level / Multi-Point Levels
- Maximum Operating Pressure: 580 psi
- Meter Technology: Vibrating / Tuning Fork Method
-
Supplier: SST Sensing Ltd.
Description: Optomax Industrial Glass Range Of Single Point Liquid Level Switches Can Operate In High Pressure, High Temperature, Aggressive Environments Due To Their Stainless Steel And Glass Construction While Offering Industrial Supply Voltages And Outputs That Can Directly Drive Loads. The
- Device Classification: Sensor-Only
- Level Measurement Type: Point Level / Multi-Point Levels
- Maximum Operating Pressure: 8702 psi
- Media Type: Liquid
-
Supplier: Burkert Fluid Control Systems
Description: The Type 8110 is a filling level switch for liquids, using a tuning fork as the sensor element. It is designed for industrial use in all areas of process technology and can be used in liquids. Typical applications are overfill or dry run protection. The small tuning fork (40 mm in length) can
- Material Temperature Range: -40 to 302 F
- Maximum Operating Pressure: 928 psi
- Media Type: Liquid
- Meter Technology: Vibrating / Tuning Fork Method
-
Supplier: Burkert Fluid Control Systems
Description: The Type 8111 is a filling level switch for liquids, using a tuning fork as the sensor element. It is designed for industrial use in all areas of process technology and can be used in liquids. Typical applications are overfill or dry run protection. Depending on the version, the devices are
- Material Temperature Range: -58 to 302 F
- Maximum Operating Pressure: 928 psi
- Media Type: Liquid
- Meter Technology: Vibrating / Tuning Fork Method
-
Supplier: Siemens Process Instrumentation
Description: Overview SITRANS LVL100 is a compact vibrating level switch for use in liquid and slurry applications such as overflow, high, low and demand applications, as well as pump protection. It is ideal for use in confined spaces. Benefits Proven vibrating level switch
- Device Classification: Sensor-Only
- Level Measurement Type: Point Level / Multi-Point Levels
- Material Temperature Range: -40 to 302 F
- Maximum Operating Pressure: 928 psi
-
Supplier: Siemens Process Instrumentation
Description: Overview SITRANS LVL200 is a standard vibrating level switch for use in liquid and slurry applications such as overflow, high, low, and demand applications, as well as pump protection. For use in SIL-2 applications. Benefits Proven vibrating level switch technology for
- Device Classification: Sensor-Only
- Level Measurement Type: Point Level / Multi-Point Levels
- Material Temperature Range: -58 to 482 F
- Maximum Operating Pressure: 928 psi
-
Description: Specifies the presentation of design and functional requirements for optical elements and systems in technical drawings used for manufacturing and inspection. Specifies the indication of the level of acceptability of bubbles and other inclusions in optical elements.
-
Supplier: Process Sensing Technologies USA
Description: The Optomax Digital Level Switch is Ideal For Applications With Restricted Space That Require A Miniature, Low Power And Low Cost Sensing Solution. The microcontroller based sensor is solid state, incorporating an infra-red LED and phototransistor which are optically coupled by the tip
- Device Classification: Sensor-Only
- Media Type: Liquid
-
Supplier: Process Sensing Technologies USA
Description: The Optomax Industrial level switch was designed to offer industrial supply voltages and outputs that can directly drive higher power loads. The microcontroller based sensor is solid state, incorporating an infra-red LED and phototransistor which are optically coupled by the tip when the
- Device Classification: Sensor-Only
- Media Type: Liquid
-
Supplier: Process Sensing Technologies USA
Description: The LLHP high performance level switches offer larger mounting threads and robust stainless steel housings that can survive in aggressive environments. The microcontroller based sensor is solid state, incorporating an infra-red LED and phototransistor which are optically coupled by the
- Device Classification: Sensor-Only
- Media Type: Liquid
-
Supplier: Uehling Instrument Company
Description: The Tank-O-Meter® is used extensively throughout the Dairy, Food, Chemical and Pharmaceutical Industries, along with the U.S. Navy, Commercial Marine, Power Plants, Cosmetic Manufacturing Plants, Municipalities, Water Treatment Facilities, Distilleries, Breweries, and wherever there is a need to
- Device Classification: Sensor-Only
- Instrument Display Options: Non-Electrical Visual or Audio Output
- Level Measurement Type: Continuous Level
- Media Type: Liquid
-
Supplier: Ellsworth Adhesives
Description: HARDMAN DOUBLE/BUBBLE 4004 Epoxy is Clear in color, two component, room temperature curing adhesive that is used for bonding and repairing print circuit boards, optical equipment, jewelry, aluminum, plastic, and glass. It is solventless, self leveling, and blush free. 3.5 g Packet.
- Cure Type / Technology: Two Component System
- Viscosity: 14000 cP
-
Supplier: Uehling Instrument Company
Description: output as well as the built-in high/low level alarm or switch capabilities. Uehling's Digital Tank-O-Meter® is suitable for use througout the Chemical, Petrochemical, Marine, Food, Dairy, and Pharmaceutical Industries, along with Power Plants, Cosmetic Manufacturing Plants, Municipalities,
- Built-in Alarm / Indicator: Yes
- Communication Interface Options: Serial Interface
- Media Type: Liquid
- Meter Technology: Air Bubbler
-
Supplier: Process Sensing Technologies USA
Description: Optomax industrial glass range of liquid level switches which are often single point can operate in high pressure, high temperature, aggressive environments due to their stainless steel and glass construction while offering industrial supply voltages and outputs that can directly drive loads
- Device Classification: Sensor-Only
- Maximum Operating Pressure: 8700 psi
- Media Type: Liquid
-
Supplier: King Engineering Corporation
Description: The KING-GAGE® Rotameter Gauge has seen decades of service in all types of applications. This integrated bubbler system is not only remarkably accurate but also simple to use. Merely adjust the rotameter to an appropriate airflow for continuous tank liquid level indication. A custom
- Device Classification: Level Gauge
-
Description: A book containing recommended Level I, II, and III questions and answers about specific leak testing methods. An excellent way to review LT material and prepare yourself for testing situations.
-
Supplier: Uehling Instrument Company
Description: Dual Engineering Unit Calibrated Scales 10 Inch 100 LED Column Full Range Display of Partial Input Signals EASY Recalibration via Dipswitches On-Board Sensor Excitation Accepts External mA or VDC Input Environmentally Smart Replacement for Mercury or Other Fluid Filled Gauges
- Communication Interface Options: Serial Interface
- Features: Handles Slurries / Suspended Solids
- Instrument Display Options: Analog Meter or Indicator
- Level Measurement Type: Continuous Level
Find Suppliers by Category Top
Featured Products Top
-
The IMS liquid level switch is ideal for space-limited applications that require a miniaturized, low-power, and low-cost sensing solution. It can detect the presence or absence of almost any type of liquid, whether oil-based or water-based. It is not sensitive to ambient light and is not (read more)
Browse Liquid Level Sensors Datasheets for Intellisense Microelectronics Ltd. -
, adjustable) Gears/Splines Ring Gages Dial Bore Gages / Swing Gages / Shallow Diameter Gages Master Setting Bars / Setting Masters / CMM Masters / Precision Parts Bubble Levels (coming soon) New Capability (read more)
Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
/Splines Ring Gages Dial Bore Gages / Swing Gages / Shallow Diameter Gages Master Setting Bars / Setting Masters / CMM Masters / Precision Parts Bubble Levels (coming soon) New Capability: ID/OD/SD* SD = Same (read more)
Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
dispersion.... directing a positive downward flow that blasts off any settled solids from the bottom of a process vessel..... operation at full speed for the highest shearing rates in a variety of different fill levels using the upward flow mode and adjustment of the moveable baffle plate to avoid (read more)
Browse Industrial Mixers Datasheets for ARDE Barinco, Inc. -
rates in a variety of different fill levels using the upward flow mode and adjustment of the moveable baffle plate to avoid air incorporation and foaming...... and also the pumping of air bubbles trapped in the bottom of a batch of viscous product up to the top surface that allows the bubbles to (read more)
Browse Industrial Mixers Datasheets for ARDE Barinco, Inc. -
endothermic process, heat is removed from the water while the gas is being humidified. The pump is needed to keep the water temperature from getting too cold and preventing the production of higher humidity levels. Bubbler Gas Humidifiers Bubblers are another type of gas (read more)
Browse Humidifiers (industrial) Datasheets for Environics, Inc. -
/ Swing Gages / Shallow Diameter Gages Master Setting Bars / Setting Masters / CMM Masters / Precision Parts Bubble Levels (coming soon) New Capability: ID/OD/SD* SD = Same-side Dimension (SD = both probes travel in (read more)
Browse Dimensional Indicators and Comparators Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Features: Various Crystals: BBO, DKDP, KTP, HGTR KTP, LBO, BIBO, ZGP, KTA, LilO3, LiNbO3, RTP, YCOB Crystals Cutting-edge crystal growth technologies to ensure high quality: no visible flaw, no twining, low levels of stress/bubble/inclusions, and high (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for Hangzhou Shalom Electro-optics Technology Co., Ltd. -
THE CLIENT An international packaging company specializes in Cryovac food packaging and bubble wrap. Since the 1950s, the packaging company pushed the level of innovation to solve critical packaging challenges. The packaging company’s goal is to (read more)
Browse Air Knives Datasheets for Paxton Products, an ITW company -
additionally integrates a unique anti-cavitation chamber on the inlet side to promote extremely quiet operation, higher flow, and fewest air bubbles in the pumped liquid. Flows to 0.25 l/min, self-prime to 9 in. Hg, and continuous pressure to 14.5 psig can be achieved. Standard versions are (read more)
Browse Liquid Handling Pumps Datasheets for KNF Neuberger, Inc.
Conduct Research Top
-
What is a Bubble Tube Level System?
he bubble tube liquid level system (BTLLS) works on the basic principle of the pressure a vertical column of fluid creates based on depth.
-
Liquid Level Measurement Using the "Bubbler Method"
Measurement of the level of a liquid in a tank using a pressure transmitter to measure the pressure created by the weight of the liquid. The key feature of this method is the use of a small diameter (typically ¼") tube installed in the tank to allow the pressure measurement to be taken at the top
-
Liquid Level Measurement (.pdf)
One of the most difficult applications frequently encountered in the building automation industry involves measuring the level of liquid in a tank. The Bubbler System is one solution for continuously measuring liquid level. This system involves forcing a stream of compressed air through a tube
-
Electrolytic Tilt Sensors and Inclinometers: A Primer - Sensors Online Magazine, September 2004
indicators, pendulum protractors, and bubble levels, as well as devices that use mercury switches
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
" or "hits" on a particular article. In addition we provided an editor 's selection of other significant stories of the week. European acquisitions peak, IPOs stall, says report Acquisition activity for the third quarter of 2005 within the European technology sector has broken through the level set
-
Getting Marketing and Manufacturing Teams to Communicate: Four Keys to Success
the bubble gum taste of your childhood liquid antibiotic), to the size and look of a new pill (how could we forget "the purple pill "), to special extended formulations (once a day for day long relief) --formulation is extremely important to success in the market. Companies can gain a competitive
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
of 2005 within the European technology sector has broken through the level set in the first quarter 2000 - the peak of the bubble - according
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
successful technique for. manipulating microparticles [34, 35], it does have drawbacks. such as electrolysis (bubble formation), electrode delamination,. and sample contamination [36, 37]. Insulator-based. dielectrophoresis (iDEP) is one of the practical methods. used to overcome traditional DEP
More Information Top
-
PEP Run Report for Integrated Test A, Caustic Leaching in UFP-VSL-T01A, Oxidative Leaching in UFP-VSL-T02A
The laser and bubbler levels were used to monitor UFP-VSL-T01A/B tank levels during heating and caustic leaching and to monitor the UFP-VSL-T02A tank level during the automatic transfers from the leach tanks.
-
PEP Run Report for Simulant Shakedown/Functional Testing
6.2 6.4.2 Bubblers Level /Density Measurement ...........................................................................
-
PEP Integrated Test D Run Report Caustic and Oxidative Leaching in UFP-VSL-T02A
Prototypic temperature @ ~1" elevation Laser Level Bubbler Level .
-
Pretreatment Engineering Platform (PEP) Integrated Test B Run Report--Caustic and Oxidative Leaching in UFP-VSL-T02A
6.2 6.4.2 Bubblers Level /Density Measurement ...........................................................................
-
Pretreatment Engineering Platform Phase 1 Final Test Report
The temperature drop about hour 14 into leaching of Batch 2 was caused by the shutdown of steam injection and PJMs, apparently related to continuing difficulties with both laser and bubbler level instruments.
-
INSTALLATION OF BUBBLERS IN THE SAVANNAH RIVER SITED DEFENSE WASTE PROCESSING FACILITY MELTER
Level probe/bubbler operation Impact of use of argon as bubbler gas on glass oxidation state Assessment of impact of potential for melter off-gas flammability with use of bubblers Level Probe/Bubbler Operation .
-
MSRE DESIGN AND OPERATIONS REPORT. PART I. DESCRIPTION OF REACTOR DESIGN
The t o t a l volume of helium to be supplied continuously by the cover- gas system i s about 5;6 liters/min, distributed as follows: Sweep gas t o the fie1 pump Two fuel pwnp bubbler level elements .
-
Standpipe-Bubbler pump level control study: 1E-3862, controlled clearance pump/system model analysis (Task A) W. P. 7373. Engineering memorandum 0190. [LMFBR]
GE-SAN-893-1-0871, J. Champagne to W. Walker, dated August 12, 1975, Standpipe- Bubbler Level Control System Study, Byron Jackson Pump Division, Transmittal of GE/BJ/WARD Model Exchange Meeting No. 3 (3) .