-
Supplier: Western Analytical Products
Description: Specifications
- Design Units: English
- Material Choices: Metal Tubing
- Maximum Inside Diameter / Size: 0.0200 inch
- Outside Diameter / Size: 0.0625 inch
-
Supplier: Carr Lane Manufacturing Co.
Description: Precision steel hydraulic tubing is ideal for permanent fixture plumbing where a rigid connection is desired. Seamless heavy-wall hydraulic tubing, C1010 steel, cold drawn, fully annealed, 5/16" O.D., .065" wall thickness. Can be used with compression-type fittings
- Application: General Purpose, Hydraulic Fluid
- Design Units: English
- Features: Seamless
- Material Choices: Metal Tubing
-
Supplier: Restek
Description: Replaces stainless steel, titanium, PTFE or Tefzel® tubing. Less oxygen permeable and more temperature resistant (to 250 °C) than PTFE or Tefzel® tubing. Use with PEEK fingertight or flangeless fittings. Use to 7,000 psi (48,263 kPa).
- Application: Chemical
- Design Units: English
- Finish: Solid
- Material Choices: Plastic Tubing
-
-
Supplier: Kloeckner Metals Corporation
Description: Standard Lengths 20' Kloeckner Metals, along with its subsidiary company Temtco Steel are ‘reliable partners’ to more than 8,000 metalworking businesses throughout the United States. Through these partnerships, the Company uses its technological, commercial, operational, and
- Applications: Automotive / Vehicular, Construction & Building / Architectural, Mining
- Shape / Form: Profile / Structural Shape, Other
- Standards / Specifications: AISI
-
Supplier: Restek
Description: Our most popular grade of tubing. Recommended for: chromatography applications. gas delivery systems. lower pressures. inert applications. Maximum temperature of 450 °C in an inert atmosphere. Siltek®—The ultimate
- Application: Chemical
- Design Units: English
- Features: Coiled / Spiral, Welded and Drawn (W&D)
- Material Choices: Metal Tubing
-
Supplier: Western Analytical Products
Description: " For Connecting Capillary Tubing to Standard 10-32 Ports Require the Use of Wrench Tightened Stainless Steel Nuts Like the NanoTight FEP Sleeves, these PEEK Tubing Sleeves are designed to be used with 1/16"" OD, 10-32 threaded fittings to adapt capillary
- Design Units: English, Metric
- Material Choices: Plastic Tubing
- Maximum Inside Diameter / Size: 0.0091 inch
-
Supplier: Cole-Parmer
Description: • Many world complance classifications - one choice for a global food/sanitary pump tubing • Designed especially for handling food products. • Bore is extremely smooth (better than most stainless steels) • Nontoxic, will not affect taste or odor, and clear for
- Material Choices: Plastic Tubing
- Maximum Inside Diameter / Size: 0.7480 inch
- Pressure Rating: 30 psi
- Temperature Range: 165 F
-
Supplier: Cole-Parmer
Description: • Many world complance classifications - one choice for a global food/sanitary pump tubing • Designed especially for handling food products. • Bore is extremely smooth (better than most stainless steels) • Nontoxic, will not affect taste or odor, and clear for
- Material Choices: Plastic Tubing
- Maximum Inside Diameter / Size: 0.5000 inch
- Pressure Rating: 35 psi
- Temperature Range: 165 F
-
Supplier: High Performance Alloys, Inc.
Description: F(1093 deg C). The high nickel content of the alloy enables it to retain considerable resistance under reducing conditions and makes it resistant to corrosion by a number of organic and inorganic compounds. The nickel content gives it excellent resistance to chloride-ion stress-corrosion
- Application: Chemical
- Material Choices: Metal Tubing
- Temper: Annealed
-
Supplier: Allied Electronics, Inc.
Description: That Bonds to a Wide Variety of Plastics, Rubbers and Metals, Including Polyethylene, Neoprene, Lead and Steel Flexibility of Both Tubing and Adhesive Moisture Seal That Is Resistant to Bending of the Substrate Good Mechanical Strength and Cut
- Features: Flame Retardant
- Length: 48 inch
- Material: Polyolefin
- Operating Temperature: Over -55 C
-
Supplier: Allied Electronics, Inc.
Description: That Bonds to a Wide Variety of Plastics, Rubbers and Metals, Including Polyethylene, Neoprene, Lead and Steel Flexibility of Both Tubing and Adhesive Moisture Seal That Is Resistant to Bending of the Substrate Good Mechanical Strength and Cut
- Features: Flame Retardant
- Length: 48 inch
- Material: Polyolefin
- Operating Temperature: Over -55 C
-
Supplier: Allied Electronics, Inc.
Description: That Bonds to a Wide Variety of Plastics, Rubbers and Metals, Including Polyethylene, Neoprene, Lead and Steel Flexibility of Both Tubing and Adhesive Moisture Seal That Is Resistant to Bending of the Substrate Good Mechanical Strength and Cut
- Features: Flame Retardant
- Length: 48 inch
- Material: Polyolefin
- Shrink Ratio: 2 :1
-
Supplier: Allied Electronics, Inc.
Description: Adhesive Lining Bonds to a Wide Variety of Plastics, Rubbers, and Metals, Including Polyethylene, Aluminum, Steel and Copper Minimum Shrink Temperature: 80°C Minimum Full Recovery Temp.: 110°C Operating Temperature Range: –55°C to 110°C ATUM Meets the Requirements
- Features: Flame Retardant
- Length: 48 inch
- Material: Polyolefin
- Shrink Ratio: 3 :1
-
Supplier: Accuris
Description: ELECTRICAL METALLIC TUBING - STEEL (EMT-S)
-
Supplier: Texas Stainless, Inc.
Description: Texas Stainless stocks an extensive inventory of centrifugally cast stainless steel tubing in standard sizes as well as production remnants. All are ready to cut and ship from our Temple, Texas warehouse. Wide size ranges and a vast alloy selection makes Texas Stainless an
- ID: 8.25 inch
- Overall Length: 8 inch
- Overall Width / OD: 10.5 inch
- Types: Alloy Steel
-
Supplier: SAE International
Description: This specification covers a carbon steel in the form of seamless tubing.
-
Supplier: SAE International
Description: This specification covers a low-carbon steel in the form of welded tubing.
-
Supplier: SAE International
Description: This specification covers a carbon steel in the form of seamless tubing.
-
Description: Strip, Coil, Foil, Wire, UNS S32100, AMS 5510 APPLICATIONS Aircraft collector rings, exhaust stacks, carburetor air intensifier tubes, exhaust manifolds, flexible couplings, jet engine parts, mufflers, pressure vessels, tubing, fasteners, flexible metal hose and bellows
- Applications: Aerospace / Aircraft (AQ), Automotive / Vehicular, Pressure Vessel (PVQ), Resistance Alloy / Heating, Other
- Coil Stock: Yes
- Elongation: 40 %
- Finish: Polished
-
Supplier: SAE International
Description: This specification covers a low-carbon steel in the form of bars, forgings, mechanical tubing, and forging stock.
-
Supplier: Texas Stainless, Inc.
Description: Texas Stainless stocks an extensive inventory of centrifugally cast stainless steel tubing in standard sizes as well as production remnants. All are ready to cut and ship from our Temple, Texas warehouse. Wide size ranges and a vast alloy selection makes Texas Stainless an
- ID: 2.12 inch
- Overall Length: 32.87 inch
- Overall Width / OD: 4.37 inch
- Types: Alloy Steel
-
Supplier: Accuris
Description: ELECTRICAL METALLIC TUBING - STEEL
-
Description: Strip, Coil, Foil, Wire, AMS 5511, ASTM A240, ASTM A666 APPLICATIONS Medical Parts Manufacturing Manufacture of Surgical Parts Tubing Flexible Metal Hose Bellows DESCRIPTION 304L has oxidation resistance to a
- Applications: Biocompatible / Biomaterial, Other
- Coil Stock: Yes
- Elongation: 40 %
- Finish: Polished
-
Description: Description / Abstract This standard covers the requirements for steel electrical metallic tubing, for use as a raceway for wires or cables of an electrical system. Finished tubing is typically furnished in nominal 10 ft (3.05 m) lengths. It is protected on the exterior surface
-
Supplier: Kloeckner Metals Corporation
Description: Standard Lengths 20', 24', 40' and 48' Kloeckner Metals, along with its subsidiary company Temtco Steel are ‘reliable partners’ to more than 8,000 metalworking businesses throughout the United States. Through these partnerships, the Company uses its technological, commercial
- Applications: Automotive / Vehicular, Construction & Building / Architectural, Mining
- Shape / Form: Profile / Structural Shape, Other
- Standards / Specifications: ASTM / ASME
-
Supplier: Kloeckner Metals Corporation
Description: Standard Lengths 20', 24', 40' and 48' Kloeckner Metals, along with its subsidiary company Temtco Steel are ‘reliable partners’ to more than 8,000 metalworking businesses throughout the United States. Through these partnerships, the Company uses its technological, commercial
- Applications: Automotive / Vehicular, Construction & Building / Architectural, Mining
- Shape / Form: Profile / Structural Shape, Other
- Standards / Specifications: ASTM / ASME
-
Supplier: ASTM International
Description: This specification covers steel tubes, carbon and carbon manganese, fusion welded, for boiler, superheater, heat exchanger and condenser application. After welding, all tubes shall be heat treated and followed by cooling in air or in the cooling chamber of a controlled atmosphere furnace. The
-
Supplier: Cole-Parmer
Description: Available in multiple configurations and sizes up to 12 mm. Stainless steel construction ensures very good chemical resistance and is suitable for high pressure (up to 10,000 psi / 689 bar) and high temperature (up to 1200
F, 649 C) applications.- Material: Stainless Steel
- Type: Tee, Union
-
Supplier: Lapp Tannehill
Description: adhesive in RAYCHEM ATUM tubing bonds to a wide variety of plastics, rubbers, and metals, including polyethylene, aluminum, steel, and copper RoHS compliant TE Internal Number:8014642003, Alias ID:2-1196196-6 Sold as 4 foot lengths with a 10 piece minimum (40 ft MOQ
- Diameter: 0.6299 inch
- Features: Double Wall
- Material: Polyolefin, Other
- Operating Temperature: -55 to 110 C
-
Supplier: RS Components, Ltd.
Description: Properties C = 0.03 maximum, Ni 12.0, Cr17, Mo 2.25. Seamless tube to ASTM A269/213. Related specifications AS2837-1986-316L, BS970-316 S11 & S13, AISI TYPE 316L. Low carbon version of 316 quality stainless steel offers added resistance to weld decay. Properties increased by cold
- Material Choices: Metal Tubing
- Outside Diameter / Size: 1 inch
-
Supplier: Check-All Valve Mfg. Co.
Description: The Tubing Check Valve-Flared is a three piece constructed valve with 37º flared ends which conform to J. I. C. and S. A. E. Hydraulic Standards. These valves are designed for maximum flow with minimal pressure drop. Available Materials: 316 Stainless Steel (SS) Brass (BR)
- Actuation: Other
- Flow (Cv): 1.5
- Media: Air, Water, Hot Water, Cold Water, Ground Water, Potable Water, Salt Water, Gas, Gasoline / Diesel Fuel, High Purity Gas, LP - Gas, Natural Gas, Sour Gas, Specialty / Corrosive Gases, Hydraulic Fluid, Steam, Other
- Number of Ports/Ways: 2
-
Supplier: Morris Coupling Company
Description: The "Original" Morris compression coupling designed to join pipe and tubing for pneumatic conveying systems. Easy to install Pipe and tube sizes 1/2" through 48" Standard construction is galvanized steel Also available in stainless steel and aluminum Gasket materials: black and
- Connection: Compression Fitting
- English Size: 14 inch
- Material: Carbon & Alloy Steel, Stainless Steel
- Size: English
-
Description: ISO 11960:2010 specifies the technical delivery conditions for steel pipes (casing, tubing and pup joints), coupling stock, coupling material and accessory material and establishes requirements for three product specification levels (PSL-1, PSL-2, PSL-3). The requirements for PSL-1 are
-
Supplier: ICO RALLY
Description: protection in underwater or underground conditions. The polymer tubing has excellent insulating, abrasion-resisting, and strain-relief properties. Seals may be made over lead, steel, aluminum, copper and all standard plastic and elastomeric insulating materials. Also available without
- Diameter: 0.4000 inch
- Features: Double Wall
- Length: 6 to 30 inch
- Material: Polyolefin
-
Supplier: Festo Corporation
Description: Barbed hose fitting with or without sealing ring Tubing clip to DIN 3017 Operating medium compressed air, vacuum Brass or aluminum, steel
- Application: Pneumatic Fitting
Find Suppliers by Category Top
Featured Products Top
-
17′. Your choice of alloys includes: Stainless Steel Alloys 304, 316 Aluminum Alloys Nickel Alloys 200, 400, 600, 625, 800 X750, C276 Copper, Brass And more, just ask! We (read more)
Browse Tubing Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
includes: Stainless Steel Alloys 304, 316 Aluminum Alloys Nickel Alloys 200, 400, 600, 625, 800 X750, C276 Copper, Brass And more, just ask! We welcome the opportunity to share (read more)
Browse Medical Tubing Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
Eagle has a vast array of stainless steel wire available which is suitable for a variety of uses such as medical, aerospace and industrial. Alloys: T302, T304, T304V. T316, T316V. T17-7 PH, T17-4 PH, MP35N, Alloy 600, X-750, Hastelloy, C276. T410. T (read more)
Browse Metal Wire Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
17′. Your choice of alloys includes: Stainless Steel Alloys 304, 316 Aluminum Alloys Nickel Alloys 200, 400, 600, 625, 800 X750, C276 Copper, Brass And more, just ask! We (read more)
Browse Metal Tubes Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
, Plate, Bar & Tubing in Eastern Canada Stainless Steel and Special Metals Slit Coil (read more)
Browse Datasheets for Ulbrich Stainless Steels & Special Metals, Inc. -
of the tank. Stainless steel tubing connections are provided for steam or other heating or cooling media. Customer supplied fittings are used to connect the inlet and outlet tubes to ThermoTube® preinsulated supply and return tubing. ThermoTube is purchased separately. Download (read more)
Browse Industrial Heaters Datasheets for Thermon, Inc -
Environments, Low Smoke / Halogen-Free Requirements, Colored Jacketing applications and EMI/RFI shielding requirements. Type LNM-P – Type A Nonmetallic UL and cUL Listed Continuous Flexing and (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
, Plate, Bar & Tubing in Eastern Canada Stainless Steel and Special Metals Slit Coil Service Centers (read more)
Browse Nickel and Nickel Alloys Datasheets for Ulbrich Stainless Steels & Special Metals, Inc. -
Cooler incorporates a vortex tube that converts an ordinary supply of compressed air into cold air at 20°F (-7°C). Flexible tubing that holds its position is provided to direct the cold airflow. An adjustable magnetic base allows easy (read more)
Browse Compressed Air and Vortex Cooling Tubes Datasheets for EXAIR -
Large selection of tubing, fittings and mounting accessories (read more)
Browse Temperature Sensors Datasheets for Thermalogic Corporation
More Information Top
-
AgIIS, Agricultural Irrigation Imaging System
A triangular track assembly (fig. 1) was constructed in 6 m long spans composed of three mild steel tubes ( C1020 AISI), 25.4-mm OD, and 1.25-mm wall thickness.
-
AgIIS, Agricultural Irrigation Imaging System
The triangular rail (fig. 1) was constructed in 6-m long spans composed of three mild steel tubes ( C1020 AISI), 25.4-mm OD, and 1.25-mm wall thickness.
-
Cryoprocessing of cutting tool materials—a review
Broach used on a C1020 steel torque tube .
-
carbon steel plate - offers from buyers, importers, purchasers, resellers & dropshippers
[ Related Keywords : Low Carbon Steel , C1008- C1020 , All Thread Rod ] carbon steel plate - Buy pipe tubes coil plate round bar wire rod fitting Etc .
-
Design for Thermal Stresses
The material is C1020 carbon steel . … pipe ring shown in Figure 4-37 is constructed of a thin-walled tube having a mean …
-
copper tube - offers from copper tube manufacturers, suppliers, exporters & wholesalers
Sell copper pipe,copper tube … T1.T2.C1100.C5111.C5101.C5191.C5210.TU1.TP1.TP2.TAg0.08.TAg0.1.C1100. C1020 .C ... Supplier : Tianjin Zhongyantiancheng Steel Trading Co.Ltd.
-
Carbonitriding at 1050 °C in a Glow-discharge Plasma
The experiments were conducted in a radiantly heated, quartz- tube furnace. Both the counterelectrode (anode) and the workpiece (cathode) are circular discs of AISI C1020 steel , 25 mm in diameter.
-
astm en10305 manufacturers & suppliers - astm en10305 manufacturers, exporters, factories, suppliers, China astm en10305
Zhejiang Dingxin Tube Manufacturing Pvt. Steel grade:Carbon steel(C1010, C1020 ,C1026,C1045,ST52 etc.), Alloy steel (4130,4140,etc) 3.
-
Effects of selection and fate of substrates supplied to anaerobic bacteria involved in the corrosion of pipe-line steel
Carbon Steel C1020 was selected since much prior data is available and its performance is well-known. … via heated copper col- umns and sterilized 0.2-#m pore-size filters into gas dispersion tubes .
-
Biochemical Contributions to Corrosion of Carbon Steel and Alloy 22 in a Continual Flow System
Here, we present preliminary results of these studies with two candidate WP materials, carbon steel C1020 (C1020, UNS G10200). and Alloy 22 (UNS N06022), from non-sterile systems. In-line media break tubes were incorporated into the outlet tubing to prevent back-contamination, and in …