-
Supplier: PTC/Creo
Description: and manufacturing deliverables can also be automatically created. CADDS 5 Harness and Cabling Option is ideal for creating a wiring harness, wiring diagrams, and cabling systems in the aerospace and shipbuilding industries, and wiring looms for the automotive industry.
-
Supplier: Microtest Corporation
Description: MICROTEST 8700 precise 4-wire cable tester offers 4-wire measurements, makes the impedance measurement more accurate and reduces the error value of the adapter plate. The highest DC voltage measurements could be up to 1500V. The highest AC voltage measurement could be up to 1000V. The maximum
- Test Points: 64 to 256
- Test Resistance: 10,000,000 ohms
- Maximum Voltage: 1,500 volts
- Configuration: Benchtop
-
Supplier: Microtest Corporation
Description: Output without Switch Board Pressure Durable or Moisture Problems Provide 320*240 Resolution Graphic LCD Display Number of Test File Setting up to 250 groups USB (Software Update, Test results, Backup Setting) High Speed Intermittence Open/ Short Function Output Electric Current Leakage
- Test Points: 128 to 512
- Test Resistance: 10,000,000 ohms
- Maximum Voltage: 1,500 volts
- Configuration: Benchtop
-
-
Supplier: PTC/Creo
Description: Elements/Direct Cabling, an integrated module inside Creo Elements/Direct Modeling, unites electrical and mechanical disciplines to automate the design and manufacture of routed wiring and cable harnesses. With Creo Elements/Direct Cabling, you can create cables, harnesses, and bill of
-
Supplier: PTC/Creo
Description: automates 3D pipe and cable routing. And, associative manufacturing and documentation tools reduce errors and rework. For more information on the complete 2D schematic capabilities in Creo Elements/Pro, please visit the Creo Elements/Pro Routed Systems Designer product page.
-
Supplier: Mars International
Description: alternatives Through-hole Surface mount Chip-on-board Wire harnesses Processor programming, initialization, and customization RF Tuning Test procedure and fixture design In-circuit test Software development Full product assembly (plastics, sheet metal, packaging)
- Capabilities: CAD Documentation / Drawings, Design Assistance, Just-In-Time Capability, Prototyping, Testing and Evaluation, Total Manufacturing
- Industry Served: Computer / Networking, Consumer Electronics / Appliances, Industrial Automation, Medical, Telecommunications
- Features: East Asia / Pacific Only, North America, United States Only
-
Supplier: Mettrix Technology Corporation
Description: services as required Inventory maintenance Surface mount and thru-hole assembly of rigid or flexible printed circuit boards Box build and mechanical assembly Wire harness and cable assembly Functional and in-circuit testing Programming of programmable electronic devices Conformal
- Industry Served: Automotive, Commercial, Computer / Networking, Consumer Electronics / Appliances, Industrial Automation, Medical, Telecommunications
- Capabilities: CAD Documentation / Drawings, Design Assistance, Just-In-Time Capability, Prototyping, Testing and Evaluation
- Features: North America, Northeast US Only, United States Only
-
Supplier: Miller Fall Protection / Honeywell
Description: etc. Features: Easy installation — either in-house maintenance personnel under the supervision of an installation technician, or by a certified Xenon installer Stainless steel components withstand harsh environments Söll System Design Software calculates specifications for any application;
- Type: Lifeline Systems
-
Supplier: IPC International, Inc.
Description: Reading, interpreting and applying information from prints is a requirement in the electronics assembly industry. Print Reading for Electronics Assembly (DVD-8C) will teach your operators all the complexities of documentation for circuit board assembly, cable and wire harness assembly
-
Supplier: IPC International, Inc.
Description: Defines parameters for cut and strip length, partial strips, cutting depth, wayback values, feed rates, and cut speed. Demonstrates stripping of insulation off multi-conductor cables, removing insulation from large diameter cables, out of round, and twisted-shielded pairs. Includes
-
Supplier: IPC International, Inc.
Description: Reading, interpreting and applying information from prints is a requirement in the electronics assembly industry. Print Reading for Electronics Assembly (DVD-8C) will teach your operators all the complexities of documentation for circuit board assembly, cable and wire harness assembly
-
Supplier: Ikonix USA
Description: The 7705 is a 10 KV AC Hipot tester that is designed to provide high AC output voltage for cable, wire, harness and electrical component testing. This easy-to-use bench top tester offers numerous features for safe and efficient testing, including our patented SmartGFI® safety circuit.
- DC Voltage: 0 to 12,000 volts
- DC Current: 0 to 0.005 amps
- Testing Method: Automatic
- Features: Built-in Calibration, Memory / Storage, Multiple Test Setup, Other, PLC Interface, Remote Control, Selectable Output Frequency, Warning Indicator Light
-
Supplier: Ikonix USA
Description: The 7715 is a 20 KV AC Hipot tester that is designed to provide high AC output voltage for cable, wire, harness and electrical component testing. This easy-to-use bench top tester offers numerous features for safe and efficient testing, including our patented SmartGFI® safety circuit.
- AC Voltage: 0 to 20,000 volts
- AC Current: 0 to 0.01 amps
- Types of Measurements: AC Dielectric Strength, AC Hipot
- Testing Method: Automatic
-
Supplier: Ikonix USA
Description: The 7705 is a 10 KV AC Hipot tester that is designed to provide high AC output voltage for cable, wire, harness and electrical component testing. This easy-to-use bench top tester offers numerous features for safe and efficient testing, including our patented SmartGFI® safety circuit.
- AC Voltage: 0 to 10,000 volts
- AC Current: 0 to 0.02 amps
- Types of Measurements: AC Dielectric Strength, AC Hipot
- Testing Method: Automatic
-
Supplier: IPC International, Inc.
Description: Box build is the electromechanical assembly process for fabricating the enclosure or chassis; installing subassemblies / components, routing cabling and wire harnesses. The result of box build is the final electronic product — or system — that is shipped to the customer. Introduction to Box Build
-
Supplier: ValueTronics International, Inc.
Description: using controlled electronic signals. Additional Features: 30 cm Fixture Flat Cable The Wayne Kerr AK-8600F1 is a 30 cm Fixture Flat Cable accessory for the 8681 and 8687 Cable Harness Testers.
-
Supplier: Brady Corporation
Description: aircraft maintenance. The Aviation Repair Advanced kit includes the Bradyprinter™ PR Plus Printer, LabelMark™ 4 Software, PermaSleeve Wire Marking Sleeves, Nomex® Cable and Harness Marking Tags, Polyester Labels, and a Thermal Transfer Ribbon.
-
Supplier: Brady Corporation
Description: aircraft maintenance. The Aviation Repair Ultimate kit includes the Bradyprinter™ PR Plus Printer, TLS 2200®, LabelMark™ 4 Software, PermaSleeve Wire Marking Sleeves, Nomex® Cable and Harness Marking Tags, Polyester Labels, and a Thermal Transfer Ribbons.
-
Supplier: Ikonix USA
Description: The 7720 is a 20 KV DC Hipot tester that is designed to provide high DC output voltage for cable, wire, harness and electrical component testing. This easy-to-use bench top tester offers numerous features for safe and efficient testing. These features include our patented SmartGFI®
- DC Voltage: 0 to 20,000 volts
- DC Current: 0 to 0.005 amps
- Testing Method: Automatic
- Features: Built-in Calibration, Memory / Storage, Multiple Test Setup, Other, PLC Interface, Remote Control, Selectable Output Frequency, Warning Indicator Light
-
Supplier: Compass Electronics Solutions
Description: A Total Logistics Solution Order Fulfillment Proprietary ProSync shipping software can support efficient shipping to end market Third-Party Logistics Warehousing Services Cross docking Inventory management via proprietary ProTracker software Bulk storage Vendor-managed inventory
- Mode: Air Transport, Marine Transport, Rail Transport, Truck Transport
- Industry: Consumer, Electrical / Electronics, General Industrial, Packaging, Transportation Services
- Services: Import / Export, Inventory Management, Material Handling, Order Fulfillment, Outsourcing, Procurement, Warehousing
- Features: North America, Other
-
Supplier: SAE International
Description: The presentation describes a technical solution for 100 Mbit/s Ethernet Data transmission cabling. This solution considers the specific requirements of automotive wiring harness and manufacturing. It bases on standard automotive connectors and headers. Currently the development of automotive
-
Supplier: ADLINK Technology Inc.
Description: configuration and come with complete end-to end hardware and software transparency for the host system. Hardware devices installed in the expansion system behave and work as if these are directly installed into the host system, requiring no additional drivers or software installation.
- Bus Protocols: PCI
-
Supplier: Printed Circuits Corp.
Description: : PCB Assembly, Turnkey & Consignment, Quick Turn Prototype and Production, New Product Introduction Engineering, PCB Layout Services & Fabrication Services Reverse Engineering, Testing & Rework Box Build, Ultrasonic Welding, Cable & Wire Harness
- Industry Served: Aerospace, Agricultural, Automotive, Biotechnology, Building and Construction, Computer, Consumer, Education, Electronics, Energy, Environment, Food and Beverage, General Industrial, Government, Marine, Medical, Military, Pharmaceutical, Rail, Telecommunications
- Services: Design Support, Electrical Design, Electronic Design, Industrial Design, Product Design, Project Management, Project Planning, Prototyping, Software Development, Testing
- Features: North America, Southern US Only, United States Only
-
Supplier: Froude, Inc.
Description: The DC200 instrument console can be used with any Go Power Systems dynamometer for monitoring the speed and torque of an engine under test. The unit also electronically calculates and displays the horsepower reading. Utilizing the supplied data transfer cable, these parameters can be
- Features: Application Software Included, Data Acquisition Instrument / System, Other Output, Stand Alone
- User Interface: Front Panel and Display
- Application: Vehicular
-
Supplier: Season Group
Description: Season Group (www.seaseongroup.com) is a 35 year old Global Contract Electronic Manufacturer with ISO Certified locations in USA, China, Malaysia, and Canada. We provide: Electronic Circuit Card Assembly Cable and Harness Assembly Plastic Injection Moldiing Mold and Die Manufacturing
- Testing Services: Agency Compliance Testing, Analytical Laboratory Testing, Automated Optical Inspection, Environmental Testing, Functional Testing, In-circuit Testing, X-Ray Testing
- Production Capabilities: Cabling, High Volume, Mid Volume, Prototype / Low Volume, Quick Turn
- Features: Canada Only, East Asia / Pacific Only, Europe Only, Near East Only, North America, Northeast US Only, Northwest US Only, Other, South / Central America Only, South Asia Only, Southern US Only, Southwest US Only, United States Only
- Design Services: Conceptual Product Development, Electrical Design Services, Mechanical Design Services, Software Design Services
-
Supplier: ValueTronics International, Inc.
Description: for manufacturers with higher voltage testing requirements RS-232/USB or GPIB automation interfaces available Autoware Testing Software available for complete Automation Control The Associated Research 7710 is a 12 KV AC HiPot tester that is designed to provide high DC output voltage for
- Types of Measurements: AC Hipot, DC Hipot
-
Supplier: Profab Electronics, Inc.
Description: coating, cable harness assembly, box builds, electromechanical assemblies, and retail kitting. Our reputation is built on outstanding quality and reliability, rapid turnaround, and our ability to provide our customers with a cost advantage. Profab has experience in a number of
- Testing Services: Agency Compliance Testing, Analytical Laboratory Testing, Automated Optical Inspection, Functional Testing, In-circuit Testing, X-Ray Testing
- Production Capabilities: Cabling, High Volume, Mid Volume, Prototype / Low Volume, Quick Turn
- Design Services: Conceptual Product Development, Electrical Design Services, Mechanical Design Services, Software Design Services
- Material Acquisition: Customer Supplied, Vendor Supplied
-
Supplier: TRICOR Systems Inc.
Description: Device Manufacturer Assembly and precision hand or machine soldering of printed wiring boards Complete panel and chassis wiring Cable harness fabrication Mechanical assembly Computer-based manufacturing control system Quality assurance system: Certified to ISO 9001:2008 & ISO
- Testing Services: Agency Compliance Testing
- Production Capabilities: Cabling, High Volume, Mid Volume, Prototype / Low Volume
- Design Services: Conceptual Product Development, Electrical Design Services, Software Design Services
- Features: Midwest US Only, North America, United States Only
-
Supplier: Carestream NDT
Description: carrying in transport. Software Features Rapid Job Setup With INDUSTREX Software setup of customer parameters, automated electronic FLASH creation on each image and automatic incremental shot numbering make getting ready to shoot fast and easy. In Batch Mode, define shot parameters and
- Features: Other
- Form Factor: Portable / Hand Held / Mobile
- Instrument Technology: Radiographic / X-ray
-
Supplier: ACCES I/O Products, Inc.
Description: external breakout box required). However, they are available without that cable as models LPCI-COM422/8S1 and LPCI-COM485/8S1 for OEMs that fabricate their own cable harnesses. Type 16C550 UARTS are used as the asynchronous communication elements. These include a 16-byte
- Number of Ports: 8
- Agency Approvals: CE Conformity Marks, RoHS
- Network / Bus: PCI
- Form Factor: Printed Circuit Board (PCB)
-
Supplier: ACCES I/O Products, Inc.
Description: external breakout box required). However, they are available without that cable as models LPCI-COM422/8S1 and LPCI-COM485/8S1 for OEMs that fabricate their own cable harnesses. Type 16C550 UARTS are used as the asynchronous communication elements. These include a 16-byte
- Number of Ports: 8
- Operating Temperature: 0 to 60 C
- Operating Humidity: 5 to 95 %
- Agency Approvals: CE Conformity Marks, RoHS
-
Supplier: ValueTronics International, Inc.
Description: flexibility. Additional D-sub and IDC ribbon cable connector kits and pre-wired cable assemblies are sold separately. Module Selector Guide This selector guide may prove helpful in identifying the best module for a specific application. Install up to five modules at a time in the Model
Find Suppliers by Category Top
Featured Products Top
-
and China. About Panduit Panduit manufactures a broad selection of wire harness, heavy duty cable (read more)
Browse Solar Connectors Datasheets for Heilind Electronics, Inc.
More Information Top
-
Lab Windows/CVI Platform-Based Cable and Harness Test System Software Design
This system utilized Lab Windows/CVI as the core control software, developed the cable and harness test software system on the basis of hardware equipment.
-
Cable and Harness design software integrated with Inventor 2008
Cable and Harness design software integrated with Inventor 2008 .
-
Building and Using Binoscopes
My plan was to use the same electronics (hand controller, printed circuit boards [PCBs], switches, cable harness , and software package) as used on Celestron .
-
SPOT (Système Pour l'Observation de la Terre) series
… France - now EADS Astrium - (prime, assembly, integration, test, onboard data management, AOCS, inertial units, Sun/star sensors), Aerospatiale (VGT, mechanical subsystem, thermal control, solar array), Alenia (structural elements, wheels/magnetorquer drive electronics), Alcatel Espace (transponder), CASA ( cabling harness ), CRISA ( software , EGSE), Sextant (housekeeping unit …
-
Detectors for the James Webb Space Telescope near-infrared spectrograph
NASA is providing the NIRSpec detector subsystem, which consists of the focal plane array, focal plane electronics, cable harnesses , and software .
-
TurboToolsâ„¢ Announces Add-In Integration and Certification for Autodesk Inventor 11 Software
• Cable and Harness design software integrated with Inventor 2008 22nd May 2007 .
-
The coupling analysis of common ground impedance interference to signal transmission cable
CST Cable Studio is cable harness electromagnetic simulation software powerful and easy to use, which can use the transmission line theory, circuit simulation and 3D full-wave electromagnetic field simulation method to obtain accurate and fast results of electromagnetic compatibility.
-
Together again - [Electronics design]
… the varying height of heatsinks, connectors and add-in cards. some isolated areas of design did find common ground between the electrical and mechanical worlds. in the avionics and automotive sectors, specialist companies created cable - harness design software . in high-volume markets …
-
CR4 - Thread: Cable Harnessing
I want to know if there are suitable software to design cable harness data and then maintain versions with the changes made with time.
-
Zuken Signs First E³.WireWorks Reseller for Great Lakes Region of the United States
The U.S. market for electrical wiring, harness and cable design software holds extensive opportunities for us.
Indicates content that may require registration and/or purchase.