-
Supplier: Baumer Ltd.
Description: measuring equipment length measurement at wallpapering tables and cable cutting operations stroke counters at presses and punches hand-held counters, e.g. for counting operations in traffic and forest Tachometers and processdisplays
- Counter Types: Revolution Counters
- Double Shafts: Yes
- Number of Digits: 5
- Reset: Manual
-
Supplier: Baumer Ltd.
Description: measuring equipment length measurement at wallpapering tables and cable cutting operations stroke counters at presses and punches hand-held counters, e.g. for counting operations in traffic and forest Tachometers and processdisplays
- Counter Types: Rotary Counters
- Double Shafts: Yes
- Number of Digits: 4
- Reset: Manual
-
Supplier: Baumer Ltd.
Description: measuring equipment length measurement at wallpapering tables and cable cutting operations stroke counters at presses and punches hand-held counters, e.g. for counting operations in traffic and forest Tachometers and processdisplays
- Counter Types: Revolution Counters
- Double Shafts: Yes
- Number of Digits: 4
- Reset: Manual
-
-
Supplier: Baumer Ltd.
Description: measuring equipment length measurement at wallpapering tables and cable cutting operations stroke counters at presses and punches hand-held counters, e.g. for counting operations in traffic and forest Tachometers and processdisplays
- Counter Types: Rotary Counters
- Double Shafts: Yes
- Number of Digits: 5
- Reset: Manual
-
Supplier: Eraser Company, Inc.
Description: Measures in metric units, and runs on steel rollers. Eraser's WMM Series Measuring Meters are specifically designed to measure long lengths of wire, cable, flat cable and other flexible materials used in the electrical, electronic and associated industries. Units are available
- Applications: Other
- Materials: Steel
- Rule or Scale Type: Length Gages
- Units: Metric
-
Supplier: Eraser Company, Inc.
Description: Measures in metric units, and runs on grit rollers. Eraser's WMM Series Measuring Meters are specifically designed to measure long lengths of wire, cable, flat cable and other flexible materials used in the electrical, electronic and associated industries. Units are available
- Applications: Other
- Materials: Steel
- Rule or Scale Type: Length Gages
- Units: Metric
-
Supplier: Eraser Company, Inc.
Description: Measures in metric units, and runs on urethane rollers. Eraser's WMM Series Measuring Meters are specifically designed to measure long lengths of wire, cable, flat cable and other flexible materials used in the electrical, electronic and associated industries. Units are
- Applications: Other
- Materials: Steel
- Rule or Scale Type: Length Gages
- Units: Metric
-
Supplier: Eraser Company, Inc.
Description: Measures in feet and inches, and runs on steel rollers. Eraser's WMI Series Measuring Meters are specifically designed to measure long lengths of wire, cable, flat cable and other flexible materials used in the electrical, electronic and associated industries. Units are
- Applications: Other
- Materials: Steel
- Rule or Scale Type: Length Gages
- Units: Inch / English
-
Supplier: Stanford Research Systems, Inc. (SRS)
Description: 'smeasurement modes. For instance, the length of a cable connected between REF andthe B input can be precisely determined by measuring the time delay between REFand B. Built-In DVMs andAnalog Outputs Two rear-panel DVMinputs make measurements of DC voltages with 0.3 % accuracy (±20 VDC
-
Supplier: RS Components, Ltd.
Description: Kit for measuring moving equipment: comprising 1 grooved Hytrel measuring wheel for textiles, 1 rotary sensor, 1 x 3 m pre-assembled cable, 1 sensor support. For use with a single preset counter, type 716 (309-6111) or double preset, type 717 (309-6155). Operating temperature -20 â??
-
Supplier: RS Components, Ltd.
Description: Professional range of linear gauges from the 542 series. Stroke ball bearing. IP66 protected. Resolution = 0.001 mm Accuracy = 1.5+L/50 μm Contact Point Size = 3mm Stem Diameter = 15mm IP Rating = IP66 Gauge Series = 542 For Use With = EB Counter, EG Counter, EH counter, EV
-
Supplier: ACCES I/O Products, Inc.
Description: -Standard I/O Racks Three Field Configurable 82C54 Counter/Timers on First 50 Pin Header Strain Relief for Ribbon Cables Routed through Cutout on Mounting Bracket This is a 96 line digital input/output card with counter/timer capabilities designed for use in high I/O density
- Application: General Lab and Industrial
- Application Software Included: Yes
- Connection to Host: Direct Backplane Interface
- Data Acquisition Device Type: Data Acquisition Computer Board, I/O Module
-
Supplier: Transcat, Inc.
Description: phase, the highest output frequency is 50MHz 125MSa/s sample rate, 14bit vertical resolution, 16Kpts wave length Output 5 types of standard waveform, internally installed 48 types of waveform Internally installed high precision, wide frequency counter, frequency is up to 200
- Device Type: Generator
- Generator Type: Function
- Maximum Frequency Range: 25 MHz
- Maximum Input Channels: 2
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Pre-wired Cable for 1746-HSCE2 Counter/Encoder Input/Output, 11 twisted-pair, #22 AWG, Shielded, w/1746-RTG25 connector and AIFM 25-pin D-shell connector, length 2.5 meter (8.2 feet)
-
Supplier: Allied Electronics, Inc.
Description: /Mobile/Remo te Flow Monitoring (e.g. Sewer Pumping, Pesticide Application) Position Display Frequency Count (RPM) Length Measurement (e.g. Carpet, Cable)
- Display: Digital
- Features: Counter / Totalizer
-
Supplier: Mahr Inc.
Description: Universal length measuring instruments with laser measuring system. Comparator with horizontal base bed (highly homogeneous, rigid granite) X-axis measuring system: interferential laser measuring system, 525 or 1115 mm long Z-axis measuring system: RENISHAW incremental, precision
- Display: Digital Display
- Mounting / Loading Options: Benchtop / Floor
- Range: 0.0 to 63.78 inch
- Technology: Electronic
-
Supplier: ACCES I/O Products, Inc.
Description: Features 24 high-current DIO lines Three optional 82C54 Counter / Timers IRQ generation from Port C bit 3, and Counter A2 ("C" models) and/or Change-of-State (COS) Detection ("S" models) DIO lines buffered Four and eight bit ports
- Bus Interface: x1
- Number of ports: 24
- Product Type: Other
-
Supplier: Hykon Manufacturing Company, Inc.
Description: Cable Measurer 1900. Accurate, convenient length measuring of a wide variety of flat materials up to 3/8" (9.5 mm) thick. Adjustable front guides accommodate any width to 6" (15.24 cm). Aluminum and welded steel; gray enamel finish. The counter, rated at 1000'/minute, indicates
- Applications: Other
- Measuring Technology: Mechanical
- Reading Method / Display: Direct Reading Scale
- Units: Inch / English
-
Supplier: Trumeter Company, Inc.
Description: the measuring wheel revolves in a double ball race which is mounted in the pivot arm. A choice of polyurethane covered or knurled aluminium measuring wheels is available. The length is indicated on a 3602 counter mounted at the side of the unit.
- Measuring Technology: Mechanical
- Reading Method / Display: Dial
- Type: Other
- Units: Metric
-
Supplier: Waytek, Inc.
Description: HellermannTyton 132-00033 Button Head Cable Tie Category: Mounting Cable Ties Manufacturer: HellermannTyton This design allows the strap to be directed clockwise or counter-clockwise prior to insertion into the head, enabling bi-directional looping Two
- Length: 9.63 inch
-
Supplier: RS Components, Ltd.
Description: EIL580 incremental encoders with blind or through hollow shaft. Precise optical sensing. Axial, radial or tangential connection. High resistance to shock and vibrations. 58 mm diameter. Die-cast aluminium housing. Programmable output signal level (TTL or HTL) Connection Type = M23 Cable
-
Supplier: Davies Molding, LLC
Description: handle ledge in the handle shank. Coupling with 10 m ready- made cable available as accessory. Protection class: IP 65 with coupling screwed on. With connection cable other push button assignment or other handle lengths on request.
- Center Spacing (Two-point Handles Only): 180 inches
- Handle Length: 230 inches
- Handle Material: Plastic
- Handle Type: Other Handle Type
-
Supplier: Maximum Weather Instruments
Description: Rainwatch weather instrument displays either long- or short-term rainfall with the flip of a switch. Select the length of time for each 'counter' with the reset switch. Collect annual rainfall in one memory and weekly or daily rainfall in the other. Dial displays rainfall from .01' to
-
Supplier: Sealevel Systems, Inc.
Description: ) – 1-Wire Temperature Sensor (DS18B20), Waterproof/Stainless Probe, 6P4C (RJ11) Connector, 3m Length • CA685 – 1-Wire Bus Flat Cable, 6P4C (RJ11) Connectors, 25' Length • 105351 – 1-Wire Bus 1×3 Splitter, 6P4C (RJ11) Connectors
-
Supplier: RS Components, Ltd.
Description: Dwyer Instruments FSW2 series free-floating cable level switch is a mercury-free counter-weighted floating switch. Designed for the automation of pumps, filling and draining of tanks, wells, and reservoirs. The FSW2 body is free of any irregularities making it ideal for use in sewage
- Maximum Operating Pressure: 29.01 psi
- Meter Technology: Mechanical / Magnetic Floats
- Mounting Options: Top Mount
-
Supplier: Allied Electronics, Inc.
Description: — Up to 200 PPR for fine, high-resolution counting or precision speed measurement from slow shaft speeds. UP TO 10 KHz OUTPUT FREQUENCY CURRENT SINK OUTPUT LENGTH SENSORS AVAILABLE WITH: Single or Dual Ended Shaft SEALED PRECISION BALL BEARINGS VARIOUS CABLE
-
Supplier: ACCES I/O Products, Inc.
Description: multifunction card contains a Watchdog Timer, an RS422/485 Serial Communications port, and an internal Temperature Alarm. The WDG-SIO is a full-length card that installs in "long" expansion slots of IBM PC/XT/AT and compatible computers. The following paragraphs describe functions provided by
- Connector: DB25
- Network / Bus: Other
- Serial Protocol: RS422, RS485
-
Supplier: ValueTronics International, Inc.
Description: The DG1032Z is a 30 MHz function generator from Rigol. Features: Max Frequency: 30 MHz SiFi (Signal Fidelity) for 100% waveform replication 8Mpts/CH(std.), 16Mpts/CH (opt.) arbitrary waveform length Standard 2 full functional independent
- Device Type: Generator
- Generator Type: Function
- Maximum Frequency Range: 30 MHz
- Minimum Frequency Range: 30 MHz
-
Supplier: Sensata Technologies
Description: programmed through the USB interface for number of bits with absolute encoders. For incremental encoders, count mode (X1, X2, X4), reset, preset, and preset/reset on index are programmable through the USB input. Incremental encoder counter register length is programmable, up to 32
- Encoder Output: Serial
- Operating Temperature: 32 to 158 F
-
Supplier: Microchip Technology, Inc.
Description: topology management Microchip LinkMD® cable diagnostic capabilities for determining cable opens, shorts, and length Advanced Switch Capabilities IEEE 802.1q VLAN support for up to 128 active VLAN groups (full range 4096 of VLAN IDs) Support
-
Supplier: Microchip Technology, Inc.
Description: switch engine, frame buffer management, address lookup table, queue management, MIB counters, MAC, and PHY transceivers Rapid spanning tree support (RSTP) for topology management Microchip's LinkMD® cable diagnostic capabilities for determining cable opens, shorts, and
- Equipment Type: Switch
-
Supplier: Fiberscope.net by MEDIT
Description: Interchangeable Camera Head Sturdy, Portable Design Meter Counter (Footage) 512Hz Built in Sonde Remote Control Push Cable Length: 120 meters (393.7’) Centering Skids for Increase Visibility and Maneuverability in the Pipeline Easy Image and Video Capturing, Processing and
- Features: Integral Video Capability
- Field of View: 120 degrees
- Tube or Sheath Diameter: 50 mm
- Type: Flexible
-
Supplier: CARLO GAVAZZI Automation Components
Description: TRIPLESHIELDTM Easy customization to specific OEM requests: different cable lengths and materials, special labeling, customized pig-tail solutions with special cables and connectors are possible on request. The output can be operated either as a switching output or in IO-Link
- Body: Cylindrical
- DC Load: 4-Wire NPN, 4-Wire PNP
- Load: DC Load
- Operating Distance: 0.0787 to 0.5906 inch
-
Supplier: Microchip Technology, Inc.
Description: base (MIB) counters and CPU control/data interfaces with single shared data bus timing. The KSZ8851 includes unique cable diagnostics feature called LinkMD®. This feature determines the length of the cabling plant and also ascertains if there is an open or short condition
- Host Bus: Other
- Number of Ports: 1
- Operating Temperature: -40 to 85 C
-
Supplier: ValueTronics International, Inc.
Description: -year warranty covering all parts and labor on the MDO3000 instrument One-year warranty covering all parts and labor on included probes Oscilloscope Bandwidth: 1 GHz 2 analog channels Sample Rate: 5 GS/s 10 M record length on all
- Bandwidth: 1000 MHz
- Number of Input Channels: 2 (# channels)
Find Suppliers by Category Top
More Information Top
-
Acceptance test report for core sample trucks 3 and 4
SET the digital and mechanical cable length counters at zero (0).
-
Design/Operations review of core sampling trucks and associated equipment
The grapple hoist assembly consists of many parts including grapple, motor, drum, swivel, cable and pulleys, cable length counter .
-
Installation of the fiber optic communications underwater system (FOCUS)
Tension and cable length counter signals are transmitted from the LCE to a Computer Aided .
-
Lasers and Optoelectronics: Fundamentals, Devices and Applications
Optical amplifiers are used to reinforce the signal strength every few kilometres of fibre cable length to counter signal degradation caused by various loss mechanisms such as absorption, scattering and modal and chromatic dispersion.
-
The Muon System of the Run II D0 Detector
The time res- olution of all 630 Aϕ counters combined is σt = 2.5 ns without corrections for differences in time-of-flight, light propagation in the counters or cable length within each group of fifteen counters.
-
CR4 - Thread: Accuracy of Length Counter
What is the recomended accuracy of length counter in a cable Industry?
-
The electron decay mode of the pion
The whole electronic equipment was located in a counting room which was separated from the counters by a cable length of about 120 m.
-
Low-cost nanosecond electronic coincidence detector
It should be clear that for different counters , the cable lengths must be adjusted and the coincidence windows recalibrated.
-
Measurement of the electroweak top quark production cross section and the CKM matrix element Vtb with the D0 experiment
This value is not adjusted for differences in time-of-flight, light propagation in the counters , or cable length .
-
Characteristic parameters of gas-tube proportional counters
The output pulse of the preamplifier was observed as a function of the change in signal cable length at a constant counter voltage.