Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Miller Fall Protection / Honeywell
Description: , the Xenon Permanent Horizontal Lifeline System provides “hands-free” fall protection for a variety of configurations: straight or curved; multiple bends; floors; ridgelines or frontal posts. A uniquely-designed shuttle connector automatically bypasses intermediate supports without
- Type: Lifeline Systems
-
Supplier: Green Access & Fall Protection
Description: GREEN Horizontal Lifeline Systems are permanently installed, multi-span horizontal lifelines designed to provide safe access and continuous fall protection to any operator requiring horizontal mobility. All GREEN lifeline systems are engineered for operator safety, for
- Type: Lifeline Systems
-
Supplier: Glenair, Inc.
Description: Conduit is an outstanding alternative to jacketed cables, especially for prototype assemblies, systems with extreme flexibility and physical protection requirements and also when the need for field repair or system expansion is anticipated. Polymer tubing versions are
- Features: Flexible Conduit, Magnetic Shielding
- Material: Other
-
-
Supplier: Miller Fall Protection / Honeywell
Description: The first and only cost-effective, portable, engineered anchorage solution designed to protect workers engaged in leading edge deck construction. The Miller Edge reduces the need for a safety monitor or a temporary cable lifeline system on leading edge deck construction. Features:
-
Supplier: MSA Safety
Description: SureClimb® Vertical Lifeline Cable Systems and cable grabs are designed to provide ladder fall protection when climbing or descending ladders or vertical structures up to 300 feet in height. MSA SureClimb Fall Protection Systems are designed for temporary
- Type: Lifeline Systems
-
Supplier: Kee Safety Inc.
Description: KEELINE Overhead provides personal protection for up to two users, used when it is beneficial to have the life line system mounted directly above the user for tasks including overhead crane access, vehicle loading, machine & building maintenance, cleaning and access. Gr. 316 Stainless
- Type: Lifeline Systems
-
Description: units are compatible with both normal and inverted polarity voltage PoE equipment. For maximum protection this kit provides two 265LP units - one at each end of your Ethernet cable run. Most PoE capable equipment is not protected from surges on Ethernet cabling. The Enable-IT™
-
Supplier: MSA Safety
Description: unit rotates freely through the intermediate cable guides to give the user continuous hands-free protection In the event of a fall, the LadderLatch and TowerLatch device locks onto the cable and arrests the fall Energy absorbers built into the system protect the end
- Type: Lifeline Systems
-
Supplier: Stoelting Cleaning Equipment
Description: Lewis complete in-line systems clean metal strip, cable, wire, hose, and other continuous materials at speeds up to 360 fpm, incorporating Nearfield ultrasonic technology. Self-contained system. Standard Features Rugged structural steel base frame Insulated
- Application / Operation: General Cleaning / Surface Prep
- Cleaning Process / Operation: Aqueous Cleaning
- Features: Integral Drying, Integral Rinsing
- Machine Mounting: Floor / Skid
-
Supplier: Surge Suppression Incorporated
Description: Security System Protection Products - UL497B Listed
- Applications: Data Acquisition, Network Applications, Audio and Video Applications
- Features: Grounding Wire, Thermal Fusing
- Mounting: DIN Rail, Hard-Wired / Device Mount, In-Line / Integrally Attached, Other
- Outlets / Connectors: Screw Down Terminals, Coaxial Cable Connectors
-
Description: Lays down, on the basis of possible causes of failures, basic rules for designing protection systems of nuclear reactors including temporary systems. Section Two deals with cabling for protection systems.
-
Supplier: Miller Fall Protection / Honeywell
Description: New Vi-Go™ Ladder Climbing Safety Systems provide the ultimate in safety with continuous fall protection when climbing fixed ladders. Systems are available in easy-to-install kits or as a build your own option. Features: Lower cost of ownership – Do
-
Supplier: Hy-Safe Technology
Description: . The entire system is retracted into an easy to carry case which eliminates large and bulky coils of cable. EZ-Line is 33% lighter than traditional systems providing ease-of-use and added worker satisfaction. System length is 60 ft Ideal for plant/facility maintenance
-
Supplier: igus® inc.
Description: PMACLIP FH-0 - One-piece system supports The one-piece PMACLIP system support is designed for fixation of PMAFLEX conduits. This product can be used in all machine and installation applications for easy assembly of the PMA system. Temperature range: -40°F to
- Diameter: 0.3937 to 1.97 inch
- Material: Other
- Type: Push Mount Clip
-
Supplier: Stoelting Cleaning Equipment
Description: Lewis complete in-line systems clean metal strip, cable, wire, hose, and other continuous materials at speeds up to 360 fpm, incorporating Nearfield ultrasonic technology. Self-contained system. Standard Features Rugged structural steel base frame Insulated
- Application / Operation: General Cleaning / Surface Prep, Critical / Pharmaceutical Cleaning
- Cleaning Process / Operation: Aqueous Cleaning
- Features: Integral Drying, Integral Rinsing
- Machine Mounting: Floor / Skid
-
Supplier: igus® inc.
Description: is required with complex movements If simple cable installation from both sides with complex movements is required For repair and supplementation of existing Triflex® Systems When not to use Series Easy Triflex® E333-32 For circular movements with high loads System TwisterChain®
- Bend Radius: 2.95 to 9.84 inch
- Cable Carrier Type: Enclosed Style
- Cover / Bar Options: Snap-through Top
- Inside Width: 1.26 inch
-
Supplier: igus® inc.
Description: is required with complex movements If simple cable installation from both sides with complex movements is required For repair and supplementation of existing Triflex® Systems When not to use Series Easy Triflex® E333-75 For circular movements with high loads System TwisterChain®
- Bend Radius: 5.51 to 11.81 inch
- Cable Carrier Type: Enclosed Style
- Cover / Bar Options: Snap-through Top
- Inside Width: 2.95 inch
-
Supplier: igus® inc.
Description: is required with complex movements If simple cable installation from both sides with complex movements is required For repair and supplementation of existing Triflex® Systems When not to use Series Easy Triflex® E333-50 For circular movements with high loads System TwisterChain®
- Bend Radius: 3.94 to 9.84 inch
- Cable Carrier Type: Enclosed Style
- Cover / Bar Options: Snap-through Top
- Inside Width: 1.97 inch
-
Supplier: HUBER+SUHNER AG
Description: HUBER+SUHNER series 9076 grounding kits enable reliable grounding of today’s usual corrugated copper tube and RG cables for radio transmitter antenna installations. Features Quick and easy installation No loose piece parts Low contact transition
-
Supplier: Miller Fall Protection / Honeywell
Description: Vi-Go™ Ladder Climbing Safety Systems provide the ultimate in safety with continuous fall protection when climbing fixed ladders. The systems are available in easy-to-install kits or as a build your own option. Uninterrupted Fall ProtectionUniquely-d esigned, patent
- Type: Other
-
Supplier: Visual Sound, Inc.
Description: deliver a system that defines the category. The system comprises four satellite loudspeakers, a dedicated centre channel loudspeaker and an active subwoofer. Accessories provided include grilles, speaker cable, spikes and spike protection boots for use on polished
-
Supplier: Isotech, Inc.
Description: protection of the fiber and the cables. This design eliminates the risk of accidental breakage of the fiber. It also provides extra protection against electromagnetic interferences and electrostatic discharges ABILITY TO INTEGRATE UP TO 8 MOTORS – The motor system is
- Process / Operation: Laser Cutting
-
Supplier: Littelfuse, Inc.
Description: The FPS (Feeder Protection System) is a feeder-protection relay that provides current, voltage, and temperature protection for feeder applications. It offers integrated breaker or contactor control, data logging, and a complete metering package. The FPS is typically used
-
Supplier: Littelfuse, Inc.
Description: The FPS (Feeder Protection System) is a feeder-protection relay that provides current, voltage, and temperature protection for feeder applications. It offers integrated breaker or contactor control, data logging, and a complete metering package. The FPS is typically used
- Supply Voltage Range: 65 to 265 volts
-
Supplier: Visual Sound, Inc.
Description: or system amplifiers, the whole system can be wired with 4-pole Speakon cables without any danger of accidental wiring mistakes. The cabinet is equipped with eight large rubber feet that allow easy stacking. Six handles and four heavy-duty castors on the rear side guarantee easy
-
Supplier: Visual Sound, Inc.
Description: 180A OEM loudspeaker chassis is used. The loudspeaker is reliably protected against critical power levels and short thermal overload by thermo switches and halogen lamp protection. The V 17 PWH cabinet is made of birch plywood 18 mm. All corner joints and braces are grooved and glued. The
-
Supplier: Accuris
Description: COPY PROTECTION OF INTELLECTUAL PROPERTY FOR CONTENT DELIVERED ON CABLE TELEVISION SYSTEMS
-
Supplier: TMP Pro Distribution
Description: Step up to ULX® Professional UHF systems (ULX-P) for professional sound installers and working musicians. Multiple system configurations provide limitless options, each with a choice of legendary Shure microphones or instrument cables. Over 1400 selectable, pre-programmed
- Product Category: Cable Assembly
-
Supplier: Allied Electronics, Inc.
Description: These cables are designed for Industrial Ethernet cabling systems in an environment of limited stress. Applications in control cabinets require high-quality cables with a limited size of the connector. These cables are an absolute fit for that kind of application.
- Application: Industrial / Instrumentation and Control
- Cable Length: 9.84 ft
- Connector Type: RJ-45
- Operating Temperature: -20 to 60 C
-
Supplier: Allied Electronics, Inc.
Description: These cables are designed for Industrial Ethernet cabling systems in an environment of limited stress. Applications in control cabinets require high-quality cables with a limited size of the connector. These cables are an absolute fit for that kind of application.
- Application: Industrial / Instrumentation and Control
- Cable Length: 1.64 ft
- Connector Type: RJ-45
- Operating Temperature: -20 to 60 C
-
Supplier: Allied Electronics, Inc.
Description: These cables are designed for Industrial Ethernet cabling systems in an environment of limited stress. Applications in control cabinets require high-quality cables with a limited size of the connector. These cables are an absolute fit for that kind of application.
- Application: Industrial / Instrumentation and Control
- Cable Length: 9.84 ft
- Connector Type: RJ-45
- Operating Temperature: -20 to 60 C
-
Supplier: Allied Electronics, Inc.
Description: These cables are designed for Industrial Ethernet cabling systems in an environment of limited stress. Applications in control cabinets require high-quality cables with a limited size of the connector. These cables are an absolute fit for that kind of application.
- Application: Industrial / Instrumentation and Control
- Cable Length: 1.64 ft
- Connector Type: RJ-45
- Operating Temperature: -20 to 60 C
-
Supplier: Semtech Corp.
Description: Semtech provides reliable system-level Electrostatic Discharge (ESD) and Electromagnetic Interference (EMI) circuit protection technologies that meet the industry's toughest requirements. Many low-voltage core chips only offer human body model (HBM) or device level (on-chip) ESD
- Device Type: ESD Suppressor
- Mounting / Packaging: SOT23, Other
- RoHS Compliant: Yes
-
Supplier: Aerotech, Inc.
Description: protection Customizable Z and theta axes for flexible configurations Noncontact linear encoders Configurable cable management system allows for integration of fiber lasers, cameras, air lines, etc. for multiple applications
- Axis Configuration: X-Y Open Frame
- Bearing Type: Linear Guide Bearing
- Carriage Load: 33.08 lbs
- Drive Specifications: None
-
Supplier: HDT Global
Description: the combatant command level Functionally oriented C2 facilities to support Air Command and Control, Air and Missile Defense, Administrative and Logistics Operations and Intelligence Fusion Leading-edge visual-display systems to access all source data, imagery and streaming video A complete
- Heater Type: Air Heater
Find Suppliers by Category Top
Featured Products Top
-
Alfagomma Series T966AA Cable Protection hose by Kuriyama, provides cable protection in underground mining operations. Nine sizes are available for working in the tough environment of underground mining applications and are MSHA approved. It is also suitable for light duty air and water (read more)
Browse Industrial Hose Datasheets for Kuriyama of America, Inc. -
Lightning protection products by Times Microwave Systems includes the Times-Protect™ line of surge and lightning products. These unique surge protection devices address applications throughout the entire useful RF frequency range from DC with capability up to and including 6 GHz. In (read more)
Browse Cable Assemblies Datasheets for CDM Electronics, Inc. -
Embedded system design is a complex process and often, overlooking ESD protection can result in serious post-deployment issues. A design that’s missing a Transient Voltage Suppressor Diode can potentially result in a barrage of complaints from angry customers and (read more)
Browse Transient Voltage Suppressor Diodes (TVS) Datasheets for MDE Semiconductor, Inc. -
silicon carbide protection tubes designed to protect sensors and ensure reliable and long-term operation. These are: Tubes closed at one end, for use in a wide range of applications and industries (read more)
Browse Specialty Ceramics Datasheets for Saint-Gobain Performance Ceramics & Refractories -
GPS DEFENSE APLICATIONS AND PROTECTION OF PRECISE POINT POSITIONING. Advanced GPS systems have opened the world with exciting and exacting new technologies ranging from global surveying and reconnaissance to remote guidance and positioning of (read more)
Browse Electrical Connectors Datasheets for Omnetics Connector Corporation -
FCI Basics Quickie® is a complete solution for flat cable-to-board connections using 2.54mm pitch IDC technology. The highly durable and cost-saving connectors come with specialized features in polarization, plating, and structure. Headers are low (read more)
Browse Flat Cables Datasheets for Amphenol Communications Solutions -
from rugged, solid PTFE dielectric cable with stainless steel connectors and a proven strain relief system, these cables provide long life and excellent stability in applications where they are repeatedly flexed and mated/unmated. SilverLine® test cables are ideal (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for CDM Electronics, Inc. -
-specific variations, including direct burial, plenum-rated, and low smoke/zero Halogen. Times Microwave Systems Times Microwave Systems designs and manufactures high performance coaxial cables, connectors and cable (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for CDM Electronics, Inc. -
WILMINGTON, Mass - Heilind Electronics, an authorized distributor for Alpha Wire and a premier distributor of electronic components worldwide, is featuring Alpha Wire’s lineup of cable protection products, including their full range of (read more)
Browse Protective Sleeving Datasheets for Heilind Electronics, Inc. -
• Charging cables • Battery devices • Adapter-powered devices • Networking • PCs / notebooks • Datacom power systems • Fan power controls (read more)
Browse Circuit Protection Components Datasheets for Littelfuse, Inc.
Conduct Research Top
-
Understanding Cable Sizes with Cable Protection
One of the most important elements to consider when looking for a cable protector is the size of the cables or hoses that it is designed to house. Factors such as the maximum outside diameter of a cord or cable, or the number of channels a cable protector has are design specifications that will-in
-
Understanding Load Capacities of Cable Protection
Design Features That Affect Load Capacity
-
What to Know About ADA Ramps and Cable Protectors
ADA ramps are cable-protection ramps designed to provide an easier crossing for wheelchairs, pedestrians, and vehicles. The Americans with Disabilities Act (ADA) was passed into law in 1990. The ADA prohibits discrimination against individuals with disabilities in any public or commercial domain
-
ADA Ramps and Cable Protectors - What to Know
ADA ramps are cable-protection ramps that are designed to provide an easier crossing for wheelchairs, pedestrians, and vehicles. The Americans with Disabilities Act (ADA) was passed into law in 1990. The ADA prohibits discrimination against individuals with disabilities in any public or commercial
-
Cable Glands for Full EMI Protection
Winning the war against electromagnetic interference (EMI) on today's factory floors requires attention to detail. One of those details involves the ability of cable glands to contribute to a reliable grounding system. Left unprotected, cable glands transmit electrical noise that can wreak havoc
-
Overmolding Connector and Cable Assemblies
providing surfaces that can be held onto while using gloves. The molding process insures bonding to connector back-shells and over the cable to provide ingress protection from water and dust providing IP67 & IP68 sealing. In addition, overmolded designs provide strain or bend relief that protects
-
Understanding Shielded Cable
Industrial applications such as the factory floor are typically electrically noisy environments. Electrical noise, either radiated or conducted as electromagnetic interference (EMI), can seriously disrupt the proper operation of other equipment. Insulation protects a cable mechanically from scraps
-
Protection for EOS for IEEE1394 Lines With TPD4S1394
there are many ways to take precautions against this event, a robust solution is to disconnect the power to the cable when late-Vg occurs. The information in this application report is intended to help customer/system designers understand how to design a late-Vg protection circuit in their systems
-
Molded Cables: What You Need To Know
that plastic is typically molded onto cable, and their purpose is to mechanically attach connectors to cables. Kinzalow notes that custom molded cables are created through a specialized process that allows for maximum protection of important parts. â First,â he says, â the connectors are attached
-
High-flex Ethernet Cables: Applications & Overview
thickness, thick and hard outer jackets, strain relief members built in, and other protections for the delicate copper wiring often carrying gigabits of data worth of busy electrons. Generally, all of these protection measures do enhance the ruggedness of these cables, but also often result in much
-
Tech Brief: CATV Equipment Protection (.pdf)
As cable providers enter the local exchange market, protection of CATV (Community Antenna TV) equipment becomes even more critical in order to ensure reliable operation of equipment and uninterrupted service. Protection Requirements CATV line equipment should be able to withstand overvoltages
-
Optimized Lightning Protection for Higher Frequencies (.pdf)
must be considered in most. locations. When cables are brought outdoors,. the coaxial format has proven to be the most. rugged, because of the inherent shielding of. the center conductor by a much larger cross. sectional area outer conductor. For long. lifetime requirements, parallel or twisted
More Information Top
-
GUIDELINES FOR INSPECTION AND STRENGTH EVALUATION OF SUSPENSION BRIDGE PARALLEL-WIRE CABLES
Cable Protection Systems . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
SAFETY APPRAISAL OF SUSPENSION BRIDGE MAIN CABLES. CONTRACTOR'S REPORT FROM A WORKSHOP IN NEWARK, NEW JERSEY, NOVEMBER 16-17, 1998
By far the most common cable protection system used for suspension bridge cables starting with the Brooklyn Bridge has been painted wire wrapping, which consists of (a) red lead paste applied to the cable wires, (b) a wrapping of galvanized wires, with …
-
Protection of High-Voltage AC Cables
tection schemes and for combining traditional schemes to reduce costs, increase reliability, and en- hance performance of cable protection systems .
-
Currents sensors for advanced integration of protection, control, and metering functions
The newly implemented Rogowski coil-based power cable protection systems have already experienced tens of thousands of energization inrush events since installation and have performed with high security.